Measures Temperature Weather Instruments
from PCE Instruments / PCE Americas Inc.
Anemometer PCE-VA 11 for air temperature and infrared temperature / Extreme value measurement / Measurement of air velocity and volume flow / Backlit LCD / Measurement in °C and °F / Measurement of m/s, km/h, ft/min, knot, mph. The anemometer PCE-VA 11 is an extensively used measuring... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.4000 to 30
- Weather Component Sensed: Senses Wind Speed; Measures Temperature
- Resolution of Velocity: 0.1000
from RS Components, Ltd.
Oregon Scientific RAR502 weather station enables easy monitoring of temperature and humidity in up to three areas of a home. Temperature and humidity data in different areas of the home are displayed on the main units large LCD display. Features includes a mould alert icon function. The main unit... [See More]
- Weather Component Sensed: Measures Temperature; Measures Barometric Pressure
- Features: Battery Powered
- Temperature Range Measured: 122
from PCE Instruments / PCE Americas Inc.
Climate Meter PCE-313 S. Climate Meter with SD memory card and sintered hood tester of humidity to measure relative humidity and temperature, with internal memory through the SD card (1 to 16 GB) / interface for real time data transference / powered by battery or mains component / additional... [See More]
- Device Classification: Sensor System
- Temperature Range Measured: -58 to 2372
- Weather Component Sensed: Measures Temperature; Measures % Relative Humidity; Measures Dew Point
- Humidity Range Measured: 5 to 95
from RS Components, Ltd.
This wireless weather station provides all the important weather data you need, displayed on a clear LCD console. ,This weather station is ideal for those who do not want to get into PC connectivity. At a glance you will see the forecast time, wind speed and direction, indoor & outdoor temperature &... [See More]
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Maximum Measuring Height: 394
- Velocity Range Measured: 125
- Temperature Range Measured: 158
from PCE Instruments / PCE Americas Inc.
Climate Meter for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional K type thermocouple connection The PCE-313 A Climate Meter has been designed for professional applications in the... [See More]
- Device Classification: Sensor System
- Temperature Range Measured: -58 to 2372
- Weather Component Sensed: Measures Temperature; Measures % Relative Humidity; Measures Dew Point
- Humidity Range Measured: 5 to 95
from RS Components, Ltd.
The BAR206 weather station with frost alert combines a wireless weather station with a radio-controlled clock and calendar. This stylish, affordable and simple-to-use digital weather station has a 4- line display that will always show the correct time, indoor and outdoor temperature, indoor humidity... [See More]
- Weather Component Sensed: Measures Temperature; Measures Barometric Pressure
- Features: Battery Powered
- Temperature Range Measured: 122 to 140
from PCE Instruments / PCE Americas Inc.
PCE-330 is a climate meter with a quick-response sensor for measuring ambient temperature and relative humidity. This multipurpose handheld device also determines dew point temperature. Equipped with an easy-to-read dual display, this multifunction data-logging indoor air quality (IAQ) meter... [See More]
- Device Classification: Sensor System
- Temperature Range Measured: -4 to 140
- Weather Component Sensed: Measures Temperature; Measures % Relative Humidity; Measures Dew Point
- Temperature Accuracy: 1.5
from RS Components, Ltd.
The WMR300 collects records and automatically uploads accurate and detailed weather data for ease of access in tracking mid-term to long-term weather patterns. Recording interval settings can be customised. This allows users to capture and store information via the data logger at selected intervals. [See More]
- Weather Component Sensed: Senses Wind Speed; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Measurement Increment: 0.0100
- Velocity Range Measured: 179
- Temperature Range Measured: 140
from PCE Instruments / PCE Americas Inc.
PCE-555 is a combination digital hygrometer and digital thermometer used to measure relative humidity or air humidity as well as air temperature, dew point temperature and wet-bulb temperature. This portable, handheld meter allows for quick and easy detection of environmental conditions. [See More]
- Device Classification: Sensor System
- Temperature Range Measured: -22 to 212
- Weather Component Sensed: Measures Temperature; Measures % Relative Humidity; Measures Dew Point
- Temperature Accuracy: 0.9000 to 1.5
from RS Components, Ltd.
Aliz à © by Oregon Scientific is a range of weather stations of sleek and modern design. It is designed for users needing a simple and quick way of knowing precise time and local weather information. The wireless weather station clearly displays the weather forecast, the time, the... [See More]
- Weather Component Sensed: Measures Temperature; Measures Barometric Pressure
- Features: Battery Powered
- Temperature Range Measured: 122
from PCE Instruments / PCE Americas Inc.
The PCE-HT 71N Climate Meter detects air temperature and humidity and stores readings in its internal memory. The Climate Meter has a compact format and a wide memory capacity (up to 32,000 values / 16,000 values for each parameter) and it is mainly used as a data logger in fields such as... [See More]
- Device Classification: Sensor System
- Temperature Range Measured: -31 to 176
- Weather Component Sensed: Measures Temperature; Measures % Relative Humidity
- Humidity Range Measured: 0.0 to 100
from PCE Instruments / PCE Americas Inc.
The PCE-HT110 Humidity Detector can be used to monitor climate-controlled environments such as supermarket refrigerators, refrigerated / reefer trucks and cold storage units. It is also useful for monitoring home HVAC systems, wood floor installations, cigar humidors, industrial heating and cooling... [See More]
- Device Classification: Sensor System
- Temperature Range Measured: 32 to 122
- Weather Component Sensed: Measures Temperature; Measures % Relative Humidity
- Humidity Range Measured: 10 to 90
from Sartorius Lab Instruments GmbH & Co. KG
High precision climatestation for E1 Lab YCM16C. Measures air density and room climate monitoring in a mass laboratory (up to E1). Highly accurate climate data recording for all analog and digital sensors. 8 MB data logger for up to 30 days of data recording. > 1 year data archiving. Monitors the... [See More]
- Device Classification: Sensor System
- Temperature Range Measured: -22 to 140
- Weather Component Sensed: Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
- Temperature Accuracy: 0.1000
from Vaisala
Automatic Sounding System. Vaisala has a long experience of automated soundings, including over 80 delivered systems during the last 25 years and over 700 000 soundings from these systems. This experience is utilized in Vaisala AUTOSONDE ® AS41, which is a completely new upper-air observation... [See More]
- Device Classification: Sensor System
- Height: 201
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Weight: 15000
from Rotronic Instrument Corp.
The MP101A is a combined humidity and temperature probe designed primarily for meteorological and general outdoor applications. Operation from DC voltage and low power consumption make the MP101A particularly suitable for operation at remote locations. Energizing of the probe is required for only... [See More]
- Device Classification: Sensor Only
- Temperature Range Measured: -40 to 140
- Weather Component Sensed: Measures Temperature; Measures % Relative Humidity
- Temperature Accuracy: 0.5400
from LufftUSA
Description: The most precice and flexible all-rounder instrument for professional applications-easy to handle and robust. Allows various intelligent sensors to be connected with automatic recognition, saves measuring campaignes, allows all climate data to be calculated and archieved on a computer... [See More]
- Device Classification: Sensor System
- Pressure Range Measured: 800 to 1100
- Weather Component Sensed: Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Pressure Accuracy: 0.5000 to 0.6000
from OTT Hydromet
The active road surface UMB sensor ARS31Pro is flush-mounted in the road or runway surface and measures the freezing temperature by means of active cooling and heating of the sensor surface. Through this, it's independent from the de-icing material. In addition, it measures the road surface... [See More]
- Device Classification: Sensor Only
- Measurement Increment: 0.0 to 0.1600
- Weather Component Sensed: Measures Temperature
- Temperature Range Measured: -40 to 176
from CARLO GAVAZZI Automation Components
Air velocity transmitter coupled with temperature monitoring. Comes with optional display to show air velocity and temperature as well as option to choose RS485 modbus. Available in 0-10 V output or 4-20 mA output. Remote or duct mounting. 0-10 V or 4-20 mA output. 20 m/s measuring range. With or... [See More]
- Device Classification: Sensor Only
- Velocity Range Measured: 0.4474 to 44.74
- Weather Component Sensed: Senses Wind Speed; Measures Temperature
- Temperature Range Measured: 32 to 122
from RainWise, Inc.
Display Console and Data Logger. The WeatherLog ® System 12 Control/Display Console was developed to meet those applications which require a large number of sensors and/or a number of extra display parameters, such as averaging, daily records, etc. Product Features. The System 12 has two serial... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 150
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures %Water or %Moisture Content; Measures Dew Point
- Resolution of Velocity: 1
from StellarNet, Inc.
The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for  measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly... [See More]
- Device Classification: Sensor System
- Wavelength Range Measured: 350 to 1150
- Weather Component Sensed: Measures solar Radiation; Measures Temperature; Measures Barometric Pressure
- Solar Detector Instrument Type: Radiometer
from E+E Elektronik
The EE08 is optimized for accurate humidity and temperature measurement over a wide working range. The probe has both analogue and digital outputs and is available with either cable or M12 connector. It is possible to choose between active and passive temperature measurement. The probe is easily... [See More]
- Device Classification: Sensor Only
- Temperature Range Measured: -40 to 176
- Weather Component Sensed: Measures Temperature; Measures % Relative Humidity
- Temperature Accuracy: 0.2000
from Traceable® Products
One-hand operation anemometer displays air velocity and temperature simultaneously. Ease of operation in hoods or outdoors makes this an ideal instrument. Unit is engineered for years of reliable service even in severe lab, harsh plant, or outdoor environments. Ranges are: 0.40 to 30.00 meters per... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.9091 to 67.05
- Weather Component Sensed: Senses Wind Speed; Measures Temperature
- Resolution of Velocity: 0.0114
from PCB Piezotronics, Inc.
Combined weather sensor: wind speed and direction (no moving parts), temperature, humidity, pressure, rainfall (requires CBL167 or CBL229 cable + DVX008A) [See More]
- Device Classification: Sensor Only
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
from Airmar Technology Corporation
The model 110WX is Airmar ’s solution for marine or land-based, stationary, weather-monitoring applications. The 110WX gives wind speed and direction, air temperature, and barometric pressure readings. Feature rich and encased in a durable, rugged housing that is IPX6 rated, the 110WX is the... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 89.48
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
- Resolution of Velocity: 0.2237
from Campbell Scientific, Inc.
The CWS220 is an infrared sensor with a 900-MHz radio built in. The sensor measures the surface temperature of an object without physical contact. It is battery-powered and contains a spread-spectrum radio transceiver, so it has no cables to limit its placement. As part of a Campbell Scientific... [See More]
- Device Classification: Sensor Only
- Temperature Range Measured: -13 to 122
- Weather Component Sensed: Measures Temperature; Measures % Relative Humidity
- Temperature Instrument Type: Solid State
from Clark Solutions
The CS-800 Anemometer is a marvelous and economical service tool for use in the factory and in commercial and industrial buildings as well as laboratories for quick checking of ventilating fume hood and grill velocities, humidity, temperature and lighting levels. It is also useful on the farm for... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.8699 to 67.11
- Weather Component Sensed: Senses Wind Speed; Measures Temperature; Measures % Relative Humidity
- Resolution of Velocity: 0.1000
from Vaisala
A complete communication and data monitoring solution, including sensor, electronics, mast, and power supply – everything you need to start collecting accurate and reliable weather measurements. Features • WMO-compliant sensors for validated data • Easy remote... [See More]
- Device Classification: Sensor System
- Maximum Gust Survivability: 168
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Weight: 66.15
from Rotronic Instrument Corp.
The HC2-SH / HC2-S3H fulfills the highest demands on measuring accuracy. It measures humidity and temperature and calculates the dew/frost point. [See More]
- Device Classification: Sensor Only
- Temperature Range Measured: -58 to 212
- Weather Component Sensed: Measures Temperature; Measures % Relative Humidity
- Humidity Range Measured: 0.0 to 100
from LufftUSA
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS510-UMB Compact Weather Station for measuring of air temperature, relative humidity, solar radiation, air pressure, wind... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 168
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Accuracy of Velocity: 3
from OTT Hydromet
The passive intelligent road sensor IRS31Pro-UMB is flush-mounted in the road. The two part housing design allows the combined sensor/electronics unit to be removed for maintenance or calibration at any time. The following variables are recorded: Road surface temperature, water film height up to 4... [See More]
- Device Classification: Sensor Only
- Measurement Increment: 0.0 to 0.1600
- Weather Component Sensed: Measures Temperature
- Temperature Range Measured: -40 to 176
from RainWise, Inc.
The HM-1 HAZMAT weather station is designed for first responders to hazardous material incidents. The weather station provides important real-time information for monitoring and responding to incidents. The station works in conjunction with CAMEO/ALOHA software that enables responders to monitor... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 150
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
- Resolution of Velocity: 1
from StellarNet, Inc.
The StellarNet GREEN-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or Photo... [See More]
- Device Classification: Sensor System
- Wavelength Range Measured: 350 to 1150
- Weather Component Sensed: Measures solar Radiation; Measures Temperature; Measures Barometric Pressure
- Solar Detector Instrument Type: Radiometer
from E+E Elektronik
The EE210 is the ideal sensor for high accuracy measurement of relative humidity and temperature in demanding climate control applications. With encapsulated measurement electronics inside the sensing probe and E+E proprietary coating protection of the humidity sensor element, EE210 can be employed... [See More]
- Device Classification: Sensor Only
- Temperature Range Measured: -4 to 140
- Weather Component Sensed: Measures Temperature; Measures % Relative Humidity
- Temperature Accuracy: 0.3000
from Traceable® Products
Traceable® Anemometer measures air velocity/temperature in hoods and outside environments with ease and accuracy. Use it to display even slight gas movement in ducts. Designed for heavy use in lab, plant, and field. Unit is built to take a beating and still give years of reliable readings. [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.9091 to 67.16
- Weather Component Sensed: Senses Wind Speed; Measures Temperature
- Resolution of Velocity: 0.1136
from PCB Piezotronics, Inc.
NMS045 meteorological sensor with ultrasonic wind speed and direction, temperature, humidity, barometric pressure & rainfall. Includes CBL229-20, DVX008A and ADP101 for installation on TRP019. [See More]
- Device Classification: Sensor System
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
from Airmar Technology Corporation
Solar-radiation Shield. The model 110WXS is Airmar ’s entry-level solution for land-based, stationary, weather-monitoring applications. A complete multisensor WeatherStation, the 110WXS features a solar-radiation shield for increased accuracy and stability of temperature and relative humidity... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 89.48
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
- Resolution of Velocity: 0.2237
from Campbell Scientific, Inc.
The SI-111 (previously known as the IRR-P) is a precision infrared radiometer made by Apogee Instruments that makes continuous measurements in field conditions. The SI-111 is composed of a thermopile, which measures surface temperature, and a thermistor, which measures sensor body temperature. The... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 8000 to 14000
- Weather Component Sensed: Measures solar Radiation; Measures Temperature
- Solar Detector Instrument Type: Radiometer
from Vaisala
Portable AWS for temporary installations. The Vaisala HydroMet ™ Automatic Weather Station MAWS201 is a portable AWS for temporary installations, featuring the same design as the Vaisala TacMet Tactical Meteorological Observation System MAWS201M for demanding tactical meteorological... [See More]
- Device Classification: Sensor System
- Height: 16.54
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Weight: 33.08
from Rotronic Instrument Corp.
The HygroMet4 is suitable for use wherever high humidity prevails for short or long periods. In such environments condensation could occur on conventional probes, thereby delivering incorrect values. This is particularly the case in meteorology, in cheese cellars, tunnels and caves. Heating... [See More]
- Device Classification: Sensor Only
- Temperature Range Measured: -40 to 185
- Weather Component Sensed: Measures Temperature; Measures % Relative Humidity
- Humidity Range Measured: 0.0 to 100
from LufftUSA
WS700-UMB Compact Weather Station for measuring of air temperature, relative humidity, precipitation intensity, precipitation type, precipitation quantity, air pressure, wind direction, wind Speed and radiation. Relative humidity is measured by means of a capacitive sensor element; a precision NTC... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 168
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Accuracy of Velocity: 3
from OTT Hydromet
The passive intelligent road sensor IRS31Pro-UMB is flush-mounted in the road. The two part housing design allows the combined sensor/electronics unit to be removed for maintenance or calibration at any time. The following variables are recorded: Road surface temperature, water film height up to 4... [See More]
- Device Classification: Sensor Only
- Measurement Increment: 0.0 to 0.1600
- Weather Component Sensed: Measures Temperature
- Temperature Range Measured: -40 to 176
from RainWise, Inc.
Portable Weather Station. The PortLog is a compact rugged industrial grade data logging weather station. The unit is fully assembled and can be quickly deployed. The large 3-Watt solar panel and 4AH sealed lead acid battery ensure reliable operation in the harshest conditions. Product Features. The... [See More]
- Device Classification: Sensor Only
- Velocity Range Measured: 0.0 to 150
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
- Resolution of Velocity: 1
from Traceable® Products
Barometer, altimeter, thermometer, stopwatch, and time of day clock-all in the palm of your hand! Handheld Digital Barometer measures altitude, temperature, and barometric pressure. Also has a stopwatch/time of day clock and graphically displays the barometric pressure trend. Traceable to NIST for... [See More]
- Device Classification: Sensor System
- Temperature Range Measured: -40 to 158
- Weather Component Sensed: Measures Temperature; Measures Barometric Pressure
- Temperature Accuracy: 1
from Airmar Technology Corporation
Rain Sensor with Solar-radiation Shield. Airmar ’s WeatherStation WXRS provides real-time information on rain intensity, accumulation, and event duration. An acoustic sensor measures the impact energy of individual raindrops on the “umbrella ” located on the top of the instrument. [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 89.48
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure
- Resolution of Velocity: 0.2237
from Campbell Scientific, Inc.
Lufft's IRS21 Intelligent Road Surface Sensor is a passive sensor embedded in the monitored road surface, flush with the surface, to provide measurements of actual road conditions. The IRS21 is a primary component of our Road Weather Information Stations (RWIS). Two IRS21 sensors are typically... [See More]
- Device Classification: Sensor Only
- Temperature Range Measured: -40 to 158
- Weather Component Sensed: Measures Temperature
- Temperature Instrument Type: Solid State
from Vaisala
Vaisala's HUMICAP ® HMP155 is a plug-and-play sensor that has excellent stability and withstands well even in harsh environments. The probe provides reliable humidity and temperature measurement and it is designed specifically for demanding outdoor applications. Features • Vaisala... [See More]
- Device Classification: Sensor Only
- Temperature Range Measured: -112 to 140
- Weather Component Sensed: Measures Temperature; Measures % Relative Humidity
- Humidity Range Measured: 0.0 to 100
from Rotronic Instrument Corp.
The HC2-S / HC2-S3 is the most versatile probe from ROTRONIC and forms the basis of the product portfolio. It measures humidy and temperature and calculates the dew/frost point. [See More]
- Device Classification: Sensor Only
- Temperature Range Measured: -58 to 212
- Weather Component Sensed: Measures Temperature; Measures % Relative Humidity
- Humidity Range Measured: 0.0 to 100
from LufftUSA
WS3100-UMB Reference Weather Sensor for reference measurement of air temperature, relative humidity, air pressure and global radiation. Relative humidity is measured by means of a heated capacitive sensor element; a precision PT100 measuring element is used to measure air temperature. A resonant... [See More]
- Device Classification: Sensor Only
- Wind Instrument Type: Other Wind
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Temperature Range Measured: -40 to 140
from OTT Hydromet
The passive intelligent road sensor IRS31Pro-UMB is flush-mounted in the road. The two part housing design allows the combined sensor/electronics unit to be removed for maintenance or calibration at any time. The following variables are recorded: Road surface temperature, water film height up to 4... [See More]
- Device Classification: Sensor Only
- Measurement Increment: 0.0 to 0.1600
- Weather Component Sensed: Measures Temperature
- Temperature Range Measured: -40 to 176
from RainWise, Inc.
The RainWise MB line enables easy connectivity of our premier weather stations to any system supporting the industry standard Modbus protocol. Seamlessly communicating with either a remote programmable controller or integrated control system, the RainWise MB line of stations provide crucial... [See More]
- Device Classification: Sensor System
- Wind Instrument Type: Other Wind
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures solar Radiation (optional feature); Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Mounting Type: Pole-mounted (Typically via clamps)
from Traceable® Products
Hot Wire Anemometer with two miniature glass-bead thermistors provides greater precision at low air velocities. Telescope probe expands from 9-1/2 inches to 3 feet for use in hard-to-reach places. No moving-parts unit eliminates friction errors caused by rotating vanes. It's ideal for clean rooms... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.4545 to 44.77
- Weather Component Sensed: Senses Wind Speed; Measures Temperature
- Resolution of Velocity: 0.0114
from Airmar Technology Corporation
Compass with Solar-radiation Shield. Airmar ’s WeatherStation 150WXS provides accurate, site-specific, weather data from a single compact device. It measures seven critical weather parameters in real-time. The compact housing features ultrasonic wind and barometric pressure measurements. Plus... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 89.48
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
- Resolution of Velocity: 0.2237
from Campbell Scientific, Inc.
The HMP45C is a rugged, accurate temperature and relative humidity probe. The sensor measures relative humidity over the 0 to 100% RH range and temperature over the -40 ° to +60 °C range. All Campbell Scientific dataloggers are compatible with the HMP45C. Features. Well-suited for long-term,... [See More]
- Device Classification: Sensor Only
- Temperature Range Measured: -40 to 140
- Weather Component Sensed: Measures Temperature; Measures % Relative Humidity
- Temperature Instrument Type: Other Temp
from Vaisala
Semi-automatic sounding station designed for ship deck installation on marine vessels. A semi-automatic ship-board upper-air observation station that launches radiosondes, receives the radiosonde signals and converts them into meteorological messages. Setting up and reconfiguring the Vaisala... [See More]
- Device Classification: Sensor System
- Height: 102
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Weight: 5292
from LufftUSA
The temperature sensor measures the. surface temperature, eg. the surface. temperature of a solar module. This remote temperature sensor can be. combined with any sensor of the WS. family. A typical application is to combination. with WS301-UMB or WS501-UMB as a. reference sensor how efficient a... [See More]
- Device Classification: Sensor Only
- Temperature Range Measured: -40 to 176
- Weather Component Sensed: Measures Temperature
- Temperature Accuracy: 1
from OTT Hydromet
The passive intelligent road sensor IRS31Pro-UMB is flush-mounted in the road. The two part housing design allows the combined sensor/electronics unit to be removed for maintenance or calibration at any time. The following variables are recorded: Road surface temperature, water film height up to 4... [See More]
- Device Classification: Sensor Only
- Measurement Increment: 0.0 to 0.1600
- Weather Component Sensed: Measures Temperature
- Temperature Range Measured: -40 to 176
from RainWise, Inc.
Relative Humidity and Temperature Sensor. The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The sensors are mounted within a passive multi-plate solar shield. This dual design results in a compact unit which provides accurate, responsive measurements with a... [See More]
- Device Classification: Sensor Only
- Temperature Range Measured: -40 to 149
- Weather Component Sensed: Measures Temperature; Measures % Relative Humidity
- Temperature Accuracy: 0.3000
from Airmar Technology Corporation
The WeatherStation 200WX is the best choice for mobile, land-based, weather-monitoring applications. Sensor rich, in a durable, rugged, small housing that is IPX6 rated, means the 200WX can be used on moving platforms such as TV-news and military vehicles. Knowing the dynamic true wind speed and... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 89.48
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
- Resolution of Velocity: 0.1000
from Campbell Scientific, Inc.
The WXT520 Weather Sensor, manufactured by Vaisala, measures wind speed and direction, precipitation, barometric pressure, temperature, and relative humidity —all in a single device that has no moving parts. The WXT520 outputs an SDI-12 signal that can be measured by many of our dataloggers... [See More]
- Device Classification: Sensor Only
- Velocity Range Measured: 0.0 to 134
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Accuracy of Velocity: 3
from Vaisala
Designed specially for critical maritime weather applications. An automatic weather station designed for maritime environments such as ports, ships, and offshore platforms. The system is designed to withstand the salty and wet conditions that prevail aboard ships and platforms as well as the... [See More]
- Device Classification: Sensor System
- Height: 23.62
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
- Weight: 88.2
from LufftUSA
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS3000-UMB Smart Weather Sensor for measuring of air temperature, relative humidity and air pressure. Relative humidity is... [See More]
- Device Classification: Sensor Only
- Wind Instrument Type: Other Wind
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Temperature Range Measured: -40 to 140
from OTT Hydromet
The passive intelligent road sensor IRS31Pro-UMB is flush-mounted in the road. The two part housing design allows the combined sensor/electronics unit to be removed for maintenance or calibration at any time. The following variables are recorded: Road surface temperature, water film height up to 4... [See More]
- Device Classification: Sensor Only
- Measurement Increment: 0.0 to 0.1600
- Weather Component Sensed: Measures Temperature
- Temperature Range Measured: -40 to 176
from RainWise, Inc.
The PVMET series of weather stations were designed to meet the needs of alternative energy power generation, specifically solar generation. These stations feature sensors specific to PV power generation and communication options that provide a powerful add-on to any solar power plant. These... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 285 to 2800
- Weather Component Sensed: Measures solar Radiation; Measures Temperature
- Wavelength Accuracy: 5
from Airmar Technology Corporation
Unmanned Surface Vehicle Monitoring. Reliable monitoring systems such as buoys, and USVs enable operational decision-making based on real-time, site-specific data rather than intuition. The highly changeable conditions at sea make offshore operations particularly challenging. Airmar has worked with... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 89.48
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
- Resolution of Velocity: 0.1000
from Campbell Scientific, Inc.
The WXT520 is a solid-state, all-in-one weather instrument that measures wind speed and direction, precipitation, barometric pressure, temperature, and relative humidity. It puts out an SDI-12 signal that can be measured by many of our dataloggers. Its small size makes it ideal for quick, short-term... [See More]
- Device Classification: Sensor Only
- Velocity Range Measured: 0.0 to 134
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Accuracy of Velocity: 3
from Vaisala
A meteorological measurement device. Vaisala Dropsonde RD41 is a meteorological measurement device for use in atmospheric profilings from aircraft flight level to surface. Descending through the atmosphere by a parachute, it measures the profiles of pressure (P), temperature (T), and relative... [See More]
- Device Classification: Sensor Only
- Temperature Range Measured: -130 to 140
- Weather Component Sensed: Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Pressure Instrument Type: Capacitive
from LufftUSA
First and only compact weather sensor with integrated Kipp & Zonen CMP10 Pyranometer with secondary standard quality. From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Integrated design with ventilated radiation... [See More]
- Device Classification: Sensor Only
- Solar Detector Instrument Type: Pyranometer
- Weather Component Sensed: Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Temperature Range Measured: -58 to 140
from OTT Hydromet
The passive intelligent road sensor IRS31Pro-UMB is flush-mounted in the road. The two part housing design allows the combined sensor/electronics unit to be removed for maintenance or calibration at any time. The following variables are recorded: Road surface temperature, water film height up to 4... [See More]
- Device Classification: Sensor Only
- Measurement Increment: 0.0 to 0.1600
- Weather Component Sensed: Measures Temperature
- Temperature Range Measured: -40 to 176
from RainWise, Inc.
The PVmet ™-75 is an aggressively priced model, featuring RainWise's own amplified silicon irradiance sensor and other sensors specific to PV power generation. The PVmet ™-75 low cost station is compact and simple to install. The price level makes it feasible for both residential and... [See More]
- Device Classification: Sensor Only
- Wavelength Accuracy: 5
- Weather Component Sensed: Measures solar Radiation; Measures Temperature
- Wavelength Accuracy: 5
from Airmar Technology Corporation
Heater for Commercial Fishing in Ice-prone Areas. The patented 220WXH is Airmar ’s choice for commercial-fishing, weather-monitoring applications in ice-prone areas. Designed with a highly effective, thermostatically controlled, heating system, it operates effectively in cold climates. Feature... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 89.48
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
- Resolution of Velocity: 0.2237