Sensor System Weather Instruments
from PCE Instruments / PCE Americas Inc.
Accurate Anemometer meter with connection port, memory, software for measuring wind speed, temperature and Anemometer. This Anemometer meter is very economical. With this Anemometer meter you can measure wind speed and air temperature. Once you have the right cross section, the Anemometer meter... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 45
- Weather Component Sensed: Senses Wind Speed
- Resolution of Velocity: 0.0100
from PCE Instruments / PCE Americas Inc.
Accurate anemometer to measure air temperature and velocity with calculation of volume of air current and RS-232 interface for data transfer to a computer, software and cable is included. This anemometer has a good relation between price and quality and it combines accuracy and versatility with the... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 45
- Weather Component Sensed: Senses Wind Speed
- Resolution of Velocity: 0.1000
from PCE Instruments / PCE Americas Inc.
Cup vane Anemometer PCE-A420 digital cup vane Anemometer wind direction will not influence the measurement. Without a doubt, the main advantage of this handheld cup vane Anemometer is that it doesn't need to be held exactly in the direction of the wind. Anemometer with impellers typically have to... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.9000 to 35
- Weather Component Sensed: Senses Wind Speed
- Resolution of Velocity: 0.1000
from PCE Instruments / PCE Americas Inc.
Anemometer PCE-VA 11 for air temperature and infrared temperature / Extreme value measurement / Measurement of air velocity and volume flow / Backlit LCD / Measurement in °C and °F / Measurement of m/s, km/h, ft/min, knot, mph. The anemometer PCE-VA 11 is an extensively used measuring... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.4000 to 30
- Weather Component Sensed: Senses Wind Speed; Measures Temperature
- Resolution of Velocity: 0.1000
from Clark Solutions
The CS-810 is a an economical service tool for use in the factory and in commercial and industrial buildings as well as laboratories for quick checking of ventilating fume hood and grill velocities. It is also useful on the farm for checking ventilation in enclosed livestock facilities. Quick... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.8699 to 67.11
- Weather Component Sensed: Senses Wind Speed
- Resolution of Velocity: 0.1000
from Setra Systems
Digital Pressure Gauge: This highly accurate (0.02% FS) self-contained instrument has a 6-digit LCD display and a numeric keypad for access to engineering unit conversions. In addition, an RS-232 communications port is available for computer access. Features: +/-0.02% Full Scaleb Accuracy. High... [See More]
- Device Classification: Sensor System
- Pressure Instrument Type: Capacitive
- Pressure Range Measured: 600 to 1100
- Height: 8.5
from Rotronic Instrument Corp.
Airport weather stations, meteorological towers, rooftop installations and any application with continuous data monitoring. [See More]
- Device Classification: Sensor System
- Dew Point Range Measured: -50 to 100
- Weather Component Sensed: Measures Dew Point
- Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
from Edgetech Instruments Inc.
The Vigilant Aircraft Hygrometer is a rugged, shock mounted instrument used for accurate measurement of dew/frost point in flight or in installations with existing flow, such as wind tunnels. The Vigilant features a miniature, remote or mounted, primary method chilled mirror dew/frost point sensor... [See More]
- Device Classification: Sensor System
- Dew Point Range Measured: -58 to 194
- Weather Component Sensed: Measures Dew Point
- Dew Point Accuracy: 0.2000
from StellarNet, Inc.
StellarNet Dual-DSR spectrometer systems combine two instruments to cover the ultra violet, visible and near infrared portions of the electromagnetic spectrum. The two instruments work as one creating a unified spectral graph over the entire wavelength region, 200-2300nm. The two instruments employ... [See More]
- Device Classification: Sensor System
- Wavelength Range Measured: 200 to 1700
- Weather Component Sensed: Measures solar Radiation
- Solar Detector Instrument Type: Radiometer
from Kipp & Zonen, Inc.
Designed for rooftop PV installations. Fits to a corner of any solar panel. Smart digital duo-sensor. Irradiance and back panel temperature. Recalibration not needed for 2 years. The rugged housing of RT1 simply fits to the corner of a PV panel and contains the digital electronics. It also houses a... [See More]
- Device Classification: Sensor System
- Wavelength Range Measured: 400 to 1100
- Weather Component Sensed: Measures solar Radiation
from Test Products International, Inc. - TPI
The TPI Solar Meter is state of the art and easy to use. It is designed to measure solar power in W/m2 or BTU (ft2*h). Use to find the optimal angle of inclination for installing solar panels. Measure light intensity through windows Determine the effectiveness of solar film / window tint Measure... [See More]
- Device Classification: Sensor System
- Instrument Display Options: Digital Display
- Weather Component Sensed: Measures solar Radiation
- Instrument User Interface Options: Analog Front Panel
from OMEGA Engineering, Inc.
The WMS-20 series consist of three individual wind monitor stations. The WMS-21 is a microprocessor based wind alarm station. It sounds an alarm buzzer and controls the operation of two electrical circuits whenever wind speed reaches either of two independent setpoints. An LCD display provides a... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 100
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction
- Resolution of Velocity: 0.1000
from PCB Piezotronics, Inc.
NMS045 meteorological sensor with ultrasonic wind speed and direction, temperature, humidity, barometric pressure & rainfall. Includes CBL229-20, DVX008A and ADP101 for installation on TRP019. [See More]
- Device Classification: Sensor System
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
from OTT Hydromet
The combination of the CHP 1 sensor technology with smart interface advantages makes the SHP1 the best commercially available pyrheliometer. The smart interface not only provides versatile outputs, the integrated temperature sensor and digital polynomial functions also provide individual correction... [See More]
- Device Classification: Sensor Only; Sensor System
- Wavelength Range Measured: 200 to 4000
- Weather Component Sensed: Measures solar Radiation
- Solar Detector Instrument Type: Radiometer
from Yankee Environmental Systems, Inc.
The Model XDR-928 Expendable Digital Radiosonde represents the state-of-the-art for making precise upper air observations using Global Positioning system (GPS) wind finding technology. It is the first system capable of both radiosonde and dropsonde sounding modes, providing vertical profiles of 3D... [See More]
- Device Classification: Sensor System
from LufftUSA
Description: The most precice and flexible all-rounder instrument for professional applications-easy to handle and robust. Allows various intelligent sensors to be connected with automatic recognition, saves measuring campaignes, allows all climate data to be calculated and archieved on a computer... [See More]
- Device Classification: Sensor System
- Pressure Range Measured: 800 to 1100
- Weather Component Sensed: Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Pressure Accuracy: 0.5000 to 0.6000
from Solar Light Company, Inc.
The 6D is a hand-held laboratory and industrial grade instrument that measures the UV radiation hazard to eyes and skin. The model 6D is a valuable safety tool for any industry that involves worker exposure to UV radiation. It is sensitive to ultraviolet radiation specified as hazardous in standards... [See More]
- Device Classification: Sensor System
- Wavelength Range Measured: 250 to 400
- Weather Component Sensed: Measures solar Radiation
- Height: 6
from Sartorius Lab Instruments GmbH & Co. KG
High precision climatestation for E1 Lab YCM16C. Measures air density and room climate monitoring in a mass laboratory (up to E1). Highly accurate climate data recording for all analog and digital sensors. 8 MB data logger for up to 30 days of data recording. > 1 year data archiving. Monitors the... [See More]
- Device Classification: Sensor System
- Temperature Range Measured: -22 to 140
- Weather Component Sensed: Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
- Temperature Accuracy: 0.1000
from Traceable® Products
One-hand operation anemometer displays air velocity and temperature simultaneously. Ease of operation in hoods or outdoors makes this an ideal instrument. Unit is engineered for years of reliable service even in severe lab, harsh plant, or outdoor environments. Ranges are: 0.40 to 30.00 meters per... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.9091 to 67.05
- Weather Component Sensed: Senses Wind Speed; Measures Temperature
- Resolution of Velocity: 0.0114
from Amprobe Test Tools
Optimize the placement of solar systems and verify window efficiency. The SOLAR-100 measures solar output that is used to calculate overall energy, efficiency and placement of solar systems. Applications: Windows performance calculation and verification of the heating or heat reduction caused by... [See More]
- Device Classification: Sensor System
- Instrument Display Options: Digital Display
- Weather Component Sensed: Measures solar Radiation
- Instrument User Interface Options: Digital Front Panel
from Airmar Technology Corporation
The model 110WX is Airmar ’s solution for marine or land-based, stationary, weather-monitoring applications. The 110WX gives wind speed and direction, air temperature, and barometric pressure readings. Feature rich and encased in a durable, rugged housing that is IPX6 rated, the 110WX is the... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 89.48
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
- Resolution of Velocity: 0.2237
from Campbell Scientific, Inc.
The TB4MM is ideal for measuring heavy rain. It is a tipping-bucket rain gage with an internal siphon that causes the rain to flow to the measurement mechanism at a steady rate, regardless of intensity. This reduces typical rain bucket errors and produces more accurate measurements. The TB4MM is... [See More]
- Device Classification: Sensor System
- Weight: 0.1000
- Height: 2.8
from Vaisala
Automatic Sounding System. Vaisala has a long experience of automated soundings, including over 80 delivered systems during the last 25 years and over 700 000 soundings from these systems. This experience is utilized in Vaisala AUTOSONDE ® AS41, which is a completely new upper-air observation... [See More]
- Device Classification: Sensor System
- Height: 201
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Weight: 15000
from RainWise, Inc.
Display Console and Data Logger. The WeatherLog ® System 12 Control/Display Console was developed to meet those applications which require a large number of sensors and/or a number of extra display parameters, such as averaging, daily records, etc. Product Features. The System 12 has two serial... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 150
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures %Water or %Moisture Content; Measures Dew Point
- Resolution of Velocity: 1
from Clark Solutions
The CS-800 Anemometer is a marvelous and economical service tool for use in the factory and in commercial and industrial buildings as well as laboratories for quick checking of ventilating fume hood and grill velocities, humidity, temperature and lighting levels. It is also useful on the farm for... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.8699 to 67.11
- Weather Component Sensed: Senses Wind Speed; Measures Temperature; Measures % Relative Humidity
- Resolution of Velocity: 0.1000
from Setra Systems
Designed for the environmental extremes found in Automated Weather Systems (AWS), the 278 offers exceptional long-term stability - better than 0.1 mb/yr. This unit is available in 500 to 1100 hPa/mb, 600 to 1100 hPa/mb, and 800 to 1100 hPa/mb pressure ranges with choice of 2.5 VDC or 5 VDC output. [See More]
- Device Classification: Sensor System
- Pressure Range Measured: 500 to 1100
- Weather Component Sensed: Measures Barometric Pressure
- Pressure Instrument Type: Capacitive
from StellarNet, Inc.
The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for  measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly... [See More]
- Device Classification: Sensor System
- Wavelength Range Measured: 350 to 1150
- Weather Component Sensed: Measures solar Radiation; Measures Temperature; Measures Barometric Pressure
- Solar Detector Instrument Type: Radiometer
from Kipp & Zonen, Inc.
New and innovative sensor technology. Resistant to soiling. Internal data logging with web access. Extremely low maintenance. View status and measurements by Wi-Fi. RaZON+ is an all-in-one system that accurately measures both direct normal irradiance (DNI) and diffuse horizontal irradiance (DHI)... [See More]
- Device Classification: Sensor System
- Solar Detector Instrument Type: Pyranometer
- Weather Component Sensed: Measures solar Radiation
- Operating Temp: -4 to 122
from PCB Piezotronics, Inc.
NMS045 ultrasonic wind speed and direction sensor. Includes CBL229-20, DVX008A and ADP101 for installation on TRP019. [See More]
- Device Classification: Sensor System
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction
from OTT Hydromet
The mobile advanced road weather sensor MARWIS turns vehicles into driving weather stations by detecting several critical road and runway weather parameters. It can be installed on vehicles with a distance of 1 m above the surface and calculates information about temperatures, waterfilm heights, dew... [See More]
- Device Classification: Sensor Only; Sensor System
- Temperature Range Measured: -40 to 158
- Weather Component Sensed: Measures Temperature; Measures % Relative Humidity
- Temperature Accuracy: 0.5000
from Yankee Environmental Systems, Inc.
The Multi-Filter Rotating Shadowband Radiometer (Model MFR-7) is a field instrument that simultaneously measures global, diffuse, and direct normal components of spectral solar irradiance. The MFR-7 uses independent interference filter-photodiode combinations, mounted in a temperature-controlled... [See More]
- Device Classification: Sensor System
- Wavelength Range Measured: 415 to 940
- Weather Component Sensed: Measures solar Radiation
- Solar Detector Instrument Type: Radiometer
from LufftUSA
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS510-UMB Compact Weather Station for measuring of air temperature, relative humidity, solar radiation, air pressure, wind... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 168
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Accuracy of Velocity: 3
from Solar Light Company, Inc.
The 3D Version 2 meter is capable of measuring the UV-A and UV-B spectrum. The meter shows the intensity of UV-B (also called SUV - Sunburning UV) in Minimal Erythemal Doses per Hour (MED/Hr), the accepted clinical measure for sunburn potential. A UV-A detector measures light intensity in the range... [See More]
- Device Classification: Sensor System
- Wavelength Range Measured: 320 to 400
- Weather Component Sensed: Measures solar Radiation
- Height: 5.5
from Traceable® Products
Traceable® Anemometer measures air velocity/temperature in hoods and outside environments with ease and accuracy. Use it to display even slight gas movement in ducts. Designed for heavy use in lab, plant, and field. Unit is built to take a beating and still give years of reliable readings. [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.9091 to 67.16
- Weather Component Sensed: Senses Wind Speed; Measures Temperature
- Resolution of Velocity: 0.1136
from Airmar Technology Corporation
Solar-radiation Shield. The model 110WXS is Airmar ’s entry-level solution for land-based, stationary, weather-monitoring applications. A complete multisensor WeatherStation, the 110WXS features a solar-radiation shield for increased accuracy and stability of temperature and relative humidity... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 89.48
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
- Resolution of Velocity: 0.2237
from Campbell Scientific, Inc.
The DOT600 Roadbed Water-Content Meter is used in construction applications to measure volumetric and gravimetric water content of samples of earthen material in roadbeds and foundations. Portability, along with quick and accurate measurements, make the DOT600 a valuable tool for evaluating roadbed... [See More]
- Device Classification: Sensor System
- Humidity Accuracy: 2
- Weather Component Sensed: Measures %Water or %Moisture Content
- Height: 22
from Vaisala
A complete communication and data monitoring solution, including sensor, electronics, mast, and power supply – everything you need to start collecting accurate and reliable weather measurements. Features • WMO-compliant sensors for validated data • Easy remote... [See More]
- Device Classification: Sensor System
- Maximum Gust Survivability: 168
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Weight: 66.15
from RainWise, Inc.
The EDL is an electronic data logger incorporating non-volatile memory and a low power or "sleep" mode. The logger accepts Rainwise sensors. The RainWise EDL logger incorporates a real time clock, 128K, 256K, 512K and 1MB bytes of Static non-volatile data RAM. Data save intervals are user selectable... [See More]
- Device Classification: Sensor System
- Instrument User Interface Options: Digital Front Panel
- Instrument Display Options: Digital Display
- Features: Integral Datalogger/ memory; Battery Powered
from StellarNet, Inc.
StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are... [See More]
- Device Classification: Sensor System
- Wavelength Range Measured: 190 to 900
- Weather Component Sensed: Measures solar Radiation
- Solar Detector Instrument Type: Radiometer
from OTT Hydromet
The mobile advanced road weather sensor MARWIS turns vehicles into driving weather stations by detecting several critical road and runway weather parameters. It can be installed on vehicles with a distance of 2 m above the surface and calculates information about temperatures, waterfilm heights, dew... [See More]
- Device Classification: Sensor Only; Sensor System
- Temperature Range Measured: -40 to 158
- Weather Component Sensed: Measures Temperature; Measures % Relative Humidity
- Temperature Accuracy: 0.5000
from Yankee Environmental Systems, Inc.
Model UVB-1 and UVA-1 Pyranometers are precision meteorological instruments for the measurement of biologically effective solar ultraviolet-B (UV-B) and UV-A radiation, respectively. The measurement technique employed in both instruments utilizes colored glass filters and a highly stable... [See More]
- Device Classification: Sensor System
- Wavelength Range Measured: 280 to 400
- Weather Component Sensed: Measures solar Radiation
- Solar Detector Instrument Type: Pyranometer
from LufftUSA
WS700-UMB Compact Weather Station for measuring of air temperature, relative humidity, precipitation intensity, precipitation type, precipitation quantity, air pressure, wind direction, wind Speed and radiation. Relative humidity is measured by means of a capacitive sensor element; a precision NTC... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 168
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Accuracy of Velocity: 3
from Traceable® Products
Barometer, altimeter, thermometer, stopwatch, and time of day clock-all in the palm of your hand! Handheld Digital Barometer measures altitude, temperature, and barometric pressure. Also has a stopwatch/time of day clock and graphically displays the barometric pressure trend. Traceable to NIST for... [See More]
- Device Classification: Sensor System
- Temperature Range Measured: -40 to 158
- Weather Component Sensed: Measures Temperature; Measures Barometric Pressure
- Temperature Accuracy: 1
from Airmar Technology Corporation
Rain Sensor with Solar-radiation Shield. Airmar ’s WeatherStation WXRS provides real-time information on rain intensity, accumulation, and event duration. An acoustic sensor measures the impact energy of individual raindrops on the “umbrella ” located on the top of the instrument. [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 89.48
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure
- Resolution of Velocity: 0.2237
from Vaisala
Portable AWS for temporary installations. The Vaisala HydroMet ™ Automatic Weather Station MAWS201 is a portable AWS for temporary installations, featuring the same design as the Vaisala TacMet Tactical Meteorological Observation System MAWS201M for demanding tactical meteorological... [See More]
- Device Classification: Sensor System
- Height: 16.54
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Weight: 33.08
from RainWise, Inc.
The HM-1 HAZMAT weather station is designed for first responders to hazardous material incidents. The weather station provides important real-time information for monitoring and responding to incidents. The station works in conjunction with CAMEO/ALOHA software that enables responders to monitor... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 150
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
- Resolution of Velocity: 1
from StellarNet, Inc.
The StellarNet GREEN-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or Photo... [See More]
- Device Classification: Sensor System
- Wavelength Range Measured: 350 to 1150
- Weather Component Sensed: Measures solar Radiation; Measures Temperature; Measures Barometric Pressure
- Solar Detector Instrument Type: Radiometer
from OTT Hydromet
Extremely precise and maintenance-free measurement of wind speed and wind direction. Extremely precise and maintenance-free measurement of wind velocity and wind direction as well as calculation of acoustic virtual temperature. The ultrasonic wind sensor is designed without mechanical parts as they... [See More]
- Device Classification: Sensor Only; Sensor System
- Velocity Range Measured: 0.0 to 168
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature
- Range of Motion Measured: 0.0 to 360
from Yankee Environmental Systems, Inc.
The SPUV is a precision sun photometer that measures direct solar spectral irradiance at up to ten discrete wavelengths in the UV-B and visible regions. The SPUV exceeds the WMO specifications for sun photometers and is the first commercial sun photometer to measure narrow bandwidths in the UV-B. [See More]
- Device Classification: Sensor System
- Wavelength Range Measured: 300 to 940
- Weather Component Sensed: Measures solar Radiation
- Solar Detector Instrument Type: Other Rad
from LufftUSA
Rain Gauge with bounce-free reed contact (normally closed) [See More]
- Device Classification: Sensor System
- Accuracy: 2
- Weather Component Sensed: Measures Rain/Snow Fall
- Rain / Snow Collector Type: Tip Bucket
from Traceable® Products
Hot Wire Anemometer with two miniature glass-bead thermistors provides greater precision at low air velocities. Telescope probe expands from 9-1/2 inches to 3 feet for use in hard-to-reach places. No moving-parts unit eliminates friction errors caused by rotating vanes. It's ideal for clean rooms... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.4545 to 44.77
- Weather Component Sensed: Senses Wind Speed; Measures Temperature
- Resolution of Velocity: 0.0114
from Airmar Technology Corporation
Compass with Solar-radiation Shield. Airmar ’s WeatherStation 150WXS provides accurate, site-specific, weather data from a single compact device. It measures seven critical weather parameters in real-time. The compact housing features ultrasonic wind and barometric pressure measurements. Plus... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 89.48
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
- Resolution of Velocity: 0.2237
from Vaisala
Semi-automatic sounding station designed for ship deck installation on marine vessels. A semi-automatic ship-board upper-air observation station that launches radiosondes, receives the radiosonde signals and converts them into meteorological messages. Setting up and reconfiguring the Vaisala... [See More]
- Device Classification: Sensor System
- Height: 102
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Weight: 5292
from RainWise, Inc.
The RainWise MB line enables easy connectivity of our premier weather stations to any system supporting the industry standard Modbus protocol. Seamlessly communicating with either a remote programmable controller or integrated control system, the RainWise MB line of stations provide crucial... [See More]
- Device Classification: Sensor System
- Wind Instrument Type: Other Wind
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures solar Radiation (optional feature); Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Mounting Type: Pole-mounted (Typically via clamps)