Phone/Modem Type Interface Weather Instruments
from Davis Instruments Corp.
Solar-powered station includes transmitter and battery [See More]
- Interface Options: Phone/modem Type Interface
- Weather Component Sensed: Measures Temperature; Measures %Water or %Moisture Content
- Device Classification: Sensor System
- Temperature Range Measured: -40 to 140
from Vaisala
A complete communication and data monitoring solution, including sensor, electronics, mast, and power supply – everything you need to start collecting accurate and reliable weather measurements. Features • WMO-compliant sensors for validated data • Easy remote... [See More]
- Interface Options: Digital Serial; Phone/modem Type Interface
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Device Classification: Sensor System
- Maximum Gust Survivability: 168
from Setra Systems
Designed for the environmental extremes found in Automated Weather Systems (AWS), the 278 offers exceptional long-term stability - better than 0.1 mb/yr. This unit is available in 500 to 1100 hPa/mb, 600 to 1100 hPa/mb, and 800 to 1100 hPa/mb pressure ranges with choice of 2.5 VDC or 5 VDC output. [See More]
- Interface Options: Phone/modem Type Interface
- Weather Component Sensed: Measures Barometric Pressure
- Device Classification: Sensor System
- Pressure Range Measured: 500 to 1100
from Vaisala
For high-range cloud height detection. The Vaisala Ceilometer CL51 is designed to measure high-range cirrus cloud heights without surpassing the low and middle layer clouds, or vertical visibility in harsh conditions. It ´s backscatter profiling over full range is up to 15 km (49,200 ft). The... [See More]
- Interface Options: Digital Serial; Phone/modem Type Interface
- Weather Component Sensed: Measures Total Cloud Cover
- Device Classification: Sensor Only
- Height: 60.28
from Setra Systems
Known worldwide for its consistent reliability and outstanding performance ( ±0.05% FS accuracy), the Model 270 has been used in applications such as Weather Monitoring, Avionics Systems, and Crucial Compensation of Barometric Pressure in Laser Interferometers. Features: Setraceram ™... [See More]
- Interface Options: Phone/modem Type Interface
- Weather Component Sensed: Measures Barometric Pressure
- Device Classification: Sensor Only
- Pressure Range Measured: 600 to 1100
from Vaisala
For cloud height detection. Vaisala Ceilometer CL31 measures cloud base height and vertical visibility in all weather - good or bad. Backscatter profiling performance and reliability in all weather conditions up to 25,000 feet (7.6 km). It is a compact and lightweight instrument for cloud base... [See More]
- Interface Options: Digital Serial; Phone/modem Type Interface
- Weather Component Sensed: Measures Total Cloud Cover
- Device Classification: Sensor Only
- Height: 46.85