Senses Wind Direction Weather Instruments

52 Results
Wind Direction Meter -- PCE-WV A
from PCE Instruments / PCE Americas Inc.

The Wind Direction Station was developed to measure the wind direction in the industrial environment. This Wind Direction Station can be connected to data loggers, process control systems, displays. A 4 ... 20 mA signal is available as an output signal on the Wind Direction Station. The Wind... [See More]

  • Weather Component Sensed: Senses Wind Direction
  • Operating Temp: -4 to 176
  • Range of Motion Measured: 0.0 to 360
1367874
from RS Components, Ltd.

This wireless weather station provides all the important weather data you need, displayed on a clear LCD console. ,This weather station is ideal for those who do not want to get into PC connectivity. At a glance you will see the forecast time, wind speed and direction, indoor & outdoor temperature &... [See More]

  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
  • Maximum Measuring Height: 394
  • Velocity Range Measured: 125
  • Temperature Range Measured: 158
Display Console and Data Logger -- S-12
from RainWise, Inc.

Display Console and Data Logger. The WeatherLog ® System 12 Control/Display Console was developed to meet those applications which require a large number of sensors and/or a number of extra display parameters, such as averaging, daily records, etc. Product Features. The System 12 has two serial... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.0 to 150
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures %Water or %Moisture Content; Measures Dew Point
  • Resolution of Velocity: 1
*SENSOR WEATHER MULTI-METRIC WXT520 -- SEN031
from PCB Piezotronics, Inc.

Combined weather sensor: wind speed and direction (no moving parts), temperature, humidity, pressure, rainfall (requires CBL167 or CBL229 cable + DVX008A) [See More]

  • Device Classification: Sensor Only
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Wind Monitoring Station -- WMS-20
from OMEGA Engineering, Inc.

The WMS-20 series consist of three individual wind monitor stations. The WMS-21 is a microprocessor based wind alarm station. It sounds an alarm buzzer and controls the operation of two electrical circuits whenever wind speed reaches either of two independent setpoints. An LCD display provides a... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.0 to 100
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction
  • Resolution of Velocity: 0.1000
Compact All-in-one Weather Station -- WS510-UMB
from LufftUSA

Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS510-UMB Compact Weather Station for measuring of air temperature, relative humidity, solar radiation, air pressure, wind... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.0 to 168
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
  • Accuracy of Velocity: 3
Thies First Class
from Kintech Engineering

The wind transmitter is designed for the acquisition of the horizontal component of the wind speed in the field of meteorology and environmental measuring technology, evaluation of location, and measurement of capacity characteristics of wind power systems. In the plain country the wind transmitter... [See More]

  • Device Classification: Sensor Only
  • Velocity Range Measured: 0.6711 to 168
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction
  • Wind Instrument Type: Cup
Weather Stations
from Meter Group

Account for environmental variables with simple, accurate, plug-and-log sensors. Measure weather data where you are, not 5 miles away at the Met tower, so you can measure environmental variation on an ecologically relevant scale. [See More]

  • Device Classification: Sensor System
  • Wind Instrument Type: Cup; Vane
  • Weather Component Sensed: Senses Wind Direction; Measures Rain/Snow Fall; Measures solar Radiation; Measures Temperature; Measures % Relative Humidity
  • Rain / Snow Collector Type: Tip Bucket
Automatic Sounding System -- AUTOSONDE® AS41
from Vaisala

Automatic Sounding System. Vaisala has a long experience of automated soundings, including over 80 delivered systems during the last 25 years and over 700 000 soundings from these systems. This experience is utilized in Vaisala AUTOSONDE ® AS41, which is a completely new upper-air observation... [See More]

  • Device Classification: Sensor System
  • Height: 201
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
  • Weight: 15000
2-D Sonic Wind Sensor with RS-232 Output -- WINDSONIC1-L
from Campbell Scientific, Inc.

The WindSonic1, manufactured by Gill Instruments Ltd., is a two-dimensional ultrasonic anemometer for measuring wind direction and speed. The WindSonic is an alternative to traditional mechanical cup and vane or propeller and vane anemometers. Unlike mechanical anemometers, there are no moving parts... [See More]

  • Device Classification: Sensor Only
  • Velocity Range Measured: 0.0 to 134
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction
  • Range of Motion Measured: 0.0 to 360
110WX WeatherStation® Instrument -- 110WX
from Airmar Technology Corporation

The model 110WX is Airmar ’s solution for marine or land-based, stationary, weather-monitoring applications. The 110WX gives wind speed and direction, air temperature, and barometric pressure readings. Feature rich and encased in a durable, rugged housing that is IPX6 rated, the 110WX is the... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.0 to 89.48
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
  • Resolution of Velocity: 0.2237
Lufft V200A-UMB Ultrasonic Wind Sensor -- 8371.UA01
from OTT Hydromet

Extremely precise and maintenance-free measurement of wind speed and wind direction. Extremely precise and maintenance-free measurement of wind velocity and wind direction as well as calculation of acoustic virtual temperature. The ultrasonic wind sensor is designed without mechanical parts as they... [See More]

  • Device Classification: Sensor Only; Sensor System
  • Velocity Range Measured: 0.0 to 168
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature
  • Range of Motion Measured: 0.0 to 360
HAZMAT Weather Station -- HM-1
from RainWise, Inc.

The HM-1 HAZMAT weather station is designed for first responders to hazardous material incidents. The weather station provides important real-time information for monitoring and responding to incidents. The station works in conjunction with CAMEO/ALOHA software that enables responders to monitor... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.0 to 150
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
  • Resolution of Velocity: 1
NMS045 WEATHER STATION KIT -- SEN031-045
from PCB Piezotronics, Inc.

NMS045 meteorological sensor with ultrasonic wind speed and direction, temperature, humidity, barometric pressure & rainfall. Includes CBL229-20, DVX008A and ADP101 for installation on TRP019. [See More]

  • Device Classification: Sensor System
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Compact All-in-one Weather Station -- WS700-UMB
from LufftUSA

WS700-UMB Compact Weather Station for measuring of air temperature, relative humidity, precipitation intensity, precipitation type, precipitation quantity, air pressure, wind direction, wind Speed and radiation. Relative humidity is measured by means of a capacitive sensor element; a precision NTC... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.0 to 168
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
  • Accuracy of Velocity: 3
Vector a100 Anemometer
from Kintech Engineering

The vector a100 anemometer is a robustly constructed anemometer, using weather resisting plastics, anodised aluminium and stainless steels enabling them to withstand continuous exposure to the weather including marine environments [See More]

  • Device Classification: Sensor Only
  • Velocity Range Measured: 168
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction
  • Wind Instrument Type: Cup
Automatic Weather Station -- AWS310
from Vaisala

A complete communication and data monitoring solution, including sensor, electronics, mast, and power supply – everything you need to start collecting accurate and reliable weather measurements. Features   • WMO-compliant sensors for validated data   • Easy remote... [See More]

  • Device Classification: Sensor System
  • Maximum Gust Survivability: 168
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
  • Weight: 66.15
Met One Windset -- 034B-L
from Campbell Scientific, Inc.

The 034B Windset combines a 3-cup anemometer and vane into a single integrated package. The 034B is constructed of lightweight aluminum and is designed for continuous long-term operation. [See More]

  • Device Classification: Sensor Only
  • Velocity Range Measured: 0.0 to 110
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction
  • Accuracy of Velocity: 1.1
110WXS WeatherStation® Instrument -- 110WXS
from Airmar Technology Corporation

Solar-radiation Shield. The model 110WXS is Airmar ’s entry-level solution for land-based, stationary, weather-monitoring applications. A complete multisensor WeatherStation, the 110WXS features a solar-radiation shield for increased accuracy and stability of temperature and relative humidity... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.0 to 89.48
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
  • Resolution of Velocity: 0.2237
Lufft Ventus-UMB Ultrasonic Wind Sensor -- 8371.UMT
from OTT Hydromet

VENTUS: Very robust, precise and maintenance-free measurement of wind speed, wind gust and wind direction even in the lowest temperature. The accurate wind sensor uses the run-time differential method for determining the wind speed and wind direction. It provides output for instantaneous values,... [See More]

  • Device Classification: Sensor Only; Sensor System
  • Velocity Range Measured: 0.0 to 201
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature
  • Range of Motion Measured: 0.0 to 360
Portable Weather Station -- PORTLOG
from RainWise, Inc.

Portable Weather Station. The PortLog is a compact rugged industrial grade data logging weather station. The unit is fully assembled and can be quickly deployed. The large 3-Watt solar panel and 4AH sealed lead acid battery ensure reliable operation in the harshest conditions. Product Features. The... [See More]

  • Device Classification: Sensor Only
  • Velocity Range Measured: 0.0 to 150
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
  • Resolution of Velocity: 1
NMS045 WIND STATION KIT -- SEN032-045
from PCB Piezotronics, Inc.

NMS045 ultrasonic wind speed and direction sensor. Includes CBL229-20, DVX008A and ADP101 for installation on TRP019. [See More]

  • Device Classification: Sensor System
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction
Reference Weather Sensor -- WS3100-UMB
from LufftUSA

WS3100-UMB Reference Weather Sensor for reference measurement of air temperature, relative humidity, air pressure and global radiation. Relative humidity is measured by means of a heated capacitive sensor element; a precision PT100 measuring element is used to measure air temperature. A resonant... [See More]

  • Device Classification: Sensor Only
  • Wind Instrument Type: Other Wind
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
  • Temperature Range Measured: -40 to 140
Automatic Weather Station -- HydroMet™ MAWS201
from Vaisala

Portable AWS for temporary installations. The Vaisala HydroMet ™ Automatic Weather Station MAWS201 is a portable AWS for temporary installations, featuring the same design as the Vaisala TacMet Tactical Meteorological Observation System MAWS201M for demanding tactical meteorological... [See More]

  • Device Classification: Sensor System
  • Height: 16.54
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
  • Weight: 33.08
R. M. Young Wind Monitor -- 05103-L
from Campbell Scientific, Inc.

The wind monitors are lightweight instruments that measure wind speed and wind direction. Manufactured by R. M. Young, the wind monitors are cabled for use with our dataloggers. The wind monitors' design emphasizes simplicity and lightweight construction. They are made out of rigid UV-stabilized... [See More]

  • Device Classification: Sensor Only
  • Velocity Range Measured: 0.0 to 224
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction
  • Accuracy of Velocity: 1
150WXRS WeatherStation® Instrument -- 150WXRS
from Airmar Technology Corporation

Rain Sensor with Solar-radiation Shield. Airmar ’s WeatherStation WXRS provides real-time information on rain intensity, accumulation, and event duration. An acoustic sensor measures the impact energy of individual raindrops on the “umbrella ” located on the top of the instrument. [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.0 to 89.48
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure
  • Resolution of Velocity: 0.2237
Lufft WS200-UMB Ultrasonic Wind Sensor -- 8371.U01
from OTT Hydromet

Compact all-in-one weather sensor for measurement of wind direction and speed. From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications for measuring wind direction and speed. One external temperature or rain sensor is... [See More]

  • Device Classification: Sensor Only; Sensor System
  • Velocity Range Measured: 0.0 to 168
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction
  • Range of Motion Measured: 0.0 to 360
Professional All-Purpose Compact Weather Station -- MK-III-MB-US
from RainWise, Inc.

The RainWise MB line enables easy connectivity of our premier weather stations to any system supporting the industry standard Modbus protocol. Seamlessly communicating with either a remote programmable controller or integrated control system, the RainWise MB line of stations provide crucial... [See More]

  • Device Classification: Sensor System
  • Wind Instrument Type: Other Wind
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures solar Radiation (optional feature); Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
  • Mounting Type: Pole-mounted (Typically via clamps)
SENSOR WIND SPEED/DIRECTION WMT52 -- SEN032
from PCB Piezotronics, Inc.

Wind speed and direction sensor (requires CBL167 or CBL229 cable + DVX008A) [See More]

  • Device Classification: Sensor Only
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction
Smart Weather All-in-one Sensor -- WS200-UMB
from LufftUSA

Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS200-UMB Smart Weather Sensor for measuring of wind direction and wind speed. Ultrasonic sensor technology is used to take... [See More]

  • Device Classification: Sensor Only
  • Velocity Range Measured: 0.0 to 168
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction
  • Accuracy of Velocity: 3
Heated Anemometer and Wind Vane -- WA25
from Vaisala

Heated anemometer and wind vane for cold environments. The Vaisala Wind Set WA25 is a high-quality cup and vane wind measurement station designed for arctic conditions. The WA25 consists of a Vaisala Anemometer WAA252, a Vaisala Wind Vane WAV252, an optional crossarm, a power supply and cabling. [See More]

  • Device Classification: Sensor Only
  • Velocity Range Measured: 0.8948 to 168
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction
  • Range of Motion Measured: 0.0 to 360
R. M. Young Wind Monitor, Alpine Version -- 05103-45-L
from Campbell Scientific, Inc.

The 05103-45 Wind Monitor is designed for harsh alpine conditions. To discourage ice buildup, the sensor ’s housing is black and covered with an ice-resistant coating. The 05103-45 has a smaller propeller diameter than the other wind monitor models, which minimizes vibration at high wind... [See More]

  • Device Classification: Sensor Only
  • Velocity Range Measured: 0.0 to 224
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction
  • Accuracy of Velocity: 1
150WXS WeatherStation® Instrument -- 150WXS
from Airmar Technology Corporation

Compass with Solar-radiation Shield. Airmar ’s WeatherStation 150WXS provides accurate, site-specific, weather data from a single compact device. It measures seven critical weather parameters in real-time. The compact housing features ultrasonic wind and barometric pressure measurements. Plus... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.0 to 89.48
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
  • Resolution of Velocity: 0.2237
Lufft WS500 Smart Weather Sensor -- 8373.U01
from OTT Hydromet

The WS500-UMB is a compact all-in-one weather sensor with measurement of temperature, relative humidity, air pressure, wind direction, wind speed. It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated... [See More]

  • Device Classification: Sensor Only
  • Range of Motion Measured: 0.0 to 360
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures % Relative Humidity
  • Operating Temp: -58 to 140
Ultrasonic Wind Sensor -- USWSC
from RainWise, Inc.

Ultrasonic Wind Sensor. A lightweight ultrasonic wind sensor, WindSonic is of a robust, high strength construction designed to withstand installation and use with no fear of the damage commonly experienced with the more fragile cups, vanes or propellers. Windsonic does not require expensive on-site... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.0 to 134
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction
  • Resolution of Velocity: 0.0224
Smart Weather All-in-one Sensor -- WS3000-UMB
from LufftUSA

Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS3000-UMB Smart Weather Sensor for measuring of air temperature, relative humidity and air pressure. Relative humidity is... [See More]

  • Device Classification: Sensor Only
  • Wind Instrument Type: Other Wind
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
  • Temperature Range Measured: -40 to 140
Marine Upper-Air Observation Station -- ASAP Station
from Vaisala

Semi-automatic sounding station designed for ship deck installation on marine vessels. A semi-automatic ship-board upper-air observation station that launches radiosondes, receives the radiosonde signals and converts them into meteorological messages. Setting up and reconfiguring the Vaisala... [See More]

  • Device Classification: Sensor System
  • Height: 102
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
  • Weight: 5292
R. M. Young Wind Monitor, Marine -- 05106-L
from Campbell Scientific, Inc.

The Wind Monitors are light-weight instruments that measure wind speed and direction. Manufactured by RM Young, the Wind Monitors are cabled for use with our dataloggers. The Wind Monitors' design emphasizes simplicity and lightweight construction. They are made out of rigid UV-stabilized... [See More]

  • Device Classification: Sensor Only
  • Velocity Range Measured: 0.0 to 224
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction
  • Accuracy of Velocity: 1
200WX WeatherStation® Instrument -- 200WX
from Airmar Technology Corporation

The WeatherStation 200WX is the best choice for mobile, land-based, weather-monitoring applications. Sensor rich, in a durable, rugged, small housing that is IPX6 rated, means the 200WX can be used on moving platforms such as TV-news and military vehicles. Knowing the dynamic true wind speed and... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.0 to 89.48
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
  • Resolution of Velocity: 0.1000
Lufft WS501 Smart Weather Sensor -- 8375.U01
from OTT Hydromet

The WS501-UMB is a compact all-in-one weather sensor with measurement of temperature, relative humidity, air pressure, wind direction, wind speed and radiation. It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with... [See More]

  • Device Classification: Sensor Only
  • Range of Motion Measured: 0.0 to 360
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures % Relative Humidity
  • Operating Temp: -58 to 140
Weather Station -- MK-III RTI
from RainWise, Inc.

MK-III Weather Station with Integrated Rain Gauge. The MK-III sensor assembly has been designed to offer improved durability and serviceability. This sleek new design is 33 inches high and weighs just over 7 pounds. It is the most accurate, durable and easiest to install weather station available. [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.0 to 150
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
  • Resolution of Velocity: 1
Smart Weather All-in-one Sensor -- WS500-UMB
from LufftUSA

Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS500-UMB Smart Weather Sensor for measuring of air temperature, relative humidity, air pressure, wind direction and wind... [See More]

  • Device Classification: Sensor Only
  • Velocity Range Measured: 0.0 to 168
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
  • Accuracy of Velocity: 5
Maritime Observation System -- AWS430
from Vaisala

Designed specially for critical maritime weather applications. An automatic weather station designed for maritime environments such as ports, ships, and offshore platforms. The system is designed to withstand the salty and wet conditions that prevail aboard ships and platforms as well as the... [See More]

  • Device Classification: Sensor System
  • Height: 23.62
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
  • Weight: 88.2
R. M. Young Wind Monitor-AQ -- 05305-L
from Campbell Scientific, Inc.

The wind monitors are lightweight instruments that measure wind speed and direction. Manufactured by R. M. Young, the wind monitors are cabled for use with our dataloggers. The wind monitors' design emphasizes simplicity and lightweight construction. They are made out of rigid, UV-stabilized... [See More]

  • Device Classification: Sensor Only
  • Velocity Range Measured: 0.0 to 112
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction
  • Accuracy of Velocity: 1
200WX-IPX7 WeatherStation® Instrument -- 200WX-IPX7
from Airmar Technology Corporation

Unmanned Surface Vehicle Monitoring. Reliable monitoring systems such as buoys, and USVs enable operational decision-making based on real-time, site-specific data rather than intuition. The highly changeable conditions at sea make offshore operations particularly challenging. Airmar has worked with... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.0 to 89.48
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
  • Resolution of Velocity: 0.1000
Lufft WS502 Smart Weather Sensor -- 8375.U10
from OTT Hydromet

The WS502-UMB is a compact all-in-one weather sensor with measurement of temperature, relative humidity, air pressure, wind direction, wind speed and radiation. It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with... [See More]

  • Device Classification: Sensor Only
  • Range of Motion Measured: 0.0 to 360
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures % Relative Humidity
  • Operating Temp: -58 to 140
Weather Station -- MK-III RTI-LR
from RainWise, Inc.

Long Range MK-III Weather Station with Integrated Rain Gauge. The MK-III sensor assembly has been designed to offer improved durability and serviceability. This sleek new design is 33 inches high and weighs just over 7 pounds. It is the most accurate, durable and easiest to install weather station... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.0 to 150
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
  • Resolution of Velocity: 1
Smart Weather All-in-one Sensor -- WS501-UMB
from LufftUSA

Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS501-UMB Smart Weather Sensor for measuring of air temperature, relative humidity, solar radiation, air pressure, wind... [See More]

  • Device Classification: Sensor Only
  • Velocity Range Measured: 0.0 to 168
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
  • Accuracy of Velocity: 5
Radiosonde -- RS41
from Vaisala

The Vaisala Radiosonde RS41 streamlines launch preparations, reduces human errors, and lowers operational costs of upper-air weather observations, while delivering industry-leading data accuracy. The new RS41 features customer-driven design improvements, and enhancements to the humidity and... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 358
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
  • Resolution of Velocity: 0.2237
R. M. Young Wind Sentry Set -- 03002-L
from Campbell Scientific, Inc.

The 03002 Wind Sentry Set consists of a 3-cup anemometer and a wind vane mounted on a small crossarm. The small size, simplicity, and rugged construction provide a quality instrument for a modest price. The sensor interfaces directly with Campbell dataloggers; no signal conditioning is required. [See More]

  • Device Classification: Sensor Only
  • Velocity Range Measured: 0.0 to 112
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction
  • Range of Motion Measured: 0.0 to 360
220WXH WeatherStation® Instrument -- 220WXH
from Airmar Technology Corporation

Heater for Commercial Fishing in Ice-prone Areas. The patented 220WXH is Airmar ’s choice for commercial-fishing, weather-monitoring applications in ice-prone areas. Designed with a highly effective, thermostatically controlled, heating system, it operates effectively in cold climates. Feature... [See More]

  • Device Classification: Sensor System
  • Velocity Range Measured: 0.0 to 89.48
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
  • Resolution of Velocity: 0.2237
Lufft WS503 Smart Weather Sensor -- 8375.U11
from OTT Hydromet

The WS503-UMB is a compact all-in-one weather sensor with measurement of temperature, relative humidity, air pressure, wind direction, wind speed and radiation (Class C, K &Z CMP3). It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an... [See More]

  • Device Classification: Sensor Only
  • Range of Motion Measured: 0.0 to 360
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures % Relative Humidity
  • Operating Temp: -58 to 140