Serial Interface Weather Instruments
from PCE Instruments / PCE Americas Inc.
Accurate Anemometer meter with connection port, memory, software for measuring wind speed, temperature and Anemometer. This Anemometer meter is very economical. With this Anemometer meter you can measure wind speed and air temperature. Once you have the right cross section, the Anemometer meter... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Senses Wind Speed
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 45
from RS Components, Ltd.
RS Pro ISM 410 measures radiated and transmitted solar power at an installation to identify the optimum positioning and alignment of solar panels. Calculations include total solar energy against elapsed time or average solar energy per hour. The instrument can determine the percentage solar power... [See More]
- Interface Options: Digital Serial
- Features: Battery Powered
- Weather Component Sensed: Measures solar Radiation
from PCE Instruments / PCE Americas Inc.
Accurate anemometer to measure air temperature and velocity with calculation of volume of air current and RS-232 interface for data transfer to a computer, software and cable is included. This anemometer has a good relation between price and quality and it combines accuracy and versatility with the... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Senses Wind Speed
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 45
from RS Components, Ltd.
The Oregon Scientific WMR89 wireless weather station offers professional local weather information at a reasonable price. It displays at a glance the forecast, time, wind speed & direction, indoor & outdoor temperature & humidity, barometric pressure and rainfall reading with bar graphs. It includes... [See More]
- Interface Options: Digital Serial
- Features: Battery Powered
- Weather Component Sensed: Measures Barometric Pressure
from PCE Instruments / PCE Americas Inc.
Climate Meter PCE-313 S. Climate Meter with SD memory card and sintered hood tester of humidity to measure relative humidity and temperature, with internal memory through the SD card (1 to 16 GB) / interface for real time data transference / powered by battery or mains component / additional... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures Temperature; Measures % Relative Humidity; Measures Dew Point
- Device Classification: Sensor System
- Temperature Range Measured: -58 to 2372
from PCE Instruments / PCE Americas Inc.
Climate Meter for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional K type thermocouple connection The PCE-313 A Climate Meter has been designed for professional applications in the... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures Temperature; Measures % Relative Humidity; Measures Dew Point
- Device Classification: Sensor System
- Temperature Range Measured: -58 to 2372
from PCE Instruments / PCE Americas Inc.
PCE-330 is a climate meter with a quick-response sensor for measuring ambient temperature and relative humidity. This multipurpose handheld device also determines dew point temperature. Equipped with an easy-to-read dual display, this multifunction data-logging indoor air quality (IAQ) meter... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures Temperature; Measures % Relative Humidity; Measures Dew Point
- Device Classification: Sensor System
- Temperature Range Measured: -4 to 140
from PCE Instruments / PCE Americas Inc.
The PCE-HT 71N Climate Meter detects air temperature and humidity and stores readings in its internal memory. The Climate Meter has a compact format and a wide memory capacity (up to 32,000 values / 16,000 values for each parameter) and it is mainly used as a data logger in fields such as... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures Temperature; Measures % Relative Humidity
- Device Classification: Sensor System
- Temperature Range Measured: -31 to 176
from OTT Hydromet
The CGR3 is a pyrgeometer, designed for meteorological measurements of downward atmospheric long wave radiation. The CGR3 provides a voltage that is proportional to the net radiation in the far infrared (FIR). By calculation, downward atmospheric long wave radiation is derived. For this reason CGR3... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures solar Radiation
- Device Classification: Sensor Only
- Output Options: Outputs an analog voltage signal
from LufftUSA
Description: The most precice and flexible all-rounder instrument for professional applications-easy to handle and robust. Allows various intelligent sensors to be connected with automatic recognition, saves measuring campaignes, allows all climate data to be calculated and archieved on a computer... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Device Classification: Sensor System
- Pressure Range Measured: 800 to 1100
from Edgetech Instruments Inc.
The Vigilant Aircraft Hygrometer is a rugged, shock mounted instrument used for accurate measurement of dew/frost point in flight or in installations with existing flow, such as wind tunnels. The Vigilant features a miniature, remote or mounted, primary method chilled mirror dew/frost point sensor... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures Dew Point
- Device Classification: Sensor System
- Dew Point Range Measured: -58 to 194
from Traceable® Products
One-hand operation anemometer displays air velocity and temperature simultaneously. Ease of operation in hoods or outdoors makes this an ideal instrument. Unit is engineered for years of reliable service even in severe lab, harsh plant, or outdoor environments. Ranges are: 0.40 to 30.00 meters per... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Senses Wind Speed; Measures Temperature
- Device Classification: Sensor System
- Velocity Range Measured: 0.9091 to 67.05
from Airmar Technology Corporation
The model 110WX is Airmar ’s solution for marine or land-based, stationary, weather-monitoring applications. The 110WX gives wind speed and direction, air temperature, and barometric pressure readings. Feature rich and encased in a durable, rugged housing that is IPX6 rated, the 110WX is the... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 89.48
from E+E Elektronik
The EE08 is optimized for accurate humidity and temperature measurement over a wide working range. The probe has both analogue and digital outputs and is available with either cable or M12 connector. It is possible to choose between active and passive temperature measurement. The probe is easily... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures Temperature; Measures % Relative Humidity
- Device Classification: Sensor Only
- Temperature Range Measured: -40 to 176
from Rotronic Instrument Corp.
The HygroMet4 is suitable for use wherever high humidity prevails for short or long periods. In such environments condensation could occur on conventional probes, thereby delivering incorrect values. This is particularly the case in meteorology, in cheese cellars, tunnels and caves. Heating... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures Temperature; Measures % Relative Humidity
- Device Classification: Sensor Only
- Temperature Range Measured: -40 to 185
from Vaisala
A complete communication and data monitoring solution, including sensor, electronics, mast, and power supply – everything you need to start collecting accurate and reliable weather measurements. Features • WMO-compliant sensors for validated data • Easy remote... [See More]
- Interface Options: Digital Serial; Phone/modem Type Interface
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Device Classification: Sensor System
- Maximum Gust Survivability: 168
from Yankee Environmental Systems, Inc.
The Multi-Filter Rotating Shadowband Radiometer (Model MFR-7) is a field instrument that simultaneously measures global, diffuse, and direct normal components of spectral solar irradiance. The MFR-7 uses independent interference filter-photodiode combinations, mounted in a temperature-controlled... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures solar Radiation
- Device Classification: Sensor System
- Wavelength Range Measured: 415 to 940
from RainWise, Inc.
The PVmet-100 is our Standard Model option. It features sensors specific to PV power generation. This low cost station is compact and simple to install.As with all PVmet stations it includes a RS-485 Mobus interface. [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures solar Radiation; Measures Temperature
- Device Classification: Sensor Only
- Wavelength Accuracy: 5
from Comptus, Inc.
The Comptus A70H-A PAR sensor utilizes a silicon-photo detector for measuring solar radiation in the 400-700nm wavelength. When there is sunlight, a voltage output is generated proportional to the angle of incidence. [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures solar Radiation
- Device Classification: Sensor Only
- Wavelength Range Measured: 400 to 700
from Sartorius Lab Instruments GmbH & Co. KG
High precision climatestation for E1 Lab YCM16C. Measures air density and room climate monitoring in a mass laboratory (up to E1). Highly accurate climate data recording for all analog and digital sensors. 8 MB data logger for up to 30 days of data recording. > 1 year data archiving. Monitors the... [See More]
- Interface Options: Digital Serial; Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
- Weather Component Sensed: Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
- Device Classification: Sensor System
- Temperature Range Measured: -22 to 140
from Campbell Scientific, Inc.
The WindSonic1, manufactured by Gill Instruments Ltd., is a two-dimensional ultrasonic anemometer for measuring wind direction and speed. The WindSonic is an alternative to traditional mechanical cup and vane or propeller and vane anemometers. Unlike mechanical anemometers, there are no moving parts... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction
- Device Classification: Sensor Only
- Velocity Range Measured: 0.0 to 134
from Kipp & Zonen, Inc.
Virtually maintenance free. Easy to use. NR Lite2 is designed for routine measurement of net radiation which is the balance between incoming and outgoing radiation under outdoor conditions. The design of the NR Lite2 is unique. The double-sided detector has black conical absorbers with an anti-stick... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures solar Radiation
- Device Classification: Sensor Only
- Wavelength Range Measured: 200 to 100000
from Setra Systems
Digital Pressure Gauge: This highly accurate (0.02% FS) self-contained instrument has a 6-digit LCD display and a numeric keypad for access to engineering unit conversions. In addition, an RS-232 communications port is available for computer access. Features: +/-0.02% Full Scaleb Accuracy. High... [See More]
- Interface Options: Digital Serial
- Pressure Range Measured: 600 to 1100
- Device Classification: Sensor System
- Pressure Instrument Type: Capacitive
from OTT Hydromet
CGR4 pyrgeometer is an instrument for the highest quality scientific measurements. The specially designed meniscus dome provides a 180 ° field of view with negligible directional response error. A hard-carbon coating on the outside of the dome smoothes the spectral response and provides extra... [See More]
- Interface Options: Digital Serial
- Output Options: Outputs an analog voltage signal
- Weather Component Sensed: Measures solar Radiation
- Operating Temp: -40 to 176
from LufftUSA
WS3100-UMB Reference Weather Sensor for reference measurement of air temperature, relative humidity, air pressure and global radiation. Relative humidity is measured by means of a heated capacitive sensor element; a precision PT100 measuring element is used to measure air temperature. A resonant... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Device Classification: Sensor Only
- Wind Instrument Type: Other Wind
from Traceable® Products
Hot Wire Anemometer with two miniature glass-bead thermistors provides greater precision at low air velocities. Telescope probe expands from 9-1/2 inches to 3 feet for use in hard-to-reach places. No moving-parts unit eliminates friction errors caused by rotating vanes. It's ideal for clean rooms... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Senses Wind Speed; Measures Temperature
- Device Classification: Sensor System
- Velocity Range Measured: 0.4545 to 44.77
from Airmar Technology Corporation
Rain Sensor with Solar-radiation Shield. Airmar ’s WeatherStation WXRS provides real-time information on rain intensity, accumulation, and event duration. An acoustic sensor measures the impact energy of individual raindrops on the “umbrella ” located on the top of the instrument. [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 89.48
from E+E Elektronik
EE33 is optimised for reliable humidity and temperature measurement in applications with temporary condensation, permanent high humidity or chemical exposure. Condensation on the monolithic humidity sensor and the filter cap is prevented by controlled heating of the sensor. The measuring principle... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures % Relative Humidity
- Device Classification: Sensor Only
- Humidity Range Measured: 0.0 to 100
from Vaisala
Portable AWS for temporary installations. The Vaisala HydroMet ™ Automatic Weather Station MAWS201 is a portable AWS for temporary installations, featuring the same design as the Vaisala TacMet Tactical Meteorological Observation System MAWS201M for demanding tactical meteorological... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Device Classification: Sensor System
- Height: 16.54
from RainWise, Inc.
Display Console and Data Logger. The WeatherLog ® System 12 Control/Display Console was developed to meet those applications which require a large number of sensors and/or a number of extra display parameters, such as averaging, daily records, etc. Product Features. The System 12 has two serial... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures %Water or %Moisture Content; Measures Dew Point
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 150
from Comptus, Inc.
The A70H-IL1 Pyranometer utilizes a thermoelectric sensor. The sensing elements are made with winding - plated thermopiles with multi contacts. It is designed for measuring radiation in the 300-3200nm range. [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures solar Radiation
- Device Classification: Sensor Only
- Wavelength Range Measured: 300 to 3200
from Campbell Scientific, Inc.
The CSAT3 is a three-dimensional sonic anemometer. It measures wind speed and the speed of sound on three nonorthogonal axes. From these measurements, orthogonal wind speed and sonic temperature can be computed. The CSAT is used in eddy covariance applications to measure the turbulent fluctuations... [See More]
- Interface Options: Digital Serial; Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
- Weather Component Sensed: Senses Wind Speed
- Device Classification: Sensor Only
- Height: 16.69
from Kipp & Zonen, Inc.
ISO 9060 Secondary Standard pyranometer. No change of desiccant for 10 years. Smart, more than just digital. RS-485 Modbus ® communication. 5 year warranty (*). The SMP10 is a secondary standard pyranometer that combines the sensor technology from the CMP 11, the Smart interface from the SMP11... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures solar Radiation
- Device Classification: Sensor Only
- Wavelength Range Measured: 285 to 2800
from Setra Systems
Has the same functionality as the Model 370, but does not include the LCD display or numeric keypad. Used as the barometric standard in Automated Surface Observation Systems (worldwide) where accuracy, stability and versatility are essential. Features: +/-0.02% Full Scaleb Accuracy. Bidirectional... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures Barometric Pressure
- Device Classification: Sensor Only
- Pressure Range Measured: 600 to 1100
from OTT Hydromet
The CHP1 pyrheliometer is the most commonly used radiometer for the measurement of direct normal irradiance (DNI) and offers high accuracy and reliability. CHP1 fully complies with the most current ISO and WMO performance criteria for First Class Normal Incidence Pyrheliometer. Every CHP1 is... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures solar Radiation
- Device Classification: Sensor Only
- Wavelength Range Measured: 200 to 4000
from LufftUSA
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS3000-UMB Smart Weather Sensor for measuring of air temperature, relative humidity and air pressure. Relative humidity is... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Device Classification: Sensor Only
- Wind Instrument Type: Other Wind
from Traceable® Products
Meter's memory contains nine material groups and calibrations Traceable® Moisture Meter displays material, wood, wood product, and paper moisture content 9.0 to 30.0% with a resolution of 0.1% and an accuracy of ±(4% of the reading plus 5 digits). Memory contains nine material groups such as... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures %Water or %Moisture Content
- Device Classification: Sensor System
- Humidity Range Measured: 9 to 30
from Airmar Technology Corporation
Compass with Solar-radiation Shield. Airmar ’s WeatherStation 150WXS provides accurate, site-specific, weather data from a single compact device. It measures seven critical weather parameters in real-time. The compact housing features ultrasonic wind and barometric pressure measurements. Plus... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 89.48
from Vaisala
For high-range cloud height detection. The Vaisala Ceilometer CL51 is designed to measure high-range cirrus cloud heights without surpassing the low and middle layer clouds, or vertical visibility in harsh conditions. It ´s backscatter profiling over full range is up to 15 km (49,200 ft). The... [See More]
- Interface Options: Digital Serial; Phone/modem Type Interface
- Weather Component Sensed: Measures Total Cloud Cover
- Device Classification: Sensor Only
- Height: 60.28
from RainWise, Inc.
The RainWise MB line enables easy connectivity of our premier weather stations to any system supporting the industry standard Modbus protocol. Seamlessly communicating with either a remote programmable controller or integrated control system, the RainWise MB line of stations provide crucial... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures solar Radiation (optional feature); Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Device Classification: Sensor System
- Wind Instrument Type: Other Wind
from Campbell Scientific, Inc.
Lufft's IRS21 Intelligent Road Surface Sensor is a passive sensor embedded in the monitored road surface, flush with the surface, to provide measurements of actual road conditions. The IRS21 is a primary component of our Road Weather Information Stations (RWIS). Two IRS21 sensors are typically... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures Temperature
- Device Classification: Sensor Only
- Temperature Range Measured: -40 to 158
from Kipp & Zonen, Inc.
ISO 9060 Secondary Standard. RS-485 Modbus ® RTU interface. 0 to 1 Volt or 4 to 20 mA analogue output. Active temperature correction from -40 °C to +80 °C. 5 year warrany (*). The SMP11 smart pyranometer combines class leading sensor technology with industry standard digital and analogue... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures solar Radiation
- Device Classification: Sensor Only
- Wavelength Range Measured: 285 to 2800
from OTT Hydromet
The CM4 High Temperature Pyranometer is a radiometer specially designed for measuring solar or artificial light irradiance under the most extreme temperature conditions. With an operating temperature range of -40 ºC to +150 ºC and measurement up to 4000 W/m ² it is a unique product. [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures solar Radiation
- Device Classification: Sensor Only
- Solar Detector Instrument Type: Pyranometer
from LufftUSA
First and only compact weather sensor with integrated Kipp & Zonen CMP10 Pyranometer with secondary standard quality. From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Integrated design with ventilated radiation... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Device Classification: Sensor Only
- Solar Detector Instrument Type: Pyranometer
from Airmar Technology Corporation
The WeatherStation 200WX is the best choice for mobile, land-based, weather-monitoring applications. Sensor rich, in a durable, rugged, small housing that is IPX6 rated, means the 200WX can be used on moving platforms such as TV-news and military vehicles. Knowing the dynamic true wind speed and... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 89.48
from Vaisala
For cloud height detection. Vaisala Ceilometer CL31 measures cloud base height and vertical visibility in all weather - good or bad. Backscatter profiling performance and reliability in all weather conditions up to 25,000 feet (7.6 km). It is a compact and lightweight instrument for cloud base... [See More]
- Interface Options: Digital Serial; Phone/modem Type Interface
- Weather Component Sensed: Measures Total Cloud Cover
- Device Classification: Sensor Only
- Height: 46.85
from RainWise, Inc.
The PVMET series of weather stations were designed to meet the needs of alternative energy power generation, specifically solar generation. These stations feature sensors specific to PV power generation and communication options that provide a powerful add-on to any solar power plant. These... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures solar Radiation; Measures Temperature
- Device Classification: Sensor Only
- Wavelength Range Measured: 285 to 2800
from Campbell Scientific, Inc.
The DOT600 Roadbed Water-Content Meter is used in construction applications to measure volumetric and gravimetric water content of samples of earthen material in roadbeds and foundations. Portability, along with quick and accurate measurements, make the DOT600 a valuable tool for evaluating roadbed... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures %Water or %Moisture Content
- Device Classification: Sensor System
- Humidity Accuracy: 2
from Kipp & Zonen, Inc.
ISO 9060 Secondary Standard. Most accurate pyranometer currently available. Lowest directional error < 5 W/m ². Individual temperature correction from -40 °C to +80 °C. No change of desiccant for 10 years. RS-485 Modbus ® communication. 5 year warranty (*). The SMP22 is a... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures solar Radiation
- Device Classification: Sensor Only
- Wavelength Range Measured: 190 to 3600
from OTT Hydromet
The CMP10 is the Spectrally Flat Class A pyranometer with the best price-quality-performance ratio on the market. Based on the established CMP 11 technology, CMP10 extends this quality to applications where maintenance is difficult and/or forms a major part of the cost of ownership. The CMP10 has an... [See More]
- Interface Options: Digital Serial
- Solar Detector Instrument Type: Pyranometer
- Weather Component Sensed: Measures solar Radiation
- Output Options: Outputs an analog voltage signal
from LufftUSA
Compact, reliable and cost-efficient - Accurate measurement of snow depth / snow height based on an opto-electronic distance sensor / laser rangefinder technology. Compact, reliable and cost-efficient. The SHM 30 snow depth sensor reliably determines snow depths up to 10 meter within seconds and... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures Rain/Snow Fall
- Device Classification: Sensor Only
- Measurement Increment: 0.0 to 394
from Airmar Technology Corporation
Unmanned Surface Vehicle Monitoring. Reliable monitoring systems such as buoys, and USVs enable operational decision-making based on real-time, site-specific data rather than intuition. The highly changeable conditions at sea make offshore operations particularly challenging. Airmar has worked with... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 89.48
from Vaisala
For Professional Meteorology, Aviation, and Industrial Users. This PTB330 barometer - designed for a wide range of high-end atmospheric pressure measurement - is based on the Vaisala BAROCAP ® Sensor. It is a Vaisala in-house, silicon capacitive, absolute pressure sensor providing high... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures Barometric Pressure
- Device Classification: Sensor Only
- Pressure Range Measured: 50 to 1100
from RainWise, Inc.
Ultrasonic Wind Sensor. A lightweight ultrasonic wind sensor, WindSonic is of a robust, high strength construction designed to withstand installation and use with no fear of the damage commonly experienced with the more fragile cups, vanes or propellers. Windsonic does not require expensive on-site... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 134
from Kipp & Zonen, Inc.
ISO 9060 First Class. Active temperature correction from -40 °C to +70 °C. No change of desiccant for 10 years. RS-485 Modbus ® communication. 5 year warranty (*). The SMP6 is a first class pyranometer that combines the sensor technology and housing from the CMP6. The SMP6 has both... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures solar Radiation
- Device Classification: Sensor Only
- Wavelength Range Measured: 280 to 3000
from OTT Hydromet
The CMP11 is an ISO 9060:2018 Spectrally Flat Class A pyranometer that uses the temperature compensated detector technology originally developed for the CMP22 and is a step up in performance from the CMP6. It is particularly suitable for meteorological networks and the reduced response time of 1.66... [See More]
- Interface Options: Digital Serial
- Solar Detector Instrument Type: Pyranometer
- Weather Component Sensed: Measures solar Radiation
- Output Options: Outputs an analog voltage signal
from LufftUSA
New product version of the known Lufft VS20 visibility sensor with a measurement range of 10...2000m, easy calibration functionality, sea waterproof housing and (active) spider defence. The VS20k visibility sensor measures visibility up to 2000m, ideal for road traffic applications on motorways,... [See More]
- Interface Options: Digital Serial
- Weight: 8.82
- Device Classification: Sensor Only
- Mounting Type: Pole-mounted (Typically via clamps)
from Airmar Technology Corporation
Heater for Commercial Fishing in Ice-prone Areas. The patented 220WXH is Airmar ’s choice for commercial-fishing, weather-monitoring applications in ice-prone areas. Designed with a highly effective, thermostatically controlled, heating system, it operates effectively in cold climates. Feature... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 89.48
from Vaisala
Vaisala's HUMICAP ® HMP155 is a plug-and-play sensor that has excellent stability and withstands well even in harsh environments. The probe provides reliable humidity and temperature measurement and it is designed specifically for demanding outdoor applications. Features • Vaisala... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures Temperature; Measures % Relative Humidity
- Device Classification: Sensor Only
- Temperature Range Measured: -112 to 140
from RainWise, Inc.
The PVmet ™-75 is an aggressively priced model, featuring RainWise's own amplified silicon irradiance sensor and other sensors specific to PV power generation. The PVmet ™-75 low cost station is compact and simple to install. The price level makes it feasible for both residential and... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures solar Radiation; Measures Temperature
- Device Classification: Sensor Only
- Wavelength Accuracy: 5
from Kipp & Zonen, Inc.
Low cost pyrgeometer. Accurate routine measurements. No change of desiccant for 10 years. RS-485 Modbus ® communication. 5 year warranty (*). The SGR3 is a pyrgeometer, designed for meteorological measurements of downward atmospheric long wave radiation. The SGR3 uses a specially designed... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures solar Radiation
- Device Classification: Sensor Only
- Wavelength Range Measured: 4400 to 50000
from OTT Hydromet
The CMP21 is a high performance research grade pyranometer, and is fully compliant with all ISO 9060:2018 Spectrally Flat Class A performance criteria (highest possible ISO pyranometer performance category). The CMP21 pyranometer is designed for measuring the irradiance (radiant flux, Watt/m ²)... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures solar Radiation
- Device Classification: Sensor Only
- Solar Detector Instrument Type: Pyranometer
from LufftUSA
Measures visibility up to 2000m, ideal for road traffic applications, analog output 4...20mA, digital UMB protocol (RS485 interface), calibration device available (optional). The VS2k-UMB is configured via the software UMB Config Tool: Reading/Changing of the current configuration, calibration,... [See More]
- Interface Options: Digital Serial
- Weight: 8.82
- Device Classification: Sensor Only
- Mounting Type: Pole-mounted (Typically via clamps)
from Vaisala
Portable, battery operated transfer standard with data capability. Barometric Pressure Transfer Standard PTB330TS combines a PTB330 digital barometer with a hand-held MI70 indicator within a portable unit functioning as a transfer standard. The optional HMP155 probe is available for accurate... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Device Classification: Sensor Only
- Temperature Range Measured: 14 to 104
from RainWise, Inc.
Aervane Wind Speed and Direction Sensor. The WeatherLog AerVaneTM was designed to meet or exceed the EPA guidelines for regulatory modeling applications. The balanced propeller is supported in stainless steel instrument ball bearings. The propeller drives a serrated disc which generates pulses in an... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction
- Device Classification: Sensor Only
- Velocity Range Measured: 0.0 to 150
from Kipp & Zonen, Inc.
The best scientific pyrgeometer currently available. Low temperature dependence of sensitivity. Very low window heating. Calculated LW downward radiation output. RS-485 Modbus ® communication. No change of desiccant for 10 years. 5 year warranty (*). SGR4 pyrgeometer is an instrument for the... [See More]
- Interface Options: Digital Serial
- Weather Component Sensed: Measures solar Radiation
- Device Classification: Sensor Only
- Wavelength Range Measured: 4400 to 50000