Analog Current Weather Instruments

19 Results
Meteorological Station -- HFM53
from Rotronic Instrument Corp.

Airport weather stations, meteorological towers, rooftop installations and any application with continuous data monitoring. [See More]

  • Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
  • Weather Component Sensed: Measures Dew Point
  • Device Classification: Sensor System
  • Dew Point Range Measured: -50 to 100
PAR Solar Radiation Sensor -- A70-A
from Comptus, Inc.

The A70H-SRL Solar Radiation Sensor utilizes a silicone cell. It is designed for measuring radiation in the 300-3000nm range. [See More]

  • Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
  • Weather Component Sensed: Measures solar Radiation
  • Device Classification: Sensor Only
  • Solar Detector Instrument Type: Quantum Sensor
Kipp & Zonen SGR3 Pyrgeometer -- 0376910
from OTT Hydromet

The SGR3 is a pyrgeometer, designed for meteorological measurements of downward atmospheric long wave radiation. The SGR3 uses a specially designed silicon window. On the inside a solar-blind filter blocks solar radiation. The SGR3 data represents the radiation exchange within the whole hemisphere. [See More]

  • Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
  • Interface Options: Digital Serial
  • Weather Component Sensed: Measures solar Radiation
  • Operating Temp: -40 to 176
Ultrasonic Wind Sensor -- V200A-UMB
from LufftUSA

Description: V200A-Ultrasonic Wind Sensor, plastic housing and 20W-heater. Supplementary description: Extremely precise and maintenance-free measurement of wind velocity and wind direction as well as calculation of acoustic virtual temperature. The ultrasonic wind sensor is designed without... [See More]

  • Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
  • Device Classification: Sensor Only
  • Velocity Range Measured: 0.0 to 168
Present Weather Detectors -- PWD12
from Vaisala

For visibility measurement and precipitation type detection. Present weather detector and visibility sensor, you will find the mix you require of visibility measurement range, characterization of reduced visibility, precipitation type identification and many more. Features   •... [See More]

  • Output Options: Outputs an analog current signal (i.e., 4-20 mA); Switch or Relay Contact
  • Weather Component Sensed: Measures Rain/Snow Fall
  • Device Classification: Sensor Only
  • Maximum Measuring Height: 39.33
Pyranometer -- SMP10
from Kipp & Zonen, Inc.

ISO 9060 Secondary Standard pyranometer. No change of desiccant for 10 years. Smart, more than just digital. RS-485 Modbus ® communication. 5 year warranty (*). The SMP10 is a secondary standard pyranometer that combines the sensor technology from the CMP 11, the Smart interface from the SMP11... [See More]

  • Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
  • Weather Component Sensed: Measures solar Radiation
  • Device Classification: Sensor Only
  • Wavelength Range Measured: 285 to 2800
Vigilant Aircraft Hygrometer
from Edgetech Instruments Inc.

The Vigilant Aircraft Hygrometer is a rugged, shock mounted instrument used for accurate measurement of dew/frost point in flight or in installations with existing flow, such as wind tunnels. The Vigilant features a miniature, remote or mounted, primary method chilled mirror dew/frost point sensor... [See More]

  • Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
  • Weather Component Sensed: Measures Dew Point
  • Device Classification: Sensor System
  • Dew Point Range Measured: -58 to 194
Ultrasonic Wind Sensor -- USWSC
from RainWise, Inc.

Ultrasonic Wind Sensor. A lightweight ultrasonic wind sensor, WindSonic is of a robust, high strength construction designed to withstand installation and use with no fear of the damage commonly experienced with the more fragile cups, vanes or propellers. Windsonic does not require expensive on-site... [See More]

  • Output Options: Outputs an analog current signal (i.e., 4-20 mA)
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction
  • Device Classification: Sensor System
  • Velocity Range Measured: 0.0 to 134
Wind Monitoring Station -- WMS-20
from OMEGA Engineering, Inc.

The WMS-20 series consist of three individual wind monitor stations. The WMS-21 is a microprocessor based wind alarm station. It sounds an alarm buzzer and controls the operation of two electrical circuits whenever wind speed reaches either of two independent setpoints. An LCD display provides a... [See More]

  • Output Options: Outputs an analog current signal (i.e., 4-20 mA)
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction
  • Device Classification: Sensor System
  • Velocity Range Measured: 0.0 to 100
Air Velocity and Temperature Sensor -- ESAVTx20
from CARLO GAVAZZI Automation Components

Air velocity transmitter coupled with temperature monitoring. Comes with optional display to show air velocity and temperature as well as option to choose RS485 modbus. Available in 0-10 V output or 4-20 mA output. Remote or duct mounting. 0-10 V or 4-20 mA output. 20 m/s measuring range. With or... [See More]

  • Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
  • Weather Component Sensed: Senses Wind Speed; Measures Temperature
  • Device Classification: Sensor Only
  • Velocity Range Measured: 0.4474 to 44.74
PAR Solar Radiation Sensor -- A70H-A
from Comptus, Inc.

The Comptus A70H-A PAR sensor utilizes a silicon-photo detector for measuring solar radiation in the 400-700nm wavelength. When there is sunlight, a voltage output is generated proportional to the angle of incidence. [See More]

  • Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
  • Weather Component Sensed: Measures solar Radiation
  • Device Classification: Sensor Only
  • Wavelength Range Measured: 400 to 700
Kipp & Zonen SGR4 Pyrgeometer -- 0376900
from OTT Hydromet

SGR4 pyrgeometer is an instrument for the highest quality scientific measurements. The specially designed meniscus dome provides a 180 ° field of view with negligible directional response error. A hard-carbon coating on the outside of the dome smoothes the spectral response and provides extra... [See More]

  • Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
  • Interface Options: Digital Serial
  • Weather Component Sensed: Measures solar Radiation
  • Operating Temp: -40 to 176
Ultrasonic Wind Sensor -- Ventus-UMB
from LufftUSA

Supplementary description: Extremely precise and maintenancefree measurement of wind speed, wind direction and air pressure as well as calculation of acoustic virtual temperature. The ultrasonic wind sensor is designed without mechanical parts as known with traditional "cups and vane". The digital... [See More]

  • Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
  • Device Classification: Sensor Only
  • Velocity Range Measured: 0.0 to 168
Present Weather Detectors -- PWD22 and PWD52
from Vaisala

Measure prevailing visibility and detect precipitation type. Vaisala's PWD-series of present weather detectors and visibility sensors provide you off-the-shelf accuracy and reliability. Features   • Accurate, traceable measurement of prevailing visibility   • Detects... [See More]

  • Output Options: Outputs an analog current signal (i.e., 4-20 mA); Switch or Relay Contact
  • Weather Component Sensed: Measures Rain/Snow Fall
  • Device Classification: Sensor Only
  • Maximum Measuring Height: 39.33
Pyranometer -- SMP11
from Kipp & Zonen, Inc.

ISO 9060 Secondary Standard. RS-485 Modbus ® RTU interface. 0 to 1 Volt or 4 to 20 mA analogue output. Active temperature correction from -40 °C to +80 °C. 5 year warrany (*). The SMP11 smart pyranometer combines class leading sensor technology with industry standard digital and analogue... [See More]

  • Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
  • Weather Component Sensed: Measures solar Radiation
  • Device Classification: Sensor Only
  • Wavelength Range Measured: 285 to 2800
Pyranometer Solar Radiation Sensor -- A70-I
from Comptus, Inc.

The Comptus Silicon Pyranometer measures both direct and diffuse insolation. The pyranometer output responds to the cosine of the angle between the sensor and the light source. The signal from the sensor is scaled by the signal conditioner to provide the desired output. The system should only be... [See More]

  • Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
  • Weather Component Sensed: Measures solar Radiation
  • Device Classification: Sensor Only
  • Solar Detector Instrument Type: Pyranometer
Kipp & Zonen SHP1 Pyrheliometer -- 0375900
from OTT Hydromet

The combination of the CHP 1 sensor technology with smart interface advantages makes the SHP1 the best commercially available pyrheliometer. The smart interface not only provides versatile outputs, the integrated temperature sensor and digital polynomial functions also provide individual correction... [See More]

  • Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
  • Weather Component Sensed: Measures solar Radiation
  • Device Classification: Sensor Only; Sensor System
  • Wavelength Range Measured: 200 to 4000
Ultrasonic Wind Sensor -- WINDCAP® WMT700
from Vaisala

WMO and ICAO compliant, robust and reliable ultrasonic anemometer. Robust and reliable ultrasonic anemometer for wind measurement for meteorology, aviation, maritime and wind energy applications. The WMT700 uses ultrasound to determine horizontal wind speed and direction. The measurement is based on... [See More]

  • Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
  • Weather Component Sensed: Senses Wind Speed; Senses Wind Direction
  • Device Classification: Sensor Only
  • Velocity Range Measured: 0.0 to 201
Pyranometer -- SMP21
from Kipp & Zonen, Inc.

ISO 9060 Secondary Standard. Individual temperature correction from -40 °C to +80 °C. No change of desiccant for 10 years. RS-485 Modbus ® communication. 5 year warranty (*). The SMP21 is a secondary standard pyranometer that combines the sensor technology from the CMP21, has the RS-485... [See More]

  • Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
  • Weather Component Sensed: Measures solar Radiation
  • Device Classification: Sensor Only
  • Wavelength Range Measured: 280 to 3000