Measures Total Cloud Cover Weather Instruments
from OTT Hydromet
The CHM15k ceilometer measures aerosol backscatter profiles and cloud bases up to 15 km height. The unit has a solid state laser integrated and operates at 1064 nm, a wavelength where water absorption is not an issue. The detection unit is measuring in photoncounting mode. The CHM15k belongs to an... [See More]
- Device Classification: Sensor Only
- Velocity Range Measured: 134
- Weather Component Sensed: Measures Total Cloud Cover
- Height: 600 to 600000
from LufftUSA
Reliable operation in any climate!. The CHM 15k series is prepared to work throughout the year and in any climate. Due to their double case structure combined with a window blower and an automatic heating system, the ceilometers are not interfered with fogging, precipitation, freezing or... [See More]
- Device Classification: Sensor Only
- Interface Options: Digital Serial
- Weather Component Sensed: Measures Total Cloud Cover
- Operating Temp: -40 to 122
from Vaisala
For high-range cloud height detection. The Vaisala Ceilometer CL51 is designed to measure high-range cirrus cloud heights without surpassing the low and middle layer clouds, or vertical visibility in harsh conditions. It ´s backscatter profiling over full range is up to 15 km (49,200 ft). The... [See More]
- Device Classification: Sensor Only
- Height: 60.28
- Weather Component Sensed: Measures Total Cloud Cover
- Weight: 41.01
from OTT Hydromet
The CHM15k ceilometer measures aerosol backscatter profiles and cloud bases up to 15 km height. The unit has a solid state laser integrated and operates at 1064 nm, a wavelength where water absorption is not an issue. The detection unit is measuring in photoncounting mode. The CHM15k belongs to an... [See More]
- Device Classification: Sensor Only
- Velocity Range Measured: 134
- Weather Component Sensed: Measures Total Cloud Cover
- Height: 600 to 600000
from Vaisala
For cloud height detection. Vaisala Ceilometer CL31 measures cloud base height and vertical visibility in all weather - good or bad. Backscatter profiling performance and reliability in all weather conditions up to 25,000 feet (7.6 km). It is a compact and lightweight instrument for cloud base... [See More]
- Device Classification: Sensor Only
- Height: 46.85
- Weather Component Sensed: Measures Total Cloud Cover
- Weight: 68.36
from OTT Hydromet
The CHM8k ceilometer measures aerosol backscatter profiles up to 10 km height and cloud bases at daylight up to 8 km height. The unit has a laser diode integrated operating at 905 nm. The analog detection unit is esspecially designed for measurements in low altitudes. Markets: Cloud Monitoring. [See More]
- Weather Component Sensed: Measures Total Cloud Cover
- Height: 192 to 314952
- Velocity Range Measured: 134
from Vaisala
The Vaisala TacMet ® Tactical Meteorological Observation System is a field-deployable, compact weather station for various field operations. Offering broad sensor capability, the portable system can be easily and rapidly deployed. Moreover, it is a Commercial-Off-the-Shelf (COTS) product and... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 78.29
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point; Measures Total Cloud Cover
- Wind Instrument Type: Cup