Measures Solar Radiation Weather Instruments
from PCE Instruments / PCE Americas Inc.
- High accuracy. - MIN/MAX function. - Compact, portable design. - Includes type K thermocouple sensor Tmax 200 °C or 392 °F. - Easy-to-read 8 mm / 0.32 in LCD screen with backlight [See More]
- Weather Component Sensed: Senses Wind Speed; Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Instrument Display Options: Video Display (CRT etc.)
- Pressure Range Measured: 10 to 1100
- Features: Battery Powered
from RS Components, Ltd.
RS Pro Mini pocket solar meter measures the solar radiation emitted by the sun. 31/2 digits LCD display with maximum reading of 3999. Measuring the solar radiation emitted by the sun. Display Units: W/m ² (Watts per square meter) or BTU. Data Hold: MAX/MIN functions. Easy to use. Best Accuracy... [See More]
- Weather Component Sensed: Measures solar Radiation
- Features: Battery Powered
from RS Components, Ltd.
RS Pro ISM 400 measures radiated and transmitted solar power at an installation to identify the optimum positioning and alignment of solar panels. Calculations include total solar energy against elapsed time or average solar energy per hour. The instrument can determine the percentage solar power... [See More]
- Weather Component Sensed: Measures solar Radiation
- Features: Battery Powered
from RS Components, Ltd.
RS Pro ISM 410 measures radiated and transmitted solar power at an installation to identify the optimum positioning and alignment of solar panels. Calculations include total solar energy against elapsed time or average solar energy per hour. The instrument can determine the percentage solar power... [See More]
- Weather Component Sensed: Measures solar Radiation
- Features: Battery Powered
- Interface Options: Digital Serial
from Comptus, Inc.
The A70H-SRL Solar Radiation Sensor utilizes a silicone cell. It is designed for measuring radiation in the 300-3000nm range. [See More]
- Device Classification: Sensor Only
- Solar Detector Instrument Type: Quantum Sensor
- Weather Component Sensed: Measures solar Radiation
- Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
from RainWise, Inc.
This all in one weather station is suited to measure most meteorological parameters including: wind direction and speed, temperature, humidity, air pressure, precipitation and solar irradiance. This system also consists of a data logger, a solar panel (optional), software for data visualization, and... [See More]
- Device Classification: Sensor System
- Wind Instrument Type: Cup; Vane
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Mounting Type: Base Mounted
from OTT Hydromet
The CGR3 is a pyrgeometer, designed for meteorological measurements of downward atmospheric long wave radiation. The CGR3 provides a voltage that is proportional to the net radiation in the far infrared (FIR). By calculation, downward atmospheric long wave radiation is derived. For this reason CGR3... [See More]
- Device Classification: Sensor Only
- Output Options: Outputs an analog voltage signal
- Weather Component Sensed: Measures solar Radiation
- Interface Options: Digital Serial
from LufftUSA
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS510-UMB Compact Weather Station for measuring of air temperature, relative humidity, solar radiation, air pressure, wind... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 168
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Accuracy of Velocity: 3
from Amprobe Test Tools
Optimize the placement of solar systems and verify window efficiency. The SOLAR-100 measures solar output that is used to calculate overall energy, efficiency and placement of solar systems. Applications: Windows performance calculation and verification of the heating or heat reduction caused by... [See More]
- Device Classification: Sensor System
- Instrument Display Options: Digital Display
- Weather Component Sensed: Measures solar Radiation
- Instrument User Interface Options: Digital Front Panel
from Test Products International, Inc. - TPI
The TPI Solar Meter is state of the art and easy to use. It is designed to measure solar power in W/m2 or BTU (ft2*h). Use to find the optimal angle of inclination for installing solar panels. Measure light intensity through windows Determine the effectiveness of solar film / window tint Measure... [See More]
- Device Classification: Sensor System
- Instrument Display Options: Digital Display
- Weather Component Sensed: Measures solar Radiation
- Instrument User Interface Options: Analog Front Panel
from Yankee Environmental Systems, Inc.
The Multi-Filter Rotating Shadowband Radiometer (Model MFR-7) is a field instrument that simultaneously measures global, diffuse, and direct normal components of spectral solar irradiance. The MFR-7 uses independent interference filter-photodiode combinations, mounted in a temperature-controlled... [See More]
- Device Classification: Sensor System
- Wavelength Range Measured: 415 to 940
- Weather Component Sensed: Measures solar Radiation
- Solar Detector Instrument Type: Radiometer
from Solar Light Company, Inc.
The 6D is a hand-held laboratory and industrial grade instrument that measures the UV radiation hazard to eyes and skin. The model 6D is a valuable safety tool for any industry that involves worker exposure to UV radiation. It is sensitive to ultraviolet radiation specified as hazardous in standards... [See More]
- Device Classification: Sensor System
- Wavelength Range Measured: 250 to 400
- Weather Component Sensed: Measures solar Radiation
- Height: 6
from LI-COR Biosciences
The Line Quantum Sensor spatially averages PPFD over its one-meter length. Measuring PAR within a plant canopy can be very difficult because of the non-uniformity of the light field. When PAR is measured with a small diameter quantum sensor such as the LI-190 Quantum Sensor, intensity can vary... [See More]
- Weather Component Sensed: Measures solar Radiation
from Campbell Scientific, Inc.
The NR01 net radiometer is manufactured by Hukseflux for applications requiring research-grade performance. The radiometer measures the energy balance between incoming short-wave and long-wave infrared radiation versus surface-reflected short-wave and outgoing long-wave infrared radiation. It... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 305 to 2800
- Weather Component Sensed: Measures solar Radiation
- Min. Wavelength Sensitivity: 10
from Kipp & Zonen, Inc.
Virtually maintenance free. Easy to use. NR Lite2 is designed for routine measurement of net radiation which is the balance between incoming and outgoing radiation under outdoor conditions. The design of the NR Lite2 is unique. The double-sided detector has black conical absorbers with an anti-stick... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 200 to 100000
- Weather Component Sensed: Measures solar Radiation
- Solar Detector Instrument Type: Radiometer
from StellarNet, Inc.
StellarNet Dual-DSR spectrometer systems combine two instruments to cover the ultra violet, visible and near infrared portions of the electromagnetic spectrum. The two instruments work as one creating a unified spectral graph over the entire wavelength region, 200-2300nm. The two instruments employ... [See More]
- Device Classification: Sensor System
- Wavelength Range Measured: 200 to 1700
- Weather Component Sensed: Measures solar Radiation
- Solar Detector Instrument Type: Radiometer
from Comptus, Inc.
The Comptus A70H-A PAR sensor utilizes a silicon-photo detector for measuring solar radiation in the 400-700nm wavelength. When there is sunlight, a voltage output is generated proportional to the angle of incidence. [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 400 to 700
- Weather Component Sensed: Measures solar Radiation
- Wavelength Accuracy: 5
from RainWise, Inc.
Commercial Station with Agricultural Specific Sensors. The RainWise MB line enables easy connectivity of our premier weather stations to any system supporting the industry standard Modbus protocol. Seamlessly communicating with either a remote programmable controller or integrated control system,... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 150
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Resolution of Velocity: 2.24
from OTT Hydromet
CGR4 pyrgeometer is an instrument for the highest quality scientific measurements. The specially designed meniscus dome provides a 180 ° field of view with negligible directional response error. A hard-carbon coating on the outside of the dome smoothes the spectral response and provides extra... [See More]
- Weather Component Sensed: Measures solar Radiation
- Interface Options: Digital Serial
- Output Options: Outputs an analog voltage signal
- Operating Temp: -40 to 176
from LufftUSA
WS700-UMB Compact Weather Station for measuring of air temperature, relative humidity, precipitation intensity, precipitation type, precipitation quantity, air pressure, wind direction, wind Speed and radiation. Relative humidity is measured by means of a capacitive sensor element; a precision NTC... [See More]
- Device Classification: Sensor System
- Velocity Range Measured: 0.0 to 168
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Accuracy of Velocity: 3
from Yankee Environmental Systems, Inc.
Model UVB-1 and UVA-1 Pyranometers are precision meteorological instruments for the measurement of biologically effective solar ultraviolet-B (UV-B) and UV-A radiation, respectively. The measurement technique employed in both instruments utilizes colored glass filters and a highly stable... [See More]
- Device Classification: Sensor System
- Wavelength Range Measured: 280 to 400
- Weather Component Sensed: Measures solar Radiation
- Solar Detector Instrument Type: Pyranometer
from Solar Light Company, Inc.
The PMA2145 is an ISO-classified first class pyranometer. It is based on the thermopile technology assuring very broad spectral sensitivity with exceptional flatness and very good long term stability. The PMA2145 features a sixty-four thermocouple junction sensing element. The sensing element is... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 310 to 2800
- Weather Component Sensed: Measures solar Radiation
- Min. Wavelength Sensitivity: 1
from LI-COR Biosciences
The LI-200 Pyranometer is designed for field measurement of global solar radiation in agricultural, meteorological, and solar energy studies. In clear, unobstructed daylight conditions, the LI-COR pyranometer compares favorably with first class thermopile-type pyranometers, but is priced at a... [See More]
- Weather Component Sensed: Measures solar Radiation
from Campbell Scientific, Inc.
The SI-111 (previously known as the IRR-P) is a precision infrared radiometer made by Apogee Instruments that makes continuous measurements in field conditions. The SI-111 is composed of a thermopile, which measures surface temperature, and a thermistor, which measures sensor body temperature. The... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 8000 to 14000
- Weather Component Sensed: Measures solar Radiation; Measures Temperature
- Solar Detector Instrument Type: Radiometer
from Kipp & Zonen, Inc.
Heat resistant instrument design. Extended operating temperature range. Excellent temperature dependency. The Kipp & Zonen CM4 High Temperature Pyranometer is a radiometer specially designed for measuring solar or artificial light irradiance under the most extreme temperature conditions. With an... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 300 to 2800
- Weather Component Sensed: Measures solar Radiation
- Min. Wavelength Sensitivity: 4 to 10
from StellarNet, Inc.
The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for  measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly... [See More]
- Device Classification: Sensor System
- Wavelength Range Measured: 350 to 1150
- Weather Component Sensed: Measures solar Radiation; Measures Temperature; Measures Barometric Pressure
- Solar Detector Instrument Type: Radiometer
from Comptus, Inc.
The Comptus Silicon Pyranometer measures both direct and diffuse insolation. The pyranometer output responds to the cosine of the angle between the sensor and the light source. The signal from the sensor is scaled by the signal conditioner to provide the desired output. The system should only be... [See More]
- Device Classification: Sensor Only
- Solar Detector Instrument Type: Pyranometer
- Weather Component Sensed: Measures solar Radiation
- Output Options: Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
from RainWise, Inc.
The PVMET-100 is the entry level station option. It features sensors specific to PV power generation. This low cost station is compact and simple to install. As with all PVMET stations it includes a RS-485 Mobus interface. [See More]
- Device Classification: Sensor Only
- Mounting Type: Pole-mounted (Typically via clamps)
- Weather Component Sensed: Measures solar Radiation; Measures Temperature (optional feature)
from OTT Hydromet
The CHP1 pyrheliometer is the most commonly used radiometer for the measurement of direct normal irradiance (DNI) and offers high accuracy and reliability. CHP1 fully complies with the most current ISO and WMO performance criteria for First Class Normal Incidence Pyrheliometer. Every CHP1 is... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 200 to 4000
- Weather Component Sensed: Measures solar Radiation
- Solar Detector Instrument Type: Radiometer
from LufftUSA
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Integrated design with ventilated radiation protection for measuring: -Air temperature -Relative humidity - Solar radiation -Air pressure. Supplementary... [See More]
- Device Classification: Sensor Only
- Temperature Range Measured: -58 to 140
- Weather Component Sensed: Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Temperature Accuracy: 0.5000
from Yankee Environmental Systems, Inc.
The SPUV is a precision sun photometer that measures direct solar spectral irradiance at up to ten discrete wavelengths in the UV-B and visible regions. The SPUV exceeds the WMO specifications for sun photometers and is the first commercial sun photometer to measure narrow bandwidths in the UV-B. [See More]
- Device Classification: Sensor System
- Wavelength Range Measured: 300 to 940
- Weather Component Sensed: Measures solar Radiation
- Solar Detector Instrument Type: Other Rad
from Solar Light Company, Inc.
The PMA2141 is an ISO-classified second class pyranometer. It is based on the thermopile technology assuring very broad spectral sensitivity with exceptional flatness and very good long term stability. [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 305 to 2800
- Weather Component Sensed: Measures solar Radiation
- Min. Wavelength Sensitivity: 1
from LI-COR Biosciences
With the LI-190 Quantum Sensor, accurate measurements are obtained under all natural and artificial lighting conditions because of the computer-tailored spectral response. Colored glass filters are used to tailor the silicon photodiode response to the desired quantum response. An interference filter... [See More]
- Weather Component Sensed: Measures solar Radiation
from Campbell Scientific, Inc.
The CS300 is a silicon pyranometer manufactured by Apogee Instruments. The range of the sensor is 300 to 1000 nanometers, which encompasses most of the shortwave radiation that reaches the Earth's surface. This sensor provides solar radiation measurements for solar, agricultural, meteorological, and... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 300 to 1100
- Weather Component Sensed: Measures solar Radiation
- Min. Wavelength Sensitivity: 200
from Kipp & Zonen, Inc.
ISO 9060 Secondary Standard. No desiccant inspection or change for 10 years. Minimized maintenance. 5 year full warranty (*). Lowest cost of ownership. Best price / performance ratio. Proven technology. CMP10 is the secondary standard pyranometer with the best price-quality-performance ratio on the... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 285 to 2800
- Weather Component Sensed: Measures solar Radiation
- Min. Wavelength Sensitivity: 7 to 14
from StellarNet, Inc.
StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are... [See More]
- Device Classification: Sensor System
- Wavelength Range Measured: 190 to 900
- Weather Component Sensed: Measures solar Radiation
- Solar Detector Instrument Type: Radiometer
from Comptus, Inc.
The A70H-IL1 Pyranometer utilizes a thermoelectric sensor. The sensing elements are made with winding - plated thermopiles with multi contacts. It is designed for measuring radiation in the 300-3200nm range. [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 300 to 3200
- Weather Component Sensed: Measures solar Radiation
- Min. Wavelength Sensitivity: 7 to 14
from RainWise, Inc.
The PVMET series of weather stations were designed to meet the needs of alternative energy power generation, specifically solar generation. These stations feature sensors specific to PV power generation and communication options that provide a powerful add-on to any solar power plant. These... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 285 to 2800
- Weather Component Sensed: Measures solar Radiation; Measures Temperature
- Wavelength Accuracy: 5
from OTT Hydromet
The CM4 High Temperature Pyranometer is a radiometer specially designed for measuring solar or artificial light irradiance under the most extreme temperature conditions. With an operating temperature range of -40 ºC to +150 ºC and measurement up to 4000 W/m ² it is a unique product. [See More]
- Device Classification: Sensor Only
- Solar Detector Instrument Type: Pyranometer
- Weather Component Sensed: Measures solar Radiation
- Output Options: Outputs an analog voltage signal
from LufftUSA
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Integrated design with ventilated radiation protection for measuring: -Air temperature -Relative humidity - Solar radiation -Air pressure. Supplementary... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 300 to 1100
- Weather Component Sensed: Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Solar Detector Instrument Type: Pyranometer
from Yankee Environmental Systems, Inc.
The Model TIR-570 Total Infrared Radiometer represents the state-of-the-art for making precise field measurements of downwelling broadband atmospheric infrared irradiance. The TIR-570 uses a advanced chopped pyroelectric detector and precision interference filter integrated with a self-contained... [See More]
- Device Classification: Sensor System
- Wavelength Range Measured: 4000 to 30000
- Weather Component Sensed: Measures solar Radiation
- Solar Detector Instrument Type: Radiometer
from Solar Light Company, Inc.
The PMA2144 is an ISO-classified second class pyranometer. It is based on the thermopile technology assuring very broad spectral sensitivity with exceptional flatness and very good long term stability. [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 310 to 2800
- Weather Component Sensed: Measures solar Radiation
- Min. Wavelength Sensitivity: 1
from LI-COR Biosciences
Underwater or atmospheric Photosynthetic Photon Flux Density (PPFD) can be accurately measured using the LI-192 Underwater Quantum Sensor. The LI-192 is cosine corrected and features corrosion resistant, rugged construction for use in freshwater or saltwater and pressures up to 800 psi (5500 kPa,... [See More]
- Weather Component Sensed: Measures solar Radiation
from Campbell Scientific, Inc.
This ISO-second-class pyranometer measures solar radiation with a high-quality blackened thermopile protected by a dome. The blackened thermopile provides a flat spectral response for the full solar spectrum range, which allows the LP02 to be used under plant canopies or lamps, when the sky is... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 305 to 2800
- Weather Component Sensed: Measures solar Radiation
- Min. Wavelength Sensitivity: 15
from Kipp & Zonen, Inc.
ISO 9060 Secondary Standard. Excellent linearity. Fast response time. Low tilt error. 5 year warrany (*). CMP11 uses the temperature compensated detector technology originally developed for the CMP22 and is a step up in performance from the CMP6. It is particularly suitable for meteorological... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 285 to 2800
- Weather Component Sensed: Measures solar Radiation
- Min. Wavelength Sensitivity: 7 to 14
from StellarNet, Inc.
The StellarNet GREEN-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or Photo... [See More]
- Device Classification: Sensor System
- Wavelength Range Measured: 350 to 1150
- Weather Component Sensed: Measures solar Radiation; Measures Temperature; Measures Barometric Pressure
- Solar Detector Instrument Type: Radiometer
from RainWise, Inc.
The PVMET-200 is the intermediate level station option. It features sensors specific to PV and wind power generation. This low cost station is compact and simple to install. As with all PVMET stations it includes a RS-485 Mobus interface. [See More]
- Device Classification: Sensor Only
- Mounting Type: Pole-mounted (Typically via clamps)
- Weather Component Sensed: Measures solar Radiation; Measures Temperature (optional feature)
from OTT Hydromet
The CMP10 is the Spectrally Flat Class A pyranometer with the best price-quality-performance ratio on the market. Based on the established CMP 11 technology, CMP10 extends this quality to applications where maintenance is difficult and/or forms a major part of the cost of ownership. The CMP10 has an... [See More]
- Weather Component Sensed: Measures solar Radiation
- Output Options: Outputs an analog voltage signal
- Solar Detector Instrument Type: Pyranometer
- Interface Options: Digital Serial
from LufftUSA
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS303-UMB Smart Weather Sensor for measuring of air temperature, relative humidity, solar radiation, air pressure. Relative... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 300 to 2800
- Weather Component Sensed: Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Wavelength Accuracy: 1
from Yankee Environmental Systems, Inc.
The Model TSP-400 Total Solar Pyranometer is a precision meteorological instrument that measures global (direct and diffuse) total solar radiation. It is ruggedly designed for long-term field use and available in either non-ventilated or ventilated configurations (Model TSP-400V). When properly... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 300 to 3000
- Weather Component Sensed: Measures solar Radiation
- Min. Wavelength Sensitivity: 48
from Solar Light Company, Inc.
The 3D Version 2 meter is capable of measuring the UV-A and UV-B spectrum. The meter shows the intensity of UV-B (also called SUV - Sunburning UV) in Minimal Erythemal Doses per Hour (MED/Hr), the accepted clinical measure for sunburn potential. A UV-A detector measures light intensity in the range... [See More]
- Device Classification: Sensor System
- Wavelength Range Measured: 320 to 400
- Weather Component Sensed: Measures solar Radiation
- Height: 5.5
from LI-COR Biosciences
The LI-193 Underwater Spherical Quantum Sensor gives an added dimension to underwater PAR measurements as it measures photon flux from all directions. This measurement is referred to as Photosynthetic Photon Flux Fluence Rate (PPFFR) or Quantum Scalar Irradiance. This is important, for example, when... [See More]
- Weather Component Sensed: Measures solar Radiation
from Campbell Scientific, Inc.
This ISO-second-class pyranometer measures solar radiation with a high-quality blackened thermopile protected by a dome. The blackened thermopile provides a flat spectral response for the full solar-spectrum range, which allows the CMP3 to be used under plant canopies or lamps, when the sky is... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 310 to 2800
- Weather Component Sensed: Measures solar Radiation
- Min. Wavelength Sensitivity: 5
from Kipp & Zonen, Inc.
ISO 9060 Secondary Standard. Verified cosine response. Verified temperature dependence. Low dome IR offset error. Excellent linearity. Fast response time. 5 year warranty (*). The CMP21 is a high performance research grade pyranometer, and is fully compliant with all ISO 9060:1990 Secondary Standard... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 285 to 2800
- Weather Component Sensed: Measures solar Radiation
- Min. Wavelength Sensitivity: 7 to 14
from RainWise, Inc.
The PVMET-300 is the utility level station option. It features sensors specific to PV power generation. This low cost station is compact and simple to install. As with all PVMET stations it includes a RS-485 Mobus interface. [See More]
- Device Classification: Sensor Only
- Mounting Type: Pole-mounted (Typically via clamps)
- Weather Component Sensed: Measures solar Radiation; Measures Temperature (optional feature); Measures Barometric Pressure; Measures % Relative Humidity
from OTT Hydromet
The CMP11 is an ISO 9060:2018 Spectrally Flat Class A pyranometer that uses the temperature compensated detector technology originally developed for the CMP22 and is a step up in performance from the CMP6. It is particularly suitable for meteorological networks and the reduced response time of 1.66... [See More]
- Weather Component Sensed: Measures solar Radiation
- Output Options: Outputs an analog voltage signal
- Solar Detector Instrument Type: Pyranometer
- Interface Options: Digital Serial
from LufftUSA
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS304-UMB Smart Weather Sensor for measuring of air temperature, relative humidity, solar radiation, air pressure. Relative... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 300 to 1100
- Weather Component Sensed: Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Solar Detector Instrument Type: Pyranometer
from Yankee Environmental Systems, Inc.
The Model TSP-700 Total Solar Pyranometer represents the state-of-the-art for field measurement of broadband global (direct and diffuse) solar irradiance. It is ruggedly packaged and designed for long-term field use. When properly characterized, it meets or exceeds the World Meteorological... [See More]
- Device Classification: Sensor Only
- Min. Wavelength Sensitivity: 2
- Weather Component Sensed: Measures solar Radiation
- Solar Detector Instrument Type: Pyranometer
from Solar Light Company, Inc.
The PMA2140 global radiometer measures irradiance within the range of 400 to 1100nm. It is especially useful in cost-sensitive applications where the flat spectral response of thermopile based instruments is not needed. [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 400 to 1100
- Weather Component Sensed: Measures solar Radiation
- Min. Wavelength Sensitivity: 0.0100
from Campbell Scientific, Inc.
The NR-LITE is a rugged net radiometer manufactured by Kipp & Zonen. Net radiometers measure the energy balance between incoming short-wave and long-wave IR radiation relative to surface reflected short-wave and outgoing long-wave IR radiation. This net radiometer includes two black conical... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 0.0 to 100000
- Weather Component Sensed: Measures solar Radiation
- Min. Wavelength Sensitivity: 10
from Kipp & Zonen, Inc.
Negligible thermal gradient zero-offset. Lowest zero-offset due to FIR radiation. Broad spectral range 200 to 3600 nm. Directional error < 5 W/m ². 5 year warranty (*). CMP22 has all the features of CMP21 but uses very high quality quartz domes for a wider spectral range, improved... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 200 to 3600
- Weather Component Sensed: Measures solar Radiation
- Min. Wavelength Sensitivity: 7 to 14
from RainWise, Inc.
The RainWise Pyranometer is designed for measurements in solar, agricultural, meteorological and hydrological studies. The sensor features a PIN silicon photo diode mounted in a fully cosine corrected miniature head. Product Features. The sensor output is integrated over the wavelength interval of... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 400 to 1200
- Weather Component Sensed: Measures solar Radiation
- Wavelength Accuracy: 3
from OTT Hydromet
The CMP21 is a high performance research grade pyranometer, and is fully compliant with all ISO 9060:2018 Spectrally Flat Class A performance criteria (highest possible ISO pyranometer performance category). The CMP21 pyranometer is designed for measuring the irradiance (radiant flux, Watt/m ²)... [See More]
- Device Classification: Sensor Only
- Solar Detector Instrument Type: Pyranometer
- Weather Component Sensed: Measures solar Radiation
- Output Options: Outputs an analog voltage signal
from LufftUSA
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS501-UMB Smart Weather Sensor for measuring of air temperature, relative humidity, solar radiation, air pressure, wind... [See More]
- Device Classification: Sensor Only
- Velocity Range Measured: 0.0 to 168
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Accuracy of Velocity: 5
from Campbell Scientific, Inc.
LI190SB accurately measures Photosynthetic Photon Flux Density (PPFD) in both natural and artificial light. PPFD is the number of photons in the 400 to 700 nm waveband incident per unit time on a unit surface. Because PPFD describes photosynthetic activity, the LI190SB is ideal forgrowth chambers... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 400 to 700
- Weather Component Sensed: Measures solar Radiation
- Solar Detector Instrument Type: Quantum Sensor
from Kipp & Zonen, Inc.
ISO 9060 Second Class. No change of desiccant for 10 years. Low cost radiometer for accurate routine measurements. Weatherproof cable connector. Easy way of leveling the instrument. Two CMP3s can form an albedometer. 5 year warranty (*). The CMP3 pyranometer is an instrument for measuring the solar... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 300 to 2800
- Weather Component Sensed: Measures solar Radiation
- Min. Wavelength Sensitivity: 5 to 20
from RainWise, Inc.
Solar Radiation Luminosity Sensor. The RainWise Luminosity Sensor is a photometric sensor designed for measurements of lighting conditions when the eye is the primary receiver. Applications include measurement of light in work areas, and from television screens. Product Features. The sensor uses a... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 400 to 700
- Weather Component Sensed: Measures solar Radiation
- Wavelength Accuracy: 5
from OTT Hydromet
The CMP22 is an ISO 9060:2018 Spectrally Flat Class A pyranometer that has all the features of CMP21 but uses very high quality quartz domes for a wider spectral range, improved directional response, and reduced thermal offsets. Because of the high optical quality of these domes the directional... [See More]
- Device Classification: Sensor Only
- Solar Detector Instrument Type: Pyranometer
- Weather Component Sensed: Measures solar Radiation
- Output Options: Outputs an analog voltage signal
from LufftUSA
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS502-UMB Smart Weather Sensor for measuring of air temperature, relative humidity, solar radiation, air pressure, wind... [See More]
- Device Classification: Sensor Only
- Velocity Range Measured: 0.0 to 168
- Weather Component Sensed: Senses Wind Speed; Senses Wind Direction; Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Accuracy of Velocity: 5
from Campbell Scientific, Inc.
The LI200X Silicon Pyranometer is calibrated against an Eppley precision spectral pyranometer (PSP) to accurately measure sun-plus-sky radiation. The LI200X is used extensively in solar, agricultural, and meteorological applications. The LI200X should not be used under vegetation or artificial... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 400 to 1100
- Weather Component Sensed: Measures solar Radiation
- Solar Detector Instrument Type: Pyranometer
from Kipp & Zonen, Inc.
ISO 9060 First Class. Reliable all weather performance. Fast response time. Easy to use. No power required. 5 year warranty (*). The CMP6 pyranometer is intended for routine global solar radiation measurement research on a plane/level surface. Fully compliant with ISO 9060:1990 specification for a... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 285 to 2800
- Weather Component Sensed: Measures solar Radiation
- Min. Wavelength Sensitivity: 5 to 20
from RainWise, Inc.
The PVmet ™-75 is an aggressively priced model, featuring RainWise's own amplified silicon irradiance sensor and other sensors specific to PV power generation. The PVmet ™-75 low cost station is compact and simple to install. The price level makes it feasible for both residential and... [See More]
- Device Classification: Sensor Only
- Wavelength Accuracy: 5
- Weather Component Sensed: Measures solar Radiation; Measures Temperature
- Wavelength Accuracy: 5
from OTT Hydromet
The CMP3 pyranometer is an instrument for measuring the solar irradiance. The thermopile sensor construction measures the solar energy that is received from the total solar spectrum and the whole hemisphere (180 degrees field of view). The output is expressed in Watts per meter square. The CMP3... [See More]
- Device Classification: Sensor Only
- Solar Detector Instrument Type: Pyranometer
- Weather Component Sensed: Measures solar Radiation
- Output Options: Outputs an analog voltage signal
from LufftUSA
First and only compact weather sensor with integrated Kipp & Zonen CMP10 Pyranometer with secondary standard quality. From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Integrated design with ventilated radiation... [See More]
- Device Classification: Sensor Only
- Solar Detector Instrument Type: Pyranometer
- Weather Component Sensed: Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
- Temperature Range Measured: -58 to 140
from Campbell Scientific, Inc.
The CNR2 features a unique design with separate outputs for short-wave (solar) and long-wave (atmospheric and terrestrial) radiation. The CNR2 fits in the Kipp & Zonen product line between the single output NR-LITE and the four-component CNR1. The glass domes and silicon windows protect the... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 310 to 2800
- Weather Component Sensed: Measures solar Radiation
- Min. Wavelength Sensitivity: 10
from Kipp & Zonen, Inc.
ISO 9060 Secondary Standard pyranometer. No change of desiccant for 10 years. Smart, more than just digital. RS-485 Modbus ® communication. 5 year warranty (*). The SMP10 is a secondary standard pyranometer that combines the sensor technology from the CMP 11, the Smart interface from the SMP11... [See More]
- Device Classification: Sensor Only
- Wavelength Range Measured: 285 to 2800
- Weather Component Sensed: Measures solar Radiation
- Solar Detector Instrument Type: Pyranometer