3/8 BSP Caps, Grips, and Closures
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Natural), LDPE (Red). Flanged for Easy Removal. Designed to Fit a Wide Variety of Imperial, Metric, BSP, and NPT Thread Sizes. Use as Thread Protector or End Cap [See More]
- BSP Thread: 3/8" BSP (3/8)
- Material: Polyethylene (PE)
- Features: Threaded; Flange
from MOCAP LLC
Material: Paper. Environmentally Friendly and Economical Masking Solution. Does Not Promote Condensation [See More]
- BSP Thread: 3/8" BSP (G3/8)
- Material: Paper
- NPT Thread: 3/8" NPT (3/8)
from MOCAP LLC
Material: Paper. Environmentally Friendly and Economical Masking Solution. Does Not Promote Condensation [See More]
- BSP Thread: 1/4" BSP; 3/8" BSP (G1/4, G3/8)
- Material: Paper
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black). Designed to Protect Metric, BSP and NPT Male Pipe Threads from Damage and Debris [See More]
- BSP Thread: 3/8" BSP (G3/8)
- Material: Polyethylene (PE)
- Features: Threaded
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Red). Secure Fit Until Removed by Pulling Tab and Breaking Seal. Use as Shipping Cap, End Cap or Thread Protector [See More]
- BSP Thread: 3/8" BSP (3/8 - 19)
- Material: Polyethylene (PE)
- Features: Threaded
from MOCAP LLC
Material: LDPE (Low Density Polyethylene) (Red). Knurled Grip for Easy Application and Provide a Better-than-Normal Seal with Only Hand-Tightening [See More]
- BSP Thread: 3/8" BSP (3/8 - 19)
- Overall Length: 0.4449
- Features: Knurled
- Material: Polyethylene (PE)