1 1/4 NPT Caps, Grips, and Closures

Description

1 1/4 NPT Caps, Grips, and Closures are designed to seal or cover the ends of pipes, tubes, or other cylindrical objects with a 1 1/4 inch National Pipe Thread (NPT) size. These components are essential for preventing the ingress of contaminants and maintaining the integrity of the system they are used in.

Working Principle

These caps, grips, and closures work by threading onto the male NPT threads of the object they are designed to cover. The threading ensures a secure and tight fit, which is crucial for maintaining a seal that prevents leaks and protects the internal environment from external contaminants. The use of NPT threading is particularly useful because it provides a tapered fit that enhances the sealing capability as the cap is tightened.

Applications

1 1/4 NPT Caps, Grips, and Closures are commonly used in various industries, including plumbing, oil and gas, and chemical processing. For example, in the oil and gas industry, they are used to seal off unused pipe ends to prevent leaks and contamination. In chemical processing, they help maintain the purity of the chemicals by sealing off containers and pipes.

Advantages over other Caps, Grips, and Closures

One of the primary advantages of 1 1/4 NPT Caps, Grips, and Closures is their compatibility with NPT threads, which are widely used in North America. This makes them a versatile choice for many applications. Additionally, the tapered design of NPT threads provides a more secure seal compared to straight threads, reducing the risk of leaks.

Limitations

A limitation of 1 1/4 NPT Caps, Grips, and Closures is that they are specifically designed for NPT threads, which may not be compatible with other threading standards such as BSP (British Standard Pipe). This can limit their use in regions or industries where BSP is the standard.

Considerations

When selecting 1 1/4 NPT Caps, Grips, and Closures, it is important to consider the material of the cap, as this affects its durability and resistance to wear or degradation. The initial cost may vary depending on the material and design features, such as vented or anti-roll capabilities. Operating expenses are generally low, but regular maintenance and replacement costs should be considered, especially in high-wear environments. Durability and accuracy in maintaining a seal are critical factors that can impact the long-term performance and cost-effectiveness of these components.

12 Results
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug -- MIV-08MCV
from Shenzhen Milvent Technology Co., Limited

Milvent M8 and M10 Metal Cap Vent, Breather Plugs, Low Profile Vents Plug, Metal Screw-In Cap Vent Plug. Metal Cap Breather Plug. Thread: M8x1.25. Waterproof, IP66, IP67, IP68. Breather able. Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. etc. Performance: · Pressure... [See More]

  • NPT Thread: 1 1/4" NPT (M8x1.25)
  • Features: Threaded
  • Shape / Application: Screw Cap or Plug
  • Material: Brass in Nickel Plate
ASC Series - Threaded Aluminum Caps for Threaded Flared Fittings
from Arizona Sealing Devices, Inc.

A standard aerospace and fluid power protective cap, the Series ASC has a nose section design that forms a low pressure seal on threaded, flared fittings. A more positive seal is possible with the addition of a sealing disc (Series ASC-DN). Stock sealing discs are neoprene; Butyl or Buna N rubber... [See More]

  • NPT Thread: 1 1/4" NPT
  • Features: Threaded
  • Shape / Application: Round; Screw Cap or Plug
  • Material: Aluminum
Flanged Plastic Caps -- FCBN1250
from MOCAP LLC

Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Natural), LDPE (Red). Flanged for Easy Removal. Designed to Fit a Wide Variety of Imperial, Metric, BSP, and NPT Thread Sizes. Use as Thread Protector or End Cap [See More]

  • NPT Thread: 1/4" NPT; 1 1/4" NPT (1-1/4)
  • BSP Thread: (1-1/4)
  • Features: Threaded; Flange
  • Material: Polyethylene (PE)
Flareless Tube and Nut Caps -- FTC-20
from Caplugs

Featuring a "cap within a cap " design, the FTC series caps can be easily applied to flareless hydraulic tube and nut assemblies. As the FTC cap is pushed on the nut, the outer cap conforms to the hex shape of the nut while the inner cap covers the tube and sleeve inside the nut to hold... [See More]

  • NPT Thread: 1 1/4" NPT
  • Material: Polyethylene (PE)
Y Series - Tear Tab Caps for NPT Threads
from Arizona Sealing Devices, Inc.

Features: Designed with a tear tab for easy removal. Made to protect NPT threads from damage but versatile enough to be used in numerous applications [See More]

  • NPT Thread: 1 1/4" NPT
  • Material: Polyethylene (PE)
High Temperature Round Vinyl Caps -- RVC9045T
from MOCAP LLC

Material: High-Temp Vinyl. Flexible Yet Durable - Won't Split, Tear or Shred [See More]

  • NPT Thread: 1/4" NPT; 1 1/4" NPT (1-1/4)
  • Material: Ethyl Vinyl Acetate (EVA); Vinyl
  • Features: Tear-tab
Plastic Caps for Threaded Pipe Ends -- CE-314
from Caplugs

CE Series plastic pipe caps are durable and protect against damage and debris. CE-309 through CE-326 feature an NPT Taper; all others have straight walls. Protects pipe ends. Keeps dirt and contaminants out of the pipe. 14 ",16 ",18 ",20 ",24 ",30 ",36 " & 42... [See More]

  • NPT Thread: 1 1/4" NPT
  • Material: Polyethylene (PE)
  • Features: Threaded
Paper Straight Caps -- MPSC013
from MOCAP LLC

Material: Paper. Environmentally Friendly and Economical Masking Solution. Does Not Promote Condensation [See More]

  • NPT Thread: 1/4" NPT; 1 1/4" NPT (1-1/4)
  • Material: Paper
  • BSP Thread: (G1-1/4)
Threaded Aluminum Caps for Threaded Flared Fittings -- ASC-20
from Caplugs

ASC Series threaded aluminum caps for threaded flared fittings are designed with a nose-section that forms a low-pressure seal. Optional sealing disc (ASC-DN) for positive seal. Sealing Discs: Neoprene, Butyl, Buna N Rubber. Specs: MIL-C-5501/3, NAS-817, NAS-835. Material: 3003-0 Aluminum Alloy. [See More]

  • NPT Thread: 1 1/4" NPT (1 5/8-12)
  • Material: Aluminum
  • Features: Threaded
End Caps
from DME Company

Our end caps are made of the finest, long wearing steels. We will consult with you on your special design requirements. [See More]

  • NPT Thread: 1" NPT; 1 1/4" NPT; 2" NPT; 3" NPT
  • Diameter: 1.31 to 5.25
  • Shape / Application: Round
  • Material: Steel
Tapered Series -- POLY-CAP-41
from Polymer Molding, Inc.

The tapered style can either be used as a cap or plug, depending on application. Excellent for protecting threads and keeping unwanted contamination out of pipes, valves, tubing and most other cylindrical openings. The most economical solution for protecting standard size threads, unified threads,... [See More]

  • NPT Thread: 1 1/4" NPT
  • Features: Threaded; Tapered; Flange
  • Shape / Application: Round
  • Straight Thread: 1-5/8" Standard Threaded
CE Series, Caps -- CE 314
from Daemar Inc.

Caplugs is excited to offer a new patent pending pipe cap design. This design was developed to make installation quick and easy. The skirt of the cap was designed with ribs that create an elasticity allowing the cap to be easily pushed onto the pipe end. The number and size of the ribs makes certain... [See More]

  • NPT Thread: 1 1/4" NPT