3 NPT Caps, Grips, and Closures
from Caplugs
CE Series plastic pipe caps are durable and protect against damage and debris. CE-309 through CE-326 feature an NPT Taper; all others have straight walls. Protects pipe ends. Keeps dirt and contaminants out of the pipe. 14 ",16 ",18 ",20 ",24 ",30 ",36 " & 42... [See More]
- NPT Thread: 3" NPT
- Material: Polyethylene (PE)
- Features: Threaded
from MOCAP LLC
Material: High-Temp Vinyl. Flexible Yet Durable - Won't Split, Tear or Shred [See More]
- NPT Thread: 3" NPT (3)
- Material: Ethyl Vinyl Acetate (EVA); Vinyl
- Features: Tear-tab
from Arizona Sealing Devices, Inc.
Features: Designed with a tear tab for easy removal. Made to protect NPT threads from damage but versatile enough to be used in numerous applications [See More]
- NPT Thread: 3" NPT
- Material: Polyethylene (PE)
from DME Company
Our end caps are made of the finest, long wearing steels. We will consult with you on your special design requirements. [See More]
- NPT Thread: 1" NPT; 1 1/4" NPT; 2" NPT; 3" NPT
- Diameter: 1.31 to 5.25
- Shape / Application: Round
- Material: Steel
from Daemar Inc.
Caplugs is excited to offer a new patent pending pipe cap design. This design was developed to make installation quick and easy. The skirt of the cap was designed with ribs that create an elasticity allowing the cap to be easily pushed onto the pipe end. The number and size of the ribs makes certain... [See More]
- NPT Thread: 3" NPT