Screw Cap Caps, Grips, and Closures
Description
Screw cap caps, grips, and closures are designed to securely seal containers by screwing onto the threaded neck of a bottle or jar. They provide a reliable means of closing and protecting the contents from contamination or spillage.
Working Principle
Screw caps work by engaging with the threads on the neck of a container. As the cap is turned, the threads interlock, creating a tight seal that prevents the contents from leaking or being exposed to external elements. This mechanism is particularly useful because it allows for easy opening and closing while maintaining a secure seal, which is essential for preserving the integrity of the contents.
Applications
Screw caps are widely used in various industries, including food and beverage, pharmaceuticals, and cosmetics. For example, they are commonly found on bottles of water, soft drinks, and condiments. In the pharmaceutical industry, screw caps are used to seal medicine bottles, ensuring the contents remain uncontaminated. In cosmetics, they are used for products like lotions and shampoos, providing a convenient and secure closure.
Advantages over other Caps, Grips, and Closures
Screw caps offer several advantages over other types of closures. They are easy to open and close, making them user-friendly. Unlike push-fit or tapered caps, screw caps provide a more secure seal, which is crucial for products that need to be kept airtight or leak-proof. Additionally, screw caps can be reused multiple times, which is not always the case with other closure types.
Limitations
One limitation of screw caps is that they may not be suitable for all container types, particularly those without threaded necks. Additionally, if not properly aligned, screw caps can cross-thread, leading to a compromised seal. This can be a concern in applications where maintaining an airtight seal is critical.
Considerations
When selecting screw caps, several factors should be considered. Initial costs can vary depending on the material and design of the cap. Operating expenses are generally low, as screw caps are reusable and durable. However, the durability of the seal can be affected by repeated use, which may necessitate replacement over time. Maintenance costs are minimal, but ensuring proper alignment during use is essential to prevent cross-threading and maintain the integrity of the seal.
from Shenzhen Milvent Technology Co., Limited
Milvent M8 and M10 Metal Cap Vent, Breather Plugs, Low Profile Vents Plug, Metal Screw-In Cap Vent Plug. Metal Cap Breather Plug. Thread: M8x1.25. Waterproof, IP66, IP67, IP68. Breather able. Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. etc. Performance: · Pressure... [See More]
- Shape / Application: Screw Cap or Plug
- NPT Thread: 1 1/4" NPT (M8x1.25)
- Features: Threaded
- Material: Brass in Nickel Plate
from Arizona Sealing Devices, Inc.
A standard aerospace and fluid power protective cap, the Series ASC has a nose section design that forms a low pressure seal on threaded, flared fittings. A more positive seal is possible with the addition of a sealing disc (Series ASC-DN). Stock sealing discs are neoprene; Butyl or Buna N rubber... [See More]
- Shape / Application: Round; Screw Cap or Plug
- NPT Thread: 1/2" NPT
- Features: Threaded
- Material: Aluminum
from Arizona Sealing Devices, Inc.
Features: Protects threaded components from dust, moisture, and damage during production, storage and shipment. Designed with an easy to grip head for ease of the hand installation. [See More]
- Shape / Application: Round; Screw Cap or Plug
- NPT Thread: (M8 x 1)
- Features: Threaded
- Material: Polyethylene (PE)
from Arizona Sealing Devices, Inc.
Features: Fewer thread forms allow for quick application. [See More]
- Shape / Application: Screw Cap or Plug
- Material: Polyethylene (PE)
- NPT Thread: (M18 x 1.5)
from diaago
Available in various colors for easy identification and color-coding!. Features. High temperature resistivity range –shatter/crack resistant and ideal for boiling. Easy 3/4 turn to open and close. Sterile Assemblies packed in self-standing re-sealable bags offer a unique storage solution. [See More]
- Shape / Application: Screw Cap or Plug
- Features: Threaded
from SKS Science Products
These black LDPE twist top closures are available with a natural tip, and have a screw threaded finish. Once the caps are applied to a compatible container the natural (top) part of the cap is twisted to allow your product to be dispensed through the top of the closure. *2533-16B has heat induction... [See More]
- Shape / Application: Screw Cap or Plug
- Material: Polyethylene (PE); Polypropylene (PP)
from Zeller Plastik USA, Inc.
Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]
- Shape / Application: Round; Screw Cap or Plug
- Material: Polypropylene (PP)
- Features: Retaining Ring
from Trelleborg Sealing Solutions Americas
13-425 Thread Screw Cap. 13-425 screw thread caps, septa, and vials are designed for specific use with the Waters WISP 48-Position Autosampler. Vials are manufactured of Clear, Type 1 Class A or Amber, Type 1 Class B borosilicate glass and include a write-in patch for sample identification. Caps are... [See More]
- Shape / Application: Round; Screw Cap or Plug
- Diameter: 0.5118
- Features: Threaded
- Material: Aluminum; Septa available in Red PTFE/White Silicone (standard), Natural PTFE/Natural Silicone, Orange Natural Rubber/FEP, Orange Butyl/FEP
from ARKPLAS
Hex Dome Caps fit snugly onto hex head fasteners. Just press it on for a safe, concealed bolt or nut. Hex Dome Caps are offered in 4 popular sizes: 10-32 hex head, 1/4 hex head, 5/16 hex head, and 3/8 hex head. Hex Dome Caps are manufactured from low-density polyethylene and are stocked in color #... [See More]
- Shape / Application: Round; Hex Cap; Screw Cap or Plug
- Fitted Depth: 0.4250
- Straight Thread: #10
- Overall Length: 0.4250
from Essentra Components
Phillips Head Screw Caps provide excellent concealment and protection of cross-head screws. The white LDPE material is durable and provides a neat finish on light colored products with an easy push-fit style. [See More]
- Shape / Application: Screw Cap or Plug
- Material: Polyethylene (PE); Low Density Polyethylene
from Pawling Engineered Products, Inc.
10-425 Thread Screw Cap. 10-425 screw thread caps, septa and vials provide a wider opening to reduce potential needle bending/breaking during sampling. Vials are manufactured of Clear, Type 1 Class A or Amber, Type 1 Class B borosilicate glass and include a write-in patch for sample identification. [See More]
- Shape / Application: Round; Screw Cap or Plug
- Diameter: 0.3937
- Features: Threaded
- Material: Aluminum; Septa available in Red PTFE/White Silicone (standard), Natural PTFE/Natural Silicone, Orange Natural Rubber/FEP, Orange Butyl/FEP
from diaago
Features. High temperature resistivity range –shatter/crack resistant and ideal for boiling. Easy 3/4 turn to open and close. Sterile Assemblies packed in self-standing re-sealable bags offer a unique storage solution. Translucent and Opaque Cap O-rings ensure leak-proof seal, and are a highly... [See More]
- Shape / Application: Screw Cap or Plug
- Features: Threaded
from SKS Science Products
These black phenolic screw caps are designed to ensure the ultimate in product safety. The liners are made of a nontoxic white styrene-butadiene rubber and are faced with Teflon which offers excellent chemical resistance. They are available in convenient lab pack quantities as well as larger case... [See More]
- Shape / Application: Screw Cap or Plug
- Material: Polypropylene (PP); Phenolic
from Zeller Plastik USA, Inc.
Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]
- Shape / Application: Round; Screw Cap or Plug
- Material: Polypropylene (PP)
- Features: Retaining Ring
from Trelleborg Sealing Solutions Americas
9mm Screw Cap. 9mm screw thread caps, septa, and vials are designed especially for use with Agilent's and other rotating or robotic arm samplers. 2ml, 12X32mm vials are manufactured of Clear, Type 1 Class A or Amber, Type 1 Class B borosilicate glass and include a write-in patch for sample... [See More]
- Shape / Application: Round; Screw Cap or Plug
- Diameter: 0.3543
- Features: Threaded
- Material: Aluminum; Septa available in Red PTFE/White Silicone (standard), Natural PTFE/Natural Silicone, Orange Natural Rubber/FEP, Orange Butyl/FEP
from ARKPLAS
Ark-Plas ® Screw Cover line includes screw covers that can be used with many different types of fasteners along with specialized covers designed for specific fastening hardware. Hex Socket Cap Screw Covers are a new item developed to conceal hex socket cap screws in surface or countersunk... [See More]
- Shape / Application: Round; Hex Cap; Screw Cap or Plug
- Fitted Depth: 0.2500
- Straight Thread: #10
- Overall Length: 0.2500
from Essentra Components
Uniscrew Caps cover a range of screw sizes to reduce the need to inventory with a wide variety of caps. Designed with an integral washer to reduce fitting time and attached cap for a clean, finished appearance. [See More]
- Shape / Application: Screw Cap or Plug
- Material: Polypropylene (PP); Polypropylene
from Pawling Engineered Products, Inc.
8-425 Thread Screw Cap. 8-425 screw thread caps and vials are often used in conjunction with Shimadzu, Spectra-Physics, Varian, and other autosamplers. Vials are manufactured of Clear, Type 1 Class A or Amber, Type 1 Class B borosilicate glass and include a write-in patch for sample identification. [See More]
- Shape / Application: Round; Screw Cap or Plug
- Diameter: 0.3150
- Features: Threaded
- Material: Aluminum; Septa available in Red PTFE/White Silicone (standard), Natural PTFE/Natural Silicone, Orange Natural Rubber/FEP, Orange Butyl/FEP
from diaago
Features. High temperature resistivity range –shatter/crack resistant and ideal for boiling. Easy 3/4 turn to open and close. Sterile Assemblies packed in self-standing re-sealable bags offer a unique storage solution. Translucent and Opaque Cap O-rings ensure leak-proof seal, and are a highly... [See More]
- Shape / Application: Screw Cap or Plug
- Features: Threaded
from SKS Science Products
These white polypropylene screw caps have bonded Teflon-faced silicone liners, making them ideal for storage and containment of volatile solvents, sensitive compounds and corrosive chemicals. The liners consist of 0.055 " of Silicone and 0.005 " of Teflon. They are available in convenient... [See More]
- Shape / Application: Screw Cap or Plug
- Material: Polypropylene (PP)
- Features: Vented
from Zeller Plastik USA, Inc.
Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]
- Shape / Application: Round; Screw Cap or Plug
- Material: Polypropylene (PP)
- Features: Retaining Ring
from ARKPLAS
Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]
- Shape / Application: Round; Screw Cap or Plug; Washer
- Straight Thread: #10 Pan
- Features: Tapered
- Fitted Depth: 0.1200
from diaago
Micronic Screw Caps for tubes with external thread have a triple start thread for the most optimal sealing quality, ensuring long-term sample preservation and storage at ultra-low temperatures. To prevent the Screw Cap from overturning – manually or mechanically – the screw cap is... [See More]
- Shape / Application: Screw Cap or Plug
- Features: Threaded
from SKS Science Products
These polypropylene open-top screw caps have a bonded Teflon-faced silicone liner, making them ideal for storage and retrieval of volatile solvents, sensitive compounds and corrosive chemicals. The liners consist of 0.055 " of Silicone and 0.005 " of Teflon. They are available in... [See More]
- Shape / Application: Screw Cap or Plug
- Material: Polypropylene (PP)
- Features: Vented
from Zeller Plastik USA, Inc.
Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]
- Shape / Application: Round; Screw Cap or Plug
- Material: Polypropylene (PP)
- Features: Retaining Ring
from ARKPLAS
Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]
- Shape / Application: Round; Screw Cap or Plug; Washer
- Straight Thread: #4 Pan
- Features: Tapered
- Fitted Depth: 0.1090
from diaago
Micronic Screw Caps for internally threaded tubes securely seal tubes for long-term sample storage at ultra-low temperatures. Internally threaded tubes can be sealed with a standard Screw Cap, a Screw Cap Ultra, or a Low Profile Screw Cap. The Micronic Screw Caps for tubes with an internal thread... [See More]
- Shape / Application: Screw Cap or Plug
- Features: Threaded
from Zeller Plastik USA, Inc.
Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]
- Shape / Application: Round; Screw Cap or Plug
- Material: Polypropylene (PP)
from ARKPLAS
Ark-Plas ® Screw Cover line includes screw covers that can be used with many different types of fasteners along with specialized covers designed for specific fastening hardware. Pop-On Screw Covers are available in three sizes and can be used with a variety of fasteners. Hinged Screw Covers have... [See More]
- Shape / Application: Round; Screw Cap or Plug
- Straight Thread: #4-#6
- Features: Tapered; Retaining Ring
- Fitted Depth: 0.1900
from Zeller Plastik USA, Inc.
Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]
- Shape / Application: Round; Screw Cap or Plug
- Material: Polypropylene (PP)
from ARKPLAS
Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]
- Shape / Application: Round; Screw Cap or Plug
- Fitted Depth: 0.2000
- Straight Thread: #4 - #6
- Overall Length: 0.2000
from Zeller Plastik USA, Inc.
Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]
- Shape / Application: Round; Screw Cap or Plug
- Material: Polypropylene (PP)
from ARKPLAS
Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]
- Shape / Application: Round; Screw Cap or Plug; Washer
- Straight Thread: #4-#6 Countersunk
- Features: Tapered
- Fitted Depth: 0.1090
from Zeller Plastik USA, Inc.
Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]
- Shape / Application: Round; Screw Cap or Plug
- Material: Polypropylene (PP)
from ARKPLAS
Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]
- Shape / Application: Round; Screw Cap or Plug
- Fitted Depth: 0.2000
- Straight Thread: #4 - #6
- Overall Length: 0.2000
from Zeller Plastik USA, Inc.
Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]
- Shape / Application: Round; Screw Cap or Plug
- Material: Polypropylene (PP)
from ARKPLAS
Ark-Plas ® Screw Cover line includes screw covers that can be used with many different types of fasteners along with specialized covers designed for specific fastening hardware. Hex Hider Covers are great for covering four sizes of hex socket button head cap screws. Ark-Plas ® has a color... [See More]
- Shape / Application: Round; Hex Cap; Screw Cap or Plug
- Fitted Depth: 0.0960
- Straight Thread: #6
- Overall Length: 0.0960
from Zeller Plastik USA, Inc.
Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]
- Shape / Application: Round; Screw Cap or Plug
- Material: Polypropylene (PP)
from ARKPLAS
Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]
- Shape / Application: Round; Screw Cap or Plug; Washer
- Straight Thread: #6 Pan
- Features: Tapered
- Fitted Depth: 0.1090
from Zeller Plastik USA, Inc.
Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]
- Shape / Application: Round; Screw Cap or Plug
- Material: Polypropylene (PP)
from ARKPLAS
Dome Caps are an excellent choice for concealing #8 or #10 pan-head screws. By simply pressing the Dome Cap onto the screw, it will be hidden by a colorful, decorative cover. Dome Caps are available in over 100 standard colors, which allows us to match just about any color you might need. Our Dome... [See More]
- Shape / Application: Round; Screw Cap or Plug
- Fitted Depth: 0.1870
- Straight Thread: #8
- Overall Length: 0.1870
from Zeller Plastik USA, Inc.
Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]
- Shape / Application: Round; Screw Cap or Plug
- Material: Polypropylene (PP)
from ARKPLAS
#8 Hex Dome Caps are designed for use with #8 hex cap screws. Apply by pressing the cover onto the hex cap screw. This cover fits snug and will attractively conceal your flush mounted hex cap screws. #8 Hex Dome Caps are manufactured in polypropylene and are available in over 100 standard colors... [See More]
- Shape / Application: Round; Hex Cap; Screw Cap or Plug
- Fitted Depth: 0.2100
- Straight Thread: #8
- Overall Length: 0.2100
from Zeller Plastik USA, Inc.
Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]
- Shape / Application: Round; Screw Cap or Plug
- Material: Polypropylene (PP)
from ARKPLAS
Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]
- Shape / Application: Round; Screw Cap or Plug; Washer
- Straight Thread: #8 Pan
- Features: Tapered
- Fitted Depth: 0.1200
from Zeller Plastik USA, Inc.
Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]
- Shape / Application: Round; Screw Cap or Plug
- Material: Polypropylene (PP)
from ARKPLAS
Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]
- Shape / Application: Round; Screw Cap or Plug; Washer
- Straight Thread: #8-#10 Countersunk
- Features: Tapered
- Fitted Depth: 0.1200
from Zeller Plastik USA, Inc.
Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]
- Shape / Application: Round; Screw Cap or Plug
- Material: Polypropylene (PP)
from ARKPLAS
This cover is designed for use with 1/4" hex head bolts and screws. Low Profile Dome Caps are manufactured from polypropylene and will conform to the hex head for a very secure fit. Low Profile Dome Caps are available in over 100 standard colors, with a gloss finish. Low Profile Dome Caps add less... [See More]
- Shape / Application: Round; Screw Cap or Plug
- Fitted Depth: 0.2600
- Straight Thread: 1/4
- Overall Length: 0.2600
from Zeller Plastik USA, Inc.
Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]
- Shape / Application: Round; Screw Cap or Plug
- Material: Polypropylene (PP)
from ARKPLAS
Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]
- Shape / Application: Round; Screw Cap or Plug; Washer
- Straight Thread: 1/4-20 Countersunk
- Features: Tapered
- Fitted Depth: 0.1250
from Zeller Plastik USA, Inc.
Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]
- Shape / Application: Round; Screw Cap or Plug
- Material: Polypropylene (PP)
from ARKPLAS
Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]
- Shape / Application: Round; Screw Cap or Plug; Washer
- Straight Thread: 1/4-20 Pan
- Features: Tapered
- Fitted Depth: 0.1250
from Zeller Plastik USA, Inc.
Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]
- Shape / Application: Round; Screw Cap or Plug
- Material: Polypropylene (PP)
from ARKPLAS
Ark-Plas ® Screw Cover line includes screw covers that can be used with many different types of fasteners along with specialized covers designed for specific fastening hardware. Hex Socket Cap Screw Covers are a new item developed to conceal hex socket cap screws in surface or countersunk... [See More]
- Shape / Application: Round; Hex Cap; Screw Cap or Plug
- Fitted Depth: 0.3500
- Straight Thread: 5/16
- Overall Length: 0.3500
from Zeller Plastik USA, Inc.
Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]
- Shape / Application: Round; Screw Cap or Plug
- Material: Polypropylene (PP)
from Zeller Plastik USA, Inc.
Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]
- Shape / Application: Round; Screw Cap or Plug
- Material: Polypropylene (PP)
from Zeller Plastik USA, Inc.
Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]
- Shape / Application: Round; Screw Cap or Plug
- Material: Polypropylene (PP)
from Zeller Plastik USA, Inc.
Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]
- Shape / Application: Round; Screw Cap or Plug
- Material: Polypropylene (PP)
from Zeller Plastik USA, Inc.
Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]
- Shape / Application: Round; Screw Cap or Plug
- Material: Polypropylene (PP)
from Zeller Plastik USA, Inc.
Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]
- Shape / Application: Round; Screw Cap or Plug
- Material: Polypropylene (PP)
from Zeller Plastik USA, Inc.
Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]
- Shape / Application: Round; Screw Cap or Plug
- Material: Polypropylene (PP)