Washer Cap Caps, Grips, and Closures
from Daemar Inc.
Ultrabake ™ Washer Caps. Purpose. Ultrabake ™ Washer Caps are designed to mask plain or threaded holes and studs; they will mask off the hole or stud and leave a circular grounding or earthing area around it. How the product is used. The cap is applied by being pushed over the stud until... [See More]
- Shape / Application: Washer
from ARKPLAS
Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]
- Shape / Application: Round; Screw Cap or Plug; Washer
- Straight Thread: #10 Pan
- Features: Tapered
- Fitted Depth: 0.1200
from Essentra Components
Hose Washer Caps prevent hose and tube ends from sliding over fittings. LDPE is a cost effective option that provides added rigidity for applications where you want minimal pressure against the fitting. TPE gives added flexibility with better chemical resistance and a higher temperature rating. [See More]
- Shape / Application: Washer
- Material: Polyethylene (PE); Low Density Polyethylene
from ARKPLAS
Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]
- Shape / Application: Round; Screw Cap or Plug; Washer
- Straight Thread: #4 Pan
- Features: Tapered
- Fitted Depth: 0.1090
from Essentra Components
Hose Washer Caps prevent hose and tube ends from sliding over fittings. LDPE is a cost effective option that provides added rigidity for applications where you want minimal pressure against the fitting. TPE gives added flexibility with better chemical resistance and a higher temperature rating. [See More]
- Shape / Application: Washer
- Material: Thermoplastic Elastomer
from ARKPLAS
Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]
- Shape / Application: Round; Screw Cap or Plug; Washer
- Straight Thread: #4-#6 Countersunk
- Features: Tapered
- Fitted Depth: 0.1090
from Essentra Components
Masking Straight Caps - Washer Caps are straight caps with an added washer to mask off the surrounding grounding. Available in cost-effective EPDM or Natural Silicone for higher temperature resistance, the cap can also be used to plug holes if inverted. [See More]
- Shape / Application: Washer
- Material: Rubber - Silicone; 55 Shore A Silicone
from ARKPLAS
Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]
- Shape / Application: Round; Screw Cap or Plug; Washer
- Straight Thread: #6 Pan
- Features: Tapered
- Fitted Depth: 0.1090
from Essentra Components
Masking Straight Caps - Washer Caps are straight caps with an added washer to mask off the surrounding grounding. Available in cost-effective EPDM or Natural Silicone for higher temperature resistance, the cap can also be used to plug holes if inverted. [See More]
- Shape / Application: Washer
- Material: 50 Shore A EPDM
from ARKPLAS
Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]
- Shape / Application: Round; Screw Cap or Plug; Washer
- Straight Thread: #8 Pan
- Features: Tapered
- Fitted Depth: 0.1200
from ARKPLAS
Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]
- Shape / Application: Round; Screw Cap or Plug; Washer
- Straight Thread: #8-#10 Countersunk
- Features: Tapered
- Fitted Depth: 0.1200
from ARKPLAS
Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]
- Shape / Application: Round; Screw Cap or Plug; Washer
- Straight Thread: 1/4-20 Countersunk
- Features: Tapered
- Fitted Depth: 0.1250
from ARKPLAS
Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]
- Shape / Application: Round; Screw Cap or Plug; Washer
- Straight Thread: 1/4-20 Pan
- Features: Tapered
- Fitted Depth: 0.1250