3/8 NPT Caps, Grips, and Closures

Description

3/8 NPT Caps, Grips, and Closures are designed to seal or cover the ends of pipes or tubes that have a 3/8 inch National Pipe Thread (NPT) size. These components are essential for protecting the threads from damage and preventing the ingress of contaminants and moisture.

Working Principle

These caps and closures work by threading onto the male NPT threads of pipes or tubes. The threading ensures a secure and tight fit, which is crucial for maintaining the integrity of the seal. This tight fit is beneficial in preventing leaks and protecting the internal components of the piping system from external elements. The use of materials like nylon, which can withstand higher temperatures and resist abrasion, enhances their utility in various environments .

Applications

3/8 NPT Caps, Grips, and Closures are commonly used in industries where protecting pipe threads from contaminants is critical. For example, they are used in hydraulic systems to prevent dust and moisture from entering the system during maintenance or storage. They are also employed in the automotive industry to protect engine components during assembly and transportation.

Advantages over other Caps, Grips, and Closures

One of the significant advantages of 3/8 NPT Caps is their ability to provide a secure and tight seal due to the threaded design, which is more reliable than push-fit or tapered designs in high-pressure applications. Additionally, the use of nylon material offers superior temperature resistance and abrasion resistance compared to other materials like HDPE, making them suitable for more demanding environments .

Limitations

A limitation of 3/8 NPT Caps is that they require precise threading to ensure a proper fit, which can be more time-consuming to install compared to push-fit designs. Additionally, if not properly installed, there is a risk of cross-threading, which can damage both the cap and the pipe threads.

Considerations

When selecting 3/8 NPT Caps, it is important to consider the initial cost, which can vary depending on the material and design. Nylon caps, for instance, may have a higher initial cost but offer better durability and temperature resistance. Operating expenses are generally low, but regular inspection and maintenance are necessary to ensure the caps remain effective. Replacement costs should also be considered, especially in environments where the caps are exposed to harsh conditions that may accelerate wear and tear.

16 Results
Flanged Plastic Caps -- FCN0375
from MOCAP LLC

Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Natural), LDPE (Red). Flanged for Easy Removal. Designed to Fit a Wide Variety of Imperial, Metric, BSP, and NPT Thread Sizes. Use as Thread Protector or End Cap [See More]

  • NPT Thread: 3/8" NPT (3/8)
  • Material: Polyethylene (PE)
  • Features: Threaded; Flange
ASC Series - Threaded Aluminum Caps for Threaded Flared Fittings
from Arizona Sealing Devices, Inc.

A standard aerospace and fluid power protective cap, the Series ASC has a nose section design that forms a low pressure seal on threaded, flared fittings. A more positive seal is possible with the addition of a sealing disc (Series ASC-DN). Stock sealing discs are neoprene; Butyl or Buna N rubber... [See More]

  • NPT Thread: 3/8" NPT
  • Features: Threaded
  • Shape / Application: Round; Screw Cap or Plug
  • Material: Aluminum
Flareless Tube and Nut Caps -- FTC-6
from Caplugs

Featuring a "cap within a cap " design, the FTC series caps can be easily applied to flareless hydraulic tube and nut assemblies. As the FTC cap is pushed on the nut, the outer cap conforms to the hex shape of the nut while the inner cap covers the tube and sleeve inside the nut to hold... [See More]

  • NPT Thread: 3/8" NPT
  • Material: Polyethylene (PE)
High Temperature Round Vinyl Caps -- RVC9034T
from MOCAP LLC

Material: High-Temp Vinyl. Flexible Yet Durable - Won't Split, Tear or Shred [See More]

  • NPT Thread: 3/8" NPT (3/8)
  • Material: Ethyl Vinyl Acetate (EVA); Vinyl
  • Features: Tear-tab
TS Series - Tear Tab Caps for SAE/ JIC Threads
from Arizona Sealing Devices, Inc.

Features: Designed with a tear tab for easy removal. Made to protect standard threads from damage but versatile enough to be used in numerous applications [See More]

  • NPT Thread: 3/8" NPT
  • Material: Polyethylene (PE)
Flexible Tear-Tab Caps -- TUV-3
from Caplugs

TUV Series flexible tear-tab caps are highly flexible caps that allow for a snug fit on a range of differently sized and odd shaped fittings. The flexibility the TUV series offers allows the caps to be pushed on, and the tear-tab design ensures ease of removal regardless of how tight fitting the cap... [See More]

  • NPT Thread: 3/8" NPT
  • Material: Vinyl
  • Features: Threaded
Paper Straight Caps -- MPSC006
from MOCAP LLC

Material: Paper. Environmentally Friendly and Economical Masking Solution. Does Not Promote Condensation [See More]

  • NPT Thread: 3/8" NPT (3/8)
  • Material: Paper
  • BSP Thread: 3/8" BSP (G3/8)
Y Series - Tear Tab Caps for NPT Threads
from Arizona Sealing Devices, Inc.

Features: Designed with a tear tab for easy removal. Made to protect NPT threads from damage but versatile enough to be used in numerous applications [See More]

  • NPT Thread: 3/8" NPT
  • Material: Polyethylene (PE)
Plastic Caps for Threaded Pipe Ends -- CE-310
from Caplugs

CE Series plastic pipe caps are durable and protect against damage and debris. CE-309 through CE-326 feature an NPT Taper; all others have straight walls. Protects pipe ends. Keeps dirt and contaminants out of the pipe. 14 ",16 ",18 ",20 ",24 ",30 ",36 " & 42... [See More]

  • NPT Thread: 3/8" NPT
  • Material: Polyethylene (PE)
  • Features: Threaded
Paper Tapered Caps -- MPTC006
from MOCAP LLC

Material: Paper. Environmentally Friendly and Economical Masking Solution. Does Not Promote Condensation [See More]

  • NPT Thread: 3/8" NPT (3/8)
  • Material: Paper
  • BSP Thread: 3/8" BSP (G3/8)
Resealable Masking Cap/Plug -- RMCP-375-12
from Caplugs

The RMCP-SH Series provides the Heating, Ventilation and Air Conditioning (HVAC) industry with a Cap-Plug combination mask for use during coating and pressure testing of HVAC compressors. Eliminates the need for two separate masks and the added labor involved in installing and removing each. The... [See More]

  • NPT Thread: 3/8" NPT
  • Material: Rubber - Silicone
Round Vinyl Plastic Caps -- RVC9034
from MOCAP LLC

Material: Vinyl. Flexible Yet Durable - Won't Split, Tear or Shred. Printable. Use as Thread Protector or End Cap [See More]

  • NPT Thread: 3/8" NPT (3/8)
  • Material: Ethyl Vinyl Acetate (EVA); Vinyl
  • Features: Threaded; Tear-tab
Tear-Tab Caps for Straight Threads -- JS-6
from Caplugs

JS Series tear-tab caps for straight threads feature an extra-wide ribbed tab for easy removal. Vast range of sizes. Easy installation and removal. Material: Low-density polyethylene. Standard Color: Natural. Optional Color: Black (carton quantity only) [See More]

  • NPT Thread: 3/8" NPT
  • Material: Polyethylene (PE)
  • Features: Threaded
CE Series, Caps -- CE 310
from Daemar Inc.

Caplugs is excited to offer a new patent pending pipe cap design. This design was developed to make installation quick and easy. The skirt of the cap was designed with ribs that create an elasticity allowing the cap to be easily pushed onto the pipe end. The number and size of the ribs makes certain... [See More]

  • NPT Thread: 3/8" NPT
PC Series -- PC-3/8
from Polymer Molding, Inc.

The PC Series Pipe Caps are designed to protect threaded fittings and pipe ends from dirt, moisture and other contaminants associated with shipping and storage. Pipe Caps can be pushed on component with slight pressure but must be unscrewed for removal. Typical wall thickness: .032. Color: Ultra... [See More]

  • NPT Thread: 3/8" NPT
  • Fitted Depth: 0.5700
  • Shape / Application: Round
  • Material: Polyethylene (PE)
Tapered Series -- POLY-CAP-21
from Polymer Molding, Inc.

The tapered style can either be used as a cap or plug, depending on application. Excellent for protecting threads and keeping unwanted contamination out of pipes, valves, tubing and most other cylindrical openings. The most economical solution for protecting standard size threads, unified threads,... [See More]

  • NPT Thread: 3/8" NPT
  • Features: Threaded; Tapered; Flange
  • Shape / Application: Round
  • Diameter: 0.6160