Aluminum Caps, Grips, and Closures
Description
Aluminum caps, grips, and closures are components used to seal, cover, or protect the ends of various containers or objects. They are designed to fit snugly over the openings they are intended to cover, providing a secure closure that prevents the ingress or egress of materials.
Working Principle
Aluminum caps, grips, and closures work by creating a tight seal over the opening of a container or object. This is achieved through various connection methods such as push-fit, tapered, or threaded designs. The push-fit method involves applying downward pressure to secure the cap, while tapered designs provide a snug fit through their conical shape. Threaded closures screw onto the opening, providing a secure and often tamper-proof seal. These components are useful because they protect the contents of a container from contamination, evaporation, or spillage, and can also prevent unauthorized access.
Applications
Aluminum caps, grips, and closures are used in a wide range of applications. In the food and beverage industry, they are used to seal bottles and jars to maintain freshness and prevent contamination. In the pharmaceutical industry, they are used to secure medication bottles, ensuring the integrity and safety of the contents. They are also used in the automotive industry for fuel caps, where they must resist chemical exposure and prevent fuel evaporation or spillage.
Advantages over other Caps, Grips, and Closures
Aluminum caps, grips, and closures offer several advantages over other materials. They provide excellent resistance to corrosion and chemical exposure, making them ideal for applications involving harsh substances. Aluminum is also lightweight yet strong, offering durability without adding significant weight to the product. Additionally, aluminum can be easily recycled, making it an environmentally friendly option compared to some plastics.
Limitations
One limitation of aluminum caps, grips, and closures is their cost, which can be higher than that of plastic alternatives. Additionally, aluminum may not provide the same level of flexibility as some other materials, which can be a disadvantage in applications requiring a tight seal on irregularly shaped openings. Aluminum can also be prone to denting or deformation under high impact, which may compromise the seal.
Considerations
When selecting aluminum caps, grips, and closures, it is important to consider the initial cost, which may be higher than other materials. However, the durability and recyclability of aluminum can offset these costs over time. Operating expenses may be lower due to the material's resistance to corrosion and wear, reducing the need for frequent replacements. Maintenance costs are generally low, but care should be taken to avoid impacts that could deform the aluminum and affect the seal.
from Caplugs
ASC Series threaded aluminum caps for threaded flared fittings are designed with a nose-section that forms a low-pressure seal. Optional sealing disc (ASC-DN) for positive seal. Sealing Discs: Neoprene, Butyl, Buna N Rubber. Specs: MIL-C-5501/3, NAS-817, NAS-835. Material: 3003-0 Aluminum Alloy. [See More]
- Material: Aluminum
- NPT Thread: (7/8)
- Features: Threaded
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made for use in petroleum markets with bottom loading applications. API coupler end... [See More]
- Material: Aluminum; Aluminum
from Jergens, Inc.
Aluminum or steel blanks for customized gripper inserts. The interface to the gripper is integrated in the blanks. The geometry of the blanks can be adapted to the workpiece similar to using soft jaws. Set includes 2 blanks [See More]
- Material: Aluminum
from Arizona Sealing Devices, Inc.
A standard aerospace and fluid power protective cap, the Series ASC has a nose section design that forms a low pressure seal on threaded, flared fittings. A more positive seal is possible with the addition of a sealing disc (Series ASC-DN). Stock sealing discs are neoprene; Butyl or Buna N rubber... [See More]
- Material: Aluminum
- Features: Threaded
- Shape / Application: Round; Screw Cap or Plug
- NPT Thread: 1/2" NPT
from Jergens, Inc.
Jergens Quick-Loc ™ Plugs protect unused and exposed pull stud holes from filling with contaminants. Features, Benefits, & Product Specifications: Materials: Available in Delrin Plastic or 6061 Aluminum [See More]
- Material: Aluminum; Delrin
from Qosina Corp.
Dropper Cap, Metallic Silver/White for 74249, 74250, 74251 [See More]
- Material: Aluminum
from Daemar Inc.
A standard aerospace and fluid power protective cap, the Series ASC has a nose section design that forms a low pressure seal on threaded, flared fittings. A more positive seal is possible with the addition of a sealing disc (Series ASC-DN). Stock sealing discs are neoprene; Butyl or Buna N rubber... [See More]
- Material: Aluminum
- Features: Threaded
from J. W. Winco, Inc.
GN 441 threaded plugs have an external diameter d1 matching the screw-in holes for DIN 3852 pipe bolt connections. The seal is embedded in a radial recess on the plane side, which makes the seal captive, so it cannot be squeezed out during tightening. The seal is also relatively soft, enhancing the... [See More]
- Material: Aluminum
- Features: Threaded
- Shape / Application: Round
Protective Cap with Tether, Amphenol Sine, A Series, AHDM, Size 24, For Plug, Aluminum Alloy
-- AHDC34-24 [AHDC34-24 from Amphenol Sine Systems]from Chief Enterprises LLC
Protective Cap with Tether, Amphenol Sine, A Series, AHDM, Size 24, For Plug, Aluminum Alloy [See More]
- Material: Aluminum
from Pawling Engineered Products, Inc.
11mm Crimp Cap. 11mm aluminum crimp top seals have a larger opening to ensure proper needle penetration. 2ml, 12X32mm vials are manufactured of Clear, Type 1 Class A or Amber, Type 1 Class B borosilicate glass and include a write-in patch for sample identification. Caps are made of high quality... [See More]
- Material: Aluminum; Septa available in Red PTFE/White Silicone (standard), Natural PTFE/Natural Silicone, Orange Natural Rubber/FEP, Orange Butyl/FEP
- Diameter: 0.4331
- Shape / Application: Round; Crimp Cap
from LADD Distribution
Dust Cap [See More]
- Material: Aluminum
- Shape / Application: Round
from L-com, Inc.
Lose or forget the dust cap for your Ruggedized RJ45 Jam-Nut, Flange Mount or In-line receptacle? Find replacement dust caps here. Even though the receptacles are transversely sealed, it is wise to utilize a dust cap to keep contaminants such as dust, dirt and water out of the exposed contacts of... [See More]
- Material: Aluminum
from item America, LLC
They hold in all orientations! Caps 8 made from zinc are screwed into the core bores at the end face. They are particularly resistant to mechanical loading and changes in temperature. They can be unscrewed and screwed back on any number of times. They must be secured into the core bores of the... [See More]
- Material: Aluminum
- Overall Length: 1.57
- Shape / Application: Square
from Trelleborg Sealing Solutions Americas
11mm Snap Cap. 11mm snap caps, septa, and vials are specially designed to ensure a good seal when the cap is snapped into place. Vials are manufactured of Clear, Type 1 Class A or Amber, Type 1 Class B borosilicate glass and include a write-in patch for sample identification. Caps are made of high... [See More]
- Material: Aluminum; Septa available in Red PTFE/White Silicone (standard), Natural PTFE/Natural Silicone, Orange Natural Rubber/FEP, Orange Butyl/FEP
- Diameter: 0.4331
- Shape / Application: Round; Snap Cap
from Qosina Corp.
Dropper Cap, Metallic Silver/White for 74252, 74253, 74254 [See More]
- Material: Aluminum
from J. W. Winco, Inc.
GN 442 threaded plugs have an external diameter d1 matching the screw-in holes for DIN 3852 pipe bolt connections. The seal is embedded in a radial recess on the plane side, which makes the seal captive, so it cannot be squeezed out during tightening. The seal is also relatively soft, enhancing the... [See More]
- Material: Aluminum
- Features: Threaded
- Shape / Application: Round
from Pawling Engineered Products, Inc.
20mm Crimp Cap. 20mm Aluminum Crimp Cap Seals and Vials ensure that a proper seal is made for this demanding application. Vials are manufactured of Clear, Type 1 Class A or Amber, Type 1 Class B borosilicate glass and include a write-in patch for sample identification. Both flat and rounded bottom... [See More]
- Material: Aluminum; Septa available in Red PTFE/White Silicone (standard), Natural PTFE/Natural Silicone, Orange Natural Rubber/FEP, Orange Butyl/FEP
- Diameter: 0.7874
- Shape / Application: Round; Crimp Cap
from LADD Distribution
Dust Cap [See More]
- Material: Aluminum
- Shape / Application: Round
from item America, LLC
They hold in all orientations! Caps 8 made from zinc are screwed into the core bores at the end face. They are particularly resistant to mechanical loading and changes in temperature. They can be unscrewed and screwed back on any number of times. They must be secured into the core bores of the... [See More]
- Material: Aluminum
- Width: 1.57
- Shape / Application: Rectangular
- Length: 3.15
from Trelleborg Sealing Solutions Americas
13-425 Thread Screw Cap. 13-425 screw thread caps, septa, and vials are designed for specific use with the Waters WISP 48-Position Autosampler. Vials are manufactured of Clear, Type 1 Class A or Amber, Type 1 Class B borosilicate glass and include a write-in patch for sample identification. Caps are... [See More]
- Material: Aluminum; Septa available in Red PTFE/White Silicone (standard), Natural PTFE/Natural Silicone, Orange Natural Rubber/FEP, Orange Butyl/FEP
- Features: Threaded
- Shape / Application: Round; Screw Cap or Plug
- Diameter: 0.5118
from Pawling Engineered Products, Inc.
10-425 Thread Screw Cap. 10-425 screw thread caps, septa and vials provide a wider opening to reduce potential needle bending/breaking during sampling. Vials are manufactured of Clear, Type 1 Class A or Amber, Type 1 Class B borosilicate glass and include a write-in patch for sample identification. [See More]
- Material: Aluminum; Septa available in Red PTFE/White Silicone (standard), Natural PTFE/Natural Silicone, Orange Natural Rubber/FEP, Orange Butyl/FEP
- Features: Threaded
- Shape / Application: Round; Screw Cap or Plug
- Diameter: 0.3937
from LADD Distribution
Dust Cap [See More]
- Material: Aluminum
- Shape / Application: Round
from item America, LLC
They hold in all orientations! Caps 8 made from zinc are screwed into the core bores at the end face. They are particularly resistant to mechanical loading and changes in temperature. They can be unscrewed and screwed back on any number of times. They must be secured into the core bores of the... [See More]
- Material: Aluminum
- Overall Length: 3.15
- Shape / Application: Square
from Trelleborg Sealing Solutions Americas
9mm Screw Cap. 9mm screw thread caps, septa, and vials are designed especially for use with Agilent's and other rotating or robotic arm samplers. 2ml, 12X32mm vials are manufactured of Clear, Type 1 Class A or Amber, Type 1 Class B borosilicate glass and include a write-in patch for sample... [See More]
- Material: Aluminum; Septa available in Red PTFE/White Silicone (standard), Natural PTFE/Natural Silicone, Orange Natural Rubber/FEP, Orange Butyl/FEP
- Features: Threaded
- Shape / Application: Round; Screw Cap or Plug
- Diameter: 0.3543
from Pawling Engineered Products, Inc.
8-425 Thread Screw Cap. 8-425 screw thread caps and vials are often used in conjunction with Shimadzu, Spectra-Physics, Varian, and other autosamplers. Vials are manufactured of Clear, Type 1 Class A or Amber, Type 1 Class B borosilicate glass and include a write-in patch for sample identification. [See More]
- Material: Aluminum; Septa available in Red PTFE/White Silicone (standard), Natural PTFE/Natural Silicone, Orange Natural Rubber/FEP, Orange Butyl/FEP
- Features: Threaded
- Shape / Application: Round; Screw Cap or Plug
- Diameter: 0.3150
from LADD Distribution
Dust Cap [See More]
- Material: Aluminum
- Shape / Application: Round
from LADD Distribution
Dust Cap [See More]
- Material: Aluminum
- Shape / Application: Round
from LADD Distribution
Dust Cap [See More]
- Material: Aluminum
- Shape / Application: Round
from LADD Distribution
Dust Cap [See More]
- Material: Aluminum
- Shape / Application: Round
from LADD Distribution
Dust Cap [See More]
- Material: Aluminum
- Shape / Application: Round
from LADD Distribution
Dust Cap [See More]
- Material: Aluminum
- Shape / Application: Round
from LADD Distribution
Dust Cap [See More]
- Material: Aluminum
- Shape / Application: Round
from LADD Distribution
Dust Cap [See More]
- Material: Aluminum
- Shape / Application: Round
from LADD Distribution
Dust Cap [See More]
- Material: Aluminum
- Shape / Application: Round