1/4 NPT Caps, Grips, and Closures

Description

1/4 NPT Caps, Grips, and Closures are designed to protect and seal the ends of pipes or fittings with a 1/4 inch National Pipe Thread (NPT) size. These components serve as protective barriers against contaminants and moisture, ensuring the integrity of the threaded connections they cover.

Working Principle

These caps and closures work by threading onto the ends of pipes or fittings, creating a secure seal that prevents the ingress of dirt, debris, and moisture. The threaded design allows for a tight fit, which is crucial in maintaining the pressure and preventing leaks in fluid systems. Their utility lies in their ability to protect the threads from damage during storage or transport and to maintain the cleanliness and functionality of the system.

Applications

1/4 NPT Caps, Grips, and Closures are commonly used in hydraulic systems to protect hose fittings. They are also employed in various industrial applications where threaded connections need to be safeguarded against environmental factors. Specific examples include their use in automotive hydraulic systems and in the protection of threaded components during painting or coating processes.

Advantages over other Caps, Grips, and Closures

Threaded caps and closures offer a significant advantage in terms of protection for threaded components, especially in high-pressure environments. Unlike push-fit or tapered caps, threaded caps provide a more secure and reliable seal, which is essential in preventing leaks and maintaining system integrity. Their ability to withstand higher temperatures and pressures makes them preferable in demanding applications.

Limitations

One limitation of 1/4 NPT Caps, Grips, and Closures is that they require precise threading to ensure a proper fit. Misalignment or damage to the threads can compromise the seal, leading to potential leaks. Additionally, they may not be suitable for applications where quick removal and installation are necessary, as the threading process can be time-consuming compared to push-fit alternatives.

Considerations

When selecting 1/4 NPT Caps, Grips, and Closures, it is important to consider the material, as it affects durability and resistance to environmental factors. Materials like nylon offer strength and abrasion resistance, making them suitable for harsh conditions. Initial costs may vary depending on the material and design, but operating expenses are generally low due to their durability and low maintenance requirements. Regular inspection and replacement are necessary to ensure continued performance, especially in high-pressure applications.

15 Results
Flanged Plastic Caps -- FCBN0250
from MOCAP LLC

Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Natural), LDPE (Red). Flanged for Easy Removal. Designed to Fit a Wide Variety of Imperial, Metric, BSP, and NPT Thread Sizes. Use as Thread Protector or End Cap [See More]

  • NPT Thread: 1/4" NPT (1/4)
  • BSP Thread: 1/4" BSP (1/4)
  • Features: Threaded; Flange
  • Material: Polyethylene (PE)
ASC Series - Threaded Aluminum Caps for Threaded Flared Fittings
from Arizona Sealing Devices, Inc.

A standard aerospace and fluid power protective cap, the Series ASC has a nose section design that forms a low pressure seal on threaded, flared fittings. A more positive seal is possible with the addition of a sealing disc (Series ASC-DN). Stock sealing discs are neoprene; Butyl or Buna N rubber... [See More]

  • NPT Thread: 1/4" NPT
  • Features: Threaded
  • Shape / Application: Round; Screw Cap or Plug
  • Material: Aluminum
Flareless Tube and Nut Caps -- FTC-4
from Caplugs

Featuring a "cap within a cap " design, the FTC series caps can be easily applied to flareless hydraulic tube and nut assemblies. As the FTC cap is pushed on the nut, the outer cap conforms to the hex shape of the nut while the inner cap covers the tube and sleeve inside the nut to hold... [See More]

  • NPT Thread: 1/4" NPT
  • Material: Polyethylene (PE)
High Temperature Round Vinyl Caps -- RVC9023T
from MOCAP LLC

Material: High-Temp Vinyl. Flexible Yet Durable - Won't Split, Tear or Shred [See More]

  • NPT Thread: 1/4" NPT (1/4)
  • Material: Ethyl Vinyl Acetate (EVA); Vinyl
  • Features: Tear-tab
Y Series - Tear Tab Caps for NPT Threads
from Arizona Sealing Devices, Inc.

Features: Designed with a tear tab for easy removal. Made to protect NPT threads from damage but versatile enough to be used in numerous applications [See More]

  • NPT Thread: 1/4" NPT
  • Material: Polyethylene (PE)
Plastic Caps for Threaded Pipe Ends -- CE-309
from Caplugs

CE Series plastic pipe caps are durable and protect against damage and debris. CE-309 through CE-326 feature an NPT Taper; all others have straight walls. Protects pipe ends. Keeps dirt and contaminants out of the pipe. 14 ",16 ",18 ",20 ",24 ",30 ",36 " & 42... [See More]

  • NPT Thread: 1/4" NPT
  • Material: Polyethylene (PE)
  • Features: Threaded
Paper Straight Caps -- MPSC005
from MOCAP LLC

Material: Paper. Environmentally Friendly and Economical Masking Solution. Does Not Promote Condensation [See More]

  • NPT Thread: 1/4" NPT (1/4)
  • Material: Paper
  • BSP Thread: 1/4" BSP (G1/4)
Threaded Aluminum Caps for Threaded Flared Fittings -- ASC-4
from Caplugs

ASC Series threaded aluminum caps for threaded flared fittings are designed with a nose-section that forms a low-pressure seal. Optional sealing disc (ASC-DN) for positive seal. Sealing Discs: Neoprene, Butyl, Buna N Rubber. Specs: MIL-C-5501/3, NAS-817, NAS-835. Material: 3003-0 Aluminum Alloy. [See More]

  • NPT Thread: 1/4" NPT (7/16)
  • Material: Aluminum
  • Features: Threaded
Paper Tapered Caps -- MPTC003
from MOCAP LLC

Material: Paper. Environmentally Friendly and Economical Masking Solution. Does Not Promote Condensation [See More]

  • NPT Thread: 1/4" NPT (1/4)
  • Material: Paper
Threaded Plastic Caps for Flared JIC Fittings -- CD-2
from Caplugs

CD Series threaded plastic caps seal flared JIC fittings exceptionally well against dirt and moisture. This series can also be used for masking during painting and plating. Knurled for ease of application. Material: Low-Density Polyethylene. Standard Color: Red [See More]

  • NPT Thread: 1/4" NPT
  • Material: Polyethylene (PE)
  • Features: Threaded
Pipe Caps -- PC125A
from MOCAP LLC

Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black). Designed to Protect Metric, BSP and NPT Male Pipe Threads from Damage and Debris [See More]

  • NPT Thread: 1/4" NPT; 1 1/4" NPT (1-1/4)
  • BSP Thread: (G1-1/4)
  • Features: Threaded
  • Material: Polyethylene (PE)
UN / UNS Caps -- DC-4
from Caplugs

DC Series UN / UNS caps seals out contaminants while protecting threads. The rolled threads allow the cap to be pushed on or threaded on. Threads meet UN and UNS specifications. Material: High-Density Polyethylene. Standard Color: Blue [See More]

  • NPT Thread: 1/4" NPT (7/16)
  • Material: Polyethylene (PE)
  • Features: Threaded
CE Series, Caps -- CE 309
from Daemar Inc.

Caplugs is excited to offer a new patent pending pipe cap design. This design was developed to make installation quick and easy. The skirt of the cap was designed with ribs that create an elasticity allowing the cap to be easily pushed onto the pipe end. The number and size of the ribs makes certain... [See More]

  • NPT Thread: 1/4" NPT
PC Series -- PC-1/4
from Polymer Molding, Inc.

The PC Series Pipe Caps are designed to protect threaded fittings and pipe ends from dirt, moisture and other contaminants associated with shipping and storage. Pipe Caps can be pushed on component with slight pressure but must be unscrewed for removal. Typical wall thickness: .032. Color: Ultra... [See More]

  • NPT Thread: 1/4" NPT
  • Fitted Depth: 0.5600
  • Shape / Application: Round
  • Material: Polyethylene (PE)
Tapered Series -- POLY-CAP-16
from Polymer Molding, Inc.

The tapered style can either be used as a cap or plug, depending on application. Excellent for protecting threads and keeping unwanted contamination out of pipes, valves, tubing and most other cylindrical openings. The most economical solution for protecting standard size threads, unified threads,... [See More]

  • NPT Thread: 1/4" NPT
  • Features: Threaded; Tapered; Flange
  • Shape / Application: Round
  • Diameter: 0.4760