1 1/2 NPT Caps, Grips, and Closures

9 Results
Flanged Plastic Caps -- FCBN1500
from MOCAP LLC

Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Natural), LDPE (Red). Flanged for Easy Removal. Designed to Fit a Wide Variety of Imperial, Metric, BSP, and NPT Thread Sizes. Use as Thread Protector or End Cap [See More]

  • NPT Thread: 1 1/2" NPT (1-1/2)
  • BSP Thread: (1-1/2)
  • Features: Threaded; Flange
  • Material: Polyethylene (PE)
Y Series - Tear Tab Caps for NPT Threads
from Arizona Sealing Devices, Inc.

Features: Designed with a tear tab for easy removal. Made to protect NPT threads from damage but versatile enough to be used in numerous applications [See More]

  • NPT Thread: 1 1/2" NPT
  • Material: Polyethylene (PE)
Flareless Tube and Nut Caps -- FTC-24
from Caplugs

Featuring a "cap within a cap " design, the FTC series caps can be easily applied to flareless hydraulic tube and nut assemblies. As the FTC cap is pushed on the nut, the outer cap conforms to the hex shape of the nut while the inner cap covers the tube and sleeve inside the nut to hold... [See More]

  • NPT Thread: 1 1/2" NPT
  • Material: Polyethylene (PE)
High Temperature Round Vinyl Caps -- RVC9046T
from MOCAP LLC

Material: High-Temp Vinyl. Flexible Yet Durable - Won't Split, Tear or Shred [See More]

  • NPT Thread: 1 1/2" NPT (1-1/2)
  • Material: Ethyl Vinyl Acetate (EVA); Vinyl
  • Features: Tear-tab
Plastic Caps for Threaded Pipe Ends -- CE-315
from Caplugs

CE Series plastic pipe caps are durable and protect against damage and debris. CE-309 through CE-326 feature an NPT Taper; all others have straight walls. Protects pipe ends. Keeps dirt and contaminants out of the pipe. 14 ",16 ",18 ",20 ",24 ",30 ",36 " & 42... [See More]

  • NPT Thread: 1 1/2" NPT
  • Material: Polyethylene (PE)
  • Features: Threaded
Paper Tapered Caps -- MPTC017
from MOCAP LLC

Material: Paper. Environmentally Friendly and Economical Masking Solution. Does Not Promote Condensation [See More]

  • NPT Thread: 1 1/2" NPT (1-1/2)
  • Material: Paper
  • BSP Thread: (G1-1/2)
Threaded Plastic Caps for Flared JIC Fittings -- CD-18
from Caplugs

CD Series threaded plastic caps seal flared JIC fittings exceptionally well against dirt and moisture. This series can also be used for masking during painting and plating. Knurled for ease of application. Material: Low-Density Polyethylene. Standard Color: Red [See More]

  • NPT Thread: 1 1/2" NPT
  • Material: Polyethylene (PE)
  • Features: Threaded
CE Series, Caps -- CE 315
from Daemar Inc.

Caplugs is excited to offer a new patent pending pipe cap design. This design was developed to make installation quick and easy. The skirt of the cap was designed with ribs that create an elasticity allowing the cap to be easily pushed onto the pipe end. The number and size of the ribs makes certain... [See More]

  • NPT Thread: 1 1/2" NPT
Tapered Series -- POLY-CAP-44
from Polymer Molding, Inc.

The tapered style can either be used as a cap or plug, depending on application. Excellent for protecting threads and keeping unwanted contamination out of pipes, valves, tubing and most other cylindrical openings. The most economical solution for protecting standard size threads, unified threads,... [See More]

  • NPT Thread: 1 1/2" NPT
  • Features: Threaded; Tapered; Flange
  • Shape / Application: Round
  • Straight Thread: 1-7/8" Standard Threaded