1/2 NPT Caps, Grips, and Closures
from Keystone Electronics Corp.
Part Number: 777. Hole Diameter: .500 [12.7]. Material: Rubber. Material: Thermoplastic Rubber. "Universal" Rubber Grommet. For wire, cable and tubing diameters from .125 [3.18] min. to .312 [7.92] max. [See More]
- NPT Thread: 1/2" NPT
- Material: Thermoplastic Rubber
from Arizona Sealing Devices, Inc.
A standard aerospace and fluid power protective cap, the Series ASC has a nose section design that forms a low pressure seal on threaded, flared fittings. A more positive seal is possible with the addition of a sealing disc (Series ASC-DN). Stock sealing discs are neoprene; Butyl or Buna N rubber... [See More]
- NPT Thread: 1/2" NPT
- Features: Threaded
- Shape / Application: Round; Screw Cap or Plug
- Material: Aluminum
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Natural), LDPE (Red). Flanged for Easy Removal. Designed to Fit a Wide Variety of Imperial, Metric, BSP, and NPT Thread Sizes. Use as Thread Protector or End Cap [See More]
- NPT Thread: 1/2" NPT (1/2)
- BSP Thread: 1/2" BSP (1/2)
- Features: Threaded; Flange
- Material: Polyethylene (PE)
from Caplugs
Featuring a "cap within a cap " design, the FTC series caps can be easily applied to flareless hydraulic tube and nut assemblies. As the FTC cap is pushed on the nut, the outer cap conforms to the hex shape of the nut while the inner cap covers the tube and sleeve inside the nut to hold... [See More]
- NPT Thread: 1/2" NPT
- Material: Polyethylene (PE)
from Arizona Sealing Devices, Inc.
Features: Designed with a tear tab for easy removal. Made to protect standard threads from damage but versatile enough to be used in numerous applications [See More]
- NPT Thread: 1/2" NPT
- Material: Polyethylene (PE)
from MOCAP LLC
Material: High-Temp Vinyl. Flexible Yet Durable - Won't Split, Tear or Shred [See More]
- NPT Thread: 1/2" NPT (1/2)
- Material: Ethyl Vinyl Acetate (EVA); Vinyl
- Features: Tear-tab
from Caplugs
TUV Series flexible tear-tab caps are highly flexible caps that allow for a snug fit on a range of differently sized and odd shaped fittings. The flexibility the TUV series offers allows the caps to be pushed on, and the tear-tab design ensures ease of removal regardless of how tight fitting the cap... [See More]
- NPT Thread: 1/2" NPT
- Material: Vinyl
- Features: Threaded
from Arizona Sealing Devices, Inc.
Features: Designed with a tear tab for easy removal. Made to protect NPT threads from damage but versatile enough to be used in numerous applications [See More]
- NPT Thread: 1/2" NPT
- Material: Polyethylene (PE)
from MOCAP LLC
Material: Paper. Environmentally Friendly and Economical Masking Solution. Does Not Promote Condensation [See More]
- NPT Thread: 1/2" NPT (1/2)
- Material: Paper
- BSP Thread: 1/2" BSP (G1/2)
from Caplugs
CE Series plastic pipe caps are durable and protect against damage and debris. CE-309 through CE-326 feature an NPT Taper; all others have straight walls. Protects pipe ends. Keeps dirt and contaminants out of the pipe. 14 ",16 ",18 ",20 ",24 ",30 ",36 " & 42... [See More]
- NPT Thread: 1/2" NPT
- Material: Polyethylene (PE)
- Features: Threaded
from MOCAP LLC
Material: Paper. Environmentally Friendly and Economical Masking Solution. Does Not Promote Condensation [See More]
- NPT Thread: 1/2" NPT (1/2)
- Material: Paper
- BSP Thread: 1/2" BSP (G1/2)
from Caplugs
The RMCP-SH Series provides the Heating, Ventilation and Air Conditioning (HVAC) industry with a Cap-Plug combination mask for use during coating and pressure testing of HVAC compressors. Eliminates the need for two separate masks and the added labor involved in installing and removing each. The... [See More]
- NPT Thread: 1/2" NPT
- Material: Rubber - Silicone
from Daemar Inc.
Caplugs is excited to offer a new patent pending pipe cap design. This design was developed to make installation quick and easy. The skirt of the cap was designed with ribs that create an elasticity allowing the cap to be easily pushed onto the pipe end. The number and size of the ribs makes certain... [See More]
- NPT Thread: 1/2" NPT
from Polymer Molding, Inc.
The PC Series Pipe Caps are designed to protect threaded fittings and pipe ends from dirt, moisture and other contaminants associated with shipping and storage. Pipe Caps can be pushed on component with slight pressure but must be unscrewed for removal. Typical wall thickness: .032. Color: Ultra... [See More]
- NPT Thread: 1/2" NPT
- Fitted Depth: 0.7600
- Shape / Application: Round
- Material: Polyethylene (PE)
from Polymer Molding, Inc.
The tapered style can either be used as a cap or plug, depending on application. Excellent for protecting threads and keeping unwanted contamination out of pipes, valves, tubing and most other cylindrical openings. The most economical solution for protecting standard size threads, unified threads,... [See More]
- NPT Thread: 1/2" NPT
- Features: Threaded; Tapered; Flange
- Shape / Application: Round
- Diameter: 0.7360