3/4 NPT Caps, Grips, and Closures

Description

3/4 NPT Caps, Grips, and Closures are designed to seal or cover the ends of pipes, tubes, or other threaded components. They provide a protective barrier to prevent the ingress of contaminants and to maintain the integrity of the system they are used in. These components are typically used to cap off unused or open ends of piping systems, ensuring that the threads remain clean and undamaged.

Working Principle

The working principle of 3/4 NPT Caps, Grips, and Closures involves their ability to fit securely onto the threaded ends of pipes or tubes. The National Pipe Thread (NPT) standard ensures a tight seal due to its tapered thread design, which becomes tighter as the cap is screwed onto the pipe. This design is particularly useful for preventing leaks and maintaining pressure within the system. The snug fit provided by the tapered threads also helps protect the threads from damage and contamination, which is crucial for maintaining the functionality and longevity of the piping system.

Applications

3/4 NPT Caps, Grips, and Closures are commonly used in various industries where piping systems are prevalent. For example, they are used in hydraulic systems to protect hose fittings during assembly and transit. They are also employed in the oil and gas industry to cap off unused pipe ends, preventing the entry of dirt and moisture. Additionally, these components are used in plumbing systems to temporarily seal off pipes during maintenance or repair work.

Advantages over other Caps, Grips, and Closures

One of the primary advantages of 3/4 NPT Caps, Grips, and Closures is their ability to provide a secure and leak-proof seal due to the tapered thread design. This makes them particularly effective in high-pressure applications where maintaining system integrity is crucial. Additionally, their compatibility with the NPT standard ensures that they can be used with a wide range of threaded components, providing versatility across different systems and industries.

Limitations

A limitation of 3/4 NPT Caps, Grips, and Closures is that they may not be suitable for applications requiring frequent removal and reinstallation, as repeated use can wear down the threads, potentially compromising the seal. Additionally, they may not be the best choice for systems that require quick and easy access, as the threaded design can make removal more time-consuming compared to push-fit or quick-fit alternatives.

Considerations

When selecting 3/4 NPT Caps, Grips, and Closures, it is important to consider the material of the cap, as this will affect its durability, resistance to wear, and compatibility with the system it is used in. Initial costs may vary depending on the material and design, but operating expenses are generally low due to their passive nature. However, replacement and maintenance costs should be considered, especially in systems where the caps are frequently removed and reinstalled. Durability and resistance to environmental factors such as temperature and chemical exposure are also important factors to consider to ensure long-term performance.

16 Results
Flanged Plastic Caps -- FCBN0750
from MOCAP LLC

Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Natural), LDPE (Red). Flanged for Easy Removal. Designed to Fit a Wide Variety of Imperial, Metric, BSP, and NPT Thread Sizes. Use as Thread Protector or End Cap [See More]

  • NPT Thread: 3/4" NPT (3/4)
  • BSP Thread: (3/4)
  • Features: Threaded; Flange
  • Material: Polyethylene (PE)
ASC Series - Threaded Aluminum Caps for Threaded Flared Fittings
from Arizona Sealing Devices, Inc.

A standard aerospace and fluid power protective cap, the Series ASC has a nose section design that forms a low pressure seal on threaded, flared fittings. A more positive seal is possible with the addition of a sealing disc (Series ASC-DN). Stock sealing discs are neoprene; Butyl or Buna N rubber... [See More]

  • NPT Thread: 3/4" NPT
  • Features: Threaded
  • Shape / Application: Round; Screw Cap or Plug
  • Material: Aluminum
Flareless Tube and Nut Caps -- FTC-12
from Caplugs

Featuring a "cap within a cap " design, the FTC series caps can be easily applied to flareless hydraulic tube and nut assemblies. As the FTC cap is pushed on the nut, the outer cap conforms to the hex shape of the nut while the inner cap covers the tube and sleeve inside the nut to hold... [See More]

  • NPT Thread: 3/4" NPT
  • Material: Polyethylene (PE)
High Temperature Round Vinyl Caps -- RVC9041T
from MOCAP LLC

Material: High-Temp Vinyl. Flexible Yet Durable - Won't Split, Tear or Shred [See More]

  • NPT Thread: 3/4" NPT (3/4)
  • Material: Ethyl Vinyl Acetate (EVA); Vinyl
  • Features: Tear-tab
TS Series - Tear Tab Caps for SAE/ JIC Threads
from Arizona Sealing Devices, Inc.

Features: Designed with a tear tab for easy removal. Made to protect standard threads from damage but versatile enough to be used in numerous applications [See More]

  • NPT Thread: 3/4" NPT
  • Material: Polyethylene (PE)
Flexible Tear-Tab Caps -- TUV-8
from Caplugs

TUV Series flexible tear-tab caps are highly flexible caps that allow for a snug fit on a range of differently sized and odd shaped fittings. The flexibility the TUV series offers allows the caps to be pushed on, and the tear-tab design ensures ease of removal regardless of how tight fitting the cap... [See More]

  • NPT Thread: 3/4" NPT
  • Material: Vinyl
  • Features: Threaded
Paper Straight Caps -- MPSC010
from MOCAP LLC

Material: Paper. Environmentally Friendly and Economical Masking Solution. Does Not Promote Condensation [See More]

  • NPT Thread: 3/4" NPT (3/4)
  • Material: Paper
  • BSP Thread: (G3/4)
Y Series - Tear Tab Caps for NPT Threads
from Arizona Sealing Devices, Inc.

Features: Designed with a tear tab for easy removal. Made to protect NPT threads from damage but versatile enough to be used in numerous applications [See More]

  • NPT Thread: 3/4" NPT
  • Material: Polyethylene (PE)
Plastic Caps for Threaded Pipe Ends -- CE-312
from Caplugs

CE Series plastic pipe caps are durable and protect against damage and debris. CE-309 through CE-326 feature an NPT Taper; all others have straight walls. Protects pipe ends. Keeps dirt and contaminants out of the pipe. 14 ",16 ",18 ",20 ",24 ",30 ",36 " & 42... [See More]

  • NPT Thread: 3/4" NPT
  • Material: Polyethylene (PE)
  • Features: Threaded
Paper Tapered Caps -- MPTC010
from MOCAP LLC

Material: Paper. Environmentally Friendly and Economical Masking Solution. Does Not Promote Condensation [See More]

  • NPT Thread: 3/4" NPT (3/4)
  • Material: Paper
  • BSP Thread: (G3/4)
Resealable Masking Cap/Plug -- RMCP-750-12
from Caplugs

The RMCP-SH Series provides the Heating, Ventilation and Air Conditioning (HVAC) industry with a Cap-Plug combination mask for use during coating and pressure testing of HVAC compressors. Eliminates the need for two separate masks and the added labor involved in installing and removing each. The... [See More]

  • NPT Thread: 3/4" NPT
  • Material: Rubber - Silicone
Round Vinyl Plastic Caps -- RVC9041
from MOCAP LLC

Material: Vinyl. Flexible Yet Durable - Won't Split, Tear or Shred. Printable. Use as Thread Protector or End Cap [See More]

  • NPT Thread: 3/4" NPT (3/4)
  • Material: Ethyl Vinyl Acetate (EVA); Vinyl
  • Features: Threaded; Tear-tab
Threaded Aluminum Caps for Threaded Flared Fittings -- ASC-12
from Caplugs

ASC Series threaded aluminum caps for threaded flared fittings are designed with a nose-section that forms a low-pressure seal. Optional sealing disc (ASC-DN) for positive seal. Sealing Discs: Neoprene, Butyl, Buna N Rubber. Specs: MIL-C-5501/3, NAS-817, NAS-835. Material: 3003-0 Aluminum Alloy. [See More]

  • NPT Thread: 3/4" NPT (1-1/16)
  • Material: Aluminum
  • Features: Threaded
CE Series, Caps -- CE 312
from Daemar Inc.

Caplugs is excited to offer a new patent pending pipe cap design. This design was developed to make installation quick and easy. The skirt of the cap was designed with ribs that create an elasticity allowing the cap to be easily pushed onto the pipe end. The number and size of the ribs makes certain... [See More]

  • NPT Thread: 3/4" NPT
PC Series -- PC-3/4
from Polymer Molding, Inc.

The PC Series Pipe Caps are designed to protect threaded fittings and pipe ends from dirt, moisture and other contaminants associated with shipping and storage. Pipe Caps can be pushed on component with slight pressure but must be unscrewed for removal. Typical wall thickness: .032. Color: Ultra... [See More]

  • NPT Thread: 3/4" NPT
  • Fitted Depth: 0.7600
  • Shape / Application: Round
  • Material: Polyethylene (PE)
Tapered Series -- POLY-CAP-30
from Polymer Molding, Inc.

The tapered style can either be used as a cap or plug, depending on application. Excellent for protecting threads and keeping unwanted contamination out of pipes, valves, tubing and most other cylindrical openings. The most economical solution for protecting standard size threads, unified threads,... [See More]

  • NPT Thread: 3/4" NPT
  • Features: Threaded; Tapered; Flange
  • Shape / Application: Round
  • Diameter: 0.8380