Rubber - Silicone Caps, Grips, and Closures
from Caplugs
Series HC Plastic Hose Caps are used to cover rigid tube and hose ends, as well as to prevent slippage over the fitting. The primary application for these caps is hose assembly manufacturing. Durable. Flexible. Material: Flex Temp (thermoplastic rubber). Standard Color: Yellow [See More]
- Material: Rubber - Silicone
from bisco industries
Tapered Caps and Plugs [See More]
- Material: Rubber - Silicone; Silicone Rubber
from MOCAP LLC
Material: Silicone. Flexible for Masking Threaded and Smooth Studs [See More]
- Material: Rubber - Silicone
- Features: Threaded
from Arizona Sealing Devices, Inc.
Features: Excellent sealing due to flexible material. Masking for studs and tube ends. Although designed as a cap, they can be used to plug holes if inverted. Silicone: premium masking material (due to high temperature and chemical resistance) can be used multiple times. EPDM: a more economical... [See More]
- Material: Rubber - Silicone
from Caplugs
Caplugs SRC-MED series of medical silicone caps are used to protect the ends of delicate medical instruments, tube ends and other projections. The full range of sizes allow protection for a variety of tip and port dimensions. The SRC-MED series caps are made of medical grade silicone material and... [See More]
- Material: Rubber - Silicone
from Arizona Sealing Devices, Inc.
Features: Silicon Features. Internal design provides a positive seal while the wide flange allows for easy removal. Reusable and will not melt or harden. Industries: Powder coating, E-coating, Plating and Anodizing. EPDM Features. Internal design provides a positive seal while the wide flange allows... [See More]
- Material: Rubber - Silicone
from Caplugs
The RMCP-SH Series provides the Heating, Ventilation and Air Conditioning (HVAC) industry with a Cap-Plug combination mask for use during coating and pressure testing of HVAC compressors. Eliminates the need for two separate masks and the added labor involved in installing and removing each. The... [See More]
- Material: Rubber - Silicone
- NPT Thread: (5/16)
from Caplugs
Series SFC Flange Caps feature a design which simplifies the application and removal of the cap. An internal lip on the open end provides a positive seal to prevent paint and other contaminants from seeping onto the part. A flanged head enables the cap to be manually removed with ease. Material:... [See More]
- Material: Rubber - Silicone
from Caplugs
The TS series offers all the versatility of our traditional tapers with the added resilience of silicone. Ideal for use in masking applications that require temperature and corrosion resistance. Available in two durometers: 70 Red and 45 Natural. TS series 70 Red has a more structured, rigid feel,... [See More]
- Material: Rubber - Silicone
- Features: Tapered
from Caplugs
MCN-TCS Series caps protect tubes and ports from contamination, fitting popular 1/4 " and 3/8 " sizes. A tether keeps the cap in place when not in use. Caps provide easy removal and reapplication when draining fluid. USP class VI silicone. Meets a variety of applications. Additional colors... [See More]
- Material: Rubber - Silicone
from Caplugs
SC-SH Ultrabake silicone caps are designed to mask plain and threaded studs, tube ends and even slotted holes; they will mask off the stud and allow finishing up to it. Recommended for Powder coating, e-coating, plating & anodizing. (SRC). Recommended temperatures up to 600 °F (315 °C). [See More]
- Material: Rubber - Silicone
from Caplugs
Our Ultrabake ™ Silicone Grounding Caps are ideal for grounding tabs. The larger sizes of this cap have a tapered opening which allows the coating material to come close to the inside dimensions of the cap. Temperatures up to 600 °F (315 °C). Can be used as a plug in small rectangular... [See More]
- Material: Rubber - Silicone
- Shape / Application: Round
from Caplugs
Our Ultrabake ™ Silicone Washer Caps are designed to cover threaded studs and even plug plain and threaded holes; they will mask off the stud/hole and leave a circular grounding or earthing area around it. Recommended for powder coating, e-coating, plating & anodizing. Recommended... [See More]
- Material: Rubber - Silicone
- Features: Threaded
from Caplugs
Our Ultrabake ™ Silicone Zerk Caps are designed specifically to mask Zerk fittings; they will mask off the fitting and allow finishing up to it. Available with either a short handle or with an extended handle, which eases installation and facilitates removal from hard-to-reach spaces. [See More]
- Material: Rubber - Silicone
from Caplugs
The Caplugs TSV Series is ideal for powder coaters to use as a tapered cap or plug during coating and curing when back-pressure could be an issue. The material choice of silicone allows for high temperature coating and curing temperatures vs. standard plastic tapers, up to 600 ° F (315 ° C). [See More]
- Material: Rubber - Silicone
- Features: Tapered
from Caplugs
UVCP-SH Series Ultrabake ™ Venting Cap Plugs are designed to mask plain and threaded studs or holes; there is a small nipple on the top of the mask which can easily be punctured or removed to form the small vent. Recommended for powder coating, e-coating, plating & anodizing. Recommended... [See More]
- Material: Rubber - Silicone
from Custom Fabricating & Supplies
Product Features. Temperature Rating: 600 ° F / 315 ° C. Recommended for masking studs, pems and tube ends. Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating. Flat top minimizes air trapped in part. Flexible material allows cap to conform to irregular shapes. Custom... [See More]
- Material: Rubber - Silicone; Silicone
from Essentra Components
Easy Pull Masking Caps provide a positive seal and have a wide flange or pull tab for easy removal. These EPDM, Silicone, or Vinyl PVC caps are commonly used powder coating, e-coating, plating, anodizing, and blasting processes [See More]
- Material: Rubber - Silicone; Silicone Rubber
from Reid Supply
Ergonomic Toggle Clamp Handle Grips provide a safe and comfortable gripping surface for vertical hold down clamps. These accessory parts act a guard and help protect against potential pinch points. . Red Rubber Toggle Clamp Handle Grip has a 35.1 mm overall diameter to protect against pinch points... [See More]
- Material: Rubber - Silicone; Rubber
- Overall Length: 1.76
- Shape / Application: Round Hand Grip
from Polymer Molding, Inc.
SLC Series Silicone Rubber Caps are ideal for paint masks, protecting threads, tubes or other diameters during painting or coating processes. Soft and flexible, these caps will also conform to irregular shapes and applications. As with most silicone products, they are typically reusable. [See More]
- Material: Rubber - Silicone
- Diameter: 0.0930
- Shape / Application: Round
- Fitted Depth: 0.7500
from Qosina Corp.
Qosina is a leading supplier of Sealing Cap with Lock with PC, Silicone. Get fast shipping and volume discounts on Life Sciences parts. [See More]
- Material: Rubber - Silicone; Buna-N, PSU, PC, Silicone
from Custom Fabricating & Supplies
Product Features. Temperature Rating: 600 ° F / 315 ° C. Ideal for longer or wider threaded and non-threaded studs for ease in placement and removal. Internal ridge provides tight seal. Can be vented to eliminate movement from pressure build-up. Used in Powder Coating, E-Coating, Wet... [See More]
- Material: Rubber - Silicone; Silicone
- Straight Thread: 6-32, 8-32, M3.5, M4
- Features: Threaded
from Essentra Components
Masking Cone Caps and Plugs have a tapered design so each part is able to plug multiple inner diameters or cap multiple outside diameters. Reduce inventory with this multi-use cap and plug ideal for use in powder coating, e-coating, plating, anodizing, and blasting. [See More]
- Material: Rubber - Silicone; 55 Shore A Silicone
from Reid Supply
Ergonomic Toggle Clamp Handle Grips provide a safe and comfortable gripping surface for vertical hold down clamps. These accessory parts act a guard and help protect against potential pinch points. . Red Rubber Toggle Clamp Handle Grip has a 40.6mm x 45.7 mm overall diameter to protect against pinch... [See More]
- Material: Rubber - Silicone; Rubber
- Overall Length: 3.09
- Shape / Application: Round Hand Grip
from Custom Fabricating & Supplies
Product Features. A variety of Silicone Caps. Ideal for small job shops with a variety of masking needs. Test out different sizes before buying in bulk. Temperature Rating: 600 ° F / 315 ° C. Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating. Includes a selection of... [See More]
- Material: Rubber - Silicone; Silicone
from Essentra Components
Masking Straight Caps & Plugs protect threaded or unthreaded holes as a plug or fit over studs, pins, or tube ends to provide a masking cap solution. The straight walled plug is easily applied and removed and does not block off any of the surrounding areas for precise masking. [See More]
- Material: Rubber - Silicone; Silicone
from Custom Fabricating & Supplies
Product Features. Temperature Rating: 600 ° F / 315 ° C. Recommended for masking studs, pems and tube ends. Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating. Can be inverted as a plug. Flexible material allows cap to conform to irregular shapes. Rounded top makes... [See More]
- Material: Rubber - Silicone; Silicone
- Straight Thread: M39
- Features: Threaded
from Essentra Components
Masking Straight Caps - Washer Caps are straight caps with an added washer to mask off the surrounding grounding. Available in cost-effective EPDM or Natural Silicone for higher temperature resistance, the cap can also be used to plug holes if inverted. [See More]
- Material: Rubber - Silicone; 55 Shore A Silicone
- Shape / Application: Washer
from Custom Fabricating & Supplies
Product Features. Temperature Rating: 600 ° F / 315 ° C. Recommended for masking studs and pems with a perimeter for grounding. Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating. Can be inverted as a plug. Flexible material allows cap to conform to irregular shapes. [See More]
- Material: Rubber - Silicone; Silicone
- Straight Thread: 10-24, M5
- Features: Threaded; Flange
from Custom Fabricating & Supplies
Product Features. Temperature Rating: 600 ° F / 315 ° C. Recommended for masking bus bar terminals and grounding tabs on electrical enclosures. Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating. Tapered collar helps with fine line masking. Color coded for easy... [See More]
- Material: Rubber - Silicone; Silicone