Rectangular Caps, Grips, and Closures

Description

Rectangular caps, grips, and closures are designed to fit onto objects with rectangular ends. They serve the primary function of covering or sealing these ends to protect them from external elements. These components are typically used to prevent contamination, damage, and wear by providing a barrier against dirt, debris, moisture, and other environmental factors.

Working Principle

Rectangular caps, grips, and closures work by snugly fitting over the ends of rectangular objects. The dimensions of these components are specifically designed to match the length and width of the objects they are intended to cover. The material used in their construction often dictates their physical properties, such as hardness, flexibility, and resistance to wear or degradation. This snug fit ensures that the objects are effectively sealed off from external elements, making them useful for protection during storage and transportation.

Applications

Rectangular caps, grips, and closures are commonly used in various industries for specific applications. For instance, they are often employed in the transportation and storage of components to protect them from damage and contamination. In the medical industry, vented caps are used to allow air flow during gas sterilization and prevent the cap from blowing off during extreme heat conditions. Additionally, they are used to finish off products like furniture or panels, providing both a protective and decorative function.

Advantages over other Caps, Grips, and Closures

One of the advantages of rectangular caps, grips, and closures over other shapes is their ability to fit snugly onto rectangular objects, which might not be possible with round or circular caps. This specific fit ensures better protection against contamination and damage. Additionally, features like lift/pull tabs and tear tabs make them easy to remove, which can be advantageous in applications where quick access is necessary.

Limitations

A limitation of rectangular caps, grips, and closures is that they are specifically designed for rectangular ends, which means they cannot be used interchangeably with objects of different shapes, such as circular or oval ends. This specificity can limit their versatility in applications where multiple shapes are involved.

Considerations

When selecting rectangular caps, grips, and closures, it is important to consider factors such as initial costs, operating expenses, durability, and maintenance costs. The material of the cap plays a crucial role in its durability and resistance to wear, which can affect its lifespan and the frequency of replacement. Additionally, the initial cost may vary depending on the material and design features, such as vented or anti-roll capabilities. Operating expenses may include the cost of installation and removal, especially in applications requiring frequent access.

16 Results
Caps-Vinyl > VRF Series > VRF Series Disc Springs -- VRF-040x250-8
from Daemar Inc.

Vinyl rectangular caps with flat end profile Colour Black Material Vinyl [See More]

  • Shape / Application: Rectangular
Dust Cap - DT Series -- 1011-344-0205
from LADD Distribution

Dust Cap [See More]

  • Shape / Application: Rectangular
  • Material: Plastic
Rectangular Bar Stock Caps -- BSC300A
from Essentra Components

Rectangular Bar Stock Caps are manufactured in black polyethylene or natural nylon. Three different sizes cap common rectangular bar steel dimensions with a rounded or flat base. [See More]

  • Shape / Application: Rectangular
Cap 5 40x20, black -- 0.0.370.11
from item America, LLC

Rounded Caps for the end face of the various profile geometries; the cut edge does not need to be deburred. Plastic Caps are secured by pressing/tapping them into the core bores. The special dome geometry suppresses vibrations and is resistant to temperature changes. [See More]

  • Shape / Application: Rectangular
  • Length: 1.57
  • Width: 0.7874
  • Overall Length: 1.57
VF Series -- VF-1
from Polymer Molding, Inc.

Rectangular Caps are designed to fit most. rectangular tubes and bars. Some common. applications include ball valve handle covers,. paint shields and grips for tools and lever handles. They slip on easily and provide a snug fit. Color: Various. Vinyl service temperature: 350 ° F (177 ° C). [See More]

  • Shape / Application: Rectangular; Flat Hand Grip
  • Length: 0.0622
  • Width: 0.0620
  • Fitted Depth: 0.2500
Tube End Grip; Flat, Finger Grasp Grip, Vinyl -- GP-14FB [GP-14FB from GripWorks]
from Reid Supply

Tube and flat end grips provide an ergonomic fit to everyday tools and equipment by reducing hand fatigue and the transfer of vibrations. Our assortment of plastic and foam grips are flexible enough to stretch onto slightly larger dimensions without shredding or tearing, yet durable enough to... [See More]

  • Shape / Application: Rectangular; Flat Hand Grip
  • Material: Vinyl; Vinyl
  • Overall Length: 4.75
Caps-Vinyl > VRR Series > VRR Series Disc Springs -- VRR-062x1000-16
from Daemar Inc.

Designed to fit most rectangular tubes and bars, Series VRR Vinyl Rectangular Caps and Grips feature a flat, rounded end. These caps have many applications, including handle grips, paint shields, end caps and ESD covers. They slip on quickly and easily, and maintain a snug fit. Printing is available... [See More]

  • Shape / Application: Rectangular
Dust Cap - DT Series -- 1011-346-0405
from LADD Distribution

Dust Cap [See More]

  • Shape / Application: Rectangular
  • Material: Plastic
Cap 6 60x30, black -- 0.0.419.23
from item America, LLC

Rounded Caps for the end face of the various profile geometries; the cut edge does not need to be deburred. Plastic Caps are secured by pressing/tapping them into the core bores. The special dome geometry suppresses vibrations and is resistant to temperature changes. [See More]

  • Shape / Application: Rectangular
  • Length: 1.18
  • Width: 2.36
  • Overall Length: 2.36
VHF Series, Caps -- VHF-125x750-16
from Daemar Inc.

Series VHF Vinyl Hanger Tips are rectangular caps with a flat hanger tip that provides a snug fit to ensure caps do not fall off. Ideal for tools that need to be hung. Material: Vinyl Standard Color: Black Standard Option Colors: White, Brown, Orange, Red, green, Gray, Blue, Yellow [See More]

  • Shape / Application: Rectangular
Dust Cap - DT Series -- 1011-347-0605
from LADD Distribution

Dust Cap [See More]

  • Shape / Application: Rectangular
  • Material: Plastic
Cap 8 80x40 Zn, white aluminium, similar to RAL 9006 -- 0.0.679.72
from item America, LLC

They hold in all orientations! Caps 8 made from zinc are screwed into the core bores at the end face. They are particularly resistant to mechanical loading and changes in temperature. They can be unscrewed and screwed back on any number of times. They must be secured into the core bores of the... [See More]

  • Shape / Application: Rectangular
  • Length: 3.15
  • Width: 1.57
  • Overall Length: 3.15
Dust Cap - DT Series -- 1011-348-0805
from LADD Distribution

Dust Cap [See More]

  • Shape / Application: Rectangular
  • Material: Plastic
Cap 8 80x40, grey similar to RAL 7042 -- 0.0.627.18
from item America, LLC

Rounded Caps for the end face of the various profile geometries; the cut edge does not need to be deburred. Plastic Caps are secured by pressing/tapping them into the core bores. The special dome geometry suppresses vibrations and is resistant to temperature changes. [See More]

  • Shape / Application: Rectangular
  • Length: 3.15
  • Width: 1.57
  • Overall Length: 3.15
Dust Cap - DT Series -- 1011-349-1205
from LADD Distribution

Dust Cap [See More]

  • Shape / Application: Rectangular
  • Material: Plastic
Steel Roller Conveyor End Cap -- 0.0.647.08
from item America, LLC

Safety first! The sharp edges at the ends of exposed roller conveyors no longer need to be filed down to prevent cuts and other damage and injuries. Simply slot on the robust end cap and secure it in place with the enclosed self-tapping screws - that's all it takes to create permanent edge... [See More]

  • Shape / Application: Rectangular; "U" Shape
  • Length: 1.22
  • Width: 1.57
  • Overall Length: 1.14