Tapered Caps, Grips, and Closures
from Jergens, Inc.
Jergens Tapered Caps & Plugs keep debris out of your subplate ’s receiver bushings when not in use. Features, Benefits, & Product Specifications: Polyethylene caps snap in and out easily. Packaged 10 per pack [See More]
- Features: Tapered
from Arizona Sealing Devices, Inc.
Features: Environmentally friendly masking solution: recyclable. Made of a blend of post consumer and virgin materials. Paper does not promote condensation. Economical solution compared to rubber and silicone products. Applications: painting or powder coating. Paper is hygroscopic, meaning there... [See More]
- Shape / Application: Round
- Features: Tapered
from MOCAP LLC
Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Red). Tapered Design Fits Multiple Diameters. Dual Function Closure can be Used as a Cap or Plug [See More]
- Features: Tapered
- Material: Polyethylene (PE)
- Overall Length: 0.3780
from Caplugs
Manufactured from natural paper which is 100% recyclable, the PTC Series paper tapered caps are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of paper caps is formulated from a blend of 90% virgin pulp and 10% post-consumer... [See More]
- Features: Tapered
- Material: Paper
from Arizona Sealing Devices, Inc.
Features: Heavy-duty design includes a rugged wall and seal rings for maximum protection. The tapered design allows the part to plug multiple inner diameters or cap multiple outside diameters. How to measure in order to assure a proper fit for both caps and plugs: Plug dimension “A ”... [See More]
- Shape / Application: Round
- Material: Polyethylene (PE)
- Features: Tapered
from Caplugs
The extra-wide flange of the WWX Series provides extended visibility. The fail-proof design prevents the mating component from being installed without first removing the cap. Now available in 17 sizes, this versatile part may easily be used as a cap or plug, depending on application. Highly visible... [See More]
- Features: Tapered
- Material: Polyethylene (PE)
from Arizona Sealing Devices, Inc.
Specifications: Material: Low-Density Polyethylene. Color: Red. Features: Heavy-duty design includes a rugged wall and seal rings for maximum protection. The tapered design allows the part to plug multiple inner diameters or cap multiple outside diameters. How to measure in order to assure a proper... [See More]
- Shape / Application: Round
- Features: Tapered
from Caplugs
W Series tapered caps and plugs with wide flanges offer added protection and prevent accidental force into or through an opening when used as a plug. Covers a vast range of cap or plug applications. Easy to install and remove. Added protection for bearing surfaces. Material: Low-density... [See More]
- Features: Tapered
from Caplugs
WW Series tapered caps & plugs are designed with a wide, thick flange to insure against being erroneously forced "all the way through " when used as a plug. This versatile part may easily be used as a cap or plug depending upon the application. Accepted by the aircraft industry. Easy... [See More]
- Features: Tapered
- Material: Polyethylene (PE)
from Caplugs
Designed to be used as a cap or a plug, the T Series is tapered to fit a wide range of applications to protect from contaminants and debris. May be used for MIL Std, SAE-type fittings, hydraulic and threaded or non threaded fittings. Tapered design. Covers a vast range of cap or plug applications. [See More]
- Features: Tapered
- Material: Polyethylene (PE)
from Caplugs
The TS series offers all the versatility of our traditional tapers with the added resilience of silicone. Ideal for use in masking applications that require temperature and corrosion resistance. Available in two durometers: 70 Red and 45 Natural. TS series 70 Red has a more structured, rigid feel,... [See More]
- Features: Tapered
- Material: Rubber - Silicone
from Caplugs
TV Series features an injection-molded vinyl tapered design that can be used as a cap or a plug. Using an A-80 Shore durometer (hardness) vinyl, these caps resist tearing, cracking, splitting and shredding. Highly flexible, they enable snug fits even with smaller dimensions and irregular shapes. [See More]
- Features: Tapered
- Material: Vinyl
from Caplugs
The MJ series tear-tab caps slide easily over metric threads and snap in place. Designed with a locking bead to engage lead thread and hold cap securely on. Tear-tab breaks the seal for easy removal. Caps metric threads. Tear-tab for easy removal. Material: Low-density polyethylene. Standard Color:... [See More]
- Features: Threaded; Tapered
- Material: Polyethylene (PE)
from Caplugs
The Caplugs TSV Series is ideal for powder coaters to use as a tapered cap or plug during coating and curing when back-pressure could be an issue. The material choice of silicone allows for high temperature coating and curing temperatures vs. standard plastic tapers, up to 600 ° F (315 ° C). [See More]
- Features: Tapered
- Material: Rubber - Silicone
from Polymer Molding, Inc.
The tapered style can either be used as a cap or plug, depending on application. Excellent for protecting threads and keeping unwanted contamination out of pipes, valves, tubing and most other cylindrical openings. The most economical solution for protecting standard size threads, unified threads,... [See More]
- Shape / Application: Round
- Diameter: 0.0570
- Features: Tapered; Flange
- Fitted Depth: 0.4030
from Essentra Components
Tapered Round Ferrules cap ends of protruding rods or bars to prevent splitting and wearing. These black PVC or LDPE caps have a rounded end so they are commonly used as safety caps. [See More]
- Shape / Application: Round
- Material: Polyvinyl Chloride
- Features: Tapered
from Hi-Tech Seals, Inc.
This protector is designed to protect the sucker-rod pin ends. The rims on the exterior of the protector are designed to act as shock absorbers. Hi-Tech also carries a complete line of plugs to go along with the caps. [See More]
- Shape / Application: Round
- Material: Polyethylene (PE)
- Features: Tapered
from Daemar Inc.
Series MJ Tear-Tab Caps slip easily over metric threads and snap in place. Locking bead engages lead thread and holds cap on securely. Tear-tab breaks for easy removal. Material: Low-Density Polyethylene Colour*: Red [See More]
- Features: Tapered; Tear-tab
from ARKPLAS
Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]
- Shape / Application: Round; Screw Cap or Plug; Washer
- Straight Thread: #10 Pan
- Features: Tapered
- Fitted Depth: 0.1200
from Essentra Components
LDPE Heavy Duty Tapered Caps & Plugs include a rugged wall and seal rings for maximum protection. The tapered profile allows the versatile part to plug multiple I.D. s or cap multiple O.D. s [See More]
- Features: Tapered
- Material: Polyethylene (PE); Low Density Polyethylene
from Hi-Tech Seals, Inc.
End Protectors are used to protect the pipe threads for tool joints of downhole tools, during shipping and storage. The distinct styles are selected based on the type of tool or threading involved. Tool joint protectors are designed for API threads. [See More]
- Shape / Application: Round
- Features: Threaded; Tapered
from Daemar Inc.
Manufactured from natural paper which is 100% recyclable, Paper Caplugs are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of Paper Caplugs is formulated from a blend of 90% virgin pulp and 10% post-consumer recycled paper. These... [See More]
- Features: Tapered
from ARKPLAS
Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]
- Shape / Application: Round; Screw Cap or Plug; Washer
- Straight Thread: #4 Pan
- Features: Tapered
- Fitted Depth: 0.1090
from Essentra Components
Standard Tapered Caps & Plugs are designed for each part to cap multiple O.D. s or plug multiple I.D. s. The durable material protects against damage, dirt, moisture and corrosion during storage and shipping. [See More]
- Features: Tapered
- Material: Polyethylene (PE); Low Density Polyethylene
from Daemar Inc.
Tapered Caplugs can be used as either caps or plugs. Because they are tapered in design and made from highly pliable (or flexible) polyethylene, they can not only be applied to fit snugly but are readily removable...whether used for capping or plugging. Especially recommended for use on MIL Std. and... [See More]
- Features: Tapered
from ARKPLAS
Ark-Plas ® Screw Cover line includes screw covers that can be used with many different types of fasteners along with specialized covers designed for specific fastening hardware. Pop-On Screw Covers are available in three sizes and can be used with a variety of fasteners. Hinged Screw Covers have... [See More]
- Shape / Application: Round; Screw Cap or Plug
- Straight Thread: #4-#6
- Features: Tapered; Retaining Ring
- Fitted Depth: 0.1900
from Essentra Components
Standard Tapered Caps & Plugs are designed for each part to cap multiple O.D. s or plug multiple I.D. s. The durable material protects against damage, dirt, moisture and corrosion during storage and shipping. [See More]
- Features: Tapered
- Material: Polyethylene (PE); Low Density Polyethylene
from Daemar Inc.
Tapered Silicone Caps and Plugs. A new line of patent pending tapered caps / plugs in flexible and durable silicone material. The TS series offers all the versatility of our traditional tapers with the added resilience of silicone. Ideal for use in masking applications that require temperature and... [See More]
- Features: Tapered
from ARKPLAS
Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]
- Shape / Application: Round; Screw Cap or Plug; Washer
- Straight Thread: #4-#6 Countersunk
- Features: Tapered
- Fitted Depth: 0.1090
from Essentra Components
Vinyl Tapered Caps & Plugs are designed for each part to cap multiple O.D. s or plug multiple I.D. s. The soft yet durable PVC material is flexible ensuring a secure fit during transit, processing, and storage. [See More]
- Features: Tapered
- Material: Polyvinyl Chloride
from Daemar Inc.
The TV series features an injection-molded vinyl tapered design that can be used as a cap or a plug. Using an A-80 Shore durometer (hardness) vinyl, these caps resist tearing, cracking, splitting and shredding. Highly flexible, they enable snug fits even with smaller dimensions and irregular shapes;... [See More]
- Features: Tapered
from ARKPLAS
Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]
- Shape / Application: Round; Screw Cap or Plug; Washer
- Straight Thread: #6 Pan
- Features: Tapered
- Fitted Depth: 0.1090
from Essentra Components
Vinyl Tapered Caps & Plugs are designed for each part to cap multiple O.D. s or plug multiple I.D. s. The soft yet durable PVC material is flexible ensuring a secure fit during transit, processing, and storage. [See More]
- Features: Tapered
- Material: Polyethylene (PE); Low Density Polyethylene
from Daemar Inc.
Featuring a wider flange than standard Tapered Caplugs, the Series W offers added protection for bearing surfaces and cannot be accidentally pushed all the way into or through an opening being plugged. Material: Low-Density Polyethylene. Colour*: Red [See More]
- Features: Tapered; Flange
from ARKPLAS
Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]
- Shape / Application: Round; Screw Cap or Plug; Washer
- Straight Thread: #8 Pan
- Features: Tapered
- Fitted Depth: 0.1200
from Essentra Components
Wide Flange Tapered Caps & Plugs can plug multiple I.D. s or cap multiple O.D. s. The wider flange assures added protection on bearing surfaces and prevents the plug from being pushed through the mating part. [See More]
- Features: Tapered
- Material: Polyethylene (PE); Low Density Polyethylene
from Daemar Inc.
Accepted by the aircraft industry, Series WW Caps are designed with a wide, thick flange to ensure against being erroneously forced "all the way through" when used as a plug. Available in 76 sizes, this versatile part may easily be used as a cap or plug, depending upon application. Material:... [See More]
- Features: Tapered; Flange
from ARKPLAS
Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]
- Shape / Application: Round; Screw Cap or Plug; Washer
- Straight Thread: #8-#10 Countersunk
- Features: Tapered
- Fitted Depth: 0.1200
from Essentra Components
Tapered Paper Caps for high temperature applications are an environmentally friendly recyclable masking solution made of a blend of post-consumer and virgin materials. The paper material does not promote condensation and is an economical solution compared to other high temp materials. [See More]
- Features: Tapered
from Daemar Inc.
The extra wide flange of the WWX Series provides extended visibility. This dummy-proof design prevents the mating component from being installed without first removing the cap. Available in thirteen sizes, this versatile part may easily be used as a cap or plug depending on application. Material:... [See More]
- Features: Tapered; Flange
from ARKPLAS
Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]
- Shape / Application: Round; Screw Cap or Plug; Washer
- Straight Thread: 1/4-20 Countersunk
- Features: Tapered
- Fitted Depth: 0.1250
from ARKPLAS
Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]
- Shape / Application: Round; Screw Cap or Plug; Washer
- Straight Thread: 1/4-20 Pan
- Features: Tapered
- Fitted Depth: 0.1250