Hex Cap Caps, Grips, and Closures

Description

Hex Cap Caps, Grips, and Closures are designed to protect and cover the ends of tubes, hoses, and fittings. They serve as a protective barrier, preventing contamination and damage to the components they cover. These caps are often used to finish off products, providing both a functional and decorative element.

Working Principle

Hex Cap Caps work by snugly fitting over the ends of components, creating a seal that protects against dirt, debris, moisture, and corrosion. Their design often includes features that ensure a tight fit, such as tapered or push-fit designs, which help maintain the integrity of the seal during storage and transportation. This protective function is crucial in maintaining the quality and longevity of the components they cover.

Applications

Hex Cap Caps are widely used in various industries for specific applications. For example, they are employed in the transportation and storage of critical profiles to protect against environmental factors. In the furniture industry, decorative hex bolt caps are used to finish off products like furniture or panels, providing both aesthetic appeal and protection.

Advantages over other Caps, Grips, and Closures

One of the primary advantages of Hex Cap Caps is their ability to provide a snug fit, which ensures superior protection against contamination and damage compared to other types of caps and closures. Their versatility in fitting multiple diameters due to their tapered design makes them a preferred choice in many applications. Additionally, materials like vinyl offer good flexibility and chemical resistance, enhancing their utility in medical and chemical applications.

Limitations

A potential limitation of Hex Cap Caps is their material sensitivity to environmental conditions. For instance, paper caps, while environmentally friendly, can experience dimensional variation or warping due to humidity changes or water contact. This can limit their use in certain environments where moisture is prevalent.

Considerations

When selecting Hex Cap Caps, several factors should be considered. Initial costs can vary depending on the material and design complexity. Operating expenses are generally low, as these components require minimal maintenance. However, durability can be a concern if the caps are exposed to harsh environmental conditions, necessitating more frequent replacements. It's important to evaluate the specific environmental conditions and application requirements to ensure the chosen caps meet the necessary durability and performance standards.

9 Results
Special Sealing Plug
from ZAGO Manufacturing Company, Inc.

ZAGO offers clients a wide variety of custom services. Our cutting-edge machine shop has the capacity to rapidly produce specialty orders in small or large quantities. Our team is dedicated to producing the best products available that fit your exact specifications. ZAGO offers: Machine Parts... [See More]

  • Shape / Application: Hex Cap
  • Features: Threaded
AN Series (Vinyl Hex Caps) -- AN-10
from Daemar Inc.

Designed for AN style fittings, Series AN Caps are easy to install and remove. Engineered with aerospace quality, these caps are available in all common hydraulic nut sizes. No Tools are required to install Series AN Caps. Material: Vinyl Colour: Yellow Optional Colours*: White, Black, Brown,... [See More]

  • Shape / Application: Hex Cap
#10 Hex Dome Cap Screw Cover
from ARKPLAS

Hex Dome Caps fit snugly onto hex head fasteners. Just press it on for a safe, concealed bolt or nut. Hex Dome Caps are offered in 4 popular sizes: 10-32 hex head, 1/4 hex head, 5/16 hex head, and 3/8 hex head. Hex Dome Caps are manufactured from low-density polyethylene and are stocked in color #... [See More]

  • Shape / Application: Round; Hex Cap; Screw Cap or Plug
  • Fitted Depth: 0.4250
  • Straight Thread: #10
  • Overall Length: 0.4250
Hexagonal Caps -- HEX155A
from Essentra Components

Hexagonal caps' rigid design allows for easy push-fit application and removal. Hex caps protect fluid couplings, hexagonal nuts, and round components from damage and are available in all common coupling sizes to fit UNF, metric, and BSP threads. [See More]

  • Shape / Application: Hex Cap
  • Material: Polyethylene (PE); Low Density Polyethylene
MS Series (Vinyl Hex Caps) -- MS-10
from Daemar Inc.

Series MS Caps, used for MS style fittings, are easy to install and remove. Engineered with aerospace quality, these caps are available in all common hydraulic nut sizes. No tools are required to install Series MS Caps, which come in a high visibility yellow. Material: Vinyl Colour: Yellow Optional... [See More]

  • Shape / Application: Hex Cap
#10 Hex Socket Cap Screw Cover
from ARKPLAS

Ark-Plas ® Screw Cover line includes screw covers that can be used with many different types of fasteners along with specialized covers designed for specific fastening hardware. Hex Socket Cap Screw Covers are a new item developed to conceal hex socket cap screws in surface or countersunk... [See More]

  • Shape / Application: Round; Hex Cap; Screw Cap or Plug
  • Fitted Depth: 0.2500
  • Straight Thread: #10
  • Overall Length: 0.2500
#6 Hex Hider Screw Cover
from ARKPLAS

Ark-Plas ® Screw Cover line includes screw covers that can be used with many different types of fasteners along with specialized covers designed for specific fastening hardware. Hex Hider Covers are great for covering four sizes of hex socket button head cap screws. Ark-Plas ® has a color... [See More]

  • Shape / Application: Round; Hex Cap; Screw Cap or Plug
  • Fitted Depth: 0.0960
  • Straight Thread: #6
  • Overall Length: 0.0960
#8 Hex Dome Cap Screw Cover
from ARKPLAS

#8 Hex Dome Caps are designed for use with #8 hex cap screws. Apply by pressing the cover onto the hex cap screw. This cover fits snug and will attractively conceal your flush mounted hex cap screws. #8 Hex Dome Caps are manufactured in polypropylene and are available in over 100 standard colors... [See More]

  • Shape / Application: Round; Hex Cap; Screw Cap or Plug
  • Fitted Depth: 0.2100
  • Straight Thread: #8
  • Overall Length: 0.2100
5/16 Hex Socket Cap Screw Cover
from ARKPLAS

Ark-Plas ® Screw Cover line includes screw covers that can be used with many different types of fasteners along with specialized covers designed for specific fastening hardware. Hex Socket Cap Screw Covers are a new item developed to conceal hex socket cap screws in surface or countersunk... [See More]

  • Shape / Application: Round; Hex Cap; Screw Cap or Plug
  • Fitted Depth: 0.3500
  • Straight Thread: 5/16
  • Overall Length: 0.3500