Round Caps, Grips, and Closures

175 Results
Little Mule Wire Grips Rigging/Accessories
from Columbus McKinnon Corporation

Easy-to-use Little Mule wire grips can be used with a variety of wire sizes and types, so fewer grip changes are required. They also have large handle eye openings for easy opening, attaching and releasing to prevent lock-ups. Made of forged steel, Little Mule grips are both durable and lightweight,... [See More]

  • Shape / Application: Round; Round Hand Grip
ASC Series - Threaded Aluminum Caps for Threaded Flared Fittings
from Arizona Sealing Devices, Inc.

A standard aerospace and fluid power protective cap, the Series ASC has a nose section design that forms a low pressure seal on threaded, flared fittings. A more positive seal is possible with the addition of a sealing disc (Series ASC-DN). Stock sealing discs are neoprene; Butyl or Buna N rubber... [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • NPT Thread: 1/2" NPT
  • Features: Threaded
  • Material: Aluminum
Pipe Plug Mech, Night Cap Spigot End 6"dia Polyethylene -- 140-006-2S
from Petersen Products Co.

Country of Origin USA. Diameter 4.62"(117mm). Material, Body Polyethylene. Material, Seal Natural Rubber. Nominal Pipe 6" (152mm). Pipe End Spigot. Pipe Type Polyethylene Pipe. Sage Subcategory Number W140. Shipping Wt. 3 Lb (1.36 Kg). Style End of Pipe Plug. Temperature Max. Service F 120 F (48.89... [See More]

  • Shape / Application: Round
  • Material: Polyethylene (PE); Polyethylene
Heat-Shrinkable Capsule for Clean Hose/Tube Ends
from HydraCheck Inc.

The Clean Seal Capsules are heat-shrinkable capsules used to seal assemblies up to 2 ” ID. Each capsule has a simple, clean pull-tab for easy removal. No particulates get left in the assembly and only 11 capsule sizes will handle all assemblies up through -32 (2 ”)!. (For use with the... [See More]

  • Shape / Application: Round
  • Diameter: 2
Street Lighting Open & Shorting Caps -- 1-2361116-1
from TE Connectivity

Body Features. Primary Product Color  : Black. Configuration Features. Number of Positions  : 3. Contact Features. Contact Current Rating (Max) (AMP)  : 15. Dimensions. Product Diameter  : 84.7  MM   [3.33  INCH  ]. Electrical Characteristics. [See More]

  • Shape / Application: Round
  • Overall Length: 3.33
Pipe Locks
from McGard Special Products Division

Now you can secure pipe shut-offs reliably and quickly with The Intimidator Pipe Lock. The Pipe Lock prevents unauthorized siphoning of oil and gas from wells, remote storage tanks, and other containment areas. It is also adaptable for use with water storage tanks. Each Pipe Lock is constructed of a... [See More]

  • Shape / Application: Round; Pipe Lock
  • Features: Threaded
Finishing Caps for Round Tubing -- FCR-12
from Caplugs

FCR Series finishing caps are used for finishing ends of round tubing on numerous products such as furniture, lawn and garden equipment, tools and appliances. Heavy wall construction makes them ideal also for threaded connections where extra protection is required. Firm grip prevents accidental... [See More]

  • Shape / Application: Round
  • Material: Polyethylene (PE)
5-Axis Chip Plugs -- 5PL12002
from Jergens, Inc.

Jergens 5-Axis Chip Plugs keep chips and shavings from clogging or damaging unused holes in plates in milling machines. Features, Benefits, & Product Specifications: Material: Brass. O-Ring included [See More]

  • Shape / Application: Round
  • Straight Thread: M12 x 1.75
  • Features: Threaded
  • Material: Brass
EFTC Series - Tapered Paper Caps
from Arizona Sealing Devices, Inc.

Features: Environmentally friendly masking solution: recyclable. Made of a blend of post consumer and virgin materials. Paper does not promote condensation. Economical solution compared to rubber and silicone products. Applications: painting or powder coating. Paper is hygroscopic, meaning there... [See More]

  • Shape / Application: Round
  • Features: Tapered
Street Lighting Open & Shorting Caps -- 2328118-1
from TE Connectivity

Body Features. Primary Product Color  : Black. Configuration Features. Number of Positions  : 3. Contact Features. Contact Current Rating (Max) (AMP)  : 15. Dimensions. Product Diameter  : 82.1  MM   [3.23  INCH  ]. Electrical Characteristics. [See More]

  • Shape / Application: Round
  • Overall Length: 3.23
Finishing Caps for Round Tubing and Rods -- COF-1
from Caplugs

COF Series finishing caps for round tubing and rods make economical, attractive glides for everything from household and patio furniture to exercise equipment. As finishing caps they cover any scratches, burrs or distortions that may result from cutting operations. In addition they also provide... [See More]

  • Shape / Application: Round
  • Material: Polyethylene (PE)
Plastic Pad Covers -- 32901
from Jergens, Inc.

Jergens Tru-Center ™ Plastic Pad Covers are recommended where soft material with fine finished surfaces must be clamped with relatively high pressures. Resistant to oils and cutting compounds. Our patented Tru-Center ™ products are the only pad type on the market to provide true... [See More]

  • Shape / Application: Round
  • Material: Nylon
GP Series/Heavy Duty - Non-Threaded Tapered Dual Function Plastic Caps and Plugs
from Arizona Sealing Devices, Inc.

Features: Heavy-duty design includes a rugged wall and seal rings for maximum protection. The tapered design allows the part to plug multiple inner diameters or cap multiple outside diameters. How to measure in order to assure a proper fit for both caps and plugs: Plug dimension “A ”... [See More]

  • Shape / Application: Round
  • Material: Polyethylene (PE)
  • Features: Tapered
Street Lighting Open & Shorting Caps -- 2328118-3
from TE Connectivity

Body Features. Primary Product Color  : Red. Configuration Features. Number of Positions  : 3. Contact Features. Contact Current Rating (Max) (AMP)  : 15. Dimensions. Product Diameter  : 82.1  MM   [3.23  INCH  ]. Electrical Characteristics. [See More]

  • Shape / Application: Round
  • Overall Length: 3.23
Flexible Round Caps - Flex500™ -- HVC-062-10
from Caplugs

The HVC series Flex 500 ™ vinyl caps are temperature-resistant and protect up to 500 °F. They are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, and act as masking caps during painting, plating or powder coating... [See More]

  • Shape / Application: Round
  • Material: Vinyl
Moss Series - Metric Threaded Caps
from Arizona Sealing Devices, Inc.

Features: Protects threaded components from dust, moisture, and damage during production, storage and shipment. Designed with an easy to grip head for ease of the hand installation. [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • NPT Thread: (M8 x 1)
  • Features: Threaded
  • Material: Polyethylene (PE)
Street Lighting Open & Shorting Caps -- 2361116-1
from TE Connectivity

Body Features. Primary Product Color  : Black. Configuration Features. Number of Positions  : 3. Contact Features. Contact Current Rating (Max) (AMP)  : 15. Dimensions. Product Diameter  : 84.7  MM   [3.33  INCH  ]. Electrical Characteristics. [See More]

  • Shape / Application: Round
  • Overall Length: 3.33
Round Vinyl Caps -- MC-10001 WHT
from Caplugs

VC Series caps are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, pipe and stud end color coding, and for masking during painting or plating operations. Wide range of sizes. Easy to use. Vast color range available. Material:... [See More]

  • Shape / Application: Round
  • Material: Vinyl
Number Series - Non-Threaded Tapered Dual-Function Plastic Caps and Plugs
from Arizona Sealing Devices, Inc.

Specifications: Material: Low-Density Polyethylene. Color: Red. Features: Heavy-duty design includes a rugged wall and seal rings for maximum protection. The tapered design allows the part to plug multiple inner diameters or cap multiple outside diameters. How to measure in order to assure a proper... [See More]

  • Shape / Application: Round
  • Features: Tapered
Street Lighting Open & Shorting Caps -- 2361116-2
from TE Connectivity

Body Features. Primary Product Color  : Red. Configuration Features. Number of Positions  : 3. Contact Features. Contact Current Rating (Max) (AMP)  : 15. Dimensions. Product Diameter  : 84.7  MM   [3.33  INCH  ]. Electrical Characteristics. [See More]

  • Shape / Application: Round
  • Overall Length: 3.33
Ultrabake™ Grounding Caps -- SRC-1
from Caplugs

Our Ultrabake ™ Silicone Grounding Caps are ideal for grounding tabs. The larger sizes of this cap have a tapered opening which allows the coating material to come close to the inside dimensions of the cap. Temperatures up to 600 °F (315 °C). Can be used as a plug in small rectangular... [See More]

  • Shape / Application: Round
  • Material: Rubber - Silicone
Street Lighting Open & Shorting Caps -- 5J5271-000
from TE Connectivity

Body Features. Cover Material  : High Impact Polypropylene. Primary Product Color  : Red. Dimensions. Product Diameter  : 73  MM   [2.87  INCH  ]. Product Height  : 35  MM   [1.4  INCH  ]. Electrical Characteristics. [See More]

  • Shape / Application: Round
  • Overall Length: 2.87
Vinyl Rectangular Round-End Finishing Caps & Grips -- VRR-062X1000-16
from Caplugs

VRR Series vinyl rectangular round-end finishing caps & grips feature a feature a flat, rounded end. These caps have many applications, including handle grips, paint shields, end caps and ESD covers. They slip on quickly and easily, and maintain a snug fit. Pad Printing is available for... [See More]

  • Shape / Application: Round
  • Material: Vinyl
Street Lighting Open & Shorting Caps -- 608168-000
from TE Connectivity

Body Features. Cover Material  : High Impact UV-Stabilized Polycarbonate. Dimensions. Product Diameter  : 73  MM   [2.87  INCH  ]. Product Height  : 35  MM   [1.4  INCH  ]. Electrical Characteristics. Load Rating (Ballast)... [See More]

  • Shape / Application: Round
  • Overall Length: 2.87
Street Lighting Open & Shorting Caps -- 8Q526Y-000
from TE Connectivity

Body Features. Cover Material  : High Impact Polypropylene. Primary Product Color  : Black. Dimensions. Product Diameter  : 73  MM   [2.87  INCH  ]. Product Height  : 35  MM   [1.4  INCH  ]. Electrical... [See More]

  • Shape / Application: Round
  • Overall Length: 2.87
Street Lighting Open & Shorting Caps -- D02595-000
from TE Connectivity

Body Features. Cover Material  : High Impact UV-Stabilized Polycarbonate. Primary Product Color  : Clear. Dimensions. Product Diameter  : 73  MM   [2.87  INCH  ]. Product Height  : 41  MM   [1.61  INCH  ]. Electrical... [See More]

  • Shape / Application: Round
  • Overall Length: 2.87
Street Lighting Open & Shorting Caps -- J2745D-000
from TE Connectivity

Body Features. Cover Material  : High Impact Polypropylene. Primary Product Color  : Red. Dimensions. Product Diameter  : 73  MM   [2.87  INCH  ]. Product Height  : 35  MM   [1.4  INCH  ]. Electrical Characteristics. [See More]

  • Shape / Application: Round
  • Overall Length: 2.87
Tube Cap Fittings
from International Polymer Solutions Inc.

Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16 ” fittings linear decreasing to 80 psi for 3/4 ” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16 ” fittings linear... [See More]

  • Shape / Application: Round
  • Overall Length: 1.2
  • Diameter: 0.1250 to 0.9650
  • Material: PTFE
Tube End Grip; Round, Finger Grasp Grip, Vinyl -- GP-114F [GP-114F from GripWorks]
from Reid Supply

Tube and flat end grips provide an ergonomic fit to everyday tools and equipment by reducing hand fatigue and the transfer of vibrations. Our assortment of plastic and foam grips are flexible enough to stretch onto slightly larger dimensions without shredding or tearing, yet durable enough to... [See More]

  • Shape / Application: Round; Round Hand Grip
  • Material: Vinyl; Vinyl
  • Overall Length: 4.69
3195033
from Cleveland Bottle & Supply Co.

The Ribbed Child Resistant Cap has all of the same basic characteristics as the standard ribbed cap except for the requirement to press and turn the closure in one continuous motion to open. Resealing the container requires one continuous turning motion as does the standard ribbed cap. In addition... [See More]

  • Shape / Application: Round
WCL Series WeatherCap™ -- wcl0.5
from Scientific Linings and Coatings, Inc.

Insurance against valve deterioration caused by all external elements [See More]

  • Shape / Application: Round; Valve & Piping Protection
  • Material: PVC
  • Diameter: 0.5000
Optimum® End Caps & Tip Caps
from Nordson EFD

Optimum ® tip caps and end caps provide an airtight seal that allow you to pre-fill syringe barrels to save time or seal partially-used syringes between shifts to reduce waste. Tip caps protect assembly fluids with unique vents that are engineered to actually prevent air from being introduced... [See More]

  • Shape / Application: Round
  • Features: Flange
Dust Cap - HD10 Series -- HDC16-9-JDL
from LADD Distribution

Dust Cap [See More]

  • Shape / Application: Round
  • Material: Plastic
Casing Protector -- EUE Style
from Hi-Tech Seals, Inc.

Casing protectors are designed to protect the endings of pipe. These casings are a small price to pay to avoid expensive machining costs to repair broken ends. Our casing protectors are designed to be light weight, easy to install and are 100% recyclable. [See More]

  • Shape / Application: Round
  • Features: Threaded
Round Ball Caps -- BC020A
from Essentra Components

Press-fit Round Ball Caps are a popular heavy-duty glide that accommodates a wide variety of leg angles and enhances the finished appearance. Ball caps can also be used as a decorative top or finial. [See More]

  • Shape / Application: Round
  • Material: Polyethylene (PE); Low Density Polyethylene
Polyethylene Spouted 16mm -- PS-186 0.030" (0.8mm)
from Polytop Corporation

Spouts - Spouted and Applicator. Pinpoint direction dispensing. Dual color capability. Orifice sizes from dropper to large rectangular. Lining capability. Child resistant. Friction fit and threaded. Custom and stock. Popular sizes for bottles, tubes and cans. Ideal for chemical, automotive,... [See More]

  • Shape / Application: Round
  • Material: Polyethylene (PE)
Black Phenolic Caps -- CBS 18
from Pacific Vial Manufacturing, Inc.

Pacific Vial carries coordinating sizes of screw caps,corks,and plastic stoppers in stock. A variety of other closures/liners are available,depending on customer requirements and requests.All closures are packaged and sold separately. [See More]

  • Shape / Application: Round
  • Material: Plastic
2585-22B
from SKS Science Products

These white lotion pump dispensers are available in a 28/410 size. These white pump dispensers fit the 32 oz natural HDPE boston rounds, dispensing 3 - 4 cc of product per stroke. Be sure to test the white lotion pumps with your product for proper compatibility [See More]

  • Shape / Application: Round
  • Material: Polyethylene (PE)
C Series -- C-1/8
from Polymer Molding, Inc.

End Caps are designed to fit outside diameters on. tubing and other round objects with or without threads. Typical wall thickness: .032. Color: Blue. Material: Low Density Polyethylene. LDPE service temperature: 150 ° F (66 ° C). Applicable specs: MIL-C-5501/9, MIL-C-52078, NAS-844. RoHS... [See More]

  • Shape / Application: Round
  • Diameter: 0.1250
  • Features: Tear-tab
  • Fitted Depth: 0.6250
Grey Tube End Cap D30 -- 0.0.643.96
from item America, LLC

Added safety with Tube End Cap 3M: As a flexible cap for the open end of a Tube 3M or as scratch protection for floors or walls. A steel washer ensures the tube does not perforate the cap. The Tube End Cap is also available in an electrostatically dissipative design (black). [See More]

  • Shape / Application: Round
  • Material: Nylon
  • Diameter: 1.18
Cap, 20/410, Disc Cap, Black -- CPR0820410 - SDKS
from Cosmetic Packaging Resources

Cap, 20/410, Disc Cap, Black. INSTOCK. Min Qty: 12 Singles [See More]

  • Shape / Application: Round
Cooke Front Cap for S4 Lenses -- 46/6938
from ZGC, Inc.

Cooke Front Cap for S4 Lenses. Replacement Cap for Cooke S4 & S4/i Lenses [See More]

  • Shape / Application: Round
#10 Hex Dome Cap Screw Cover
from ARKPLAS

Hex Dome Caps fit snugly onto hex head fasteners. Just press it on for a safe, concealed bolt or nut. Hex Dome Caps are offered in 4 popular sizes: 10-32 hex head, 1/4 hex head, 5/16 hex head, and 3/8 hex head. Hex Dome Caps are manufactured from low-density polyethylene and are stocked in color #... [See More]

  • Shape / Application: Round; Hex Cap; Screw Cap or Plug
  • Fitted Depth: 0.4250
  • Straight Thread: #10
  • Overall Length: 0.4250
1/16" Bottle Cap Assembly -- A-630
from IDEX Health & Science

Our Bottle Cap Assembly is designed for a 1L Bottle and is manufactured from Tefzel (ETFE) and Polypropylene giving excellent solvent resistance. Very easy to use, it requires no threaded ports or fittings. Iit is available for 1/16" and 1/8" OD tubing and is available in red. Most of our bottle... [See More]

  • Shape / Application: Round
  • Material: Genuine Tefzel™ ETFE Resin, Polypropylene
  • NPT Thread: 1/8" NPT
Aluminum Threaded Plug with Finger Grip -- GN 441
from J. W. Winco, Inc.

GN 441 threaded plugs have an external diameter d1 matching the screw-in holes for DIN 3852 pipe bolt connections. The seal is embedded in a radial recess on the plane side, which makes the seal captive, so it cannot be squeezed out during tightening. The seal is also relatively soft, enhancing the... [See More]

  • Shape / Application: Round
  • Material: Aluminum
  • Features: Threaded
11mm Crimp Caps and Septa
from Trelleborg Sealing Solutions Americas

11mm Crimp Cap. 11mm aluminum crimp top seals have a larger opening to ensure proper needle penetration. 2ml, 12X32mm vials are manufactured of Clear, Type 1 Class A or Amber, Type 1 Class B borosilicate glass and include a write-in patch for sample identification. Caps are made of high quality... [See More]

  • Shape / Application: Round; Crimp Cap
  • Material: Aluminum; Septa available in Red PTFE/White Silicone (standard), Natural PTFE/Natural Silicone, Orange Natural Rubber/FEP, Orange Butyl/FEP
  • Diameter: 0.4331
VC Series (Round Vinyl Caps) -- VC-054-10
from Daemar Inc.

Series VC SoftCaplugs are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, pipe and stud end color coding, and for masking during painting or plating operations. If your application is exposed to extreme heat, try our HEZ... [See More]

  • Shape / Application: Round
11mm Snap Caps and Septa
from Pawling Engineered Products, Inc.

11mm Snap Cap. 11mm snap caps, septa, and vials are specially designed to ensure a good seal when the cap is snapped into place. Vials are manufactured of Clear, Type 1 Class A or Amber, Type 1 Class B borosilicate glass and include a write-in patch for sample identification. Caps are made of high... [See More]

  • Shape / Application: Round; Snap Cap
  • Material: Aluminum; Septa available in Red PTFE/White Silicone (standard), Natural PTFE/Natural Silicone, Orange Natural Rubber/FEP, Orange Butyl/FEP
  • Diameter: 0.4331
700 Series Stand Up Tip Cap, Double Helix Threaded, Blue, (QTY=1000) -- 7015STC-1000
from Techcon

700 Series Stand Up Tip Cap, Double Helix Threaded, Blue. Designed with large flat bottom, the stand-up tip cap enables the syringe barrel to stand upright. Fits all syringe barrel sizes, made from polypropylene. Sold in packs of 1000 and bulk packages [See More]

  • Shape / Application: Round
  • Material: Polyethylene (PE)
  • Features: Threaded
End Caps
from DME Company

Our end caps are made of the finest, long wearing steels. We will consult with you on your special design requirements. [See More]

  • Shape / Application: Round
  • Diameter: 1.31 to 5.25
  • NPT Thread: 1" NPT; 1 1/4" NPT; 2" NPT; 3" NPT
  • Material: Steel
Dual Key Micro-Link Closure Cap for external threaded plugs and receptacles, alum -- 75-0028
from Remke Industries

In the Tuff Link family of molded connectors & cordsets, customization means you can mix and match from our extensive selection of special materials, special hardware, special wiring, custom packaging, kitting and private labeling to develop the Molded Connector or Cordset that meets your... [See More]

  • Shape / Application: Round
  • Features: Threaded
Blaster Valve -- 2800
from Zeller Plastik USA, Inc.

Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]

  • Shape / Application: Round
  • Material: Polypropylene (PP)
  • Features: Retaining Ring
Tube End Grip; Round, Finger Grasp Grip, Vinyl -- GP-118F [GP-118F from GripWorks]
from Reid Supply

Tube and flat end grips provide an ergonomic fit to everyday tools and equipment by reducing hand fatigue and the transfer of vibrations. Our assortment of plastic and foam grips are flexible enough to stretch onto slightly larger dimensions without shredding or tearing, yet durable enough to... [See More]

  • Shape / Application: Round; Round Hand Grip
  • Material: Vinyl; Vinyl
  • Overall Length: 4.69
3471023
from Cleveland Bottle & Supply Co.

Ribbed Caps are the basic closure in the packaging business. The Ribbed Cap is a threaded closure with an uninterrupted spiral mechanism. This provides the user the ability to easily seal and reseal the container. The ribbed sided design provides easy gripping for the user to twist on and off. This... [See More]

  • Shape / Application: Round
Dust Cap - HD30 Series -- 5004-001-2405
from LADD Distribution

Dust Cap [See More]

  • Shape / Application: Round
  • Material: Plastic
Protector -- Sucker Rod Cap
from Hi-Tech Seals, Inc.

This protector is designed to protect the sucker-rod pin ends. The rims on the exterior of the protector are designed to act as shock absorbers. Hi-Tech also carries a complete line of plugs to go along with the caps. [See More]

  • Shape / Application: Round
  • Material: Polyethylene (PE)
  • Features: Tapered
Round End Caps - Standard -- A1-3/4A
from Essentra Components

Push-fit Standard Round End Caps protect threaded or non-threaded tubing, pipes and rods. Short caps are for general purpose while longer caps help to prevent accidental displacement and ensure a tight fit. [See More]

  • Shape / Application: Round
  • Material: Polyethylene (PE); Low Density Polyethylene
Polyethylene Spouted 18, 20 & 22mm -- PS-136 0.040" (1mm)
from Polytop Corporation

Spouts - Spouted and Applicator. Pinpoint direction dispensing. Dual color capability. Orifice sizes from dropper to large rectangular. Lining capability. Child resistant. Friction fit and threaded. Custom and stock. Popular sizes for bottles, tubes and cans. Ideal for chemical, automotive,... [See More]

  • Shape / Application: Round
  • Material: Polyethylene (PE)
7240-11B
from SKS Science Products

These 1 oz white gallon pump dispensers are available in a 38/400 size. The white pump dispensers fit the 1 gallon natural HDPE round handle jugs, and the 1 gallon natural HDPE smooth square handle jugs. The white gallon pumps dispense 1 oz of product per stroke. Be sure to test the 1 oz white... [See More]

  • Shape / Application: Round; Square
  • Material: Polyethylene (PE)
CL Series -- CL-11/16
from Polymer Molding, Inc.

These caps are designed to cap. diameters where extended exposed. surfaces require protection. Typical wall thickness: .032. Color: Blue. Material: Low Density Polyethylene. LDPE service temperature: 150 ° F (66 ° C). RoHS Compliant [See More]

  • Shape / Application: Round
  • Fitted Depth: 1.61
  • Diameter: 0.6875
  • Material: Polyethylene (PE)
Cap, 20/410, Disc Cap, Natural -- CPR0820410 - XDNS
from Cosmetic Packaging Resources

Cap, 20/410, Disc Cap, Natural. INSTOCK. Min Qty: 12 Singles [See More]

  • Shape / Application: Round
Cooke Front Lens Cap for Panchro -- 8.0.5.54
from ZGC, Inc.

Cooke Front Lens Cap for Panchro. Replacement Front Cap for Cooke Panchro Lenses [See More]

  • Shape / Application: Round
#10 Hex Socket Cap Screw Cover
from ARKPLAS

Ark-Plas ® Screw Cover line includes screw covers that can be used with many different types of fasteners along with specialized covers designed for specific fastening hardware. Hex Socket Cap Screw Covers are a new item developed to conceal hex socket cap screws in surface or countersunk... [See More]

  • Shape / Application: Round; Hex Cap; Screw Cap or Plug
  • Fitted Depth: 0.2500
  • Straight Thread: #10
  • Overall Length: 0.2500
Adapter Body PEEK Bottle Cap, 6-32 Port -- P-600
from IDEX Health & Science

PEEK Bottle Cap Adapter offers a design that allow you to just insert it into a tubing cap hole then connect to the tubing. The P-600 has a 6-32 port configuration. It is used with our F-126 or F-126H fittings. natural color PEEK Bottle Cap Adapter is for use with 1/32"OD Tubing. [See More]

  • Shape / Application: Round
  • NPT Thread: (1/32)
  • Features: Threaded
  • Material: Polyetheretherketon (PEEK)
Aluminum Threaded Plug with Finger Grip -- GN 442
from J. W. Winco, Inc.

GN 442 threaded plugs have an external diameter d1 matching the screw-in holes for DIN 3852 pipe bolt connections. The seal is embedded in a radial recess on the plane side, which makes the seal captive, so it cannot be squeezed out during tightening. The seal is also relatively soft, enhancing the... [See More]

  • Shape / Application: Round
  • Material: Aluminum
  • Features: Threaded
20mm Crimp Caps and Septa
from Trelleborg Sealing Solutions Americas

20mm Crimp Cap. 20mm Aluminum Crimp Cap Seals and Vials ensure that a proper seal is made for this demanding application. Vials are manufactured of Clear, Type 1 Class A or Amber, Type 1 Class B borosilicate glass and include a write-in patch for sample identification. Both flat and rounded bottom... [See More]

  • Shape / Application: Round; Crimp Cap
  • Material: Aluminum; Septa available in Red PTFE/White Silicone (standard), Natural PTFE/Natural Silicone, Orange Natural Rubber/FEP, Orange Butyl/FEP
  • Diameter: 0.7874
Cepure 13mm Vial Caps and Septa
from Pawling Engineered Products, Inc.

13-425 Thread Screw Cap. 13-425 screw thread caps, septa, and vials are designed for specific use with the Waters WISP 48-Position Autosampler. Vials are manufactured of Clear, Type 1 Class A or Amber, Type 1 Class B borosilicate glass and include a write-in patch for sample identification. Caps are... [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • Diameter: 0.5118
  • Features: Threaded
  • Material: Aluminum; Septa available in Red PTFE/White Silicone (standard), Natural PTFE/Natural Silicone, Orange Natural Rubber/FEP, Orange Butyl/FEP
End Caps
from Techcon

Designed to securely clip over the large end of the syringe barrel ensuring no contaminants come into contact with the area behind the air powered piston, during storage and shipment. Made from polyethylene. [See More]

  • Shape / Application: Round
  • Material: Polyethylene (PE)
SmartCaps™ -- Mold Status Identification Markers
from DME Company

Smart Caps snap on or off your mold locating rings quickly. Tells at a glance, even 50 feet away, the status of your molds. Holds a condition note or work order safely under the Smart Cap. Three color coded status caps available: GREEN--Ready to mold. RED--Mold needs work. YELLOW--Mold needs... [See More]

  • Shape / Application: Round
Dual Key Micro-Link Closure Cap for internal threaded plugs and receptacles, alum -- 75-0027
from Remke Industries

TUFF-SEAL ™ ENGINEERED SOLUTIONS ARE SECOND TO NONE. In the Tuff-Seal family of Cord Connectors & Wire Mesh Grips customization means you can mix and match from our extensive selection of special materials, wire mesh, components, threading, custom packaging, kitting and private labeling to... [See More]

  • Shape / Application: Round
  • Features: Threaded
Blaster Valve -- 8800
from Zeller Plastik USA, Inc.

Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]

  • Shape / Application: Round
  • Material: Polypropylene (PP)
  • Features: Retaining Ring
Tube End Grip; Round, Ribbed Grip, Vinyl -- GP-114R [GP-114R from GripWorks]
from Reid Supply

Tube and flat end grips provide an ergonomic fit to everyday tools and equipment by reducing hand fatigue and the transfer of vibrations. Our assortment of plastic and foam grips are flexible enough to stretch onto slightly larger dimensions without shredding or tearing, yet durable enough to... [See More]

  • Shape / Application: Round; Round Hand Grip
  • Material: Vinyl; Vinyl
  • Overall Length: 4.69
3471650
from Cleveland Bottle & Supply Co.

Deep Skirted Ribbed Caps have the same basic features as the standard ribbed cap, however they are taller. This allows for the cap to fit properly on select longer neck containers. This cap has a flat matte top, which easily allows for labeling. At Cleveland Bottle & Supply Co. ™ we can help... [See More]

  • Shape / Application: Round
Dust Cap - HD30 Series -- 5004-002-2405
from LADD Distribution

Dust Cap [See More]

  • Shape / Application: Round
  • Material: Plastic
Tool Joint Protector -- IF Style
from Hi-Tech Seals, Inc.

End Protectors are used to protect the pipe threads for tool joints of downhole tools, during shipping and storage. The distinct styles are selected based on the type of tool or threading involved. Tool joint protectors are designed for API threads. [See More]

  • Shape / Application: Round
  • Features: Threaded; Tapered
Round Ferrules - Standard -- FRD0750A
from Essentra Components

Round Ferrules are plastic caps that reinforce the end of a tube to prevent splitting and wearing. The LDPE material is resistant to chemicals and provides a neat finish to products manufactured from tubular steel. [See More]

  • Shape / Application: Round
  • Material: Polyethylene (PE); Low Density Polyethylene
Polyethylene Spouted 24mm -- PS-147 0.040" (1mm)
from Polytop Corporation

Spouts - Spouted and Applicator. Pinpoint direction dispensing. Dual color capability. Orifice sizes from dropper to large rectangular. Lining capability. Child resistant. Friction fit and threaded. Custom and stock. Popular sizes for bottles, tubes and cans. Ideal for chemical, automotive,... [See More]

  • Shape / Application: Round
  • Material: Polyethylene (PE)
FC Series -- FC-7MM
from Polymer Molding, Inc.

Flanged Caps are designed to fit standard threaded fittings or smooth cylindrical tubing. Typical wall thickness: .032. Color: Orange. Material: Low Density Polyethylene. LDPE service temperature: 150 ° F (66 ° C). FC 7MM, 9MM, 12MM, FC 1-15/16, FC 2-5/8 are natural in color. RoHS Compliant [See More]

  • Shape / Application: Round; Fits Standard Threaded Fittings
  • Straight Thread: 7mm Standard Threaded
  • Features: Flange
  • Diameter: 0.2756
Cap, 20/410, Disc Cap, White -- CPR0820410 - XDWS
from Cosmetic Packaging Resources

Cap, 20/410, Disc Cap, White. INSTOCK. Min Qty: 12 Singles [See More]

  • Shape / Application: Round
Cooke Rear lens PL cap -- 46/6998
from ZGC, Inc.

Cooke Rear lens PL cap. Replacement Rear PL Cap for Cooke 5/i, S4/i & Panchro Lenses [See More]

  • Shape / Application: Round
#10 Pop-On Screw Cover Base, Natural, Pan -- APPOSB10P
from ARKPLAS

Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]

  • Shape / Application: Round; Screw Cap or Plug; Washer
  • Straight Thread: #10 Pan
  • Features: Tapered
  • Fitted Depth: 0.1200
Tefzel™ (ETFE) Cap 1/16" Male Nut Black -- P-754BLK
from IDEX Health & Science

Our Tefzel (ETFE) Cap is designed to effectively cap and seal off tubing. Tefzel (ETFE) features a higher temperature threshold, increased strength, and lower gas permeability. It is designed for 10-32 Coned Ports and has a Standard Knurl head style. Our cap is yellow and is also available in black. [See More]

  • Shape / Application: Round
  • Material: Genuine Tefzel™ ETFE Resin
  • Features: Threaded; Knurled
Cepure 10mm Vial Caps and Septa
from Trelleborg Sealing Solutions Americas

10-425 Thread Screw Cap. 10-425 screw thread caps, septa and vials provide a wider opening to reduce potential needle bending/breaking during sampling. Vials are manufactured of Clear, Type 1 Class A or Amber, Type 1 Class B borosilicate glass and include a write-in patch for sample identification. [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • Diameter: 0.3937
  • Features: Threaded
  • Material: Aluminum; Septa available in Red PTFE/White Silicone (standard), Natural PTFE/Natural Silicone, Orange Natural Rubber/FEP, Orange Butyl/FEP
Cepure 9mm Vial Caps and Septa
from Pawling Engineered Products, Inc.

9mm Screw Cap. 9mm screw thread caps, septa, and vials are designed especially for use with Agilent's and other rotating or robotic arm samplers. 2ml, 12X32mm vials are manufactured of Clear, Type 1 Class A or Amber, Type 1 Class B borosilicate glass and include a write-in patch for sample... [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • Diameter: 0.3543
  • Features: Threaded
  • Material: Aluminum; Septa available in Red PTFE/White Silicone (standard), Natural PTFE/Natural Silicone, Orange Natural Rubber/FEP, Orange Butyl/FEP
Mini-Link Closure Cap for A size plugs, 2 - 6A, alum -- 75-0085
from Remke Industries

The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications. Rubber for use in applications... [See More]

  • Shape / Application: Round
  • Features: Threaded
I Squeeze Snap Hinge Screw On Tube 33/400 -- 1274pc
from Zeller Plastik USA, Inc.

Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • Material: Polypropylene (PP)
  • Features: Retaining Ring
Tube End Grip; Round, Ribbed Grip, Vinyl -- GP-12D [GP-12D from GripWorks]
from Reid Supply

Tube and flat end grips provide an ergonomic fit to everyday tools and equipment by reducing hand fatigue and the transfer of vibrations. Our assortment of plastic and foam grips are flexible enough to stretch onto slightly larger dimensions without shredding or tearing, yet durable enough to... [See More]

  • Shape / Application: Round; Round Hand Grip
  • Material: Vinyl; Vinyl
  • Overall Length: 4.56
3471900
from Cleveland Bottle & Supply Co.

Ribbed Caps are the basic closure in the packaging business. The Ribbed Cap is a threaded closure with an uninterrupted spiral mechanism. This provides the user the ability to easily seal and reseal the container. The ribbed sided design provides easy gripping for the user to twist on and off. This... [See More]

  • Shape / Application: Round
Dust Cap - HD30 Series -- HDC34-18
from LADD Distribution

Dust Cap [See More]

  • Shape / Application: Round
  • Material: Aluminum
Vinyl Round Cap -- CP
from Hi-Tech Seals, Inc.

With the exception of the Vinyl plug, Hi-Tech Seals carries plugs made of a low-density polyethylene. The various style cap and plug styles are only a few of the many protectors sold buy Hi-Tech Seals to protect the threads of pipes. Caps and plugs are excellent for protecting threading from damage... [See More]

  • Shape / Application: Round; Vinyl Round Cap
  • Fitted Depth: 1
  • Diameter: 0.1770 to 8.12
  • Material: Vinyl
Round Ferrules - Tapered -- FTP0187A
from Essentra Components

Tapered Round Ferrules cap ends of protruding rods or bars to prevent splitting and wearing. These black PVC or LDPE caps have a rounded end so they are commonly used as safety caps. [See More]

  • Shape / Application: Round
  • Material: Polyvinyl Chloride
  • Features: Tapered
Polyethylene Spouted 28 & 33mm -- PS-326 0.040" (1mm)
from Polytop Corporation

Spouts - Spouted and Applicator. Pinpoint direction dispensing. Dual color capability. Orifice sizes from dropper to large rectangular. Lining capability. Child resistant. Friction fit and threaded. Custom and stock. Popular sizes for bottles, tubes and cans. Ideal for chemical, automotive,... [See More]

  • Shape / Application: Round
  • Material: Polyethylene (PE)
FCL Series -- FCL-1/4
from Polymer Molding, Inc.

The extended length Flange Caps are designed for applications where thread length or product design requires additional protection. The FCL Series Caps will fit standard threaded and non-threaded fittings or smooth cylindrical tubing. Typical wall thickness: .032. Color: Red. Material: Low Density... [See More]

  • Shape / Application: Round
  • Straight Thread: 1/4" Standard Diameter
  • Features: Flange
  • Diameter: 0.2450
Cap, 20/410, Ribbed Screw Cap, Black with F217 Liner -- CPR0820410 - XSRK
from Cosmetic Packaging Resources

Cap, 20/410, Ribbed Screw Cap, Black. INSTOCK. Min Qty: 12 Singles [See More]

  • Shape / Application: Round
P+S Mini35 PL Mount Front Cap -- 15033
from ZGC, Inc.

P+S Mini35 PL Mount Front Cap. As replacement. This cap is shown on the far right in the photo. This front cap attaches directly to IMS PL Mount when mounted on Mini35, to cover the opening when a lens is not attached. [See More]

  • Shape / Application: Round
#4 Pop-On Screw Cover Base, Natural, Pan -- APPOSB04P
from ARKPLAS

Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]

  • Shape / Application: Round; Screw Cap or Plug; Washer
  • Straight Thread: #4 Pan
  • Features: Tapered
  • Fitted Depth: 0.1090
Tefzel™ (ETFE) Cap for M6 Nut -- P-756
from IDEX Health & Science

Our Tefzel (ETFE) Cap is designed to effectively cap and seal off tubing. Tefzel (ETFE) features a higher temperature threshold, increased strength, and lower gas permeability. Our cap is for M6 Flat-Bottom Ports and has a Standard Knurl head style. [See More]

  • Shape / Application: Round
  • Material: Genuine Tefzel™ ETFE Resin
  • Features: Threaded; Knurled
Cepure 8mm Vial Caps and Septa
from Trelleborg Sealing Solutions Americas

8-425 Thread Screw Cap. 8-425 screw thread caps and vials are often used in conjunction with Shimadzu, Spectra-Physics, Varian, and other autosamplers. Vials are manufactured of Clear, Type 1 Class A or Amber, Type 1 Class B borosilicate glass and include a write-in patch for sample identification. [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • Diameter: 0.3150
  • Features: Threaded
  • Material: Aluminum; Septa available in Red PTFE/White Silicone (standard), Natural PTFE/Natural Silicone, Orange Natural Rubber/FEP, Orange Butyl/FEP
Mini-Link Closure Cap for A size receptacles, 2 - 6A, alum -- 75-0086
from Remke Industries

The Remke family of Mini-Link Molded Connectors & Cordsets are ideally suited for applications where flexibility and resistance to stress, abuse or harsh environments is important. These connectors are available in: PVC(plastic) for general industrial applications. Rubber for use in applications... [See More]

  • Shape / Application: Round
  • Features: Threaded
I Squeeze Snap Hinge Screw On Tube 33/400 Zelvalve -- 1803pc
from Zeller Plastik USA, Inc.

Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • Material: Polypropylene (PP)
  • Features: Retaining Ring
Tube End Grip; Round, Ribbed Grip, Vinyl -- GP-209 [GP-209 from GripWorks]
from Reid Supply

Tube and flat end grips provide an ergonomic fit to everyday tools and equipment by reducing hand fatigue and the transfer of vibrations. Our assortment of plastic and foam grips are flexible enough to stretch onto slightly larger dimensions without shredding or tearing, yet durable enough to... [See More]

  • Shape / Application: Round; Round Hand Grip
  • Overall Length: 4.75
  • Features: Flange
  • Material: Vinyl; Vinyl
3751359
from Cleveland Bottle & Supply Co.

The Dome Shaped Cap is a standard screw on cap with continuous thread, however with a dome shaped top. Usually, these caps come with smooth, rather than ribbed, walls. These are usually found on jars rather than bottles and most often used in the cosmetics industry. You will find face creams and... [See More]

  • Shape / Application: Round
Dust Cap - HD30 Series -- HDC34-18-HL01
from LADD Distribution

Dust Cap [See More]

  • Shape / Application: Round
  • Material: Aluminum
Round Hanger Caps -- DMHC1000-1-1/2A
from Essentra Components

Round Hanger Caps are designed to allow a tube application hang from a peg hook or fixture. The flexible material can stretch onto larger diameters for a snug fit without splitting or shredding. [See More]

  • Shape / Application: Round
  • Material: Polyvinyl Chloride
Polypropylene Polycam Serrated -- PS-383 1.122" (28.5mm)
from Polytop Corporation

Polycams ® - Snap Action, Flip Top, One-Piece. Innovative designs for bottles, tubes and tottles. Attractive smooth wall and serrated styles. Custom and stock. Logo insert capability. Lining capability. Ergonomic thumb lifts. Easy open/easy close. Non-protruding hinges. Clog resistant orifices. [See More]

  • Shape / Application: Round
  • Material: Polypropylene (PP)
FS Series -- FS-4
from Polymer Molding, Inc.

Designed to fit female O-ring. face-seal fittings. Typical wall thickness: .032. Color: Blue. Material: Low Density Polyethylene. LDPE service temperature: 150 ° F (66 ° C). RoHS Compliant [See More]

  • Shape / Application: Round; Friction Fit Face Seal Cap
  • Straight Thread: 9/16" - 18
  • Features: Threaded; Flange
  • Diameter: 0.7650
Cap, 20/410, Ribbed Screw Cap, White with F217 Liner -- CPR0820410 - XSWR
from Cosmetic Packaging Resources

Cap, 20/410, Ribbed Screw Cap, White. INSTOCK. Min Qty: 12 Singles [See More]

  • Shape / Application: Round
P+S Replacement Cap for the Panasonic Relay for HVX -- 21458
from ZGC, Inc.

P+S Replacement Cap for the Panasonic Relay for HVX [See More]

  • Shape / Application: Round
#4/#6 Hinge Screw Cover
from ARKPLAS

Ark-Plas ® Screw Cover line includes screw covers that can be used with many different types of fasteners along with specialized covers designed for specific fastening hardware. Pop-On Screw Covers are available in three sizes and can be used with a variety of fasteners. Hinged Screw Covers have... [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • Straight Thread: #4-#6
  • Features: Tapered; Retaining Ring
  • Fitted Depth: 0.1900
Single Key (M12) Micro-Link Closure Cap for external threaded plugs and receptacles, alum -- 75-0026
from Remke Industries

In the Tuff Link family of molded connectors & cordsets, customization means you can mix and match from our extensive selection of special materials, special hardware, special wiring, custom packaging, kitting and private labeling to develop the Molded Connector or Cordset that meets your... [See More]

  • Shape / Application: Round
  • Features: Threaded
I Squeeze Snap Hinge Screw On Tube 38/400 -- 1283
from Zeller Plastik USA, Inc.

Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • Material: Polypropylene (PP)
  • Features: Retaining Ring
Tube End Grip; Round, Ribbed Grip, Vinyl -- GP-4 [GP-4 from GripWorks]
from Reid Supply

Tube and flat end grips provide an ergonomic fit to everyday tools and equipment by reducing hand fatigue and the transfer of vibrations. Our assortment of plastic and foam grips are flexible enough to stretch onto slightly larger dimensions without shredding or tearing, yet durable enough to... [See More]

  • Shape / Application: Round; Round Hand Grip
  • Overall Length: 4.56
  • Features: Flange
  • Material: Vinyl; Vinyl
3754168
from Cleveland Bottle & Supply Co.

The Dome Shaped Cap is a standard screw on cap with continuous thread, however with a dome shaped top. Usually, these caps come with smooth, rather than ribbed, walls. These are usually found on jars rather than bottles and most often used in the cosmetics industry. You will find face creams and... [See More]

  • Shape / Application: Round
Dust Cap - HD30 Series -- HDC34-18-L020
from LADD Distribution

Dust Cap [See More]

  • Shape / Application: Round
  • Material: Aluminum
Polypropylene Polycam Smooth Walled -- PS-396 0.060" (1.5mm)
from Polytop Corporation

Polycams ® - Snap Action, Flip Top, One-Piece. Innovative designs for bottles, tubes and tottles. Attractive smooth wall and serrated styles. Custom and stock. Logo insert capability. Lining capability. Ergonomic thumb lifts. Easy open/easy close. Non-protruding hinges. Clog resistant orifices. [See More]

  • Shape / Application: Round
  • Material: Polypropylene (PP)
PC Series -- PC-1/16
from Polymer Molding, Inc.

The PC Series Pipe Caps are designed to protect threaded fittings and pipe ends from dirt, moisture and other contaminants associated with shipping and storage. Pipe Caps can be pushed on component with slight pressure but must be unscrewed for removal. Typical wall thickness: .032. Color: Ultra... [See More]

  • Shape / Application: Round
  • Fitted Depth: 0.4000
  • NPT Thread: (1/16" NPT)
  • Material: Polyethylene (PE)
Cap, 20/415, Disc Cap, Black -- CPR0820415 - XDKS
from Cosmetic Packaging Resources

Cap, 20/415, Disc Cap, Black. INSTOCK. Min Qty: 12 Singles [See More]

  • Shape / Application: Round
#4/#6 Marble Pop-On Screw Cover
from ARKPLAS

Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • Fitted Depth: 0.2000
  • Straight Thread: #4 - #6
  • Overall Length: 0.2000
Single Key (M12) Micro-Link Closure Cap for internal threaded plugs and receptacles, alum -- 75-0025
from Remke Industries

TUFF-SEAL ™ ENGINEERED SOLUTIONS ARE SECOND TO NONE. In the Tuff-Seal family of Cord Connectors & Wire Mesh Grips customization means you can mix and match from our extensive selection of special materials, wire mesh, components, threading, custom packaging, kitting and private labeling to... [See More]

  • Shape / Application: Round
  • Features: Threaded
I Squeeze Snap Hinge Screw On Tube 38/400 Zelvalve -- 1804
from Zeller Plastik USA, Inc.

Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • Material: Polypropylene (PP)
  • Features: Retaining Ring
Tube End Grip; Round, Sculptured, Foam Rubber -- GP-101 [GP-101 from GripWorks]
from Reid Supply

Tube and flat end grips provide an ergonomic fit to everyday tools and equipment by reducing hand fatigue and the transfer of vibrations. Our assortment of plastic and foam grips are flexible enough to stretch onto slightly larger dimensions without shredding or tearing, yet durable enough to... [See More]

  • Shape / Application: Round; Round Hand Grip
  • Overall Length: 5
  • Features: Flange
  • Material: Foam Rubber
3775028
from Cleveland Bottle & Supply Co.

Phenolic Caps are the premier closure in the packaging business. The Phenolic Cap is a threaded closure with an uninterrupted spiral mechanism. This provides the user the ability to easily seal and reseal the container. The ribbed sided design provides easy gripping for the user to twist on and off. [See More]

  • Shape / Application: Round
Dust Cap - HD30 Series -- HDC34-24
from LADD Distribution

Dust Cap [See More]

  • Shape / Application: Round
  • Material: Aluminum
Polypropylene Tube Closures -- PS-391 0.060" (1.5mm)
from Polytop Corporation

Polycams ® - Snap Action, Flip Top, One-Piece. Innovative designs for bottles, tubes and tottles. Attractive smooth wall and serrated styles. Custom and stock. Logo insert capability. Lining capability. Ergonomic thumb lifts. Easy open/easy close. Non-protruding hinges. Clog resistant orifices. [See More]

  • Shape / Application: Round
  • Material: Polypropylene (PP)
SFC Series -- SFC-8
from Polymer Molding, Inc.

Designed to protect the face of split flange connections. Internal radius ring allows for part to snap in place. Typical wall thickness: .032. Color: Natural. Material: Low Density Polyethylene. LDPE service temperature: 150 ° F (66 ° C). RoHS Compliant [See More]

  • Shape / Application: Round; Split Flange Coupling Cap
  • Diameter: 1.19
  • Features: Flange
  • Fitted Depth: 0.3850
Cap, 24/410, Disc Cap, Black -- CPR0824410 - XDKS
from Cosmetic Packaging Resources

Cap, 24/410, Disc Cap, Black. INSTOCK. Min Qty: 12 Singles [See More]

  • Shape / Application: Round
#4/#6 Pop-On Screw Cover Base, Natural, Countersunk -- APPOSB46F
from ARKPLAS

Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]

  • Shape / Application: Round; Screw Cap or Plug; Washer
  • Straight Thread: #4-#6 Countersunk
  • Features: Tapered
  • Fitted Depth: 0.1090
Lenticular PolyGuard 183 -- 8179
from Zeller Plastik USA, Inc.

Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • Material: Polypropylene (PP)
Tube End Grip; Round, Tapered Grip, Foam Rubber -- GP-104 [GP-104 from GripWorks]
from Reid Supply

Tube and flat end grips provide an ergonomic fit to everyday tools and equipment by reducing hand fatigue and the transfer of vibrations. Our assortment of plastic and foam grips are flexible enough to stretch onto slightly larger dimensions without shredding or tearing, yet durable enough to... [See More]

  • Shape / Application: Round; Round Hand Grip
  • Overall Length: 4.5
  • Features: Flange
  • Material: Foam Rubber
3812028
from Cleveland Bottle & Supply Co.

The Yorker Spout is a unique inverted cone shape with an orifice for dispensing from a squeeze bottle. These come with a red tip to protect the opening. You will often find these used for mustard, ketchup, paint, glues and many other higher viscosity products. [See More]

  • Shape / Application: Round
Dust Cap - HD30 Series -- HDC34-24-1E
from LADD Distribution

Dust Cap [See More]

  • Shape / Application: Round
  • Material: Aluminum
Polypropylene Unique and Double Walled -- PS-343 0.125" (3mm)
from Polytop Corporation

Polycams ® - Snap Action, Flip Top, One-Piece. Innovative designs for bottles, tubes and tottles. Attractive smooth wall and serrated styles. Custom and stock. Logo insert capability. Lining capability. Ergonomic thumb lifts. Easy open/easy close. Non-protruding hinges. Clog resistant orifices. [See More]

  • Shape / Application: Round
  • Material: Polypropylene (PP)
SLC Series -- SLC 3/32
from Polymer Molding, Inc.

SLC Series Silicone Rubber Caps are ideal for paint masks, protecting threads, tubes or other diameters during painting or coating processes. Soft and flexible, these caps will also conform to irregular shapes and applications. As with most silicone products, they are typically reusable. [See More]

  • Shape / Application: Round
  • Fitted Depth: 0.7500
  • Diameter: 0.0930
  • Material: Rubber - Silicone
Cap, 24/410, Disc Cap, Gold Over-cap -- CPR0824410 - ODDS
from Cosmetic Packaging Resources

Cap, 24/410, Disc Cap, Gold Over-cap. INSTOCK. Min Qty: 12 Singles [See More]

  • Shape / Application: Round
#4/#6 Standard Pop-On Screw Cover
from ARKPLAS

Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • Fitted Depth: 0.2000
  • Straight Thread: #4 - #6
  • Overall Length: 0.2000
M15 Screw On Tube 30 -- 1250
from Zeller Plastik USA, Inc.

Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • Material: Polypropylene (PP)
Tube End Grip; Round, Tapered Grip, Vinyl -- GP-200 [GP-200 from GripWorks]
from Reid Supply

Tube and flat end grips provide an ergonomic fit to everyday tools and equipment by reducing hand fatigue and the transfer of vibrations. Our assortment of plastic and foam grips are flexible enough to stretch onto slightly larger dimensions without shredding or tearing, yet durable enough to... [See More]

  • Shape / Application: Round; Round Hand Grip
  • Overall Length: 4.5
  • Features: Flange
  • Material: Vinyl; Vinyl
3846320
from Cleveland Bottle & Supply Co.

Spice Caps are a specialized product designed to fit spice bottles. They come in Plain, "Sift and Spoon," and "Pour and Spoon" designs. The Plain will often use a "Sifter Fitment" that attaches to the container, before the cap is applied. The Sift and Spoon has both a sifter and an opening for... [See More]

  • Shape / Application: Round
Dust Cap - HD30 Series -- HDC34-24-L020
from LADD Distribution

Dust Cap [See More]

  • Shape / Application: Round
  • Material: Aluminum
Tapered Series -- POLY-CAP-1
from Polymer Molding, Inc.

The tapered style can either be used as a cap or plug, depending on application. Excellent for protecting threads and keeping unwanted contamination out of pipes, valves, tubing and most other cylindrical openings. The most economical solution for protecting standard size threads, unified threads,... [See More]

  • Shape / Application: Round
  • Diameter: 0.0570
  • Features: Tapered; Flange
  • Fitted Depth: 0.4030
Cap, 24/410, Disc Cap, Natural -- CPR0824410 - XDNS
from Cosmetic Packaging Resources

Cap, 24/410, Disc Cap, Natural. INSTOCK. Min Qty: 12 Singles [See More]

  • Shape / Application: Round
#6 Hex Hider Screw Cover
from ARKPLAS

Ark-Plas ® Screw Cover line includes screw covers that can be used with many different types of fasteners along with specialized covers designed for specific fastening hardware. Hex Hider Covers are great for covering four sizes of hex socket button head cap screws. Ark-Plas ® has a color... [See More]

  • Shape / Application: Round; Hex Cap; Screw Cap or Plug
  • Fitted Depth: 0.0960
  • Straight Thread: #6
  • Overall Length: 0.0960
M15 Screw On Tube 40 -- 1057
from Zeller Plastik USA, Inc.

Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • Material: Polypropylene (PP)
Tube End Grip; Round, Tapered Grip, Vinyl -- GP-205 [GP-205 from GripWorks]
from Reid Supply

Tube and flat end grips provide an ergonomic fit to everyday tools and equipment by reducing hand fatigue and the transfer of vibrations. Our assortment of plastic and foam grips are flexible enough to stretch onto slightly larger dimensions without shredding or tearing, yet durable enough to... [See More]

  • Shape / Application: Round; Round Hand Grip
  • Material: Vinyl; Vinyl
  • Overall Length: 5.06
3851006
from Cleveland Bottle & Supply Co.

Flip Top Caps feature a top with a hinge, that when opened, reveals an opening/orifice in the center of the cap. These often provide a more economical dispensing top option. Depending on the opening size these can be used for both thin and thicker liquids. [See More]

  • Shape / Application: Round
Dust Cap - HD30 Series -- HDC36-18
from LADD Distribution

Dust Cap [See More]

  • Shape / Application: Round
  • Material: Aluminum
TC Series -- TC-3
from Polymer Molding, Inc.

Designed to fit male SAE/JIC O-ring face-seal fittings. Typical wall thickness: .032. Color: Blue or natural. Material: Low Density Polyethylene. LDPE service temperature: 150 ° F (66 ° C). RoHS Compliant [See More]

  • Shape / Application: Round
  • Straight Thread: 3/8" -24
  • Features: Threaded; Tear-tab
  • Diameter: 0.3750
Cap, 24/410, Disc Cap, Silver -- CPR0824410 - XDSS
from Cosmetic Packaging Resources

Cap, 24/410, Disc Cap, Silver. INSTOCK. Min Qty: 12 Singles [See More]

  • Shape / Application: Round
#6 Pop-On Screw Cover Base, Natural, Pan -- APPOSB06P
from ARKPLAS

Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]

  • Shape / Application: Round; Screw Cap or Plug; Washer
  • Straight Thread: #6 Pan
  • Features: Tapered
  • Fitted Depth: 0.1090
M8 Screw On Tube 33 -- 1044
from Zeller Plastik USA, Inc.

Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • Material: Polypropylene (PP)
Tube End Grip; Round, Tapered Grip, Vinyl -- GP-206 [GP-206 from GripWorks]
from Reid Supply

Tube and flat end grips provide an ergonomic fit to everyday tools and equipment by reducing hand fatigue and the transfer of vibrations. Our assortment of plastic and foam grips are flexible enough to stretch onto slightly larger dimensions without shredding or tearing, yet durable enough to... [See More]

  • Shape / Application: Round; Round Hand Grip
  • Overall Length: 5.13
  • Features: Flange
  • Material: Vinyl; Vinyl
3851500
from Cleveland Bottle & Supply Co.

Disc Top Caps feature a small orifice that, once exposed by applying pressure on one side of the cap top allows liquid to be dispensed. These are often used in the health and beauty aids business for shampoos, conditioners and other similar products. However, there are many other applications for... [See More]

  • Shape / Application: Round
Dust Cap - HD30 Series -- HDC36-18-1E
from LADD Distribution

Dust Cap [See More]

  • Shape / Application: Round
  • Material: Aluminum
VC Series -- VC-1
from Polymer Molding, Inc.

Vinyl products are a rapidly growing addition to the PMI family of product protection parts. This type of product proves to be excellent for high gloss finishes, flexibility, resistance to heat and can be inexpensively customized to fit specific applications. Series is now available in a variety of... [See More]

  • Shape / Application: Round; Vinyl Closure
  • Fitted Depth: 0.7500
  • Diameter: 0.0620
  • Material: Vinyl
Cap, 24/410, Disc Cap, Silver Over-cap -- CPR0824410 - ODSS
from Cosmetic Packaging Resources

Cap, 24/410, Disc Cap, Silver Over-cap. INSTOCK. Min Qty: 12 Singles [See More]

  • Shape / Application: Round
#8 Dome Cap Screw Cover
from ARKPLAS

Dome Caps are an excellent choice for concealing #8 or #10 pan-head screws. By simply pressing the Dome Cap onto the screw, it will be hidden by a colorful, decorative cover. Dome Caps are available in over 100 standard colors, which allows us to match just about any color you might need. Our Dome... [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • Fitted Depth: 0.1870
  • Straight Thread: #8
  • Overall Length: 0.1870
M8 Screw On Tube 33 -- 1050
from Zeller Plastik USA, Inc.

Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • Material: Polypropylene (PP)
Tube End Grip; Round, Tapered Grip, Vinyl -- GP-5 [GP-5 from GripWorks]
from Reid Supply

Tube and flat end grips provide an ergonomic fit to everyday tools and equipment by reducing hand fatigue and the transfer of vibrations. Our assortment of plastic and foam grips are flexible enough to stretch onto slightly larger dimensions without shredding or tearing, yet durable enough to... [See More]

  • Shape / Application: Round; Round Hand Grip
  • Overall Length: 4.56
  • Features: Flange
  • Material: Vinyl; Vinyl
3868020
from Cleveland Bottle & Supply Co.

Flip Spout Caps are one of the oldest designs in dispensing caps. This closure has a spout that flips up from an indentation in the cap and then fits back in the same indentation when not in use. This type of closure will work with thinner types of liquids and more viscous materials. It is important... [See More]

  • Shape / Application: Round
Dust Cap - HD30 Series -- HDC36-18-HL01
from LADD Distribution

Dust Cap [See More]

  • Shape / Application: Round
  • Material: Aluminum
VF Series -- VF-10
from Polymer Molding, Inc.

Rectangular Caps are designed to fit most. rectangular tubes and bars. Some common. applications include ball valve handle covers,. paint shields and grips for tools and lever handles. They slip on easily and provide a snug fit. Color: Various. Vinyl service temperature: 350 ° F (177 ° C). [See More]

  • Shape / Application: Round; Rectangular; Round Hand Grip
  • Width: 0.1250
  • Diameter: 0.1252
  • Length: 0.1252
Cap, 24/410, Disc Cap, White -- CPR0824410 - XDWS
from Cosmetic Packaging Resources

Cap, 24/410, Disc Cap, White. INSTOCK. Min Qty: 12 Singles [See More]

  • Shape / Application: Round
#8 Hex Dome Cap Screw Cover
from ARKPLAS

#8 Hex Dome Caps are designed for use with #8 hex cap screws. Apply by pressing the cover onto the hex cap screw. This cover fits snug and will attractively conceal your flush mounted hex cap screws. #8 Hex Dome Caps are manufactured in polypropylene and are available in over 100 standard colors... [See More]

  • Shape / Application: Round; Hex Cap; Screw Cap or Plug
  • Fitted Depth: 0.2100
  • Straight Thread: #8
  • Overall Length: 0.2100
M8 Screw On Tube 33 -- 1116
from Zeller Plastik USA, Inc.

Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • Material: Polypropylene (PP)
3927520
from Cleveland Bottle & Supply Co.

Dropper caps are recognized by their glass or plastic tube and rubber tops. These are screwed onto glass or plastic bottles for dispensing of thin liquids. They are often used where a few, controlled number of drops are required. Because of this they typically fit only on smaller size bottles. [See More]

  • Shape / Application: Round
Dust Cap - HD30 Series -- HDC36-18-L020
from LADD Distribution

Dust Cap [See More]

  • Shape / Application: Round
  • Material: Aluminum
Vinyl Grab Tabs -- VGT-1
from Polymer Molding, Inc.

PMI has expanded our vinyl product line to include. Vinyl Grab Tabs. The larger user-friendly ergonomic. designed pull-tab area make the removal of this cap. much easier. Grab Tabs can be used in a variety of. applications as thread protectors and dust covers for. assembly, shipping and/or storage. [See More]

  • Shape / Application: Round; Grab Tab
  • Diameter: 0.2400
  • Features: Pull Tab
  • Overall Length: 2
Cap, 24/410, Ribbed Screw Cap, White with F217 Liner -- CPR0824410 - XSWR
from Cosmetic Packaging Resources

Cap, 24/410, Ribbed Screw Cap, White. INSTOCK. Min Qty: 12 Singles [See More]

  • Shape / Application: Round
#8 Pop-On Screw Cover Base, Natural, Pan -- APPOSB8P
from ARKPLAS

Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5,... [See More]

  • Shape / Application: Round; Screw Cap or Plug; Washer
  • Straight Thread: #8 Pan
  • Features: Tapered
  • Fitted Depth: 0.1200
M8 Screw On Tube 40 -- 1042
from Zeller Plastik USA, Inc.

Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • Material: Polypropylene (PP)
4007199V
from Cleveland Bottle & Supply Co.

In order to properly seal you Closed Top UN Plastic Pail an appropriate closure is required. At Cleveland Bottle & Supply Co. ™ we carry a wide variety to fit your filling, dispensing and sealing requirements. Closures come in a natural color and can come plain, with vent, tamper evident... [See More]

  • Shape / Application: Round
Dust Cap - HD30 Series -- HDC36-24
from LADD Distribution

Dust Cap [See More]

  • Shape / Application: Round
  • Material: Aluminum
Cap, 24/415, Disc Cap, White -- CPR0824415 - XDWS
from Cosmetic Packaging Resources

Cap, 24/415, Disc Cap, White. INSTOCK. Min Qty: 12 Singles [See More]

  • Shape / Application: Round
1/4 Low Profile Dome Cap Screw Cover
from ARKPLAS

This cover is designed for use with 1/4" hex head bolts and screws. Low Profile Dome Caps are manufactured from polypropylene and will conform to the hex head for a very secure fit. Low Profile Dome Caps are available in over 100 standard colors, with a gloss finish. Low Profile Dome Caps add less... [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • Fitted Depth: 0.2600
  • Straight Thread: 1/4
  • Overall Length: 0.2600
M8 Tube Closure -- 1263
from Zeller Plastik USA, Inc.

Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs. [See More]

  • Shape / Application: Round; Screw Cap or Plug
  • Material: Polypropylene (PP)