EVA Caps, Grips, and Closures
Description
EVA Caps, Grips, and Closures are designed to provide a protective covering for various components. They serve as a barrier against environmental elements, preventing dust ingress and potential damage to the items they cover. These products are typically used to seal or cover the ends of tubes, hoses, or other cylindrical objects, ensuring a snug fit that protects the underlying material.
Working Principle
EVA, or Ethylene Vinyl Acetate, is a thermoplastic elastomer known for its flexibility and resistance to cracking, even at low temperatures. The material's inherent properties allow it to form a tight seal around the objects it covers, providing effective protection against external contaminants. The flexibility of EVA ensures that the caps, grips, and closures can be easily applied and removed without causing damage to the covered item. This makes them particularly useful in applications where frequent access is required.
Applications
EVA Caps, Grips, and Closures are commonly used in electrical applications due to their good chemical and stress-crack resistance. They are ideal for plugging hydraulic hoses, where their cushioning performance adds an extra layer of protection. The snug fit provided by EVA material is particularly beneficial in preventing dust ingress and damage, making these products suitable for environments where cleanliness and protection are paramount.
Advantages over other Caps, Grips, and Closures
Compared to other materials, EVA offers superior flexibility and resistance to cracking, especially in low-temperature environments. This makes it a preferred choice for applications requiring durability and resilience. Additionally, EVA's good chemical resistance ensures that it can withstand exposure to various substances without degrading, providing a longer service life than some alternative materials.
Limitations
One limitation of EVA Caps, Grips, and Closures is their maximum continuous use temperature, which ranges from 55°C to 65°C (131°F to 149°F). This restricts their use in high-temperature applications where other materials might be more suitable. Additionally, while EVA provides excellent protection against dust and environmental factors, it may not offer the same level of mechanical strength as some harder materials.
Considerations
When selecting EVA Caps, Grips, and Closures, it is important to consider the initial costs and operating expenses. EVA products are generally cost-effective, but their suitability for specific applications should be evaluated based on the environmental conditions and the required durability. Maintenance and replacement costs are typically low due to the material's resilience and long service life. However, in applications involving high temperatures or harsh chemical exposure, alternative materials may need to be considered to ensure optimal performance and longevity.
from MOCAP LLC
Material: Vinyl. Stocked Material: Vinyl (Various Colors). Flexible Yet Durable - Won't Split, Tear or Shred. Grips Feature either a Round End (RFVG) or a Flat End (FFVG). Printable. Stretches for a Snug Fit but Won't Split, Tear or Shred [See More]
- Material: Ethyl Vinyl Acetate (EVA); Vinyl
- Features: Tear-tab
from MOCAP LLC
Material: High-Temp Vinyl. Flexible Yet Durable - Won't Split, Tear or Shred [See More]
- Material: Ethyl Vinyl Acetate (EVA); Vinyl
- Features: Tear-tab
from MOCAP LLC
Material: High-Temp Vinyl (Black). Flat / Ergonomic Tab for Easy Removal. Stretches for a Snug Fit but Won't Split, Tear or Shred [See More]
- Material: Ethyl Vinyl Acetate (EVA); Vinyl
- Features: Tear-tab
from MOCAP LLC
Material: Vinyl. Flexible Yet Durable - Won't Split, Tear or Shred. Flat / Ergonomic Tab for Easy Removal. Stretches for a Snug Fit but Won't Split, Tear or Shred [See More]
- Material: Ethyl Vinyl Acetate (EVA); Vinyl
- Features: Tear-tab
from MOCAP LLC
Material: Vinyl. Durable. Stretches for a Snug Fit but Won't Split, Tear or Shred [See More]
- Material: Ethyl Vinyl Acetate (EVA); Vinyl
- Features: Tear-tab
from MOCAP LLC
Material: Vinyl. Flexible Yet Durable - Won't Split, Tear or Shred. Printable. Use as Thread Protector or End Cap [See More]
- Material: Ethyl Vinyl Acetate (EVA); Vinyl
- Features: Threaded; Tear-tab
from MOCAP LLC
Material: Vinyl. Durable. Stretches for a Snug Fit but Won't Split, Tear or Shred [See More]
- Material: Ethyl Vinyl Acetate (EVA); Vinyl
- Features: Tear-tab
from MOCAP LLC
Material: Vinyl. Flexible Yet Durable - Won't Split, Tear or Shred. Use as Thread Protector or End Cap [See More]
- Material: Ethyl Vinyl Acetate (EVA); Vinyl
- Features: Threaded; Tear-tab
from diaago
EVA Push Caps are a cost effective way to securely close sample storage tubes in a 96-well format. The EVA Push Caps for tubes in 96-well format are compatible with the 0.50ml, 0.75ml, 1.10ml, 1.40ml, 2.00ml, and 2.50ml tubes from Micronic. Several EVA cap formats are available: the EVA Capmat-96... [See More]
- Material: Ethyl Vinyl Acetate (EVA)
from diaago
Aa cost effective way to securely close sample storage tubes with in a 96-well format. The EVA Push Caps for tubes in 96-well format are compatible with the Novitain tubes. Several EVA cap formats are available: the EVA Capmat-96 holds 96 caps in a fixed format, the EVA Capband-8 comes in a strip of... [See More]
- Material: Ethyl Vinyl Acetate (EVA)