Steel - Stainless Caps, Grips, and Closures

Description

Steel - Stainless Caps, Grips, and Closures are components designed to seal, protect, or cover the ends of tubes, hoses, or other objects. They are typically made from stainless steel, which provides a durable and corrosion-resistant solution for various industrial needs. These products are essential in maintaining the integrity of the systems they are used in by preventing contamination and ensuring a secure fit.

Working Principle

Stainless caps, grips, and closures work by fitting over or into the ends of objects, creating a barrier that prevents the ingress of contaminants and maintains the cleanliness of the system. They can be designed with different connection methods, such as push-fit, tapered, or threaded, to ensure a tight and secure fit. The use of stainless steel enhances their utility by providing resistance to corrosion and chemical exposure, making them suitable for harsh environments.

Applications

Stainless caps, grips, and closures are used in a variety of applications. For example, in the commercial cleaning and capping of stainless steel tubes, these components are used to seal the ends of the tubes to exclude impurities and maintain regulatory compliance . They are also employed in thermocouple cleaning and capping to prevent contaminants that could affect temperature sensors .

Advantages over other Caps, Grips, and Closures

Stainless steel caps, grips, and closures offer several advantages over those made from other materials. Their resistance to corrosion and chemicals makes them ideal for use in environments where other materials might degrade. Additionally, stainless steel can withstand high pressure ratings, which is beneficial in applications requiring robust sealing solutions .

Limitations

One limitation of stainless steel caps, grips, and closures is their initial cost, which can be higher compared to those made from other materials like plastics or paper. This can be a consideration for projects with tight budget constraints.

Considerations

When selecting stainless steel caps, grips, and closures, it is important to consider factors such as initial costs, operating expenses, and durability. While the initial cost may be higher, the long-term benefits of durability and resistance to harsh environments can offset these costs. Additionally, maintenance and replacement costs should be considered, as stainless steel components typically require less frequent replacement due to their longevity and resistance to wear.

9 Results
1 1/2 in. Size Nylon Part DC Dust Cap|Master File -- GRDC150
from Kuriyama of America, Inc.

GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. Nylon material is fiberglass reinforced for added strength and durability. Good abrasion and chemical... [See More]

  • Material: Steel - Stainless; Type 304 Stainless Steel
K-Loc™ 2 in. Size Part DC Dust Cap KLOC-SS-DC Series|Master File -- KLOC-SS-DC200
from Kuriyama of America, Inc.

GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made for use in petroleum markets with bottom loading applications. Stainless steel alloy... [See More]

  • Material: Steel - Stainless; Type 304 Stainless Steel
TCSC-SS Series 1 and 1 1/2 in. Fitting Size Tri-Clamp End Cap TCSC-SS Series|Master File -- TCSC-SS100150
from Kuriyama of America, Inc.

FEATURES AND ADVANTAGES. Durable 316 stainless steel. Smooth 32 Ra food contact surface finish. Meets 3A 63-04 sanitary standard for sanitary fittings. For use with TCS-SS, RHAS-SS or BHAS-SS series fittings. For use with adapters TCMPS-SS, TCFPS-SS, TCWL-SS, TCWS-SS. FEATURES AND ADVANTAGES. [See More]

  • Material: Steel - Stainless; 316 Stainless Steel
Connector Dust Caps with Chain -- EFA02-14-001
from Essentra Components

Connector Dust Caps with Chains are threaded onto connector adapters when unmated to provide mechanical and environmental protection. The stainless steel material is suitable for harsh conditions. [See More]

  • Material: Steel - Stainless; TPE;Stainless Steel
ST Dust Cap for MIL or Ruggedized COTS Connectors, Stainless Steel with Lanyard -- DSTCP-RSTS
from L-com, Inc.

Looking for a ruggedized coupler or dust cap to complement your Mil ST fiber assembly? L-com's MIL-C-83522 qualified ST couplers and dust caps can be used to extend and protect your connections. Features. Rugged stainless steel construction ensures durability. Excellent complement to Military ST... [See More]

  • Material: Steel - Stainless
Wrapflex 0359845 Covers Elastomeric Coupling Parts & Kits -- 0359845
from RegalRexnord

Rexnord Steel/Epoxy Style Covers-Wrapflex size(s) 5R standard style for elastomeric couplings. [See More]

  • Material: Steel - Stainless
Cap 8 40x40, rubber coated -- 0.0.626.90
from item America, LLC

Robust and yet gentle -a rubber coating applied to the steel Cap deadens contact with other objects. Safely and securely fastened via a central self-tapping screw in the profile - fitted quickly with no need to drill any holes. [See More]

  • Material: Steel - Stainless; Rubber-coated
  • Overall Length: 1.57
  • Shape / Application: Square
Wrapflex 3701481 Cover & Flexible Element Assemblies Elastomeric Coupling Parts & Kits -- 3701481
from RegalRexnord

Rexnord Steel/Epoxy Style Cover & Flexible Element Assemblies-Wrapflex size(s) 5R standard style in 60D Polyurethane (Green) material for elastomeric couplings. [See More]

  • Material: Steel - Stainless
Steel Roller Conveyor End Cap -- 0.0.647.08
from item America, LLC

Safety first! The sharp edges at the ends of exposed roller conveyors no longer need to be filed down to prevent cuts and other damage and injuries. Simply slot on the robust end cap and secure it in place with the enclosed self-tapping screws - that's all it takes to create permanent edge... [See More]

  • Material: Steel - Stainless
  • Width: 1.57
  • Shape / Application: Rectangular; "U" Shape
  • Length: 1.22