Polycarbonate Metric Gears
Description
Polycarbonate metric gears are components used in mechanical systems to transmit motion and force between different parts of a machine. These gears are made from polycarbonate, a type of thermoplastic polymer known for its strength and durability. They are designed to provide uniform motion with constant drive ratios, ensuring reliable performance in various mechanical applications.
Working Principle
Polycarbonate metric gears operate by meshing with other gears to transfer motion and torque. The teeth of the gears interlock, allowing for the smooth transmission of power from one gear to another. This mechanism is essential for maintaining consistent speed and direction in mechanical systems. The use of polycarbonate as a material offers advantages such as reduced noise and vibration, which are beneficial in sensitive environments. Additionally, polycarbonate gears can be designed with various configurations, including non-linear and epicyclic designs, to meet specific power and torque requirements .
Applications
Polycarbonate metric gears are used in a wide range of applications due to their versatility and performance characteristics. Specific examples include medical devices such as dental tools and cataract surgery instruments, where low noise and vibration are critical. They are also employed in tattoo machines, where precision and quiet operation are necessary .
Advantages over other Manufacturing - Cleaning and Surface Preparation
Polycarbonate gears offer several advantages over metal gears, including lower manufacturing costs and better fatigue performance. They are also quieter and produce less vibration, making them suitable for applications where noise reduction is important. The ability to mold polycarbonate into complex shapes allows for innovative gear designs that can enhance performance and reduce costs .
Limitations
Despite their advantages, polycarbonate metric gears have limitations. They may not be suitable for high-temperature applications or environments where they are exposed to harsh chemicals, as these conditions can degrade the material. Additionally, while they offer good fatigue performance, they may not match the strength and durability of metal gears in extremely demanding applications .
Considerations
When considering polycarbonate metric gears, it is important to evaluate factors such as initial costs, operating expenses, and maintenance requirements. Polycarbonate gears generally have lower initial costs compared to metal gears, and their lightweight nature can reduce operating expenses. However, their durability may be less than that of metal gears, potentially leading to higher replacement and maintenance costs over time. Accuracy in gear design and manufacturing is crucial to ensure optimal performance and longevity .
from Shenzhen Besta Precision Machinery Co., Ltd.
Besta offers extensive manufacturing capabilities for helical gears in diverse sizes, types, base materials, and shaft types. We can produce large-scale helical gears, measuring up to 1200mm in diameter. Diametrical pitch can run to 1.25, with up to a 20 module. The minimum diametrical pitch of... [See More]
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
- Module: 0.5 - 25
- Gear Type: Spur; Helical
- OD: 1600
from Shenzhen Besta Precision Machinery Co., Ltd.
With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and phenolic, Our size... [See More]
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
- Pressure Angle: 20°; 15°, 21.5° & 22.5°
- Gear Type: Miter / Bevel Gear Set; Hypoid
- Tooth Form: Straight; Spiral
from Shenzhen Besta Precision Machinery Co., Ltd.
Besta full line of gear manufacturing services includes internal gears, in addition to our selection of conventional, external gears. Internal gears, with teeth located on the inside as opposed to the outside of the gear, are used in all industries, such as electronics and chemical applications. We... [See More]
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
- Number of Teeth: 50 to 200
- Gear Type: Internal
- Pressure Angle: 14.5°; 20°; 22.5°
from Shenzhen Besta Precision Machinery Co., Ltd.
With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and phenolic, Our size... [See More]
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
- Pressure Angle: 20°; 15°, 21.5° & 22.5°
- Gear Type: Miter / Bevel Gear Set
- Tooth Form: Straight; Spiral
from Shenzhen Besta Precision Machinery Co., Ltd.
Serving clients in a diverse range of industries, Besta is pleased to manufacture both internal and external splines, in involute and straight sided configurations. For internal spline products, we feature a maximum part diameter of 600mm, with a diametrical pitch of up to 2.5 and a module up to 10. [See More]
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
- Module: 0.5 - 8
- Gear Type: Other; Spline Gear
- OD: 2000
from Shenzhen Besta Precision Machinery Co., Ltd.
As a full service provider of gear manufacturing services, Besta features full machining capabilities for all types of spur gears. Through nearly any process required for the end application, our spur gears are fabricated based on your needs. Our spur gears are manufactured in small or large sizes,... [See More]
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
- Module: 0.5 - 24
- Gear Type: Spur
- OD: 1600