Worm Wheel Metric Gears
from ATLANTA Drive Systems, Inc.
Atlanta standard worm drives are manufactured from well- proven materials. The worm is of steel and has hardened and ground fanks. The worm gears are of special gear bronze and are provided with a grey cast iron hub in the case of larger diameters. All standard drives available from stock are of the... [See More]
- Gear Type: Worm; Worm Wheel
- Direction: Right
- Number of Teeth: 27
- Gear Center: Center Bore
from Kinematics Manufacturing, Inc.
Reliability. Kinematics slewing drives are designed and tested to guarantee a 30-year field life. All aspects of engineering control are based on creating a low-cost, reliable solution. Using the same methods and procedures that earned us our ISO 9001, CE, REACH, and TUV certifications, we qualify... [See More]
- Gear Type: Worm; Worm Wheel
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US has been designing, engineering, and manufacturing gears, gearboxes, and other motion transfer components for decades. If none of our standard gear options are right for your application, we can produce custom gears that meet your specifications. We can work from your part prints, or... [See More]
- Gear Type: Spur; Helical; Worm; Worm Wheel; Rack; Pinion
- Features: Anti-backlash