Right Hand Metric Gears
from Stock Drive Products & Sterling Instrument - SDP/SI
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]
- Direction: Right
- Tooth Form: Spiral
- Gear Type: Rack
- PD: 40
from ATLANTA Drive Systems, Inc.
Atlanta standard worm drives are manufactured from well- proven materials. The worm is of steel and has hardened and ground fanks. The worm gears are of special gear bronze and are provided with a grey cast iron hub in the case of larger diameters. All standard drives available from stock are of the... [See More]
- Direction: Right
- Number of Teeth: 27
- Gear Type: Worm; Worm Wheel
- Gear Center: Center Bore
from ATLANTA Drive Systems, Inc.
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]
- Direction: Right
- Number of Teeth: 75
- Gear Type: Helical; Rack
- Pressure Angle: 20°