Hub Metric Gears
from Stock Drive Products & Sterling Instrument - SDP/SI
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]
- Mounting: Hub
- Pressure Angle: 20°
- Gear Type: Rack
- Tooth Form: Straight
from Stock Drive Products & Sterling Instrument - SDP/SI
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90 ° angle. Although the number of teeth in a spiral miter gear set is the same,... [See More]
- Mounting: Hub
- Number of Teeth: 16
- Gear Type: Rack
- Pressure Angle: 20°
from Stock Drive Products & Sterling Instrument - SDP/SI
Inch Gears: AGMA 12, 10, 9, and 8. Available Pitches: 120 thru 16. Pressure Angles: 20 ° and 14.5 °. Metric Gears: ISO 5 thru 9. Available Modules: 0.3 thru 3. Pressure Angles: 20 ° and 14.5 °. For custom components or modifications. to a standard part, call us or submit an RFQ. [See More]
- Mounting: Hub
- Number of Teeth: 20
- Gear Type: Spur; Rack
- Pressure Angle: 20°
from Stock Drive Products & Sterling Instrument - SDP/SI
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert. Acetal, Stainless Steel Hub. Acetal Rim, Aluminum Core. Bakelite. Nylon. With a variety of fastening styles, including: Fairloc ®. Hubless. Pin-Type Hub. You May Also Need: Shafts. Bearings. [See More]
- Mounting: Hub; Set Screw
- Number of Teeth: 100
- Gear Type: Spur; Rack
- Pressure Angle: 20°
from ATLANTA Drive Systems, Inc.
Atlanta standard bevel gears are made of heat-treatable steel Cf 53, material no. 1.1213, having a strength of 650- 800 N/mm ². For heavy-duty application our bevel gears may be subsequently fame or induction hardened. The following calculations therefore always refer to hardened as well as... [See More]
- Mounting: Hub; Simple Bore
- Number of Teeth: 16
- Gear Type: Miter / Bevel Gear Set
- Gear Center: Center Bore
from Huco Dynatork
Injection moulded gears with machined bores. Pressure angle is 20 °. Suitable for running temperatures up to 100 °C with an intermittent temperature limit of 150 °C. High strength and low friction coefficient make these gears a popular choice for many applications, including underwater [See More]
- Mounting: Hub; Simple Bore
- Pressure Angle: 20°
- Gear Type: Spur
- Gear Center: Center Bore
from QTC METRIC GEARS
Module 0.5, 15 Teeth Brass Spur Gear with Finished Bore [See More]
- Mounting: Hub; Set Screw
- Number of Teeth: 15
- Gear Type: Spur
- Pressure Angle: 20°
from ATLANTA Drive Systems, Inc.
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]
- Mounting: Hub; Keyway
- Number of Teeth: 25
- Gear Type: Spur; Pinion
- Pressure Angle: 20°
from QTC METRIC GEARS
Module 1, 100 Tooth Nylon Steel Core Spur Gear with Plain Bore [See More]
- Mounting: Hub
- Number of Teeth: 100
- Gear Type: Spur
- Pressure Angle: 20°
from ATLANTA Drive Systems, Inc.
Atlanta standard worm drives are manufactured from well- proven materials. The worm is of steel and has hardened and ground fanks. The worm gears are of special gear bronze and are provided with a grey cast iron hub in the case of larger diameters. All standard drives available from stock are of the... [See More]
- Mounting: Hub; Simple Bore
- Number of Teeth: 27
- Gear Type: Worm; Worm Wheel
- Direction: Right
from ATLANTA Drive Systems, Inc.
We have recently expanded our range of ISO 9409-1-A flanged pinions. This allows the machine designer the flexibility of choosing the best flanged pinion to meet the application needs. The new TR flanged pinions have compact designs to reduce the amount of drive torque required. Traditionally,... [See More]
- Mounting: Hub; Flange
- Number of Teeth: 12
- Gear Type: Helical; Pinion
- Direction: Left