Aluminum Metric Gears

14 Results
KHK AG0.5-20R1, Module 0.5, 20 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels -- ag0-5-20r1
from KHK USA, Inc.

Made of aluminum bronze, have excellent wear-resistance. Wide selection is available for this item. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Material: Aluminum; Bronze; CAC702 Aluminum Bronze (formerly JIS AℓBC2)
  • Number of Teeth: 20
  • Gear Type: Other; Worm Gears
  • Pressure Angle: 20°; 20 º
20 Teeth, 0.6 Module, ISO 8 /Aluminum Miter Gear -- A 1A 4MY06020
from Stock Drive Products & Sterling Instrument - SDP/SI

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90 ° angle. Although the number of teeth in a spiral miter gear set is the same,... [See More]

  • Material: Aluminum; ISO 8 /Aluminum
  • Number of Teeth: 20
  • Gear Type: Rack
  • Pressure Angle: 20°
KHK AGDL1.5-20R1, Module 1.5, 20 Tooth, Single Start, Right Hand, Duplex Worm Wheels -- agdl1-5-20r1
from KHK USA, Inc.

Duplex worm wheels made of aluminum bronze, excellent in wear-resistance. The pitch accuracy is first grade. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Material: Aluminum; Bronze; CAC702 Aluminum Bronze (formerly JIS AℓBC2)
  • Number of Teeth: 20
  • Gear Type: Other; Worm Gears
  • Pressure Angle: 17.5 º
Module 0.5, 100 Teeth, 20° Pressure Angle, 2024 Aluminum alloy Gear -- S10T05M100A0303
from Stock Drive Products & Sterling Instrument - SDP/SI

Inch Gears: AGMA 12, 10, 9, and 8. Available Pitches: 120 thru 16. Pressure Angles: 20 ° and 14.5 °. Metric Gears: ISO 5 thru 9. Available Modules: 0.3 thru 3. Pressure Angles: 20 ° and 14.5 °. For custom components or modifications. to a standard part, call us or submit an RFQ. [See More]

  • Material: Aluminum; 2024 Aluminum Alloy
  • Number of Teeth: 100
  • Gear Type: Spur; Rack
  • Pressure Angle: 20°
KHK AGF2-20R1, Module 2, 20 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels -- agf2-20r1
from KHK USA, Inc.

Made of aluminum bronze, have excellent wear-resistance. Allows compact design. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Material: Aluminum; Bronze; CAC702 Aluminum Bronze (formerly JIS AℓBC2)
  • Number of Teeth: 20
  • Gear Type: Other; Worm Gears
  • Pressure Angle: 20°; 20 º
Module 0.8, 128 Teeth, 20° Pressure Angle, Acetal Rim / Aluminum Core Spur Gear -- S12Z08M128N0310
from Stock Drive Products & Sterling Instrument - SDP/SI

Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert. Acetal, Stainless Steel Hub. Acetal Rim, Aluminum Core. Bakelite. Nylon. With a variety of fastening styles, including: Fairloc ®. Hubless. Pin-Type Hub. You May Also Need: Shafts. Bearings. [See More]

  • Material: Aluminum; Acetal; Acetal Rim / Aluminum Core
  • Number of Teeth: 128
  • Gear Type: Spur; Rack
  • Pressure Angle: 20°
KHK AN1-13L, Module 1, 13 Tooth, Left Hand, Aluminum-Bronze Screw Gears -- an1-13l
from KHK USA, Inc.

Aluminum bronze made products have excellent wear resistance. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Material: Aluminum; Bronze; CAC702 Aluminum Bronze (formerly JIS AℓBC2)
  • Pressure Angle: 20°; 20 º
  • Gear Type: Other; Screw Gears
  • PD: 18.38
Bronze Worm Gear
from Shenzhen Besta Precision Machinery Co., Ltd.

Worm gear is one of gear type which mating with a worm to greatly reduce rotational speed, or allowing higher torque to be transmitted. this type of gear can gain higher gear ratio than spur gears of the same size. worm gear can be made from different material according to end application, some... [See More]

  • Material: Aluminum; Brass; Cast Iron; Stainless; Delrin
  • Module: 0.5 - 6
  • Gear Type: Worm
Helical Spur Gear
from Shenzhen Besta Precision Machinery Co., Ltd.

Besta offers extensive manufacturing capabilities for helical gears in diverse sizes, types, base materials, and shaft types. We can produce large-scale helical gears, measuring up to 1200mm in diameter. Diametrical pitch can run to 1.25, with up to a 20 module. The minimum diametrical pitch of... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
  • Module: 0.5 - 25
  • Gear Type: Spur; Helical
  • OD: 1600
Hypoid Bevel Gear
from Shenzhen Besta Precision Machinery Co., Ltd.

With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and phenolic, Our size... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
  • Pressure Angle: 20°; 15°, 21.5° & 22.5°
  • Gear Type: Miter / Bevel Gear Set; Hypoid
  • Tooth Form: Straight; Spiral
Internal Gears
from Shenzhen Besta Precision Machinery Co., Ltd.

Besta full line of gear manufacturing services includes internal gears, in addition to our selection of conventional, external gears. Internal gears, with teeth located on the inside as opposed to the outside of the gear, are used in all industries, such as electronics and chemical applications. We... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
  • Number of Teeth: 50 to 200
  • Gear Type: Internal
  • Pressure Angle: 14.5°; 20°; 22.5°
Spiral Bevel Gear Set
from Shenzhen Besta Precision Machinery Co., Ltd.

With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and phenolic, Our size... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
  • Pressure Angle: 20°; 15°, 21.5° & 22.5°
  • Gear Type: Miter / Bevel Gear Set
  • Tooth Form: Straight; Spiral
Spline Gear
from Shenzhen Besta Precision Machinery Co., Ltd.

Serving clients in a diverse range of industries, Besta is pleased to manufacture both internal and external splines, in involute and straight sided configurations. For internal spline products, we feature a maximum part diameter of 600mm, with a diametrical pitch of up to 2.5 and a module up to 10. [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
  • Module: 0.5 - 8
  • Gear Type: Other; Spline Gear
  • OD: 2000
Spur Gear
from Shenzhen Besta Precision Machinery Co., Ltd.

As a full service provider of gear manufacturing services, Besta features full machining capabilities for all types of spur gears. Through nearly any process required for the end application, our spur gears are fabricated based on your needs. Our spur gears are manufactured in small or large sizes,... [See More]

  • Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
  • Module: 0.5 - 24
  • Gear Type: Spur
  • OD: 1600