Acetal Metric Gears
from KHK USA, Inc.
Fine pitch worm wheels made of polyacetal, a stable plastic material. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product is discontinued, but does have an alternate. Please see the... [See More]
- Material: Acetal; Polyacetal; Polyacetal
- Number of Teeth: 20
- Gear Type: Other; Worm Gears
- Pressure Angle: 20°; 20 º
from Stock Drive Products & Sterling Instrument - SDP/SI
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]
- Material: Acetal; Gear (Acetal)
- Pressure Angle: 20°
- Gear Type: Rack
- Tooth Form: Straight
from KHK USA, Inc.
These fine pitch, acetal spur gears have an integral stainless steel hub locking mechanism which enables the gear to be fastened to the shaft without any keys or set screws. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order,... [See More]
- Material: Acetal; Polyacetal (Hub: SUS303); Polyacetal (Hub: SUS303)
- Number of Teeth: 100
- Gear Type: Spur; Other; Spur Gears
- Pressure Angle: 20°; 20 º
from Stock Drive Products & Sterling Instrument - SDP/SI
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90 ° angle. Although the number of teeth in a spiral miter gear set is the same,... [See More]
- Material: Acetal; Commercial /Acetal
- Number of Teeth: 16
- Gear Type: Rack
- Pressure Angle: 20°
from Stock Drive Products & Sterling Instrument - SDP/SI
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert. Acetal, Stainless Steel Hub. Acetal Rim, Aluminum Core. Bakelite. Nylon. With a variety of fastening styles, including: Fairloc ®. Hubless. Pin-Type Hub. You May Also Need: Shafts. Bearings. [See More]
- Material: Brass; Acetal; Acetal / Brass Insert
- Number of Teeth: 100
- Gear Type: Spur; Rack
- Pressure Angle: 20°
from Shenzhen Besta Precision Machinery Co., Ltd.
Besta offers extensive manufacturing capabilities for helical gears in diverse sizes, types, base materials, and shaft types. We can produce large-scale helical gears, measuring up to 1200mm in diameter. Diametrical pitch can run to 1.25, with up to a 20 module. The minimum diametrical pitch of... [See More]
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
- Module: 0.5 - 25
- Gear Type: Spur; Helical
- OD: 1600
from ATLANTA Drive Systems, Inc.
Atlanta standard bevel gears are made of heat-treatable steel Cf 53, material no. 1.1213, having a strength of 650- 800 N/mm ². For heavy-duty application our bevel gears may be subsequently fame or induction hardened. The following calculations therefore always refer to hardened as well as... [See More]
- Material: Steel; Acetal
- Gear Center: Center Bore
- Gear Type: Miter / Bevel Gear Set
- Tooth Form: Straight
from QTC METRIC GEARS
Module 1, 45 Tooth, Duracon Spur Gear with Stainless Fairloc Hub [See More]
- Material: Acetal
- Number of Teeth: 45
- Gear Type: Spur
- Pressure Angle: 20°
from Huco Dynatork
Injection moulded gears with machined bores. Pressure angle is 20 °. Suitable for running temperatures up to 100 °C with an intermittent temperature limit of 150 °C. High strength and low friction coefficient make these gears a popular choice for many applications, including underwater [See More]
- Material: Acetal
- Pressure Angle: 20°
- Gear Type: Spur
- Gear Center: Center Bore
from Shenzhen Besta Precision Machinery Co., Ltd.
With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and phenolic, Our size... [See More]
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
- Pressure Angle: 20°; 15°, 21.5° & 22.5°
- Gear Type: Miter / Bevel Gear Set; Hypoid
- Tooth Form: Straight; Spiral
from QTC METRIC GEARS
Module 1, 500mm, Polyacetal Gear Rack [See More]
- Material: Acetal
- Pressure Angle: 20°
- Gear Type: Rack
- Face Width: 10
from Shenzhen Besta Precision Machinery Co., Ltd.
Besta full line of gear manufacturing services includes internal gears, in addition to our selection of conventional, external gears. Internal gears, with teeth located on the inside as opposed to the outside of the gear, are used in all industries, such as electronics and chemical applications. We... [See More]
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
- Number of Teeth: 50 to 200
- Gear Type: Internal
- Pressure Angle: 14.5°; 20°; 22.5°
from QTC METRIC GEARS
Module 1.5, 1000mm, Polyacetal Gear Rack [See More]
- Material: Acetal
- Pressure Angle: 20°
- Gear Type: Rack
- Face Width: 15
from Shenzhen Besta Precision Machinery Co., Ltd.
With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and phenolic, Our size... [See More]
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
- Pressure Angle: 20°; 15°, 21.5° & 22.5°
- Gear Type: Miter / Bevel Gear Set
- Tooth Form: Straight; Spiral
from QTC METRIC GEARS
Module 1.5, 1000mm, Polyacetal Gear Rack with Mounting Holes [See More]
- Material: Acetal
- Pressure Angle: 20°
- Gear Type: Rack
- Face Width: 15
from Shenzhen Besta Precision Machinery Co., Ltd.
Serving clients in a diverse range of industries, Besta is pleased to manufacture both internal and external splines, in involute and straight sided configurations. For internal spline products, we feature a maximum part diameter of 600mm, with a diametrical pitch of up to 2.5 and a module up to 10. [See More]
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
- Module: 0.5 - 8
- Gear Type: Other; Spline Gear
- OD: 2000
from Shenzhen Besta Precision Machinery Co., Ltd.
As a full service provider of gear manufacturing services, Besta features full machining capabilities for all types of spur gears. Through nearly any process required for the end application, our spur gears are fabricated based on your needs. Our spur gears are manufactured in small or large sizes,... [See More]
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate
- Module: 0.5 - 24
- Gear Type: Spur
- OD: 1600