20° Metric Gears

Description

20° Metric Gears are mechanical components designed to transmit rotary motion between shafts. They are characterized by their metric sizing and a pressure angle of 20 degrees, which is a critical parameter in gear design. This pressure angle influences the gear's strength and the smoothness of operation. These gears are typically used in systems where precise motion control is required.

Working Principle

20° Metric Gears operate by meshing with another gear to transmit torque and rotational motion. The 20-degree pressure angle provides a balance between strength and smoothness, allowing for efficient power transmission with minimal vibration and noise. The involute tooth profile, which is standard in these gears, ensures that the contact between gear teeth is gradual and smooth, reducing wear and enhancing durability. This makes them particularly useful in applications requiring high precision and reliability.

Applications

20° Metric Gears are used in a variety of applications where precise motion control is essential. They are commonly found in automotive transmissions, industrial machinery, and robotics. For example, in automotive applications, these gears are used to ensure smooth and efficient power transfer from the engine to the wheels. In industrial machinery, they are employed in gearboxes to control the speed and torque of various equipment. In robotics, they help in the precise movement and positioning of robotic arms.

Advantages over other Manufacturing - Cleaning and Surface Preparation

One of the advantages of 20° Metric Gears is their standardized design, which allows for widespread interchangeability and ease of manufacturing. This standardization simplifies the cleaning and surface preparation processes, as the gears can be produced with consistent quality and dimensions. The involute tooth profile also contributes to easier cleaning, as it minimizes the accumulation of debris between teeth, reducing maintenance requirements.

Limitations

A limitation of 20° Metric Gears is that they require precise alignment and installation to function correctly. Misalignment can lead to increased wear and noise, reducing the gear's lifespan. Additionally, while the 20-degree pressure angle offers a good balance of strength and smoothness, it may not be suitable for applications requiring extremely high load capacities, where a different pressure angle might be more appropriate.

Considerations

When selecting 20° Metric Gears, several factors should be considered. Initial costs can vary depending on the material and manufacturing process used. Operating expenses are generally low due to the gear's efficiency and durability, but regular maintenance is necessary to ensure optimal performance. Durability is enhanced by the gear's design, but accuracy in installation and alignment is crucial to prevent premature wear. Replacement and maintenance costs are typically manageable, but they can increase if the gears are not properly maintained or if they are used in applications beyond their intended capacity.

61 Results
0.5 Module, 10 Teeth, 20° Pressure Angle Brass Gear. -- A 1B 8MYK05010
from Stock Drive Products & Sterling Instrument - SDP/SI

You May Also Need: Shafts. Bearings. Couplings. In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting. Material: 303 Stainless Steel [See More]

  • Pressure Angle: 20°
  • Number of Teeth: 10
  • Gear Type: Spur; Rack; Pinion
  • PD: 5
Bevel Gears - European Standard -- Type A: 1:1, 1:2, 1:3, 1:4
from Hangzhou Chinabase Machinery Co., Ltd.

China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]

  • Pressure Angle: 20°
  • Gear Center: Center Bore
  • Number of Teeth: 16 to 64
  • Module: M1, M1.5, M2, M2.5, M4, M4.5, M5
KHK AG0.5-20R1, Module 0.5, 20 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels -- ag0-5-20r1
from KHK USA, Inc.

Made of aluminum bronze, have excellent wear-resistance. Wide selection is available for this item. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Pressure Angle: 20°; 20 º
  • Number of Teeth: 20
  • Gear Type: Other; Worm Gears
  • PD: 10
1:1.5 Ratio / 1.5 MOD Bevel Gear Set With Mating Gear ->A 1M 3MYZ1516 (Sold Separate ) -- A 1M 3MYZ1524
from Stock Drive Products & Sterling Instrument - SDP/SI

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]

  • Pressure Angle: 20°
  • Tooth Form: Straight
  • Gear Type: Rack
  • PD: 36
Bevel Gears - European Standard -- Type B: 1:1, 1:2, 1:3, 1:4
from Hangzhou Chinabase Machinery Co., Ltd.

China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]

  • Pressure Angle: 20°
  • Gear Center: Center Bore
  • Number of Teeth: 16 to 60
  • Module: M1, M1.5, M2, M2.5, M4, M4.5, M5
KHK AGF2-20R1, Module 2, 20 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels -- agf2-20r1
from KHK USA, Inc.

Made of aluminum bronze, have excellent wear-resistance. Allows compact design. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Pressure Angle: 20°; 20 º
  • Number of Teeth: 20
  • Gear Type: Other; Worm Gears
  • PD: 40
16 Teeth, 0.5Mod/Commercial, Miter Gear -- A 1M 4MYZ05
from Stock Drive Products & Sterling Instrument - SDP/SI

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90 ° angle. Although the number of teeth in a spiral miter gear set is the same,... [See More]

  • Pressure Angle: 20°
  • Number of Teeth: 16
  • Gear Type: Rack
  • Tooth Form: Straight
Racks - European Standard
from Hangzhou Chinabase Machinery Co., Ltd.

China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]

  • Pressure Angle: 20°
  • Number of Teeth: 20 to 424
  • Gear Type: Rack
  • Features: Rack/Rail
KHK AN1-13L, Module 1, 13 Tooth, Left Hand, Aluminum-Bronze Screw Gears -- an1-13l
from KHK USA, Inc.

Aluminum bronze made products have excellent wear resistance. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Pressure Angle: 20°; 20 º
  • PD: 18.38
  • Gear Type: Other; Screw Gears
  • OD: 20.38
Circular Pitch 10 - 20 Tooth Ground Steel Spur Gear -- KSSCPG10-20
from Stock Drive Products & Sterling Instrument - SDP/SI

Inch Gears: AGMA 12, 10, 9, and 8. Available Pitches: 120 thru 16. Pressure Angles: 20 ° and 14.5 °. Metric Gears: ISO 5 thru 9. Available Modules: 0.3 thru 3. Pressure Angles: 20 ° and 14.5 °. For custom components or modifications. to a standard part, call us or submit an RFQ. [See More]

  • Pressure Angle: 20°
  • Number of Teeth: 20
  • Gear Type: Spur; Rack
  • PD: 63.66
Spur Gears - European Standard -- M1, M1.5, M2, M2.5
from Hangzhou Chinabase Machinery Co., Ltd.

China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]

  • Pressure Angle: 20°
  • Number of Teeth: 12 to 127
  • Gear Type: Spur
  • Gear Center: Center Bore
KHK BG0.5-20R1, Module 0.5, 20 Tooth, Single Start, Right Hand, Bronze Worm Wheels -- bg0-5-20r1
from KHK USA, Inc.

Phosphorous bronze worm wheels have excellent wear resistance. Interchangeable with CG Worm Wheels, and enhances strength. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Pressure Angle: 20°; 20 º
  • Number of Teeth: 20
  • Gear Type: Other; Worm Gears
  • PD: 10.01
Module 0.4, 100 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock -- A 1C29MY04100
from Stock Drive Products & Sterling Instrument - SDP/SI

AGMA 7. 14-1/2 ° AND 20 ° PRESSURE ANGLE. MATERIAL: Steel. Call us: 516-328-3300. You May Also Need: Shafts. Bearings. Couplings [See More]

  • Pressure Angle: 20°
  • Number of Teeth: 100
  • Gear Type: Spur; Rack
  • PD: 40
KHK BSS0.5-15A, Module 0.5, 15 Tooth, Brass Spur Gears -- bss0-5-15a
from KHK USA, Inc.

Small module brass spur gears suitable for mating with DS gears. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Pressure Angle: 20°; 20 º
  • Number of Teeth: 15
  • Gear Type: Spur; Other; Spur Gears
  • PD: 7.5
Module 0.4, 100 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear -- A 1P 2MYD04100A
from Stock Drive Products & Sterling Instrument - SDP/SI

Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert. Acetal, Stainless Steel Hub. Acetal Rim, Aluminum Core. Bakelite. Nylon. With a variety of fastening styles, including: Fairloc ®. Hubless. Pin-Type Hub. You May Also Need: Shafts. Bearings. [See More]

  • Pressure Angle: 20°
  • Number of Teeth: 100
  • Gear Type: Spur; Rack
  • PD: 40
KHK CG1-100R1, Module 1, 100 Tooth, Single Start, Right Hand, Cast Iron Worm Wheels -- cg1-100r1
from KHK USA, Inc.

Economical, commonly used worm wheels that have broad utility. Available with a large selection of modules and number of teeth. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Pressure Angle: 20°; 20 º
  • Number of Teeth: 100
  • Gear Type: Other; Worm Gears
  • PD: 100
KHK DB0.5-2040, 0.5, 20 Tooth, Injection Molded Bevel Gears -- db0-5-2040
from KHK USA, Inc.

Injection molded, mass-produced productions, suitable for office machines. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Pressure Angle: 20°; 20 º
  • Number of Teeth: 20
  • Gear Type: Other; Bevel Gears
  • PD: 10
KHK DG0.5-20R1, Module 0.5, 20 Tooth, Single Start, Right Hand, Acetal Worm Wheels -- dg0-5-20r1
from KHK USA, Inc.

Fine pitch worm wheels made of polyacetal, a stable plastic material. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product is discontinued, but does have an alternate. Please see the... [See More]

  • Pressure Angle: 20°; 20 º
  • Number of Teeth: 20
  • Gear Type: Other; Worm Gears
  • PD: 10.01
KHK DM0.5-20, Module 0.5, 20 Tooth, Injection Molded Miter Gears -- dm0-5-20
from KHK USA, Inc.

Injection molded, mass-produced products, suitable for office machines. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Pressure Angle: 20°; 20 º
  • Number of Teeth: 20
  • Gear Type: Other; Miter Gears
  • PD: 10
KHK DS0.5-12, Module 0.5, 12 Tooth, Injection Molded Spur Gears -- ds0-5-12
from KHK USA, Inc.

Low cost, mass-produced products suitable for light duty office machines. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Pressure Angle: 20°; 20 º
  • Number of Teeth: 12
  • Gear Type: Spur; Other; Spur Gears
  • PD: 6
KHK DSF0.5-100, Module 0.5, 100 Tooth, F-Loc Hub Polyacetal Spur Gears -- dsf0-5-100
from KHK USA, Inc.

These fine pitch, acetal spur gears have an integral stainless steel hub locking mechanism which enables the gear to be fastened to the shaft without any keys or set screws. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order,... [See More]

  • Pressure Angle: 20°; 20 º
  • Number of Teeth: 100
  • Gear Type: Spur; Other; Spur Gears
  • PD: 50
KHK FRCP5-2000, CP5, Module 1.59, 398 Tooth, CP Metal Flexible Racks -- frcp5-2000
from KHK USA, Inc.

Cut continuously. Long length and bendable to a contour. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Pressure Angle: 20°; 20 º
  • Material: Steel; SS400 Carbon Steel
  • Gear Type: Other; CP Racks & Pinion
KHK KRCPF10-1000, CP10, Module 3.18, 100 Tooth, CP Thermal Refined Racks -- krcpf10-1000
from KHK USA, Inc.

Increased strength with SCM440 material which is thermal refined. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Pressure Angle: 20°; 20 º
  • Number of Teeth: 100
  • Gear Type: Other; CP Racks & Pinion
  • Material: Steel; SCM440 (AISI 4140) Alloy Steel
KHK KRCPF10-1000H, CP10, Module 3.18, 100 Tooth, CP Hardened Alloy Steel Racks -- krcpf10-1000h
from KHK USA, Inc.

This is a strong rack made of Chromoly steel, treated by carburizing. Has high-strength, high wear resistance, and enables downsizing of SR racks. J Series products are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order,... [See More]

  • Pressure Angle: 20°; 20 º
  • Number of Teeth: 100
  • Gear Type: Other; CP Racks & Pinion
  • Material: Steel; SCM440 (AISI 4140) Alloy Steel
KHK KRGCP10-100, CP10, Module 3.18, 8 Tooth, CP Thermal Refined Ground Racks -- krgcp10-100
from KHK USA, Inc.

High strength and abrasion-resistant for precision linear motion. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Pressure Angle: 20°; 20 º
  • Material: Steel; SCM440 (AISI 4140) Alloy Steel
  • Gear Type: Other; CP Racks & Pinion
KHK KRGCPF10-1000H, CP10, Module 3.18, 100 Tooth, CP Hardened Ground Alloy Steel Racks -- krgcpf10-1000h
from KHK USA, Inc.

Heat treated ground gears with high precision and strength has excellent cost-performance ratio. J Series products are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Pressure Angle: 20°; 20 º
  • Number of Teeth: 100
  • Gear Type: Other; CP Racks & Pinion
  • Material: Steel; SCM440 (AISI 4140) Alloy Steel
KHK KS1.5-20, Module 1.5, 20 Tooth, Alloy Steel Spur Gears -- ks1-5-20
from KHK USA, Inc.

Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Pressure Angle: 20°; 20 º
  • Number of Teeth: 20
  • Gear Type: Spur; Other; Spur Gears
  • PD: 30
KHK KSCP10-20, CP10, Module 3.18, 20 Tooth, CP Hardened Spur Gears -- kscp10-20
from KHK USA, Inc.

Thermal refined and tooth-hardened chromolyracks, excellent in abrasion resistance. Use as mating pinions for KRCPF(-H) Racks. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product is... [See More]

  • Pressure Angle: 20°; 20 º
  • Number of Teeth: 20
  • Gear Type: Other; CP Racks & Pinion
  • PD: 63.66
KHK KSCPG5-20, CP5, Module 1.59, 20 Tooth, CP Ground Alloy Steel Spur Gears -- kscpg5-20
from KHK USA, Inc.

Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Pressure Angle: 20°; 20 º
  • Number of Teeth: 20
  • Gear Type: Other; CP Racks & Pinion
  • PD: 31.83
KHK KSG1-20, Module 1, 20 Tooth, Ground Alloy Steel Spur Gears -- ksg1-20
from KHK USA, Inc.

Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product is discontinued, but will be available on a made to order custom basis once current inventory runs out. [See More]

  • Pressure Angle: 20°; 20 º
  • Number of Teeth: 20
  • Gear Type: Spur; Other; Spur Gears
  • Features: Ground Teeth
KHK KSG1-20J6, Module 1, 20 Tooth, Ground Alloy Steel Spur Gears -- ksg1-20j6
from KHK USA, Inc.

Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product is discontinued, but will be available on a made to order custom basis once current inventory runs out. [See More]

  • Pressure Angle: 20°; 20 º
  • Number of Teeth: 20
  • Gear Type: Spur; Other; Spur Gears
  • Features: Ground Teeth
KHK KSP031001GFL, Module 1.5, 20 Tooth, Left Hand, Nissei KSP Ground Spiral Bevel Gears (F type) -- ksp031001gfl
from KHK USA, Inc.

Superior performance with regard to highspeed, low noise, and low vibration. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product is discontinued. Please contact KHK for alternative... [See More]

  • Pressure Angle: 20°; 20 º
  • Number of Teeth: 20
  • Gear Type: Other; Bevel Gears
  • Features: Ground Teeth
KHK KSP031001GUL, Module 1.5, 20 Tooth, Left Hand, Nissei KSP Ground Spiral Bevel Gears (U type) -- ksp031001gul
from KHK USA, Inc.

Superior performance with regard to highspeed, low noise, and low vibration. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Pressure Angle: 20°; 20 º
  • Number of Teeth: 20
  • Gear Type: Other; Bevel Gears
  • Features: Ground Teeth
KHK KSSCP10-25, CP10, Module 3.18, 25 Tooth, CP Alloy Steel Spur Gears -- ksscp10-25
from KHK USA, Inc.

Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Pressure Angle: 20°; 20 º
  • Number of Teeth: 25
  • Gear Type: Other; CP Racks & Pinion
  • PD: 79.58
KHK KTSCP10-20, CP10, Module 3.18, 20 Tooth, CP Tapered Pinions -- ktscp10-20
from KHK USA, Inc.

By pairing with STRCPF rack, the backlash may be adjusted. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]

  • Pressure Angle: 20°; 20 º
  • Number of Teeth: 20
  • Gear Type: Other; CP Racks & Pinion
  • PD: 63.66
Helical Rack and Pinion Gear
from Shenzhen Besta Precision Machinery Co., Ltd.

Rack and pinion is utilized to convert rotational motion to linear motion. A rack is straight teeth cut into one surface of rectangular or cylindrical rod shaped material, and a pinion is a small cylindrical gear meshing with the rack. There are many ways to categorize gears. If the relative... [See More]

  • Pressure Angle: 20°
  • Number of Teeth: 30 to 300
  • Gear Type: Rack; Pinion
  • Features: Rack/Rail
Commercial & Precision Helical Gears (metric) -- KKHG1-100L
from QTC METRIC GEARS

Module 1, 100 Tooth, Left Handed Ground Helical Gear with Plain Bore [See More]

  • Pressure Angle: 20°
  • Number of Teeth: 100
  • Gear Type: Helical
  • PD: 100
Circular Pitch Pinion -- 24 06 425
from ATLANTA Drive Systems, Inc.

Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]

  • Pressure Angle: 20°
  • Number of Teeth: 25
  • Gear Type: Spur; Pinion
  • Features: Ground Teeth; Anti-backlash (optional feature)
Helical-Toothed Standard Gear Racks
from Schneeberger Inc.

Helical-toothed gear racks are available in typical industry dimensions from module 2 to module 12. The material, hardness, and accuracy determine the respective load. [See More]

  • Pressure Angle: 20°
  • Number of Teeth: 7 to 300
  • Gear Type: Helical; Rack
  • Features: Ground Teeth (optional feature)
Spur Gear -- Acetal
from Huco Dynatork

Injection moulded gears with machined bores. Pressure angle is 20 °. Suitable for running temperatures up to 100 °C with an intermittent temperature limit of 150 °C. High strength and low friction coefficient make these gears a popular choice for many applications, including underwater [See More]

  • Pressure Angle: 20°
  • Gear Center: Center Bore
  • Gear Type: Spur
  • Module: Mod 0.5 - Mod 3
Hypoid Bevel Gear
from Shenzhen Besta Precision Machinery Co., Ltd.

With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and phenolic, Our size... [See More]

  • Pressure Angle: 20°; 15°, 21.5° & 22.5°
  • Tooth Form: Straight; Spiral
  • Gear Type: Miter / Bevel Gear Set; Hypoid
  • Module: 1 - 15
Commercial & Precision Internal Gears (metric) -- KSI0.5-100
from QTC METRIC GEARS

Module 0.5, 100 Tooth Mild Steel Internal Gear [See More]

  • Pressure Angle: 20°
  • PD: 50
  • Number of Teeth: 100
  • OD: 70
Helical Flanged Pinion -- 78 21 912
from ATLANTA Drive Systems, Inc.

We have recently expanded our range of ISO 9409-1-A flanged pinions. This allows the machine designer the flexibility of choosing the best flanged pinion to meet the application needs. The new TR flanged pinions have compact designs to reduce the amount of drive torque required. Traditionally,... [See More]

  • Pressure Angle: 20°
  • Number of Teeth: 12
  • Gear Type: Helical; Pinion
  • Direction: Left
Straight-Toothed Standard Gear Racks
from Schneeberger Inc.

Straight-toothed gear racks are available in standard industrial sizes from module 2 to module 12. The material, hardness, and accuracy determine the respective load. [See More]

  • Pressure Angle: 20°
  • Number of Teeth: 7 to 320
  • Gear Type: Rack; Other; Straight Tooth
  • Features: Ground Teeth (optional feature)
Internal Gears
from Shenzhen Besta Precision Machinery Co., Ltd.

Besta full line of gear manufacturing services includes internal gears, in addition to our selection of conventional, external gears. Internal gears, with teeth located on the inside as opposed to the outside of the gear, are used in all industries, such as electronics and chemical applications. We... [See More]

  • Pressure Angle: 14.5°; 20°; 22.5°
  • Number of Teeth: 50 to 200
  • Gear Type: Internal
  • Module: 1 - 12
Commercial & Precision Worms (metric) -- KKWG1.5-R1
from QTC METRIC GEARS

Module 1.5, 1 Start Right Handed Ground Steel Worm Shaft [See More]

  • Pressure Angle: 20°
  • Face Width: 40
  • OD: 28
  • Overall Width: 190
Helical Split Pinion Drive -- 74.92.330
from ATLANTA Drive Systems, Inc.

Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]

  • Pressure Angle: 20°
  • Number of Teeth: 30
  • Gear Type: Helical; Pinion
  • Direction: Left
Spiral Bevel Gear Set
from Shenzhen Besta Precision Machinery Co., Ltd.

With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and phenolic, Our size... [See More]

  • Pressure Angle: 20°; 15°, 21.5° & 22.5°
  • Tooth Form: Straight; Spiral
  • Gear Type: Miter / Bevel Gear Set
  • Module: 1 - 15
Commercial Spiral Miter Gears (metric) -- KKSP031001GFL
from QTC METRIC GEARS

Nissei Module 1.5, 20 Tooth Alloy Steel Left Hand Threaded Spiral Miter Gear with Finished Bore [See More]

  • Pressure Angle: 20°
  • PD: 30
  • Number of Teeth: 20
  • OD: 30.5
Commercial Straight Tooth Bevel Gears (metric) -- KPB1-2040
from QTC METRIC GEARS

Module 1, 40 Tooth Nylon Bevel Gear [See More]

  • Pressure Angle: 20°
  • Face Width: 6
  • PD: 20
  • Overall Width: 13.78
Helical Racks (metric) -- KKRHG1-100L
from QTC METRIC GEARS

Module 1 - 100mm Ground Alloy Steel Left Handed Helical Rack [See More]

  • Pressure Angle: 20°
  • Face Width: 8
  • Gear Type: Rack
  • Material: Steel
Left Hand Lead Worm Gears (metric) -- KBG2-20L1
from QTC METRIC GEARS

Module 2, 20 Tooth, 1 Start, Left Handed Bronze Worm Gear with Plain Bore [See More]

  • Pressure Angle: 20°
  • PD: 40
  • Number of Teeth: 20
  • Face Width: 22
Metal Spur Gears (metric) -- KBSS0.5-15A
from QTC METRIC GEARS

Module 0.5, 15 Teeth Brass Spur Gear with Finished Bore [See More]

  • Pressure Angle: 20°
  • Number of Teeth: 15
  • Gear Type: Spur
  • PD: 7.5
Plastic Spur Gears (metric) -- KDSL1-45
from QTC METRIC GEARS

Module 1, 45 Tooth, Duracon Spur Gear with Stainless Fairloc Hub [See More]

  • Pressure Angle: 20°
  • Number of Teeth: 45
  • Gear Type: Spur
  • PD: 45
Rectangular Gear Racks (metric) -- KBSR0.5-300
from QTC METRIC GEARS

Module 0.5, 300mm Brass Rack [See More]

  • Pressure Angle: 20°
  • Face Width: 3
  • Gear Type: Rack
  • Material: Brass
Rectangular Racks w/ Finished Ends (metric) -- KDRF1.5-1000
from QTC METRIC GEARS

Module 1.5, 1000mm, Polyacetal Gear Rack [See More]

  • Pressure Angle: 20°
  • Face Width: 15
  • Gear Type: Rack
  • Material: Acetal
Rectangular Racks w/ Mounting Holes (metric) -- KDRFD1.5-1000J
from QTC METRIC GEARS

Module 1.5, 1000mm, Polyacetal Gear Rack with Mounting Holes [See More]

  • Pressure Angle: 20°
  • Face Width: 15
  • Gear Type: Rack
  • Material: Acetal
Right Hand Lead Worm Gears (metric) -- KAG1-20R1J6
from QTC METRIC GEARS

Module 1, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with 6mm Finished Bore [See More]

  • Pressure Angle: 20°
  • PD: 20
  • Number of Teeth: 20
  • Face Width: 10
Round Gear Racks (metric) -- KSRO1-500
from QTC METRIC GEARS

Module 1, 500mm Mild Steel Round Rack [See More]

  • Pressure Angle: 20°
  • Material: Steel
  • Gear Type: Rack
Spur Gear Pinion Shafts (metric) -- KSSCPGS10-10
from QTC METRIC GEARS

Circular Pitch 10 - 10 Tooth Ground Steel Pinion Shaft [See More]

  • Pressure Angle: 20°
  • Number of Teeth: 10
  • Gear Type: Pinion
  • PD: 31.83
Straight Tooth Miter Gears (metric) -- KLM0.8-20
from QTC METRIC GEARS

Module 0.8, 20 Tooth Sintered Metal Miter Gear [See More]

  • Pressure Angle: 20°
  • PD: 16
  • Number of Teeth: 20
  • Face Width: 4.2