Hubless Metric Gears

Description

Hubless Metric Gears are specialized mechanical components designed to transmit rotary motion without the traditional hub structure. These gears are characterized by their metric sizing, which aligns with international standards for gear dimensions, allowing for widespread interchangeability and compatibility in various mechanical systems.

Working Principle

Hubless Metric Gears operate by engaging with other gears to transmit motion and torque. The absence of a hub allows for a more compact design, which can be beneficial in applications where space is limited. The metric sizing ensures precise alignment and efficient power transmission. These gears are useful because they can provide high precision and reliability in motion control, which is essential in many engineering applications.

Applications

Specific applications for Hubless Metric Gears include precision machinery where space constraints are critical, such as in robotics and aerospace engineering. They are also used in automotive systems where compact and efficient power transmission is required. Additionally, these gears can be found in industrial automation equipment, where precise motion control is necessary.

Advantages over other Manufacturing - Cleaning and Surface Preparation

Hubless Metric Gears offer advantages in manufacturing due to their standardized metric dimensions, which simplify the production process and reduce the need for custom tooling. The lack of a hub can also make cleaning and surface preparation more straightforward, as there are fewer crevices where debris can accumulate. This can lead to improved maintenance and longevity of the gear system.

Limitations

One limitation of Hubless Metric Gears is that the absence of a hub may reduce the structural integrity of the gear, potentially limiting the load capacity compared to traditional hubbed gears. Additionally, the specialized design may require more precise manufacturing techniques, which can increase production costs.

Considerations

When considering Hubless Metric Gears, it is important to evaluate the initial costs, which may be higher due to the precision required in manufacturing. Operating expenses could be lower due to reduced maintenance needs, but this depends on the specific application and environment. Durability and accuracy are generally high, but the lack of a hub may necessitate more frequent inspections to ensure structural integrity. Replacement and maintenance costs should also be considered, as the specialized nature of these gears might require specific expertise for repairs.

5 Results
Module 0.2, 14 Teeth, 20° Pressure Angle, Brass Gear -- A 1B 8MYS02014
from Stock Drive Products & Sterling Instrument - SDP/SI

Inch Gears: AGMA 12, 10, 9, and 8. Available Pitches: 120 thru 16. Pressure Angles: 20 ° and 14.5 °. Metric Gears: ISO 5 thru 9. Available Modules: 0.3 thru 3. Pressure Angles: 20 ° and 14.5 °. For custom components or modifications. to a standard part, call us or submit an RFQ. [See More]

  • Mounting: Hubless
  • Number of Teeth: 14
  • Gear Type: Spur; Rack
  • Pressure Angle: 20°
Module 0.5, 100 Teeth, 20° Pressure Angle, Acetal Gear -- S12M05M100N0510
from Stock Drive Products & Sterling Instrument - SDP/SI

Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert. Acetal, Stainless Steel Hub. Acetal Rim, Aluminum Core. Bakelite. Nylon. With a variety of fastening styles, including: Fairloc ®. Hubless. Pin-Type Hub. You May Also Need: Shafts. Bearings. [See More]

  • Mounting: Hubless
  • Number of Teeth: 100
  • Gear Type: Spur; Rack
  • Pressure Angle: 20°
Metal Spur Gears (metric) -- KSSA1-100
from QTC METRIC GEARS

Module 1, 100 Tooth Mild Steel Hubless Spur Gear with Plain Bore [See More]

  • Mounting: Hubless
  • Number of Teeth: 100
  • Gear Type: Spur
  • Pressure Angle: 20°
Straight Soft Pinion -- 23 10 076
from ATLANTA Drive Systems, Inc.

Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]

  • Mounting: Hubless
  • Number of Teeth: 76
  • Gear Type: Spur; Pinion
  • Pressure Angle: 20°
Plastic Spur Gears (metric) -- KPSA2-100J15
from QTC METRIC GEARS

Module 2, 100 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore [See More]

  • Mounting: Hubless; Keyway
  • Number of Teeth: 100
  • Gear Type: Spur
  • Pressure Angle: 20°