Straight Teeth Metric Gears

10 Results
1:1.5 Ratio / 1.5 MOD Bevel Gear Set With Mating Gear ->A 1M 3MYZ1516 (Sold Separate ) -- A 1M 3MYZ1524
from Stock Drive Products & Sterling Instrument - SDP/SI

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]

  • Tooth Form: Straight
  • Pressure Angle: 20°
  • Gear Type: Rack
  • PD: 36
Racks - European Standard
from Hangzhou Chinabase Machinery Co., Ltd.

China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]

  • Tooth Form: Straight
  • Number of Teeth: 20 to 424
  • Gear Type: Rack
  • Pressure Angle: 20°
16 Teeth, 0.5Mod/Commercial, Miter Gear -- A 1M 4MYZ05
from Stock Drive Products & Sterling Instrument - SDP/SI

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90 ° angle. Although the number of teeth in a spiral miter gear set is the same,... [See More]

  • Tooth Form: Straight
  • Number of Teeth: 16
  • Gear Type: Rack
  • Pressure Angle: 20°
Straight-Toothed Standard Gear Racks
from Schneeberger Inc.

Straight-toothed gear racks are available in standard industrial sizes from module 2 to module 12. The material, hardness, and accuracy determine the respective load. [See More]

  • Tooth Form: Straight
  • Number of Teeth: 7 to 320
  • Gear Type: Rack; Other; Straight Tooth
  • Pressure Angle: 20°
Bevel Gear -- 40 10 116
from ATLANTA Drive Systems, Inc.

Atlanta standard bevel gears are made of heat-treatable steel Cf 53, material no. 1.1213, having a strength of 650- 800 N/mm ². For heavy-duty application our bevel gears may be subsequently fame or induction hardened. The following calculations therefore always refer to hardened as well as... [See More]

  • Tooth Form: Straight
  • Number of Teeth: 16
  • Gear Type: Miter / Bevel Gear Set
  • Gear Center: Center Bore
Helical Rack and Pinion Gear
from Shenzhen Besta Precision Machinery Co., Ltd.

Rack and pinion is utilized to convert rotational motion to linear motion. A rack is straight teeth cut into one surface of rectangular or cylindrical rod shaped material, and a pinion is a small cylindrical gear meshing with the rack. There are many ways to categorize gears. If the relative... [See More]

  • Tooth Form: Straight
  • Number of Teeth: 30 to 300
  • Gear Type: Rack; Pinion
  • Pressure Angle: 20°
Circular Pitch Pinion -- 24 06 425
from ATLANTA Drive Systems, Inc.

Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]

  • Tooth Form: Straight
  • Number of Teeth: 25
  • Gear Type: Spur; Pinion
  • Pressure Angle: 20°
Hypoid Bevel Gear
from Shenzhen Besta Precision Machinery Co., Ltd.

With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and phenolic, Our size... [See More]

  • Tooth Form: Straight; Spiral
  • Pressure Angle: 20°; 15°, 21.5° & 22.5°
  • Gear Type: Miter / Bevel Gear Set; Hypoid
  • Module: 1 - 15
Straight Flanged Pinion -- 78 21 813
from ATLANTA Drive Systems, Inc.

We have recently expanded our range of ISO 9409-1-A flanged pinions. This allows the machine designer the flexibility of choosing the best flanged pinion to meet the application needs. The new TR flanged pinions have compact designs to reduce the amount of drive torque required. Traditionally,... [See More]

  • Tooth Form: Straight
  • Number of Teeth: 13
  • Gear Type: Helical; Pinion
  • Pressure Angle: 20°
Spiral Bevel Gear Set
from Shenzhen Besta Precision Machinery Co., Ltd.

With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and phenolic, Our size... [See More]

  • Tooth Form: Straight; Spiral
  • Pressure Angle: 20°; 15°, 21.5° & 22.5°
  • Gear Type: Miter / Bevel Gear Set
  • Module: 1 - 15