Hypoid Gear Metric Gears

Description

Hypoid gears are a type of conical gear designed to transmit power between skew gear shafts. They feature a unique configuration where the tooth trace is curved and offset from the gear center. This design allows for a large diameter shaft and high strength and efficiency in power transmission.

Working Principle

Hypoid gears operate by performing rotation about crossed axes, where the relative motion is a screw motion. Unlike standard spiral bevel gears, which rotate about intersected axes, hypoid gears utilize hyperboloids of revolution that are in tangency along the axis of screw motion. This configuration allows for a smooth transfer of power with high efficiency and strength, making them particularly useful in applications requiring large gear reductions and high torque.

Applications

Hypoid gears are commonly used in truck drive differentials, where their ability to handle high torque and the offset pinion design are highly valued. They are also utilized in various automotive applications for transforming rotation between crossed axes, providing efficient power transmission in compact spaces.

Advantages over other Manufacturing - Cleaning and Surface Preparation

Hypoid gears offer several advantages over other gear types, including their ability to achieve high strength and efficiency. Their unique design allows for a large gear reduction, which is beneficial in applications requiring significant torque. Additionally, the offset pinion design can provide more flexibility in gear arrangement and space utilization.

Limitations

One of the limitations of hypoid gears is the mechanical efficiency loss due to the offset pinion. This can result in slightly reduced performance compared to other gear types. Additionally, the complex design and manufacturing process of hypoid gears can lead to higher initial costs and require precise alignment and maintenance to ensure optimal performance.

Considerations

When considering hypoid gears, it is important to account for the initial costs associated with their complex design and manufacturing process. Operating expenses may also be higher due to the need for specialized lubricants and maintenance to ensure durability and accuracy. Replacement and maintenance costs should be factored in, as the intricate design requires careful handling and alignment to maintain performance over time.

2 Results
Hypoid Bevel Gear
from Shenzhen Besta Precision Machinery Co., Ltd.

With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and phenolic, Our size... [See More]

  • Gear Type: Miter / Bevel Gear Set; Hypoid
  • Tooth Form: Straight; Spiral
  • Pressure Angle: 20°; 15°, 21.5° & 22.5°
  • Module: 1 - 15
Hypoid Bevel Gear Set
from Hymark/Kentucky Gauge

In hypoid bevel gears, the drive pinion is axially offset on the top or on the bottom. The pinion diameter is larger to enable higher transmissions. Hypoid bevel gears have smoother tooth engagement and a longer lifetime. They are used at high speeds, with heavy or small loads, for quiet operation... [See More]

  • Gear Type: Hypoid
  • Module: 0.5-12.0, 0.8-10.0