Simple Bore Metric Gears

4 Results
Bevel Gear -- 40 10 116
from ATLANTA Drive Systems, Inc.

Atlanta standard bevel gears are made of heat-treatable steel Cf 53, material no. 1.1213, having a strength of 650- 800 N/mm ². For heavy-duty application our bevel gears may be subsequently fame or induction hardened. The following calculations therefore always refer to hardened as well as... [See More]

  • Mounting: Hub; Simple Bore
  • Number of Teeth: 16
  • Gear Type: Miter / Bevel Gear Set
  • Gear Center: Center Bore
Spur Gear -- Acetal
from Huco Dynatork

Injection moulded gears with machined bores. Pressure angle is 20 °. Suitable for running temperatures up to 100 °C with an intermittent temperature limit of 150 °C. High strength and low friction coefficient make these gears a popular choice for many applications, including underwater [See More]

  • Mounting: Hub; Simple Bore
  • Pressure Angle: 20°
  • Gear Type: Spur
  • Gear Center: Center Bore
Cylindrical Worm Gear Drive -- 45 02 007
from ATLANTA Drive Systems, Inc.

Atlanta standard worm drives are manufactured from well- proven materials. The worm is of steel and has hardened and ground fanks. The worm gears are of special gear bronze and are provided with a grey cast iron hub in the case of larger diameters. All standard drives available from stock are of the... [See More]

  • Mounting: Hub; Simple Bore
  • Number of Teeth: 27
  • Gear Type: Worm; Worm Wheel
  • Direction: Right
Helical Soft Pinion -- 21 15 520
from ATLANTA Drive Systems, Inc.

Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]

  • Mounting: Hub; Keyway (optional feature); Simple Bore
  • Number of Teeth: 20
  • Gear Type: Helical; Pinion
  • Direction: Left