Hardened Steel Metric Gears
from Stock Drive Products & Sterling Instrument - SDP/SI
Inch Gears: AGMA 12, 10, 9, and 8. Available Pitches: 120 thru 16. Pressure Angles: 20 ° and 14.5 °. Metric Gears: ISO 5 thru 9. Available Modules: 0.3 thru 3. Pressure Angles: 20 ° and 14.5 °. For custom components or modifications. to a standard part, call us or submit an RFQ. [See More]
- Material: Steel; Hardened; Hardened Carbon Steel
- Number of Teeth: 20
- Gear Type: Spur; Rack
- Pressure Angle: 20°
from RS Components, Ltd.
Gear,mitre,steel,0.8 module,16 teeth [See More]
- Material: Hardened; Steel
- PD: 0.8000
- Number of Teeth: 16
from Stock Drive Products & Sterling Instrument - SDP/SI
You May Also Need: Shafts. Bearings. Couplings. In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting. Material: 303 Stainless Steel [See More]
- Material: Steel; Hardened; Hardened Carbon Steel
- Number of Teeth: 10
- Gear Type: Spur; Rack; Pinion
- Pressure Angle: 20°
from RS Components, Ltd.
Gear,mitre,steel,0.8 module,24 teeth [See More]
- Material: Hardened; Steel
- PD: 0.8000
- Number of Teeth: 24
from Stock Drive Products & Sterling Instrument - SDP/SI
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90 ° angle. Although the number of teeth in a spiral miter gear set is the same,... [See More]
- Material: Hardened; Commercial / Hard Steel
- Number of Teeth: 20
- Gear Type: Rack
- Pressure Angle: 20°
from RS Components, Ltd.
Gear,mitre,steel,1.0 module,25 teeth [See More]
- Material: Hardened; Steel
- PD: 1
- Number of Teeth: 25
from RS Components, Ltd.
Gear,mitre,steel,1.0 module,30 teeth [See More]
- Material: Hardened; Steel
- PD: 1
- Number of Teeth: 30
from RS Components, Ltd.
Gear,mitre,steel,1.5 module,16 teeth [See More]
- Material: Hardened; Steel
- PD: 1.5
- Number of Teeth: 16
from RS Components, Ltd.
Gear,mitre,steel,1.5 module,20 teeth [See More]
- Material: Hardened; Steel
- PD: 1.5
- Number of Teeth: 20
from RS Components, Ltd.
Gear,mitre,steel,1.5 module,25 teeth [See More]
- Material: Hardened; Steel
- PD: 1.5
- Number of Teeth: 25
from RS Components, Ltd.
Gear,mitre,steel,1.5 module,30 teeth [See More]
- Material: Hardened; Steel
- PD: 1.5
- Number of Teeth: 30
from RS Components, Ltd.
Gear,mitre,steel,2.0 module,16 teeth [See More]
- Material: Hardened; Steel
- PD: 2
- Number of Teeth: 16
from RS Components, Ltd.
Gear,mitre,steel,2.0 module,20 teeth [See More]
- Material: Hardened; Steel
- PD: 2
- Number of Teeth: 20
from RS Components, Ltd.
Gear,mitre,steel,2.0 module,25 teeth [See More]
- Material: Hardened; Steel
- PD: 2
- Number of Teeth: 25
from RS Components, Ltd.
Gear,mitre,steel,2.0 module,30 teeth [See More]
- Material: Hardened; Steel
- PD: 2
- Number of Teeth: 30
from RS Components, Ltd.
Gear,mitre,steel,2.5 module,16 teeth [See More]
- Material: Hardened; Steel
- PD: 2.5
- Number of Teeth: 16
from RS Components, Ltd.
Gear,mitre,steel,2.5 module,20 teeth [See More]
- Material: Hardened; Steel
- PD: 2.5
- Number of Teeth: 20
from RS Components, Ltd.
Gear,mitre,steel,2.5 module,25 teeth [See More]
- Material: Hardened; Steel
- PD: 2.5
- Number of Teeth: 25
from RS Components, Ltd.
Gear,mitre,steel,2.5 module,30 teeth [See More]
- Material: Hardened; Steel
- PD: 2.5
- Number of Teeth: 30
from RS Components, Ltd.
Gear,bevel,steel,1.5 module,15 teeth [See More]
- Material: Hardened; Steel
- PD: 1.5
- Number of Teeth: 15
from RS Components, Ltd.
Gear,bevel,steel,1.5 module,30 teeth [See More]
- Material: Hardened; Steel
- PD: 1.5
- Number of Teeth: 30
from RS Components, Ltd.
Gear,bevel,steel,2.0 module,15 teeth [See More]
- Material: Hardened; Steel
- PD: 2
- Number of Teeth: 15
from RS Components, Ltd.
Gear,bevel,steel,2.0 module,30 teeth [See More]
- Material: Hardened; Steel
- PD: 2
- Number of Teeth: 30
from RS Components, Ltd.
Gear,bevel,steel,2.5 module,15 teeth [See More]
- Material: Hardened; Steel
- PD: 2.5
- Number of Teeth: 15
from RS Components, Ltd.
Gear,bevel,steel,2.5 module,30 teeth [See More]
- Material: Hardened; Steel
- PD: 2.5
- Number of Teeth: 30
from RS Components, Ltd.
Steel Spur Gear 12 Tooth 1 Mod [See More]
- Material: Hardened; Steel
- Number of Teeth: 12
- Gear Type: Spur
- PD: 12
from RS Components, Ltd.
Steel Spur Gear 13 Tooth 1 Mod [See More]
- Material: Hardened; Steel
- Number of Teeth: 13
- Gear Type: Spur
- PD: 13
from RS Components, Ltd.
Steel Spur Gear 14 Tooth 1 Mod [See More]
- Material: Hardened; Steel
- Number of Teeth: 14
- Gear Type: Spur
- PD: 14
from Renold Canada
Holroyd Tooth Form. The Holroyd Toothform corresponds to the recommendations of British Standard 721 but, in addition, has an exclusive feature which consists principally of important modifications to the worm thread and wheel tooth. These alterations confer additional valuable properties to gear... [See More]
- Material: Hardened
- OD: 2235
- Gear Type: Worm
from QTC METRIC GEARS
Circular Pitch 10, 20 Tooth Heat Treated Alloy Steel Spur Gear [See More]
- Material: Hardened
- Number of Teeth: 20
- Gear Type: Spur
- Pressure Angle: 20°
from Schneeberger Inc.
Helical-toothed gear racks are available in typical industry dimensions from module 2 to module 12. The material, hardness, and accuracy determine the respective load. [See More]
- Material: Hardened
- Number of Teeth: 7 to 300
- Gear Type: Helical; Rack
- Pressure Angle: 20°
from ATLANTA Drive Systems, Inc.
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]
- Material: Hardened
- Number of Teeth: 26
- Gear Type: Helical; Pinion
- Direction: Left
from QTC METRIC GEARS
Circular Pitch 10 - 100mm Ground Alloy Steel Rack [See More]
- Material: Hardened
- Pressure Angle: 20°
- Gear Type: Rack
- Face Width: 30
from Schneeberger Inc.
Straight-toothed gear racks are available in standard industrial sizes from module 2 to module 12. The material, hardness, and accuracy determine the respective load. [See More]
- Material: Hardened
- Number of Teeth: 7 to 320
- Gear Type: Rack; Other; Straight Tooth
- Pressure Angle: 20°
from ATLANTA Drive Systems, Inc.
We have recently expanded our range of ISO 9409-1-A flanged pinions. This allows the machine designer the flexibility of choosing the best flanged pinion to meet the application needs. The new TR flanged pinions have compact designs to reduce the amount of drive torque required. Traditionally,... [See More]
- Material: Hardened
- Number of Teeth: 12
- Gear Type: Helical; Pinion
- Direction: Left
from QTC METRIC GEARS
Module 1.5 - 1000mm Thermal Refined Alloy Steel Rack with Finished Ends [See More]
- Material: Hardened
- Pressure Angle: 20°
- Gear Type: Rack
- Face Width: 15
from ATLANTA Drive Systems, Inc.
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]
- Material: Hardened
- Number of Teeth: 30
- Gear Type: Helical; Pinion
- Direction: Left
from QTC METRIC GEARS
Circular Pitch 10 - 1000mm Hardened Alloy Steel Rack with Mounting Holes [See More]
- Material: Hardened
- Pressure Angle: 20°
- Gear Type: Rack
- Face Width: 30