14.5° Metric Gears
Description
14.5° Metric Gears are mechanical components designed to transmit rotary motion between shafts. They are characterized by their specific pressure angle of 14.5°, which is the angle of tooth drive action. This angle is crucial for the meshing of gear teeth, ensuring that the gears can effectively transfer motion and force.
Working Principle
The working principle of 14.5° Metric Gears involves the meshing of gear teeth with a specific geometry that allows for the transmission of motion and force between shafts. The pressure angle of 14.5° is significant because it determines the angle between the line of force between meshing teeth and the tangent to the pitch circle at the point of mesh. This specific angle helps in maintaining a controlled and uniform transmission of motion, reducing the likelihood of transmission errors even if there is a change in the center distance between the gears. This makes them particularly useful in applications where precision and reliability are critical.
Applications
14.5° Metric Gears are used in various industrial applications where precise motion transmission is required. They are commonly found in gear trains, reducers, and transmissions. Specific examples include their use in indexing applications, where they help produce partial rotation over a precisely controlled angular distance, and in timing gears, which require rigorous accuracy for the synchronization of mechanical systems.
Advantages over other Manufacturing - Cleaning and Surface Preparation
One of the advantages of 14.5° Metric Gears is their ability to maintain transmission accuracy despite changes in the center distance, which is a significant advantage over cycloidal gears. This characteristic reduces the need for frequent adjustments and maintenance, making them more reliable in long-term applications. Additionally, the standardized design of metric gears allows for widespread interchangeability, facilitating easier cleaning and surface preparation processes.
Limitations
A limitation of 14.5° Metric Gears is that they require precise manufacturing and alignment to function correctly. Any misalignment or deviation from the specified pressure angle can lead to increased wear and noise, reducing the efficiency and lifespan of the gear system. Additionally, the specific pressure angle may not be suitable for all applications, particularly those requiring higher load capacities or different gear ratios.
Considerations
When considering the use of 14.5° Metric Gears, it is important to evaluate initial costs, operating expenses, and maintenance requirements. The initial cost may be higher due to the precision manufacturing required. However, the operating expenses can be lower due to their reliability and reduced need for adjustments. Durability is generally high if the gears are properly maintained and aligned. Accuracy is a key benefit, but it requires regular inspection and maintenance to ensure continued performance. Replacement and maintenance costs should also be considered, as any misalignment or wear can necessitate costly repairs or replacements.
from KHK USA, Inc.
Economical, commonly used worm wheels that have broad utility. Available with a large selection of modules and number of teeth. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]
- Pressure Angle: 14.5°; 14.5 º
- Number of Teeth: 20
- Gear Type: Other; Worm Gears
- PD: 201
from KHK USA, Inc.
Now Available from KHK are stock inch spur gears to meet your requirements for quality products, with quick delivery and afffordable pricing. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]
- Pressure Angle: 14.5°; 14.5 º
- Number of Teeth: 100
- Gear Type: Other; Inch Gears
- PD: 212
from KHK USA, Inc.
Rust-resistant worms made of stainless steel suitable for mating with DS or PG worm wheels. Finished products for the J Series are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]
- Pressure Angle: 14.5°; 14.5 º
- Face Width: 32
- Gear Type: Other; Worm Gears
- Material: Steel; Stainless; SUS303 (AISI 303) Stainless Steel
from Shenzhen Besta Precision Machinery Co., Ltd.
Besta full line of gear manufacturing services includes internal gears, in addition to our selection of conventional, external gears. Internal gears, with teeth located on the inside as opposed to the outside of the gear, are used in all industries, such as electronics and chemical applications. We... [See More]
- Pressure Angle: 14.5°; 20°; 22.5°
- Number of Teeth: 50 to 200
- Gear Type: Internal
- Module: 1 - 12