Rack Metric Gears
Description
Rack metric gears are mechanical components used to convert rotational motion into linear motion. They consist of a straight bar with teeth, known as the rack, which engages with a circular gear, known as the pinion. The interaction between the rack and pinion allows for precise control of movement along a linear path.
Working Principle
Rack metric gears operate by interlocking the teeth of the pinion with the grooves of the rack. As the pinion rotates, it drives the rack to move in a straight line. This conversion of rotary motion to linear motion is achieved without slip, ensuring accurate positioning. The design of rack metric gears allows for robust performance, capable of lifting heavy loads and maintaining precision over long distances .
Applications
Rack metric gears are utilized in various applications where precise linear motion is required. They are commonly found in industrial settings, such as drill press spindles and lathe beds, where they facilitate the movement of components. In construction, they are used to move temporary elevators. Additionally, rack and pinion systems are integral to the steering mechanisms of wheeled vehicles, providing direct and responsive control .
Advantages over other Manufacturing - Cleaning and Surface Preparation
Rack metric gears offer several advantages over other mechanical systems. They provide a positive motion compared to friction drives, which can slip. This makes them particularly useful in applications like rack and pinion railways, where they enable trains to ascend steep slopes effectively . The precision fit and smoother operation of ground teeth in rack and pinion systems enhance power transmission efficiency, making them a preferred choice in applications requiring high accuracy and reliability .
Limitations
One limitation of rack metric gears is that they provide less mechanical advantage compared to other mechanisms. This means they may not be suitable for applications requiring significant force amplification. Additionally, the precision required in their manufacturing can lead to higher initial costs compared to simpler systems .
Considerations
When considering rack metric gears, several factors should be taken into account. Initial costs can be higher due to the precision manufacturing required. Operating expenses may vary depending on the application and maintenance needs. Durability is generally high, but regular maintenance is necessary to ensure continued accuracy and performance. Replacement and maintenance costs should be factored into the overall cost of ownership, as wear and tear on the teeth can affect performance over time .
from Stock Drive Products & Sterling Instrument - SDP/SI
You May Also Need: Shafts. Bearings. Couplings. In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting. Material: 303 Stainless Steel [See More]
- Gear Type: Spur; Rack; Pinion
- Pressure Angle: 20°
- Number of Teeth: 10
- PD: 5
from Hangzhou Chinabase Machinery Co., Ltd.
China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]
- Gear Type: Rack
- Pressure Angle: 20°
- Number of Teeth: 20 to 424
- Features: Rack/Rail
from KHK USA, Inc.
Excellent products with high precision and strength, and low noise and abrasion characteristics. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]
- Gear Type: Rack; Other; Racks
- Material: Steel; SCM440 (AISI 4140) Alloy Steel
from Stock Drive Products & Sterling Instrument - SDP/SI
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]
- Gear Type: Rack
- Tooth Form: Straight
- Pressure Angle: 20°
- PD: 36
from KHK USA, Inc.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]
- Gear Type: Rack; Other; Racks
- Pressure Angle: 20°; 20 º
- Number of Teeth: 20
- PD: 31.83
from Stock Drive Products & Sterling Instrument - SDP/SI
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]
- Gear Type: Rack
- PD: 40
- Tooth Form: Spiral
- Face Width: 15
from KHK USA, Inc.
Effective in reducing noise and vibration due to larger contact ratio of helical gears. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]
- Gear Type: Rack; Other; Racks
- Material: Steel; SCM440 (AISI 4140) Alloy Steel
- Pressure Angle: 20°; 20 º
from Stock Drive Products & Sterling Instrument - SDP/SI
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90 ° angle. Although the number of teeth in a spiral miter gear set is the same,... [See More]
- Gear Type: Rack
- Pressure Angle: 20°
- Number of Teeth: 16
- Tooth Form: Straight
from KHK USA, Inc.
Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]
- Gear Type: Rack; Other; Racks
- Pressure Angle: 20°; 20 º
- Number of Teeth: 150
- Length: 1009
from Stock Drive Products & Sterling Instrument - SDP/SI
Inch Gears: AGMA 12, 10, 9, and 8. Available Pitches: 120 thru 16. Pressure Angles: 20 ° and 14.5 °. Metric Gears: ISO 5 thru 9. Available Modules: 0.3 thru 3. Pressure Angles: 20 ° and 14.5 °. For custom components or modifications. to a standard part, call us or submit an RFQ. [See More]
- Gear Type: Spur; Rack
- Pressure Angle: 20°
- Number of Teeth: 20
- PD: 63.66
from Stock Drive Products & Sterling Instrument - SDP/SI
AGMA 7. 14-1/2 ° AND 20 ° PRESSURE ANGLE. MATERIAL: Steel. Call us: 516-328-3300. You May Also Need: Shafts. Bearings. Couplings [See More]
- Gear Type: Spur; Rack
- Pressure Angle: 20°
- Number of Teeth: 100
- PD: 40
from Stock Drive Products & Sterling Instrument - SDP/SI
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert. Acetal, Stainless Steel Hub. Acetal Rim, Aluminum Core. Bakelite. Nylon. With a variety of fastening styles, including: Fairloc ®. Hubless. Pin-Type Hub. You May Also Need: Shafts. Bearings. [See More]
- Gear Type: Spur; Rack
- Pressure Angle: 20°
- Number of Teeth: 100
- PD: 40
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US has been designing, engineering, and manufacturing gears, gearboxes, and other motion transfer components for decades. If none of our standard gear options are right for your application, we can produce custom gears that meet your specifications. We can work from your part prints, or... [See More]
- Gear Type: Spur; Helical; Worm; Worm Wheel; Rack; Pinion
- Features: Anti-backlash
from Schneeberger Inc.
You need a gear rack but standardised dimensions do not fit your system?. No problem. You can have any gear racks up to module 20. The maximum one-piece length is 3000 mm. The customer can choose from different materials and therefore configure the gear rack just as required. [See More]
- Gear Type: Helical (optional feature); Rack; Other (optional feature); Straight Tooth
- Tooth Form: Straight (optional feature)
- Features: Ground Teeth (optional feature)
- Module: Modules 2 - 20
from QTC METRIC GEARS
Module 1 - 100mm Ground Alloy Steel Left Handed Helical Rack [See More]
- Gear Type: Rack
- Face Width: 8
- Pressure Angle: 20°
- Material: Steel
from Shenzhen Besta Precision Machinery Co., Ltd.
Rack and pinion is utilized to convert rotational motion to linear motion. A rack is straight teeth cut into one surface of rectangular or cylindrical rod shaped material, and a pinion is a small cylindrical gear meshing with the rack. There are many ways to categorize gears. If the relative... [See More]
- Gear Type: Rack; Pinion
- Pressure Angle: 20°
- Number of Teeth: 30 to 300
- Features: Rack/Rail
from ATLANTA Drive Systems, Inc.
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]
- Gear Type: Helical; Rack
- Direction: Right
- Number of Teeth: 75
- Pressure Angle: 20°
from Schneeberger Inc.
Helical-toothed gear racks are available in typical industry dimensions from module 2 to module 12. The material, hardness, and accuracy determine the respective load. [See More]
- Gear Type: Helical; Rack
- Pressure Angle: 20°
- Number of Teeth: 7 to 300
- Features: Ground Teeth (optional feature)
from QTC METRIC GEARS
Module 0.5, 300mm Brass Rack [See More]
- Gear Type: Rack
- Face Width: 3
- Pressure Angle: 20°
- Material: Brass
from Schneeberger Inc.
Straight-toothed gear racks are available in standard industrial sizes from module 2 to module 12. The material, hardness, and accuracy determine the respective load. [See More]
- Gear Type: Rack; Other; Straight Tooth
- Pressure Angle: 20°
- Number of Teeth: 7 to 320
- Features: Ground Teeth (optional feature)
from QTC METRIC GEARS
Module 1.5, 1000mm, Polyacetal Gear Rack [See More]
- Gear Type: Rack
- Face Width: 15
- Pressure Angle: 20°
- Material: Acetal
from QTC METRIC GEARS
Module 1.5, 1000mm, Polyacetal Gear Rack with Mounting Holes [See More]
- Gear Type: Rack
- Face Width: 15
- Pressure Angle: 20°
- Material: Acetal
from QTC METRIC GEARS
Module 1, 500mm Mild Steel Round Rack [See More]
- Gear Type: Rack
- Material: Steel
- Pressure Angle: 20°