Left Hand Metric Gears

4 Results
Module 2, 15 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore -- KMBSA2-1545L
from Stock Drive Products & Sterling Instrument - SDP/SI

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]

  • Direction: Left
  • Tooth Form: Spiral
  • Gear Type: Rack
  • PD: 112
Helical Flanged Pinion -- 78 20 526
from ATLANTA Drive Systems, Inc.

Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]

  • Direction: Left
  • Number of Teeth: 26
  • Gear Type: Helical; Pinion
  • Pressure Angle: 20°
Helical Flanged Pinion -- 78 21 912
from ATLANTA Drive Systems, Inc.

We have recently expanded our range of ISO 9409-1-A flanged pinions. This allows the machine designer the flexibility of choosing the best flanged pinion to meet the application needs. The new TR flanged pinions have compact designs to reduce the amount of drive torque required. Traditionally,... [See More]

  • Direction: Left
  • Number of Teeth: 12
  • Gear Type: Helical; Pinion
  • Pressure Angle: 20°
Helical Split Pinion Drive -- 74.92.330
from ATLANTA Drive Systems, Inc.

Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]

  • Direction: Left
  • Number of Teeth: 30
  • Gear Type: Helical; Pinion
  • Pressure Angle: 20°