Center Bore Metric Gears
from Hangzhou Chinabase Machinery Co., Ltd.
China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]
- Gear Center: Center Bore
- Pressure Angle: 20°
- Number of Teeth: 16 to 64
- Module: M1, M1.5, M2, M2.5, M4, M4.5, M5
from Hangzhou Chinabase Machinery Co., Ltd.
China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]
- Gear Center: Center Bore
- Pressure Angle: 20°
- Number of Teeth: 16 to 60
- Module: M1, M1.5, M2, M2.5, M4, M4.5, M5
from Hangzhou Chinabase Machinery Co., Ltd.
China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]
- Gear Center: Center Bore
- Number of Teeth: 12 to 127
- Gear Type: Spur
- Pressure Angle: 20°
from Hangzhou Chinabase Machinery Co., Ltd.
China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]
- Gear Center: Center Bore
- Number of Teeth: 1 to 4
- Gear Type: Worm
- Module: 1, 1.25, 1.6, 2, 2.5, 3.15, 4, 5, 6.3
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US manufactures precision gears for all applications, offering standard and custom metric gears in a variety of styles and configurations. Our metric precision gear options include precision spur gears, pinion gears and shafts, gear racks, helical gears, bevel gears, worms and wormwheel... [See More]
- Gear Center: Center Bore
- Features: Ground Teeth; Anti-backlash
- Gear Type: Helical
- Material: Stainless; 303
from ATLANTA Drive Systems, Inc.
Atlanta standard bevel gears are made of heat-treatable steel Cf 53, material no. 1.1213, having a strength of 650- 800 N/mm ². For heavy-duty application our bevel gears may be subsequently fame or induction hardened. The following calculations therefore always refer to hardened as well as... [See More]
- Gear Center: Center Bore
- Number of Teeth: 16
- Gear Type: Miter / Bevel Gear Set
- Tooth Form: Straight
from Renold Canada
Renold Gears manufacture high quality, high specification, loose helical and spur gears using leading edge gear technology. Our dedicated gear manufacturing machine shop provides us with the facilities necessary to manufacture either batch or single components for the precision, high technology... [See More]
- Gear Center: Center Bore
- OD: 350
- Gear Type: Helical
- Face Width: 160
from Huco Dynatork
Injection moulded gears with machined bores. Pressure angle is 20 °. Suitable for running temperatures up to 100 °C with an intermittent temperature limit of 150 °C. High strength and low friction coefficient make these gears a popular choice for many applications, including underwater [See More]
- Gear Center: Center Bore
- Pressure Angle: 20°
- Gear Type: Spur
- Module: Mod 0.5 - Mod 3
from ATLANTA Drive Systems, Inc.
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]
- Gear Center: Center Bore
- Number of Teeth: 25
- Gear Type: Spur; Pinion
- Pressure Angle: 20°
from ATLANTA Drive Systems, Inc.
Atlanta standard worm drives are manufactured from well- proven materials. The worm is of steel and has hardened and ground fanks. The worm gears are of special gear bronze and are provided with a grey cast iron hub in the case of larger diameters. All standard drives available from stock are of the... [See More]
- Gear Center: Center Bore
- Number of Teeth: 27
- Gear Type: Worm; Worm Wheel
- Direction: Right