Fiberglass Wireways
from Radwell International
WIREWAY, FEED-THROUGH, STRAIGHT SECTION, SEALED SEAMS, CAPTIVATED MONEL COVER SCREWS, 4 INCH WIDTH, 4 INCH HEIGHT, 12 INCH DEPTH, 0.12 INCH THICKNESS, FIBERGLASS MATERIAL, SMOOTH MATTE FINISH, DUST-RESISTANT, IP55 RATING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Fiberglass
- Style: Feed Through Wireway
from Pentair, Inc.
". OUTSIDE OPENING TYPE. FIBERGLASS POLYESTER MATERIAL. GRAY FINISH. 4 INCH. 4 INCH. UL APPROVAL. NEMA 12/3R, IP55 ENCLOSURE. SCREW COVER TYPE. 45 DEG BEND ANGLE. FEED THROUGH WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. " [See More]
- Material: Fiberglass
- Cover Style: Screw-on
- Style: Feed Through Wireway
from Plasti-Bond/Perma-Cote/Korkap
PULTRUDED FIBERGLASS MATERIAL. 12 INCH. 12 LENGTH IN INCH. 6 INCH. 6 WIDTH IN INCH. 6 INCH. 6 HEIGHT IN INCH. SNAP LOCK COVER TYPE. WIRING TROUGH. WITH ADD ON MOUNTING FEET, POLYURETHANE GASKET. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM IN. FT MODEL [See More]
- Material: Fiberglass
- Straight Section Length: 12"
- Style: Wiring Trough
- Cover Style: Snap-on
from Radwell International
ENCLOSURE, 4 INCH HEIGHT, 4 INCH WIDTH, 24 INCH STRAIGHT SECTION, 0.12 INCH THICKNESS, FIBERGLASS MATERIAL, IP55 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Fiberglass
from Pentair, Inc.
". OUTSIDE OPENING TYPE. FIBERGLASS POLYESTER MATERIAL. GRAY FINISH. 4 INCH. 4 INCH. UL APPROVAL. NEMA 12/3R, IP55 ENCLOSURE. SCREW COVER TYPE. 90 DEG BEND ANGLE. FEED THROUGH WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. " [See More]
- Material: Fiberglass
- Cover Style: Screw-on
- Style: Feed Through Wireway
from Radwell International
TEE FITTING FEED THROUGH, 4.0 X 4.0 IN, GRAY, FIBERGLASS, SMOOTH MATTE FINISH, NEMA TYPE 12/3R, IP55, 0.12 INCH THICKNESS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Fiberglass
- Style: Feed Through Wireway
from Pentair, Inc.
". FEED THROUGH TYPE. FIBERGLASS POLYESTER MATERIAL. GRAY FINISH. 12 INCH. 4 INCH. 4 INCH. UL APPROVAL. NEMA 12/3R, IP55 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. APPLICATION INDOOR/OUTDOOR. FLAMMABILITY RATING UL 94-5V. F25 MODEL. " [See More]
- Material: Fiberglass
- Straight Section Length: 12"
- Style: Feed Through Wireway
- Cover Style: Screw-on
from Pentair, Inc.
". FIBERGLASS POLYESTER MATERIAL. GRAY FINISH. 12 INCH. 4 INCH. 4 INCH. NEMA 12/3R, IP55 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. FLAMMABILITY RATING UL 94-5V. APPLICATION INDOOR/OUTDOOR. INCLUDES (1) OPENING, (4) COVER SCREW. F25 MODEL. " [See More]
- Material: Fiberglass
- Straight Section Length: 12"
- Style: Wiring Trough
- Cover Style: Screw-on