12" Wireways
Last Updated: April 1, 2025
Description
12" Wireways are enclosures designed to house and protect electrical wiring. They provide a pathway for electrical cables and wires, ensuring they are organized and shielded from environmental factors. Wireways are typically used to manage and route electrical wiring in various settings, offering a neat and secure solution for cable management.
Working Principle
Wireways function by providing a dedicated channel through which electrical wires can be routed. This not only helps in organizing the wires but also protects them from physical damage and environmental hazards such as dust, moisture, and chemicals. The design of wireways allows for easy access to the wires for maintenance and inspection, making them a practical choice for managing complex wiring systems. Their utility lies in their ability to simplify the installation and maintenance of electrical systems, reducing the risk of damage and ensuring safety.
Applications
Wireways are commonly used in industrial and commercial settings where there is a need to manage large volumes of electrical wiring. Specific examples include manufacturing plants where machinery requires extensive wiring, data centers where numerous cables need to be organized, and commercial buildings where electrical systems must be efficiently managed. They are also used in environments where wires need protection from harsh conditions, such as in outdoor installations or areas exposed to chemicals.
Advantages over other Wireways
One of the key advantages of using 12" Wireways is their capacity to accommodate a large number of wires, making them suitable for complex installations. They offer superior protection against environmental factors compared to open cable trays, which may not provide the same level of shielding. Additionally, wireways allow for easier modifications and expansions of the wiring system, as they provide straightforward access to the enclosed wires.
Limitations
Despite their advantages, wireways have certain limitations. They can be more expensive than other cable management solutions, such as open cable trays, due to the materials and construction required to provide full enclosure and protection. Wireways may also require more space for installation, which can be a constraint in areas with limited room. Furthermore, the installation process can be more labor-intensive compared to simpler systems.
Considerations
When considering the use of 12" Wireways, it is important to evaluate the initial costs, which can be higher due to the materials and complexity of installation. Operating expenses may be lower in the long term, as wireways provide excellent protection and reduce the need for frequent maintenance. Durability is a significant advantage, as wireways are designed to withstand harsh conditions and provide long-lasting protection. However, the cost of replacement and maintenance should be considered, especially in environments where conditions may lead to wear and tear over time.
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). - Sealing Plates - 2.5 x 2.5 - 4 x 4 - 6 x 6 - 8 x 8 - 12 x 6. Description - Supplied - Part No. - Part No. - Part No. - Part No. - Part No. 6" Section 1 Flat 1485B6 - 1485C6 - 1485D6 -... [See More]
- Straight Section Length: 12"; Other Length (12 in)
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"
from Hammond Manufacturing Company Inc.
Used to rotate the open side of a wireway run by 90 ° and maintain the lay-in feature. Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Clockwise - Counter-Clockwise -. Part No. - Part No. - Size. 1485BZ12 - 1485BZC12 - 2.5 x 2.5. [See More]
- Straight Section Length: 12"; Other Length (12 in)
- Nominal Cross Section: 8"x8"
- Style: Lay-In Wireway
- Material: Steel
from Hammond Manufacturing Company Inc.
Application. Designed to enclose and protect multiple wiring junctions from dirt, dust, oil and water. Standards. UL 870 Type 1, 12, 4. CSA Type 1, 12, 4. Complies with. NEMA Type 12, 4. IEC 60529, IP66. Construction. Formed 14 gauge steel. Smooth continuously welded seams. Butt hinged cover is... [See More]
- Straight Section Length: 12"; Other Length (12.00)
- Nominal Cross Section: 2.5"x2.5"
- Style: Wiring Trough
- Material: Steel; Stainless Steel
from Hammond Manufacturing Company Inc.
Application. Designed to enclose and protect multiple wiring junctions from dirt, dust, oil and water while providing a measure of corrosion protection. Standards. UL 870 Type 1, 12, 4, 4X. CSA Type 1, 12, 4, 4X. Complies with. NEMA Type 12, 4, 4X. IEC 60529, IP66. Construction. Formed 14 gauge 304... [See More]
- Straight Section Length: 12"; Other Length (12 in)
- Nominal Cross Section: 2.5"x2.5"
- Style: Wiring Trough
- Material: Steel; Stainless Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). - 2.5 x 2.5 - 4 x 4 - 6 x 6 - 8 x 8. Description - Part No. - Part No. - Part No. - Part No. 12" Section 1487B12 - 1487C12 - 1487D12 - 1487E12. 24" Section 1487B24 - 1487C24 - 1487D24 -... [See More]
- Straight Section Length: 12"; Other Length (12 in)
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). - 4 x 4 - 6 x 6 - 8 x 8. Description - Part No. - Part No. - Part No. 12" Section 1487C12SS - 1487D12SS - 1487E12SS. 24" Section 1487C24SS - 1487D24SS - 1487E24SS. 36" Section 1487C36SS -... [See More]
- Straight Section Length: 12"; Other Length (120 in)
- Nominal Cross Section: 4"x4"
from Hammond Manufacturing Company Inc.
Application. Designed for use to protect multiple wiring junctions in outdoor environments against the ingress of rain, sleet, snow and the external formation of ice. Standards. UL870 Type 3R. CSA Type 3R. Complies with. NEMA Type 3R. IEC 60529, IP24. Construction. Formed and spot welded from 14 or... [See More]
- Straight Section Length: 12"; Other Length (12 in)
- Material: Steel
- Style: Wiring Trough
from Hammond Manufacturing Company Inc.
Application. Designed for use to protect multiple wiring junctions in outdoor environments against the ingress of rain, sleet, snow and the external formation of ice. Standards. UL870 Type 3R. CSA Type 3R. Complies with. NEMA Type 3R. IEC 60529, IP24. Construction. Formed and spot welded from 14 or... [See More]
- Straight Section Length: 12"; Other Length (12 in)
- Material: Steel
from Hammond Manufacturing Company Inc.
Application. Designed for use as a junction or pull box. Standards. UL870 Type 1. cUL Type 1. Complies with. NEMA Type 1. IEC 60529, IP20. Construction. Formed and spot welded from 16 gauge steel. Mounting holes on back of enclosure. Flat cover is secured with screws. Two grounding point embosses on... [See More]
- Straight Section Length: 12"; Other Length (12 in)
- Material: Steel
- Style: Wiring Trough
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Painted Steel. Units shown: inch. Switch units to: mm. Length - Knock Outs - 2.5 x 2.5 - 4 x 4 - 6 x 6 - 8 x 8 - 10 x 10 - 12 x 12. 12.00 w/KO CWSC212 - CWSC412 - CWSC612 - CWSC812 - -... [See More]
- Straight Section Length: 12"; Other Length (120 in)
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Painted Steel. Units shown: inch. Switch units to: mm. A=12 ” - A=18 ” - A=24 ” - A=36 ” - A=48 ” - Size. CWSC212NK - - CWSC224NK - CWSC236NK - CWSC248NK - 2.5... [See More]
- Straight Section Length: 12"; Other Length (120 in)
- Material: Steel
- Nominal Cross Section: 10"x10"
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. A=12 ” - A=18 ” - A=24 ” - A=36 ” - Size. CWST212NK - - CWST224NK - CWST236NK - 2.5 x 2.5. CWST412NK - CWST418NK - CWST424NK -... [See More]
- Straight Section Length: 12"; Other Length (120 in)
- Material: Steel
- Nominal Cross Section: 10"x10"
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Painted Steel. Units shown: inch. Switch units to: mm. A=12 ” - A=24 ” - A=36 ” - A=48 ” - A=60 ” - A=72 ” - A=96 ” - A=120 ” - Size. CWST212... [See More]
- Straight Section Length: 12"; Other Length (12 in)
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"
from Hammond Manufacturing Company Inc.
Application. Construction designed to ensure electrical continuity and to permit fast and easy indoor installation of multiple wireway runs. Standards. UL-50 Type 1. cUL Type 1. Complies with. IEC 60529, IP20. Construction - Screw Cover. Formed from 16 or 14 gauge steel. Flat covers have keyhole... [See More]
- Straight Section Length: 12"; Other Length (120 in)
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"
from EXM Manufacturing Ltd.
LAY IN TYPE. CODE GAUGE STEEL MATERIAL. ELECTROSTATICALLY APPLIED ANSI/ASA 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED BASE FINISH. 12 INCH. 12 LENGTH IN INCH. 2 1/2 INCH. 2.5 WIDTH IN INCH. 2 1/2 INCH. 2.5 HEIGHT IN INCH. 1 LENGTH IN FT. CSA APPROVAL. NEMA 1, IP20 ENCLOSURE. NO KNOCKOUT(S). [See More]
- Straight Section Length: 12"
- Nominal Cross Section: 2.5"x2.5"
- Style: Feed Through Wireway
- Material: Steel
from Austin Company (The)
LAY IN TYPE. FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER MATERIAL. GALVANIZED FINISH. 12 INCH. 12 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. 1 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. BUTT HINGED COVER TYPE. NO KNOCKOUT(S). HEIGHT IN INCH - UOM... [See More]
- Straight Section Length: 12"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Hinged
from Plasti-Bond/Perma-Cote/Korkap
PULTRUDED FIBERGLASS MATERIAL. 12 INCH. 12 LENGTH IN INCH. 6 INCH. 6 WIDTH IN INCH. 6 INCH. 6 HEIGHT IN INCH. SNAP LOCK COVER TYPE. WIRING TROUGH. WITH ADD ON MOUNTING FEET, POLYURETHANE GASKET. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM IN. FT MODEL [See More]
- Straight Section Length: 12"
- Material: Fiberglass
- Style: Wiring Trough
- Cover Style: Snap-on
from Pentair, Inc.
". LAY-IN TYPE. 14 GAUGE STEEL BODY/COVER MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 12 INCH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1, IP30 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40, F40PF MODEL. " [See More]
- Straight Section Length: 12"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Screw-on
from Schneider Electric
Available in general purpose, oiltight and raintight configurations. Wireway is designed to carry electrical feeders, branch circuits and other groups of conductors while protecting the electrical wiring from dust, dirt, oil and water. [See More]
- Straight Section Length: 12"; 24"; 36"; 48"; 60"; 72"; 120"
- Nominal Cross Section: 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
- Style: Lay-In Wireway
- Material: Steel
from Wiegmann
LAY-IN TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 12 INCH. 12 INCH. 12 INCH. CSA APPROVAL. NEMA 1 ENCLOSURE. COMBINATION HINGED/SCREW COVER TYPE. NO KNOCKOUT(S). HS MODEL [See More]
- Straight Section Length: 12"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Screw-on; Hinged
from EXM Manufacturing Ltd.
12 GAUGE ALUMINUM MATERIAL. NATURAL FINISH. 12 INCH. 12 LENGTH IN INCH. 4 INCH. 4 WIDTH IN INCH. 12 INCH. 12 HEIGHT IN INCH. CSA APPROVAL. NEMA 1 ENCLOSURE. WIRING TROUGH. (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT(S). EUROBEX[R] BRAND. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM... [See More]
- Straight Section Length: 12"
- Nominal Cross Section: 4"x4"
- Style: Wiring Trough
- Material: Other Material (12 GAUGE ALUMINUM)
from Austin Company (The)
LAY IN TYPE. FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER MATERIAL. GALVANIZED FINISH. 12 INCH. 12 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. 1 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). HEIGHT IN INCH - UOM IN. [See More]
- Straight Section Length: 12"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Screw-on
from Pentair, Inc.
". LAY-IN TYPE. 14/16 GAUGE STEEL MATERIAL. GALVANIZED FINISH. 12 INCH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1, IP30 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40, F40G MODEL. " [See More]
- Straight Section Length: 12"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Screw-on
from Wiegmann
. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH. 12 INCH. 12 LENGTH IN INCH. 2.5 INCH. 2.5 WIDTH IN INCH. 2.5 INCH. 2.5 HEIGHT IN INCH. 1 LENGTH IN FT. UL 870, JIC EL-1-71 APPROVAL. NEMA 12 ENCLOSURE. HINGED, SCREW CLAMP COVER TYPE. NO... [See More]
- Straight Section Length: 12"
- Cover Style: Screw-on; Hinged
- Material: Steel
- Non-Hazardous Locations: Type 12
from Austin Company (The)
LAY IN TYPE. FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER, PLATED STEEL SCREW MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 12 INCH. 12 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 3-1/2 INCH. 3.5 HEIGHT IN INCH. 1 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER... [See More]
- Straight Section Length: 12"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Screw-on
from Pentair, Inc.
". LAY-IN TYPE. 14/16 GAUGE STEEL BODY/COVER MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 12 INCH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40FC, F40G MODEL. " [See More]
- Straight Section Length: 12"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Screw-on
from Wiegmann
. LAY IN TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH. 12 INCH. 12 LENGTH IN INCH. 12 INCH. 12 WIDTH IN INCH. 6 INCH. 6 HEIGHT IN INCH. 1 LENGTH IN FT. UL 870 APPROVAL. NEMA 12 ENCLOSURE. CLAMP, HINGED COVER TYPE. NO KNOCKOUT(S). [See More]
- Straight Section Length: 12"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Hinged
from Austin Company (The)
PULL THROUGH TYPE. FABRICATED 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 12 INCH. 12 LENGTH IN INCH. 2-1/2 INCH. 2.5 WIDTH IN INCH. 2-1/2 INCH. 2.5 HEIGHT IN INCH. 1 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 12 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. NO KNOCKOUT(S). [See More]
- Straight Section Length: 12"
- Material: Steel
- Style: Feed Through Wireway
- Cover Style: Hinged
from Pentair, Inc.
. LAY-IN TYPE. 14 GAUGE STEEL BODY/COVER MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 12 INCH. 12 INCH. 6 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. ROHS COMPLIANT. [See More]
- Straight Section Length: 12"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Hinged
from Wiegmann
LAY-IN TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 12 INCH. 10 INCH. 10 INCH. CSA APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). S MODEL [See More]
- Straight Section Length: 12"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Screw-on
from Austin Company (The)
LAY IN TYPE. FABRICATED 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 12 INCH. 12 LENGTH IN INCH. 2-1/2 INCH. 2.5 WIDTH IN INCH. 2-1/2 INCH. 2.5 HEIGHT IN INCH. 1 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 12 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. NO KNOCKOUT(S). [See More]
- Straight Section Length: 12"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Hinged
from Pentair, Inc.
. FEED THROUGH TYPE. 14 GAUGE STEEL BODY/COVER MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 12 INCH. 2.5 INCH. 2.5 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, SCREW CLAMP COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. ROHS... [See More]
- Straight Section Length: 12"
- Material: Steel
- Style: Feed Through Wireway
- Cover Style: Screw-on; Hinged
from Wiegmann
. 14 GAUGE 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED (OUTSIDE) FINISH. 12 INCH. 12 LENGTH IN INCH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 1 LENGTH IN FT. UL 870, JIC EL-1-71 APPROVAL. NEMA 4X ENCLOSURE. HINGED, SCREW CLAMP COVER TYPE. NO KNOCKOUT(S). WIEGMANN. BRAND. FLANGE MATERIAL... [See More]
- Straight Section Length: 12"
- Cover Style: Screw-on; Hinged
- Material: Stainless Steel
- Non-Hazardous Locations: Type 4X
from Austin Company (The)
PULL THROUGH TYPE. FABRICATED 14 GAUGE 304 STAINLESS STEEL MATERIAL. 12 INCH. 12 LENGTH IN INCH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 1 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 4X/4/12 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. NO KNOCKOUT(S). HEIGHT IN INCH - UOM IN. LENGTH IN FT... [See More]
- Straight Section Length: 12"
- Material: Stainless Steel
- Style: Feed Through Wireway
- Cover Style: Hinged
from Pentair, Inc.
". LAY-IN TYPE. 14/16 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER, GALVANIZED FINISH. 12 INCH. 4 INCH. 4 INCH. UL 870, CSA APPROVAL. NEMA 3R, IP32 ENCLOSURE. LATCHED COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F30G MODEL. " [See More]
- Straight Section Length: 12"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Hinged
from Wiegmann
. 16 GAUGE G90 CARBON STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 12 INCH. 12 LENGTH IN INCH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. UL, CSA APPROVAL. NEMA 1/3R ENCLOSURE. SCREW ON, SLIP ON COVER TYPE. WIRING TROUGH. (4) (1/2 INCH-3/4 INCH)... [See More]
- Straight Section Length: 12"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on
from Austin Company (The)
FABRICATED 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 12 INCH. 12 LENGTH IN INCH. 2-1/2 INCH. 2.5 WIDTH IN INCH. 2-1/2 INCH. 2.5 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 12 ENCLOSURE. BUTT HINGED, CLAMP COVER TYPE. WIRING TROUGH. WITH EXTERNAL MOUNTING FEET, NEOPRENE... [See More]
- Straight Section Length: 12"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Hinged
from Pentair, Inc.
". FEED THROUGH TYPE. FIBERGLASS POLYESTER MATERIAL. GRAY FINISH. 12 INCH. 4 INCH. 4 INCH. UL APPROVAL. NEMA 12/3R, IP55 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. APPLICATION INDOOR/OUTDOOR. FLAMMABILITY RATING UL 94-5V. F25 MODEL. " [See More]
- Straight Section Length: 12"
- Material: Fiberglass
- Style: Feed Through Wireway
- Cover Style: Screw-on
from Wiegmann
. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 12 INCH. 4 INCH. 4 INCH. UL 870, CSA, JIC EL-1-71 APPROVAL. NEMA 12/13 ENCLOSURE. HINGED COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). SERVICE TYPE INDOOR. ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER. [See More]
- Straight Section Length: 12"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Hinged
from Austin Company (The)
FABRICATED STEEL MATERIAL. GALVANIZED FINISH. 12 INCH. 12 LENGTH IN INCH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 3/12 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. WITH NEOPRENE GASKET. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM IN. [See More]
- Straight Section Length: 12"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on
from Pentair, Inc.
. FEED THROUGH TYPE. 16 GAUGE 304 STAINLESS STEEL MATERIAL. NO. 2B FINISH. 12 INCH. 4 INCH. 4 INCH. UL 870, CSA APPROVAL. NEMA 4/4X/12, IP66 ENCLOSURE. BUTT HINGED, SCREW CLAMP COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STAINLESS STEEL. ROHS COMPLIANT. F22... [See More]
- Straight Section Length: 12"
- Material: Stainless Steel
- Style: Feed Through Wireway
- Cover Style: Screw-on; Hinged
from Austin Company (The)
FABRICATED STEEL MATERIAL. GALVANIZED FINISH. 12 INCH. 12 LENGTH IN INCH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. BUTT HINGED, SCREW COVER TYPE. WIRING TROUGH. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM IN. AB MODEL [See More]
- Straight Section Length: 12"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on; Hinged
from Pentair, Inc.
. 16 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER FINISH. 12 INCH. 4 INCH. 4 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 3R, IP32 ENCLOSURE. SLIP-ON COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). HOFFMAN. BRAND. APPLICABLE STANDARD IEC 60529. CONSTRUCTIONAL FEATURE RAINTIGHT. ROHS COMPLIANT. A... [See More]
- Straight Section Length: 12"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Snap-on
from Austin Company (The)
FABRICATED 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 12 INCH. 12 LENGTH IN INCH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 12 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. WITH EXTERNAL MOUNTING FEET, NEOPRENE GASKET. HEIGHT IN INCH -... [See More]
- Straight Section Length: 12"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on
from Pentair, Inc.
". 16 GAUGE STEEL MATERIAL. PLATED STEEL FINISH. 12 INCH. 4 INCH. 4 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1, IP30 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. CONSTRUCTIONAL FEATURE RAINTIGHT. APPLICATION INDOOR. ROHS COMPLIANT. F40T1 MODEL. " [See More]
- Straight Section Length: 12"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on
from Austin Company (The)
FABRICATED STEEL MATERIAL. GALVANIZED FINISH. 12 INCH. 12 LENGTH IN INCH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 3R ENCLOSURE. SCREW, SLIP ON COVER TYPE. WIRING TROUGH. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM IN. AB MODEL [See More]
- Straight Section Length: 12"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on
from Pentair, Inc.
". 16 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER FINISH. 12 INCH. 2.5 INCH. 2.5 INCH. UL 870, CSA, JIC APPROVAL. NEMA 12, IP55 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. INCLUDES (4) FASTENER. ROHS COMPLIANT. F20SC MODEL. " [See More]
- Straight Section Length: 12"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on
from Austin Company (The)
FABRICATED STEEL MATERIAL. GALVANIZED FINISH. 12 INCH. 12 LENGTH IN INCH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM IN. AB MODEL [See More]
- Straight Section Length: 12"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on
from Pentair, Inc.
. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER FINISH. 12 INCH. 2.5 INCH. 2.5 INCH. UL 870, CSA, JIC APPROVAL. NEMA 1/12, IP55, IP60 ENCLOSURE. BUTT HINGED, SCREW CLAMP COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. INCLUDES (2) CLAMP, (2) MOUNTING BRACKET. ROHS... [See More]
- Straight Section Length: 12"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on; Hinged
from Pentair, Inc.
". FIBERGLASS POLYESTER MATERIAL. GRAY FINISH. 12 INCH. 4 INCH. 4 INCH. NEMA 12/3R, IP55 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. FLAMMABILITY RATING UL 94-5V. APPLICATION INDOOR/OUTDOOR. INCLUDES (1) OPENING, (4) COVER SCREW. F25 MODEL. " [See More]
- Straight Section Length: 12"
- Material: Fiberglass
- Style: Wiring Trough
- Cover Style: Screw-on
from Pentair, Inc.
". 16 GAUGE STEEL MATERIAL. GALVANIZED FINISH. 12 INCH. 4 INCH. 4 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 3R, IP32 ENCLOSURE. WIRING TROUGH. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. CONSTRUCTIONAL FEATURE RAINTIGHT. APPLICATION OUTDOOR. ROHS COMPLIANT. F40GT, F40PT MODEL. " [See More]
- Straight Section Length: 12"
- Material: Steel
- Style: Wiring Trough