Steel Wireways
Last Updated: April 1, 2025
Description
Steel wireways are enclosures designed to house and protect electrical wires and cables. They are typically constructed from steel, providing a robust and durable solution for organizing and safeguarding electrical installations. These wireways are used to route and manage cables in a structured manner, ensuring that the cables are protected from environmental factors and physical damage.
Working Principle
Steel wireways function by providing a secure pathway for electrical cables, shielding them from external elements such as moisture, dust, and mechanical impact. The steel construction offers a high level of protection and durability, making them suitable for environments where cables are exposed to potential hazards. The wireways are designed to be easily accessible, allowing for straightforward installation and maintenance of the cables within. This accessibility is crucial for efficient cable management and troubleshooting, making steel wireways a practical choice for complex electrical systems.
Applications
Steel wireways are commonly used in industrial and commercial settings where robust cable management solutions are required. Specific examples include manufacturing plants, where they protect cables from machinery and equipment, and data centers, where they help organize and manage the extensive cabling required for network operations. They are also used in utility installations, such as power distribution systems, to ensure the safe and efficient routing of electrical cables.
Advantages over other Wireways
One of the primary advantages of steel wireways over other types of wireways is their durability and strength. Steel provides superior protection against physical damage compared to plastic or aluminum alternatives. This makes them particularly suitable for environments where cables are at risk of being crushed or severed. Additionally, steel wireways offer better resistance to environmental factors such as temperature fluctuations and chemical exposure, which can be critical in industrial settings.
Limitations
Despite their advantages, steel wireways have some limitations. They can be heavier and more challenging to install compared to lighter materials like aluminum or plastic. This can increase the initial installation costs and require more labor-intensive installation processes. Furthermore, steel wireways may be susceptible to corrosion if not properly treated or maintained, especially in environments with high humidity or exposure to corrosive substances.
Considerations
When selecting steel wireways, several factors should be considered. The initial cost of steel wireways can be higher than other materials, but their durability often justifies the investment in environments where protection is paramount. Operating expenses may include periodic maintenance to prevent corrosion and ensure the integrity of the wireway. Steel wireways are known for their long lifespan, reducing the need for frequent replacements. However, the weight and rigidity of steel can make modifications or expansions more challenging, potentially increasing future costs if system changes are anticipated.
from Hammond Manufacturing Company Inc.
Application. The splitter troughs are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75 ° C conductor ampacity permitted. Standards. CSA Certified Type 3R, 12, 4. Complies with. IEC 60529, IP66. Construction. Formed and spot welded from 16 gauge steel. When... [See More]
- Material: Steel; Stainless Steel
- Straight Section Length: 6"; Other Length (6 in)
- Style: Wiring Trough
from Hammond Manufacturing Company Inc.
Application. The splitter troughs are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75 ° C conductor ampacity permitted. Stainless steel construction provides corrosion resistance in outdoor or more hostile environments. Standards. CSA Certified Type 3R, 12,... [See More]
- Material: Steel; Stainless Steel
- Straight Section Length: Other Length (5 in)
- Style: Wiring Trough
from Hammond Manufacturing Company Inc.
Application. The splitter troughs are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75 ° C conductor ampacity permitted. Stainless steel construction provides corrosion resistance in outdoor or more hostile environments. Standards. CSA Certified Type 3R, 12,... [See More]
- Material: Steel; Stainless Steel
- Straight Section Length: 6"; Other Length (6 in)
- Style: Wiring Trough
from Hammond Manufacturing Company Inc.
Application. The splitter troughs are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75 ° C conductor ampacity permitted. Standards. CSA Certified. Complies with. IEC 60529, IP20. Construction. Formed and spot welded from 16 gauge steel. When width is 8" or... [See More]
- Material: Steel
- Straight Section Length: Other Length (4 in)
- Style: Wiring Trough
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). - Sealing Plates - 2.5 x 2.5 - 4 x 4 - 6 x 6 - 8 x 8 - 12 x 6. Description - Supplied - Part No. - Part No. - Part No. - Part No. - Part No. 6" Section 1 Flat 1485B6 - 1485C6 - 1485D6 -... [See More]
- Material: Steel
- Straight Section Length: 12"; Other Length (12 in)
- Nominal Cross Section: 2.5"x2.5"
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - Size. 1485B4N - 2.5 x 2.5. 1485C4N - 4 x 4. 1485D4N - 6 x 6. 1485E4N - 8 x 8. 1485F4N - 12 x 6. One flat sealing plate included [See More]
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - Size. 1485B4P - 2.5 x 2.5. 1485C4P - 4 x 4. 1485D4P - 6 x 6. 1485E4P - 8 x 8. One flat sealing plate included [See More]
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - Size. 1485B4Q - 2.5 x 2.5. 1485C4Q - 4 x 4. 1485D4Q - 6 x 6. 1485E4Q - 8 x 8. One flat sealing plate included [See More]
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - Size. 1485B9N - 2.5 x 2.5. 1485C9N - 4 x 4. 1485D9N - 6 x 6. 1485E9N - 8 x 8. 1485F9N - 12 x 6. One flat sealing plate included [See More]
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - Size. 1485B9P - 2.5 x 2.5. 1485C9P - 4 x 4. 1485D9P - 6 x 6. 1485E9P - 8 x 8. 1485F9P - 12 x 6. One flat sealing plate included [See More]
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - Size. 1485B9Q - 2.5 x 2.5. 1485C9Q - 4 x 4. 1485D9Q - 6 x 6. 1485E9Q - 8 x 8. 1485F9Q - 12 x 6. One flat sealing plate included [See More]
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"
from Hammond Manufacturing Company Inc.
Allows for easy alignment of sections or fittings. Metal flanges. Flexible synthetic "bellows" middle section. Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Part No. - Size. 1485BFF - 2.5 x 2.5. 1485CFF - 4 x 4. 1485DFF - 6 x 6. 1485EFF... [See More]
- Material: Steel
- Straight Section Length: Other Length (8 in)
- Nominal Cross Section: 2.5"x2.5"
from Hammond Manufacturing Company Inc.
Construction. Covers are formed from 10 gauge mild steel. Solid oil resistant gasket and hardware included with each cover plate. Finish. Finished in ANSI 61 gray. Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch... [See More]
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"
from Hammond Manufacturing Company Inc.
Includes inner panel. Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. - - Enclosure - Inner Panel. Part No. - For use with - H - W - H - W. 1485BJ - 2.5 x 2.5 12.00 10.25 8.75 6.87. 1485CJ - 4 x 4... [See More]
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"
from Hammond Manufacturing Company Inc.
Use inside box when entering with "Lay-In" Wireway. Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - For use with - H - W. 1485BK - 2.5 x 2.5 3.87 3.87. 1485CK - 4 x 4 5.37 5.37. 1485DK -... [See More]
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"
- Style: Lay-In Wireway
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - For use with - H - W. 1485BL1 - 2.5 x 2.5 9.25 4.50. 1485CL1 - 4 x 4 11.75 6.00. 1485DL1 - 6 x 6 15.25 8.12. 1485EL1 - 8 x 8 20.56 12.12 [See More]
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - For use with. 1485BL2 - 2.5 x 2.5. 1485CL2 - 4 x 4. 1485DL2 - 6 x 6. 1485EL2 - 8 x 8. Does not meet CSA or UL requirements [See More]
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"
from Hammond Manufacturing Company Inc.
Lay-in nipples come with a special sealing plate which cannot be used adjacent to swivel nipples (use 1487 Series nipples). Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). 1" Nipple - 2" Nipple - 3" Nipple -. Part No. - Part No. - Part... [See More]
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"
- Style: Lay-In Wireway
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Part No. - For use with. 1485BS9 - 2.5 x 2.5. 1485CS9 - 4 x 4. 1485DS9 - 6 x 6. 1485ES9 - 8 x 8. 1485FS9 - 12 x 6. Maintains ratings on CSA and UL approved wireway [See More]
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Part No. - For use with. 1485BSM - 2.5 x 2.5. 1485CSM - 4 x 4. 1485DSM - 6 x 6. 1485ESM - 8 x 8. 1485FSM - 12 x 6. Maintains ratings on CSA and UL approved wireway [See More]
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - Size. 1485BTN - 2.5 x 2.5. 1485CTN - 4 x 4. 1485DTN - 6 x 6. 1485ETN - 8 x 8. 1485FTN - 12 x 6. Two flat sealing plates included [See More]
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - Size. 1485BTQ - 2.5 x 2.5. 1485CTQ - 4 x 4. 1485DTQ - 6 x 6. 1485ETQ - 8 x 8. Two flat sealing plates included [See More]
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Box Entry Swivel Nipple - Standard Swivel Nipple -. Part No. - Part No. - Size. 1485BV1 ¹ - 1485BV2 ² - 2.5 x 2.5. 1485CV1 ¹ - 1485CV2 ² - 4 x 4. 1485DV1 ¹ - 1485DV2... [See More]
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"
from Hammond Manufacturing Company Inc.
Body comes in two pieces. Cut-off one piece, shorten cover, and weld together. Includes angle sealing plate. Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Part No. - Size. 1485BW1 - 2.5 x 2.5. 1485CW1 - 4 x 4. 1485DW1 - 6 x 6. 1485EW1 -... [See More]
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"
- Style: Lay-In Wireway
from Hammond Manufacturing Company Inc.
For lengths up to 12". Cut off body and weld on flange. Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Part No. - Size. 1485BW2 - 2.5 x 2.5. 1485CW2 - 4 x 4. 1485DW2 - 6 x 6. 1485EW2 - 8 x 8. 1485FW2 - 12 x 6. One angle sealing plate... [See More]
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"
- Style: Lay-In Wireway
from Austin Company (The)
LAY IN TYPE. FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER MATERIAL. GALVANIZED FINISH. 120 INCH. 120 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. 10 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. BUTT HINGED COVER TYPE. NO KNOCKOUT(S). HEIGHT IN INCH - UOM... [See More]
- Material: Steel
- Straight Section Length: 120"
- Style: Lay-In Wireway
- Cover Style: Hinged
from EXM Manufacturing Ltd.
LAY IN TYPE. CODE GAUGE STEEL MATERIAL. ELECTROSTATICALLY APPLIED ANSI/ASA 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED BASE FINISH. 12 INCH. 12 LENGTH IN INCH. 2 1/2 INCH. 2.5 WIDTH IN INCH. 2 1/2 INCH. 2.5 HEIGHT IN INCH. 1 LENGTH IN FT. CSA APPROVAL. NEMA 1, IP20 ENCLOSURE. NO KNOCKOUT(S). [See More]
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"
- Style: Feed Through Wireway
- Straight Section Length: 12"
from Pentair, Inc.
". ANY SIDE OPENING TYPE. 16/14 GAUGE STEEL MATERIAL. GALVANIZED FINISH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1, IP30 ENCLOSURE. SCREW COVER TYPE. 45 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40GF MODEL. " [See More]
- Material: Steel
- Cover Style: Screw-on
- Style: Lay-In Wireway
from Wiegmann
. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. 2.5 INCH. 2.5 WIDTH IN INCH. 2.5 INCH. 2.5 HEIGHT IN INCH. NEMA 12 ENCLOSURE. HINGED COVER TYPE. 45 DEG BEND ANGLE. WIEGMANN. BRAND. WITH 1 SET GASKET, SCREW. HEIGHT IN INCH - UOM IN. WIDTH IN INCH - UOM IN. [See More]
- Material: Steel
- Non-Hazardous Locations: Type 12
- Cover Style: Hinged
from Legrand
Introducing the next generation in innovative surface raceway systems. The new 4000 Designer Series ™ Raceway from Wiremold/Legrand provides an aesthetically and functionally superior alternative to existing raceway profiles. DS4000 ™ Series Raceway includes a variety of innovative... [See More]
- Material: Steel
- Style: Wiring Trough
from Schneider Electric
Available in general purpose, oiltight and raintight configurations. Wireway is designed to carry electrical feeders, branch circuits and other groups of conductors while protecting the electrical wiring from dust, dirt, oil and water. [See More]
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
- Style: Lay-In Wireway
- Straight Section Length: 12"; 24"; 36"; 48"; 60"; 72"; 120"
from Radwell International
LAY-IN WIREWAY, NEMA 12, 2.5 X 2.5 X 6 INCH, (1) SNAP-ON FLAT SEALING PLATE, (1) GASKET KIT COMPLETE WITH HARDWARE, QUICK-RELEASE CLAMP, ANSI 61 GRAY, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Steel
- Style: Lay-In Wireway
from Austin Company (The)
LAY IN TYPE. FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER MATERIAL. GALVANIZED FINISH. 120 INCH. 120 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. 10 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). HEIGHT IN INCH - UOM IN. [See More]
- Material: Steel
- Straight Section Length: 120"
- Style: Lay-In Wireway
- Cover Style: Screw-on
from Pentair, Inc.
". ANY SIDE OPENING TYPE. 16/14 GAUGE STEEL MATERIAL. GALVANIZED FINISH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1, IP30 ENCLOSURE. SCREW COVER TYPE. 90 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40GF MODEL. " [See More]
- Material: Steel
- Cover Style: Screw-on
- Style: Lay-In Wireway
from Wiegmann
". TOP OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 2.5 INCH. 2.5 INCH. UL 870, CSA APPROVAL. NEMA 12 ENCLOSURE. HINGED, SCREW CLAMP COVER TYPE. 90 DEGREE BEND ANGLE. FEED-THROUGH WIREWAY TYPE. USED ON JW SERIES WIREWAY. JW MODEL. " [See More]
- Material: Steel
- Cover Style: Screw-on; Hinged
- Style: Feed Through Wireway; Wiring Trough
- Non-Hazardous Locations: Type 12
from Legrand
Wiremold OFR Series Overfloor Raceway System provides four-channels of capacity and access to a wide range of power, communications, and A/V connectivity options in the smallest, lowest, narrowest, ADA compliant profile available in overfloor raceway systems. This system installs over existing floor... [See More]
- Material: Steel
- Style: Wiring Trough
from Radwell International
HAMMOND PULL-THROUGH WIREWAY FITTING, FLEXIBLE FITTING, 2.5 X 2.5 X 3 TO 10IN, GORTIFLEXTM BELLOWS WITH CARBON STEEL FLANGES, ANSI 61 GRAY, NEMA 12.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Steel
from Austin Company (The)
LAY IN TYPE. FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER, PLATED STEEL SCREW MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 120 INCH. 120 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 3-1/2 INCH. 3.5 HEIGHT IN INCH. 10 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. SCREW... [See More]
- Material: Steel
- Straight Section Length: 120"
- Style: Lay-In Wireway
- Cover Style: Screw-on
from Pentair, Inc.
". INSIDE OPENING TYPE. 16/14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. 90 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40PF MODEL. " [See More]
- Material: Steel
- Cover Style: Screw-on
- Style: Lay-In Wireway
from Wiegmann
". TOP OPENING TYPE. 16 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 2.5 INCH. 2.5 INCH. UL 870, CSA APPROVAL. NEMA 1 ENCLOSURE. COMBINATION HINGED/SCREW COVER TYPE. 45 DEGREE BEND ANGLE. LAY-IN WIREWAY TYPE. USED ON HS AND S SERIES WIREWAY. " [See More]
- Material: Steel
- Cover Style: Screw-on; Hinged
- Style: Lay-In Wireway; Wiring Trough
- Non-Hazardous Locations: Type 1
from Legrand
Plugmold sections offer single or alternating circuits, standard or isolated ground receptacles, and Snapicoil harnesses of prewired receptacles or cord ended units. Steel Plugmold comes in an ivory ScuffCoat or gray enamel finish. The ScuffCoat finish is scratch resistant and protects against nicks... [See More]
- Material: Steel
- Style: Feed Through Wireway
from Radwell International
HAMMOND WIREWAY FITTING, ANGLE SEALING PLATE, 6 X 6IN, CARBON STEEL, ANSI 61 GRAY, NEMA 12.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Steel
from Austin Company (The)
PULL THROUGH TYPE. FABRICATED 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 120 INCH. 120 LENGTH IN INCH. 2-1/2 INCH. 2.5 WIDTH IN INCH. 2-1/2 INCH. 2.5 HEIGHT IN INCH. 10 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 12 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. NO... [See More]
- Material: Steel
- Straight Section Length: 120"
- Style: Feed Through Wireway
- Cover Style: Hinged
from Pentair, Inc.
". OUTSIDE OPENING TYPE. 16/14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. 90 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40PF MODEL. " [See More]
- Material: Steel
- Cover Style: Screw-on
- Style: Lay-In Wireway
from Wiegmann
". TOP OPENING TYPE. 16 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 2.5 INCH. 2.5 INCH. UL 870, CSA APPROVAL. NEMA 1 ENCLOSURE. COMBINATION HINGED/SCREW COVER TYPE. 90 DEGREE BEND ANGLE. LAY-IN WIREWAY TYPE. USED ON HS AND S SERIES WIREWAY. " [See More]
- Material: Steel
- Cover Style: Screw-on; Hinged
- Style: Lay-In Wireway; Wiring Trough
- Non-Hazardous Locations: Type 1
from Legrand
The 2400 Series Raceway from Wiremold/Legrand is a single compartment raceway designed for communication or power applications and ideal for use in classrooms, offices, and hotel applications, or anywhere a small low profile raceway is needed. 2400D Divided Raceway is a low profile steel raceway for... [See More]
- Material: Steel
- Style: Lay-In Wireway
from Radwell International
HAMMOND WIREWAY FITTING, SNAP-ON FLAT SEALING PLATE, 6 X 6IN, CARBON STEEL, ANSI 61 GRAY, NEMA 12.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Steel
from Austin Company (The)
LAY IN TYPE. FABRICATED 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 120 INCH. 120 LENGTH IN INCH. 2-1/2 INCH. 2.5 WIDTH IN INCH. 2-1/2 INCH. 2.5 HEIGHT IN INCH. 10 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 12 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. NO KNOCKOUT(S). [See More]
- Material: Steel
- Straight Section Length: 120"
- Style: Lay-In Wireway
- Cover Style: Hinged
from Pentair, Inc.
. ONE SIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. GALVANIZED FINISH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. UL 870, CSA APPROVAL. NEMA 1, IP30 ENCLOSURE. SCREW COVER TYPE. 90 DEG BEND ANGLE. LAY IN WIREWAY TYPE. HOFFMAN. BRAND. APPLICABLE REFERENCE STANDARD 60529. HEIGHT IN INCH -... [See More]
- Material: Steel
- Cover Style: Screw-on
- Style: Lay-In Wireway
from Wiegmann
OUTSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. 2.5 INCH. 2.5 WIDTH IN INCH. 2.5 INCH. 2.5 HEIGHT IN INCH. NEMA 12 ENCLOSURE. HINGED COVER TYPE. 90 DEG BEND ANGLE. LAY IN WIREWAY TYPE. WIEGMANN. BRAND. COUNTER CLOCKWISE. HEIGHT IN INCH -... [See More]
- Material: Steel
- Cover Style: Hinged
- Style: Lay-In Wireway; Wiring Trough
- Non-Hazardous Locations: Type 12
from Legrand
Plugmold offers single or alternating circuits, standard or isolated ground receptacles, and Snapicoil harnesses of prewired receptacles or cord ended units. Steel Plugmold comes in an ivory ScuffCoat ™ finish. The ScuffCoat finish is scratch resistant and protects against nicks and chips... [See More]
- Material: Steel
- Style: Wiring Trough
from Radwell International
DISCONTINUED BY MANUFACTURER, RACEWAY TEE FITTING, BEIGE, STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Steel
from Austin Company (The)
FABRICATED STEEL MATERIAL. GALVANIZED FINISH. 118 INCH. 118 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. BUTT HINGED, SCREW COVER TYPE. WIRING TROUGH. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM IN. AB... [See More]
- Material: Steel
- Straight Section Length: Other Length (118 INCH)
- Style: Wiring Trough
- Cover Style: Screw-on; Hinged
from Pentair, Inc.
". ONE SIDE OPENING TYPE. 16/14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. 90 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40PF MODEL. " [See More]
- Material: Steel
- Cover Style: Screw-on
- Style: Lay-In Wireway
from Wiegmann
OUTSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. 6 INCH. 6 WIDTH IN INCH. 6 INCH. 6 HEIGHT IN INCH. NEMA 12 ENCLOSURE. HINGED COVER TYPE. 90 DEG BEND ANGLE. LAY IN WIREWAY TYPE. WIEGMANN. BRAND. CLOCKWISE. HEIGHT IN INCH - UOM IN. WIDTH... [See More]
- Material: Steel
- Cover Style: Hinged
- Style: Lay-In Wireway; Wiring Trough
- Non-Hazardous Locations: Type 12
from Legrand
New Plugmold 24R Series Tamper-Resistant offers industry leading levels of both safety and convenience. Designed to meet the new 2008 NEC requirement 406.11 for tamper-resistant receptacles in dwelling units, Plugmold 24R Series includes a patented internal receptacle shutter system that provides a... [See More]
- Material: Steel
- Straight Section Length: Other Length (Available in 3' & 5' Lengths)
- Style: Lay-In Wireway
- Cover Style: Snap-on
from Radwell International
SOLID BASE FIXTURE BOX, WHITE, 4-3/4 INCH DIAMETER, STEEL MATERIAL, 1 INCH DEPTH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Steel
from Austin Company (The)
FABRICATED STEEL MATERIAL. GALVANIZED FINISH. 118 INCH. 118 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 3R ENCLOSURE. SCREW, SLIP ON COVER TYPE. WIRING TROUGH. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM IN. AB MODEL [See More]
- Material: Steel
- Straight Section Length: Other Length (118 INCH)
- Style: Wiring Trough
- Cover Style: Screw-on
from Pentair, Inc.
. TOP OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 12 INCH. 6 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. 45 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. ROHS... [See More]
- Material: Steel
- Cover Style: Hinged
- Style: Lay-In Wireway
from Wiegmann
TOP OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. 12 INCH. 12 WIDTH IN INCH. 6 INCH. 6 HEIGHT IN INCH. NEMA 12 ENCLOSURE. HINGED COVER TYPE. 45 DEG BEND ANGLE. LAY IN WIREWAY TYPE. WIEGMANN. BRAND. HEIGHT IN INCH - UOM IN. WIDTH IN INCH - UOM... [See More]
- Material: Steel
- Cover Style: Hinged
- Style: Lay-In Wireway; Wiring Trough
- Non-Hazardous Locations: Type 12
from Legrand
The 3000 Series Steel Raceway provides wiring capacities for small to medium size installations. Power or data/communication devices can be wired into the raceway for a flush appearance satisfying both aesthetic and functional requirements. The 3000 Series Steel Raceway is ideally suited for wiring... [See More]
- Material: Steel
- Cover Style: Snap-on
- Style: Lay-In Wireway
from Radwell International
RACEWAY EXTERNAL ELBOW FITTING, 90 DEGREE, STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Steel
from Austin Company (The)
FABRICATED STEEL MATERIAL. GALVANIZED FINISH. 120 INCH. 120 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 3/12 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. WITH NEOPRENE GASKET. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH -... [See More]
- Material: Steel
- Straight Section Length: 120"
- Style: Wiring Trough
- Cover Style: Screw-on
from Pentair, Inc.
. TOP OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 12 INCH. 6 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. 90 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. ROHS... [See More]
- Material: Steel
- Cover Style: Hinged
- Style: Lay-In Wireway
from Wiegmann
INSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. 2.5 INCH. 2.5 WIDTH IN INCH. 2.5 INCH. 2.5 HEIGHT IN INCH. NEMA 12 ENCLOSURE. HINGED COVER TYPE. 45 DEG BEND ANGLE. LAY IN WIREWAY TYPE. WIEGMANN. BRAND. HEIGHT IN INCH - UOM IN. WIDTH IN... [See More]
- Material: Steel
- Cover Style: Hinged
- Style: Lay-In Wireway
- Non-Hazardous Locations: Type 12
from Legrand
The 3000 Series Steel Raceway provides wiring capacities for small to medium size installations. Power or data/communication devices can be wired into the raceway for a flush appearance satisfying both aesthetic and functional requirements. The 3000 Series Steel Raceway is ideally suited for wiring... [See More]
- Material: Steel
- Cover Style: Snap-on
- Style: Lay-In Wireway
from Radwell International
DIVIDED TEE FITTING, 4000 SERIES, STEEL, DIVIDED TEE, SIZE: 12" LENGTH, GRAY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Steel
from Austin Company (The)
FABRICATED STEEL MATERIAL. GALVANIZED FINISH. 120 INCH. 120 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM IN. AB MODEL [See More]
- Material: Steel
- Straight Section Length: 120"
- Style: Wiring Trough
- Cover Style: Screw-on
from Pentair, Inc.
. INSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 12 INCH. 6 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. 90 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. ROHS... [See More]
- Material: Steel
- Cover Style: Hinged
- Style: Lay-In Wireway
from Wiegmann
OUTSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. 2.5 INCH. 2.5 WIDTH IN INCH. 2.5 INCH. 2.5 HEIGHT IN INCH. NEMA 12 ENCLOSURE. HINGED COVER TYPE. 45 DEG BEND ANGLE. LAY IN WIREWAY TYPE. WIEGMANN. BRAND. HEIGHT IN INCH - UOM IN. WIDTH IN... [See More]
- Material: Steel
- Cover Style: Hinged
- Style: Lay-In Wireway; Wiring Trough
- Non-Hazardous Locations: Type 12
from Legrand
The 4000 Series Raceway is the work horse of surface raceway systems. 4000 Raceway can be divided for multi-service applications. 4000 Series Raceway is ideal for all applications requiring a large cable capacity dual service steel raceway. Commercial, institutional, and industrial applications all... [See More]
- Material: Steel
- Style: Lay-In Wireway
from Radwell International
CADDY SPEED LINK SLK, WITH TOGGLE, STEEL, ELECTROGALVANIZED, 1.5MM, 7 METERS, STATIC LOAD 44 LB, INCLUDES WIRE, LOCKING DEVICE AND PRE-ASSEMBLED TOGGLE END FITTING,. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Steel
from Austin Company (The)
FABRICATED 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 24 INCH. 24 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 12 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. WITH EXTERNAL MOUNTING FEET, NEOPRENE GASKET. HEIGHT IN... [See More]
- Material: Steel
- Straight Section Length: 24"
- Style: Wiring Trough
- Cover Style: Screw-on
from Pentair, Inc.
. OUTSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 12 INCH. 6 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. 90 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. ROHS... [See More]
- Material: Steel
- Cover Style: Hinged
- Style: Lay-In Wireway
from Wiegmann
TOP OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. 12 INCH. 12 WIDTH IN INCH. 6 INCH. 6 HEIGHT IN INCH. NEMA 12 ENCLOSURE. HINGED COVER TYPE. 90 DEG BEND ANGLE. LAY IN WIREWAY TYPE. WIEGMANN. BRAND. HEIGHT IN INCH - UOM IN. WIDTH IN INCH - UOM... [See More]
- Material: Steel
- Cover Style: Hinged
- Style: Lay-In Wireway; Wiring Trough
- Non-Hazardous Locations: Type 12
from Legrand
The 4000 Series Raceway is the work horse of surface raceway systems. 4000 Raceway can be divided for multi-service applications. 4000 Series Raceway is ideal for all applications requiring a large cable capacity dual service steel raceway. Commercial, institutional, and industrial applications all... [See More]
- Material: Steel
- Cover Style: Snap-on
- Style: Lay-In Wireway
from Radwell International
HAMMOND PULL-THROUGH WIREWAY, 4 X 4 X 36IN, 304 STAINLESS STEEL, SCREW CLAMPS, NEMA 4/4X/12.. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Steel; Stainless Steel
from Austin Company (The)
FABRICATED 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 24 INCH. 24 LENGTH IN INCH. 12 INCH. 12 WIDTH IN INCH. 12 INCH. 12 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 12 ENCLOSURE. BUTT HINGED, CLAMP COVER TYPE. WIRING TROUGH. WITH EXTERNAL MOUNTING FEET, NEOPRENE GASKET. [See More]
- Material: Steel
- Straight Section Length: 24"
- Style: Wiring Trough
- Cover Style: Hinged
from Pentair, Inc.
. INSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 2.5 INCH. 2.5 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. 45 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. [See More]
- Material: Steel
- Cover Style: Hinged
- Style: Lay-In Wireway
from Wiegmann
INSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. 12 INCH. 12 WIDTH IN INCH. 6 INCH. 6 HEIGHT IN INCH. NEMA 12 ENCLOSURE. HINGED COVER TYPE. 90 DEG BEND ANGLE. LAY IN WIREWAY TYPE. WIEGMANN. BRAND. HEIGHT IN INCH - UOM IN. WIDTH IN INCH -... [See More]
- Material: Steel
- Cover Style: Hinged
- Style: Lay-In Wireway
- Non-Hazardous Locations: Type 12
from Legrand
Ideal for surface mounting small amounts of electrical wiring or communication cables. These rugged raceways offer a low profile appearance which blend with any decor. V500, V700, and 700WH come in our exclusive ScuffCoat finish. FEATURES. Rugged steel raceway.Provides superior strength for any dry... [See More]
- Material: Steel
- Style: Feed Through Wireway
from Radwell International
STEEL BLANK END FITTING, FOR 4000 RACEWAY, IVORY, 1.25 INCH HEIGHT, 4.75 INCH WIDTH, 1-1/4 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Steel
from Pentair, Inc.
. OUTSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 2.5 INCH. 2.5 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. 45 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. [See More]
- Material: Steel
- Cover Style: Hinged
- Style: Lay-In Wireway
from Wiegmann
OUTSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. 12 INCH. 12 WIDTH IN INCH. 6 INCH. 6 HEIGHT IN INCH. NEMA 12 ENCLOSURE. HINGED COVER TYPE. 90 DEG BEND ANGLE. LAY IN WIREWAY TYPE. WIEGMANN. BRAND. HEIGHT IN INCH - UOM IN. WIDTH IN INCH -... [See More]
- Material: Steel
- Cover Style: Hinged
- Style: Lay-In Wireway; Wiring Trough
- Non-Hazardous Locations: Type 12
from Legrand
The 6000 Series Raceway can be used divided for separate wiring circuits or multi-service applications. For large cabling installations, 6000 can be used undivided as headers and feeders or to bring wiring to a specified location. 6000 Series Raceway is ideal for all applications requiring a high... [See More]
- Material: Steel
- Cover Style: Snap-on
- Style: Lay-In Wireway
from Radwell International
CABLE RUNWAY CENTER SUPPORT KIT, 19.2"W, BLACK, SINGLE POINT ATTACHMENT, STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Steel
from Pentair, Inc.
. OUTSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 2.5 INCH. 2.5 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. 90 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. [See More]
- Material: Steel
- Cover Style: Hinged
- Style: Lay-In Wireway
from Wiegmann
". SWEEP TYPE. 16 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 6 INCH. 6 INCH. UL 870, CSA APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. 90 DEGREE BEND ANGLE. LAY-IN WIREWAY TYPE. CONSTRUCTIONAL FEATURE OIL/DRIP/DUSTTIGHT. USED ON HS AND S SERIES WIREWAY. " [See More]
- Material: Steel
- Cover Style: Screw-on
- Style: Lay-In Wireway
- Non-Hazardous Locations: Type 1
from Legrand
Ideal for open space wiring of workstations and desk areas in high traffic sites. Steel Pancake raceway mounts directly to the floor and provides safe load bearing strength for normal office use. Both raceways offer a full complement of fittings and device boxes for power and communication wiring. [See More]
- Material: Steel
- Cover Style: Snap-on
- Style: Lay-In Wireway
from Radwell International
CABLE CARRIER GLAVANIZED STEEL W/BLK OXIDE FINISH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Steel
from Pentair, Inc.
. OUTSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 2.5 INCH. 2.5 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, SCREW CLAMP COVER TYPE. 22.5 DEG BEND ANGLE. FEED THROUGH WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10... [See More]
- Material: Steel
- Cover Style: Screw-on; Hinged
- Style: Feed Through Wireway
from Wiegmann
LAY-IN TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 120 INCH. 12 INCH. 12 INCH. CSA APPROVAL. NEMA 1 ENCLOSURE. COMBINATION HINGED/SCREW COVER TYPE. NO KNOCKOUT(S). HS MODEL [See More]
- Material: Steel
- Straight Section Length: 120"
- Style: Lay-In Wireway
- Cover Style: Screw-on; Hinged
from Radwell International
WIREMOLD, V2117TC, INTERNAL CORNER COUPLING, STEEL, IVORY, 2100 SERIES, 2INCH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Steel
from Pentair, Inc.
. OUTSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 2.5 INCH. 2.5 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, SCREW CLAMP COVER TYPE. 45 DEG BEND ANGLE. FEED THROUGH WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10... [See More]
- Material: Steel
- Cover Style: Screw-on; Hinged
- Style: Feed Through Wireway
from Wiegmann
. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH. 12 INCH. 12 LENGTH IN INCH. 2.5 INCH. 2.5 WIDTH IN INCH. 2.5 INCH. 2.5 HEIGHT IN INCH. 1 LENGTH IN FT. UL 870, JIC EL-1-71 APPROVAL. NEMA 12 ENCLOSURE. HINGED, SCREW CLAMP COVER TYPE. NO... [See More]
- Material: Steel
- Cover Style: Screw-on; Hinged
- Straight Section Length: 12"
- Non-Hazardous Locations: Type 12
from Radwell International
DISCONTINUED BY MANUFACTURER, (PRICE/EA PC), 12X12X48 ST SEC, 15 TOP/BOTTOM KNOCKOUTS, SCREW COVER, NEMA 1, STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Steel
- Nominal Cross Section: 12"x12"
from Pentair, Inc.
. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. 2.5 INCH. 2.5 WIDTH IN INCH. 2.5 INCH. 2.5 HEIGHT IN INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. HINGED COVER TYPE. 90 DEG BEND ANGLE. FEED THROUGH WIREWAY TYPE. HOFFMAN. BRAND. APPLICABLE REFERENCE... [See More]
- Material: Steel
- Cover Style: Hinged
- Style: Feed Through Wireway
from Wiegmann
. LAY IN TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH. 12 INCH. 12 LENGTH IN INCH. 12 INCH. 12 WIDTH IN INCH. 6 INCH. 6 HEIGHT IN INCH. 1 LENGTH IN FT. UL 870 APPROVAL. NEMA 12 ENCLOSURE. CLAMP, HINGED COVER TYPE. NO KNOCKOUT(S). [See More]
- Material: Steel
- Straight Section Length: 12"
- Style: Lay-In Wireway
- Cover Style: Hinged
from Radwell International
WALL HANGER, WW, 3R, GREY, FITS 4.00 X 4.00, STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Steel
from Pentair, Inc.
. OUTSIDE TOP OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 4 INCH. 4 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. 90 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. [See More]
- Material: Steel
- Cover Style: Hinged
- Style: Lay-In Wireway
from Wiegmann
LAY-IN TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 120 INCH. 10 INCH. 10 INCH. CSA APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). S MODEL [See More]
- Material: Steel
- Straight Section Length: 120"
- Style: Lay-In Wireway
- Cover Style: Screw-on
from Radwell International
CLOSURE PLATE, FOR USE WITH FEED-THROUGH WIREWAY, 2.50 X 2.50 INCH SIZE, GRAY, MILD STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Steel
- Style: Feed Through Wireway
from Pentair, Inc.
. OUTSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. HINGED COVER TYPE. 90 DEG BEND ANGLE. LAY IN WIREWAY TYPE. HOFFMAN. BRAND. APPLICABLE... [See More]
- Material: Steel
- Cover Style: Hinged
- Style: Lay-In Wireway
from Wiegmann
. 16 GAUGE G90 CARBON STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 12 INCH. 12 LENGTH IN INCH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. UL, CSA APPROVAL. NEMA 1/3R ENCLOSURE. SCREW ON, SLIP ON COVER TYPE. WIRING TROUGH. (4) (1/2 INCH-3/4 INCH)... [See More]
- Material: Steel
- Straight Section Length: 12"
- Style: Wiring Trough
- Cover Style: Screw-on
from Radwell International
WIREWAY TYPE 1 CLOSUREPLATE/K 4.00X4.00 STEEL GRAY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Steel
from Pentair, Inc.
". ONE SIDE OPENING TYPE. 16/14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 4 INCH. 4 INCH. UL 870, CSA APPROVAL. NEMA 3R, IP32 ENCLOSURE. LATCHED COVER TYPE. 30 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. " [See More]
- Material: Steel
- Cover Style: Hinged
- Style: Lay-In Wireway
from Wiegmann
. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 24 INCH. 24 LENGTH IN INCH. 12 INCH. 12 WIDTH IN INCH. 12 INCH. 12 HEIGHT IN INCH. UL 870, JIC EL-1-71 APPROVAL. NEMA 12 ENCLOSURE. HINGED COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). WIEGMANN. BRAND. [See More]
- Material: Steel
- Straight Section Length: 24"
- Style: Wiring Trough
- Cover Style: Hinged
from Radwell International
SEALING PLATE, 90-DEGREE ANGLE, LAY-IN HINGED COVER, TYPE 12 AND 3 R, 6 X 6 INCH, GRAY, STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Steel
- Style: Lay-In Wireway
from Pentair, Inc.
". ONE SIDE OPENING TYPE. 16/14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 4 INCH. 4 INCH. UL 870, CSA APPROVAL. NEMA 3R, IP32 ENCLOSURE. LATCHED COVER TYPE. 90 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. " [See More]
- Material: Steel
- Cover Style: Hinged
- Style: Lay-In Wireway
from Radwell International
CLOSURE PLATE, WITHOUT KNOCKOUT, STEEL, GREY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Steel
from Pentair, Inc.
. OUTSIDE TOP OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 6 INCH. 6 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. 90 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. [See More]
- Material: Steel
- Cover Style: Hinged
- Style: Lay-In Wireway
from Radwell International
WIRING TROUGH, NEMA TYPE 3R, MILD STEEL MATERIAL, SLIP ON REMOVABLE COVER, 4.00X4.00X12.00. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Steel
- Style: Wiring Trough
from Pentair, Inc.
". LAY-IN TYPE. 14 GAUGE STEEL BODY/COVER MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 12 INCH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1, IP30 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40, F40PF MODEL. " [See More]
- Material: Steel
- Straight Section Length: 12"
- Style: Lay-In Wireway
- Cover Style: Screw-on
from Radwell International
WIREWAY, F20 SERIES, 12 IN LENGTH, 2.5 IN HEIGHT, 2.5 IN WIDTH, STEEL, POLYESTER POWDER PAINTED, BUTT HINGED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Steel
from Pentair, Inc.
". LAY-IN TYPE. 14/16 GAUGE STEEL MATERIAL. GALVANIZED FINISH. 120 INCH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1, IP30 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40, F40G MODEL. " [See More]
- Material: Steel
- Straight Section Length: 120"
- Style: Lay-In Wireway
- Cover Style: Screw-on
from Radwell International
QUICK-RELEASE FLAT SEALING PLATE, 4.00 X 4.00 INCH, NEMA TYPE 12, IP54, GRAY, STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Steel
from Pentair, Inc.
". LAY-IN TYPE. 14/16 GAUGE STEEL BODY/COVER MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 120 INCH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40FC, F40G MODEL. " [See More]
- Material: Steel
- Straight Section Length: 120"
- Style: Lay-In Wireway
- Cover Style: Screw-on
from Radwell International
CABLE MANAGEMENT, STRAIGHT SECTION, 24 X 2.5 X 2.5 IN, 14 GAUGE THICKNESS, MILD STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Steel
from Pentair, Inc.
. LAY-IN TYPE. 14 GAUGE STEEL BODY/COVER MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 6 INCH. 12 INCH. 6 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. ROHS COMPLIANT. [See More]
- Material: Steel
- Straight Section Length: 6"
- Style: Lay-In Wireway
- Cover Style: Hinged
from Radwell International
NIPPLE, 2 INCH, STEEL, GRAY, PROTECTION RATING: NEMA TYPE 12; IP54. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Steel