2" x 2" Wireways
Last Updated: April 1, 2025
Description
2" x 2" Wireways are enclosures designed to house and protect electrical wires and cables. They provide a secure pathway for electrical wiring, ensuring that the cables are organized and shielded from environmental factors. These wireways are typically used to manage and protect wires in various settings, offering a neat and efficient solution for cable management.
Working Principle
Wireways function by enclosing electrical wires within a protective casing, which can be made from materials such as metal or nonmetallic substances. This enclosure prevents physical damage to the wires and reduces the risk of electrical hazards. By organizing the cables within a defined pathway, wireways help maintain a tidy and safe environment, which is particularly useful in complex electrical installations. Their design allows for easy access to the wires for maintenance or modifications, making them a practical choice for managing electrical systems.
Applications
Wireways are commonly used in both residential and commercial settings. In homes, they can be found in basements or attics where electrical wiring needs to be organized and protected. In commercial environments, wireways are often used in office buildings to manage the extensive cabling required for computers and telecommunications equipment. They are also utilized in industrial settings to protect wiring in manufacturing plants, where exposure to dust, moisture, and other environmental factors is a concern.
Advantages over other Wireways
One advantage of 2" x 2" wireways is their compact size, which makes them suitable for installations where space is limited. They offer a balance between capacity and footprint, allowing for efficient cable management without occupying excessive space. Additionally, their design facilitates easy installation and access, which can be a significant advantage over larger or more complex wire management systems.
Limitations
A limitation of 2" x 2" wireways is their capacity, which may not be sufficient for installations requiring the accommodation of a large number of cables. In such cases, larger wireways or alternative cable management solutions may be necessary. Additionally, while they provide protection against physical damage, they may not offer the same level of environmental protection as more robust conduit systems, particularly in harsh industrial environments.
Considerations
When selecting 2" x 2" wireways, it is important to consider factors such as initial costs, which can vary depending on the material and design. Operating expenses are generally low, as wireways require minimal maintenance. However, durability can be a concern if the wireways are exposed to harsh conditions, so choosing the appropriate material for the environment is crucial. Replacement and maintenance costs are typically low, but regular inspections are recommended to ensure the integrity of the wireways and the safety of the enclosed cables.
from Radwell International
(PRICE/6 FT.), THE NE2X2WH6 HALOGEN-FREE WIDE SLOT WIRING DUCT DESIGN PROVIDES GREATER RIGIDITY AND ALLOWS FOR A WIDE RANGE OF WIRE/BUNDLE SIZES, UPPER AND LOWER SCORELINES FOR EASY FINGER/SIDEWALL SECTION REMOVAL, UL 94 FLAME CLASS OF V-0 WITH A UL RECOG. FREE 2 YEAR RADWELL WARRANTY [See More]
- Nominal Cross Section: 2"x2"
from Radwell International
90 ANGLE, SEALING PLATE FOR LAY IN WIRING, 2X2. FREE 2 YEAR RADWELL WARRANTY [See More]
- Nominal Cross Section: 2"x2"
- Style: Lay-In Wireway
from Radwell International
RACEWAY OUTSIDE ELBOW FITTING, 90 DEGREE ANGLE RIGHT HAND, 3/4X2-1/2X21/32INCH DIMENSIONS, METAL IVORY MATERIAL, FOR USE WITH WIREMOLD 700 SERIES RACEWAYS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Nominal Cross Section: 2"x2"
from Radwell International
WIRE GUIDE 1-1/4X1-1/2X2IN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Nominal Cross Section: 2"x2"