Type 1 Wireways

Last Updated: April 1, 2025

Description

Type 1 Wireways are enclosures designed to house and protect electrical wiring. They provide a pathway for electrical cables, ensuring that the wires are organized and shielded from environmental factors such as dust and dirt. These wireways are typically used in indoor settings where protection from water and other harsh conditions is not a primary concern.

Working Principle

Type 1 Wireways function by enclosing electrical wires within a protective casing, which helps to prevent physical damage and maintain organization. The wireways are constructed to allow easy access for maintenance and installation, often featuring removable covers. This design is particularly useful for managing complex wiring systems, as it simplifies the process of adding or removing cables. By keeping wires organized and protected, Type 1 Wireways help to reduce the risk of electrical hazards and improve the overall safety and efficiency of electrical systems.

Applications

Type 1 Wireways are commonly used in indoor environments where protection from environmental hazards is minimal. Specific applications include commercial buildings, office spaces, and residential settings where the primary concern is organizing and protecting electrical wiring from dust and dirt.

Advantages over other Wireways

One advantage of Type 1 Wireways is their simplicity and ease of access. The removable covers allow for straightforward maintenance and modifications, making them a preferred choice in settings where frequent changes to the wiring system are anticipated. Additionally, their design is cost-effective for indoor applications where extensive environmental protection is not required.

Limitations

A significant limitation of Type 1 Wireways is their lack of protection against water and other harsh environmental conditions. They are not suitable for outdoor use or in environments where exposure to moisture, chemicals, or extreme temperatures is a concern. This restricts their application to primarily indoor settings.

Considerations

When considering the use of Type 1 Wireways, it is important to evaluate the initial costs, which are generally lower compared to more robust wireway systems designed for harsher environments. Operating expenses are minimal, as the primary cost involves occasional maintenance and potential modifications to the wiring system. In terms of durability, Type 1 Wireways are adequate for indoor use but may require more frequent replacement or maintenance if exposed to conditions beyond their intended design. The accuracy of installation is crucial to ensure safety and functionality, and replacement costs should be considered if the wireways are used inappropriately in environments for which they are not suited.

16 Results
Type I Wireway - C Series
from Legrand

Easy to install, easy to modify, easy to access, and cost effective, SpecMate Type 1 wireway is ideal for all industrial, warehouse, and utility wire and cable distribution applications where dust, dirt, oil or water are not serious problems. Your installation will benefit from completely open... [See More]

  • Non-Hazardous Locations: Type 1
  • Cover Style: Hinged
  • Style: Lay-In Wireway
Wireway Elbow -- L020245
from Wiegmann

". TOP OPENING TYPE. 16 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 2.5 INCH. 2.5 INCH. UL 870, CSA APPROVAL. NEMA 1 ENCLOSURE. COMBINATION HINGED/SCREW COVER TYPE. 45 DEGREE BEND ANGLE. LAY-IN WIREWAY TYPE. USED ON HS AND S SERIES WIREWAY. " [See More]

  • Non-Hazardous Locations: Type 1
  • Material: Steel
  • Style: Lay-In Wireway; Wiring Trough
  • Cover Style: Screw-on; Hinged
Wireway Straight Section -- 1100 SS2012SCN
from EXM Manufacturing Ltd.

LAY IN TYPE. CODE GAUGE STEEL MATERIAL. ELECTROSTATICALLY APPLIED ANSI/ASA 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED BASE FINISH. 12 INCH. 12 LENGTH IN INCH. 2 1/2 INCH. 2.5 WIDTH IN INCH. 2 1/2 INCH. 2.5 HEIGHT IN INCH. 1 LENGTH IN FT. CSA APPROVAL. NEMA 1, IP20 ENCLOSURE. NO KNOCKOUT(S). [See More]

  • Non-Hazardous Locations: Type 1
  • Nominal Cross Section: 2.5"x2.5"
  • Style: Feed Through Wireway
  • Material: Steel
Square-Duct Wireways
from Schneider Electric

Available in general purpose, oiltight and raintight configurations. Wireway is designed to carry electrical feeders, branch circuits and other groups of conductors while protecting the electrical wiring from dust, dirt, oil and water. [See More]

  • Non-Hazardous Locations: Type 1; Type 3R; Type 12
  • Nominal Cross Section: 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
  • Style: Lay-In Wireway
  • Material: Steel
Wireway Straight Section -- AB-1010120HW
from Austin Company (The)

LAY IN TYPE. FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER MATERIAL. GALVANIZED FINISH. 120 INCH. 120 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. 10 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. BUTT HINGED COVER TYPE. NO KNOCKOUT(S). HEIGHT IN INCH - UOM... [See More]

  • Non-Hazardous Locations: Type 1
  • Material: Steel
  • Style: Lay-In Wireway
  • Straight Section Length: 120"
Wireway Elbow -- L020290
from Wiegmann

". TOP OPENING TYPE. 16 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 2.5 INCH. 2.5 INCH. UL 870, CSA APPROVAL. NEMA 1 ENCLOSURE. COMBINATION HINGED/SCREW COVER TYPE. 90 DEGREE BEND ANGLE. LAY-IN WIREWAY TYPE. USED ON HS AND S SERIES WIREWAY. " [See More]

  • Non-Hazardous Locations: Type 1
  • Material: Steel
  • Style: Lay-In Wireway; Wiring Trough
  • Cover Style: Screw-on; Hinged
Wiring Gutter/Trough -- 1100 DAL060603
from EXM Manufacturing Ltd.

12 GAUGE ALUMINUM MATERIAL. NATURAL FINISH. 6 INCH. 6 LENGTH IN INCH. 3 INCH. 3 WIDTH IN INCH. 6 INCH. 6 HEIGHT IN INCH. CSA APPROVAL. NEMA 1 ENCLOSURE. WIRING TROUGH. (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT(S). EUROBEX[R] BRAND. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. [See More]

  • Non-Hazardous Locations: Type 1
  • Nominal Cross Section: 3"x3"
  • Style: Wiring Trough
  • Material: Other Material (12 GAUGE ALUMINUM)
Wireway Straight Section -- AB-1010120SW
from Austin Company (The)

LAY IN TYPE. FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER MATERIAL. GALVANIZED FINISH. 120 INCH. 120 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. 10 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). HEIGHT IN INCH - UOM IN. [See More]

  • Non-Hazardous Locations: Type 1
  • Material: Steel
  • Style: Lay-In Wireway
  • Straight Section Length: 120"
Wireway Elbow -- SL060690
from Wiegmann

". SWEEP TYPE. 16 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 6 INCH. 6 INCH. UL 870, CSA APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. 90 DEGREE BEND ANGLE. LAY-IN WIREWAY TYPE. CONSTRUCTIONAL FEATURE OIL/DRIP/DUSTTIGHT. USED ON HS AND S SERIES WIREWAY. " [See More]

  • Non-Hazardous Locations: Type 1
  • Material: Steel
  • Style: Lay-In Wireway
  • Cover Style: Screw-on
Wireway Straight Section -- AB-10120YW
from Austin Company (The)

LAY IN TYPE. FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER, PLATED STEEL SCREW MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 120 INCH. 120 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 3-1/2 INCH. 3.5 HEIGHT IN INCH. 10 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. SCREW... [See More]

  • Non-Hazardous Locations: Type 1
  • Material: Steel
  • Style: Lay-In Wireway
  • Straight Section Length: 120"
Wireway Straight Section -- HS121210NK
from Wiegmann

LAY-IN TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 120 INCH. 12 INCH. 12 INCH. CSA APPROVAL. NEMA 1 ENCLOSURE. COMBINATION HINGED/SCREW COVER TYPE. NO KNOCKOUT(S). HS MODEL [See More]

  • Non-Hazardous Locations: Type 1
  • Material: Steel
  • Style: Lay-In Wireway
  • Straight Section Length: 120"
Wiring Gutter/Trough -- AB-1010118HT
from Austin Company (The)

FABRICATED STEEL MATERIAL. GALVANIZED FINISH. 118 INCH. 118 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. BUTT HINGED, SCREW COVER TYPE. WIRING TROUGH. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM IN. AB... [See More]

  • Non-Hazardous Locations: Type 1
  • Material: Steel
  • Style: Wiring Trough
  • Straight Section Length: Other Length (118 INCH)
Wireway Straight Section -- S1010120NK
from Wiegmann

LAY-IN TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 120 INCH. 10 INCH. 10 INCH. CSA APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). S MODEL [See More]

  • Non-Hazardous Locations: Type 1
  • Material: Steel
  • Style: Lay-In Wireway
  • Straight Section Length: 120"
Wiring Gutter/Trough -- AB-1010120ST
from Austin Company (The)

FABRICATED STEEL MATERIAL. GALVANIZED FINISH. 120 INCH. 120 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM IN. AB MODEL [See More]

  • Non-Hazardous Locations: Type 1
  • Material: Steel
  • Style: Wiring Trough
  • Straight Section Length: 120"
Wireway Straight Section -- S6618NK
from Wiegmann

". LAY-IN TYPE. 16 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 18 INCH. 6 INCH. 6 INCH. UL 870, CSA APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). SERIES S MODEL. " [See More]

  • Non-Hazardous Locations: Type 1
  • Material: Steel
  • Style: Lay-In Wireway
  • Straight Section Length: 18"
Wiring Gutter/Trough -- RSCG040412
from Wiegmann

. 16 GAUGE G90 CARBON STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 12 INCH. 12 LENGTH IN INCH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. UL, CSA APPROVAL. NEMA 1/3R ENCLOSURE. SCREW ON, SLIP ON COVER TYPE. WIRING TROUGH. (4) (1/2 INCH-3/4 INCH)... [See More]

  • Non-Hazardous Locations: Type 1; Type 3R
  • Material: Steel
  • Style: Wiring Trough
  • Straight Section Length: 12"