6" Wireways

8 Results
Electrical - Commercial - Splitter Trough -- CN4ST2103
from Hammond Manufacturing Company Inc.

Application. The splitter troughs are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75 ° C conductor ampacity permitted. Standards. CSA Certified Type 3R, 12, 4. Complies with. IEC 60529, IP66. Construction. Formed and spot welded from 16 gauge steel. When... [See More]

  • Straight Section Length: 6"; Other Length (6 in)
  • Material: Steel; Stainless Steel
  • Style: Wiring Trough
Electrical - Commercial - Splitter Trough -- CN4ST3203SS
from Hammond Manufacturing Company Inc.

Application. The splitter troughs are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75 ° C conductor ampacity permitted. Stainless steel construction provides corrosion resistance in outdoor or more hostile environments. Standards. CSA Certified Type 3R, 12,... [See More]

  • Straight Section Length: 6"; Other Length (6 in)
  • Material: Steel; Stainless Steel
  • Style: Wiring Trough
Electrical - Commercial - Splitter Trough -- CN4ST4204SS
from Hammond Manufacturing Company Inc.

Application. The splitter troughs are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75 ° C conductor ampacity permitted. Stainless steel construction provides corrosion resistance in outdoor or more hostile environments. Standards. CSA Certified Type 3R, 12,... [See More]

  • Straight Section Length: 6"; Other Length (6 in)
  • Material: Steel; Stainless Steel
  • Style: Wiring Trough
Electrical - Commercial - Splitter Trough -- CST3400
from Hammond Manufacturing Company Inc.

Application. The splitter troughs are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75 ° C conductor ampacity permitted. Standards. CSA Certified. Complies with. IEC 60529, IP20. Construction. Formed and spot welded from 16 gauge steel. When width is 8" or... [See More]

  • Straight Section Length: 6"; Other Length (6 in)
  • Material: Steel
  • Style: Wiring Trough
Electrical - Wireway & Trough -- 1485C6
from Hammond Manufacturing Company Inc.

Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). - Sealing Plates - 2.5 x 2.5 - 4 x 4 - 6 x 6 - 8 x 8 - 12 x 6. Description - Supplied - Part No. - Part No. - Part No. - Part No. - Part No. 6" Section 1 Flat 1485B6 - 1485C6 - 1485D6 -... [See More]

  • Straight Section Length: 6"; Other Length (6 in)
  • Material: Steel
  • Nominal Cross Section: 4"x4"
Wire Ducts, Raceways -- 181-22019 [181-22019 from HellermannTyton]
from ODG (Origin Data Global)

WIRE DUCT SLOTTED SCREW 6' BLACK [See More]

  • Straight Section Length: 6"; Other Length (6.00' (1.83m))
Wiring Gutter/Trough -- 1100 DAL060603
from EXM Manufacturing Ltd.

12 GAUGE ALUMINUM MATERIAL. NATURAL FINISH. 6 INCH. 6 LENGTH IN INCH. 3 INCH. 3 WIDTH IN INCH. 6 INCH. 6 HEIGHT IN INCH. CSA APPROVAL. NEMA 1 ENCLOSURE. WIRING TROUGH. (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT(S). EUROBEX[R] BRAND. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. [See More]

  • Straight Section Length: 6"
  • Nominal Cross Section: 3"x3"
  • Style: Wiring Trough
  • Material: Other Material (12 GAUGE ALUMINUM)
Wireway Straight Section -- F126L06
from Pentair, Inc.

. LAY-IN TYPE. 14 GAUGE STEEL BODY/COVER MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 6 INCH. 12 INCH. 6 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. ROHS COMPLIANT. [See More]

  • Straight Section Length: 6"
  • Material: Steel
  • Style: Lay-In Wireway
  • Cover Style: Hinged