120" Wireways

Last Updated: April 1, 2025

Description

120" Wireways are protective enclosures designed to house and organize electrical wires and cables. They provide a structured pathway for electrical wiring, ensuring that cables are neatly arranged and shielded from environmental factors and physical damage.

Working Principle

Wireways function by providing a dedicated channel through which electrical wires can be routed. This not only helps in organizing the cables but also protects them from external elements such as dust, moisture, and physical impact. The design of wireways allows for easy access to the cables for maintenance or reconfiguration, making them a practical solution for managing complex wiring systems. Their utility lies in their ability to simplify cable management, reduce clutter, and enhance the safety and reliability of electrical installations.

Applications

Wireways are commonly used in industrial and commercial settings where large volumes of electrical wiring need to be managed efficiently. Specific examples include manufacturing plants where machinery requires extensive wiring, data centers where numerous cables need to be organized, and office buildings where wireways help in managing the electrical infrastructure for lighting and power distribution.

Advantages over other Wireways

One of the key advantages of using 120" wireways is their capacity to accommodate a large number of cables, making them suitable for extensive wiring systems. They offer superior protection against environmental factors compared to open cable trays, and their enclosed design reduces the risk of accidental damage to the cables. Additionally, wireways provide a cleaner aesthetic by concealing the cables, which is particularly beneficial in environments where appearance is important.

Limitations

Despite their advantages, wireways have certain limitations. They can be more expensive to install compared to simpler cable management solutions like cable trays. The enclosed design, while protective, can also make it more challenging to add or remove cables once the system is in place. Furthermore, wireways may not be suitable for environments where frequent access to the cables is required, as opening and closing the enclosures can be time-consuming.

Considerations

When considering the use of 120" wireways, it is important to evaluate the initial costs, which can be higher due to the materials and installation complexity. Operating expenses are generally low, as wireways require minimal maintenance once installed. However, durability is a key factor, as high-quality materials can extend the lifespan of the wireway system. It is also important to consider the potential need for future modifications, as the enclosed design can complicate changes to the wiring system. Regular inspections and maintenance can help ensure the longevity and reliability of the wireway installation.

23 Results
Square-Duct Wireways
from Schneider Electric

Available in general purpose, oiltight and raintight configurations. Wireway is designed to carry electrical feeders, branch circuits and other groups of conductors while protecting the electrical wiring from dust, dirt, oil and water. [See More]

  • Straight Section Length: 12"; 24"; 36"; 48"; 60"; 72"; 120"
  • Nominal Cross Section: 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
  • Style: Lay-In Wireway
  • Material: Steel
Wireway Straight Section -- F1010G120
from Pentair, Inc.

". LAY-IN TYPE. 14 GAUGE STEEL BODY/COVER MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 120 INCH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1, IP30 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40, F40PF MODEL. " [See More]

  • Straight Section Length: 120"
  • Material: Steel
  • Style: Lay-In Wireway
  • Cover Style: Screw-on
Wireway Straight Section -- HS121210NK
from Wiegmann

LAY-IN TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 120 INCH. 12 INCH. 12 INCH. CSA APPROVAL. NEMA 1 ENCLOSURE. COMBINATION HINGED/SCREW COVER TYPE. NO KNOCKOUT(S). HS MODEL [See More]

  • Straight Section Length: 120"
  • Material: Steel
  • Style: Lay-In Wireway
  • Cover Style: Screw-on; Hinged
Wiring Gutter/Trough -- FT66120
from Plasti-Bond/Perma-Cote/Korkap

PULTRUDED FIBERGLASS MATERIAL. 120 INCH. 120 LENGTH IN INCH. 6 INCH. 6 WIDTH IN INCH. 6 INCH. 6 HEIGHT IN INCH. SNAP LOCK COVER TYPE. WIRING TROUGH. WITH ADD ON MOUNTING FEET, POLYURETHANE GASKET. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM IN. FT MODEL [See More]

  • Straight Section Length: 120"
  • Material: Fiberglass
  • Style: Wiring Trough
  • Cover Style: Snap-on
Wireway Straight Section -- AB-1010120HW
from Austin Company (The)

LAY IN TYPE. FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER MATERIAL. GALVANIZED FINISH. 120 INCH. 120 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. 10 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. BUTT HINGED COVER TYPE. NO KNOCKOUT(S). HEIGHT IN INCH - UOM... [See More]

  • Straight Section Length: 120"
  • Material: Steel
  • Style: Lay-In Wireway
  • Cover Style: Hinged
Wireway Straight Section -- F1010T1120GV
from Pentair, Inc.

". LAY-IN TYPE. 14/16 GAUGE STEEL MATERIAL. GALVANIZED FINISH. 120 INCH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1, IP30 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40, F40G MODEL. " [See More]

  • Straight Section Length: 120"
  • Material: Steel
  • Style: Lay-In Wireway
  • Cover Style: Screw-on
Wireway Straight Section -- JW210
from Wiegmann

. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH. 120 INCH. 120 LENGTH IN INCH. 2.5 INCH. 2.5 WIDTH IN INCH. 2.5 INCH. 2.5 HEIGHT IN INCH. 10 LENGTH IN FT. UL 870, JIC EL-1-71 APPROVAL. NEMA 12 ENCLOSURE. HINGED, SCREW CLAMP COVER TYPE. NO... [See More]

  • Straight Section Length: 120"
  • Cover Style: Screw-on; Hinged
  • Material: Steel
  • Non-Hazardous Locations: Type 12
Wireway Straight Section -- AB-1010120SW
from Austin Company (The)

LAY IN TYPE. FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER MATERIAL. GALVANIZED FINISH. 120 INCH. 120 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. 10 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). HEIGHT IN INCH - UOM IN. [See More]

  • Straight Section Length: 120"
  • Material: Steel
  • Style: Lay-In Wireway
  • Cover Style: Screw-on
Wireway Straight Section -- F1010T1120GVP
from Pentair, Inc.

". LAY-IN TYPE. 14/16 GAUGE STEEL BODY/COVER MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 120 INCH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40FC, F40G MODEL. " [See More]

  • Straight Section Length: 120"
  • Material: Steel
  • Style: Lay-In Wireway
  • Cover Style: Screw-on
Wireway Straight Section -- LJW12610
from Wiegmann

. LAY IN TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH. 120 INCH. 120 LENGTH IN INCH. 12 INCH. 12 WIDTH IN INCH. 6 INCH. 6 HEIGHT IN INCH. 10 LENGTH IN FT. UL 870 APPROVAL. NEMA 12 ENCLOSURE. CLAMP, HINGED COVER TYPE. NO KNOCKOUT(S). [See More]

  • Straight Section Length: 120"
  • Material: Steel
  • Style: Lay-In Wireway
  • Cover Style: Hinged
Wireway Straight Section -- AB-10120YW
from Austin Company (The)

LAY IN TYPE. FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER, PLATED STEEL SCREW MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 120 INCH. 120 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 3-1/2 INCH. 3.5 HEIGHT IN INCH. 10 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. SCREW... [See More]

  • Straight Section Length: 120"
  • Material: Steel
  • Style: Lay-In Wireway
  • Cover Style: Screw-on
Wireway Straight Section -- F126L120
from Pentair, Inc.

. LAY-IN TYPE. 14 GAUGE STEEL BODY/COVER MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 120 INCH. 12 INCH. 6 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. ROHS COMPLIANT. [See More]

  • Straight Section Length: 120"
  • Material: Steel
  • Style: Lay-In Wireway
  • Cover Style: Hinged
Wireway Straight Section -- S1010120NK
from Wiegmann

LAY-IN TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 120 INCH. 10 INCH. 10 INCH. CSA APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). S MODEL [See More]

  • Straight Section Length: 120"
  • Material: Steel
  • Style: Lay-In Wireway
  • Cover Style: Screw-on
Wireway Straight Section -- AB-22120JW
from Austin Company (The)

PULL THROUGH TYPE. FABRICATED 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 120 INCH. 120 LENGTH IN INCH. 2-1/2 INCH. 2.5 WIDTH IN INCH. 2-1/2 INCH. 2.5 HEIGHT IN INCH. 10 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 12 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. NO... [See More]

  • Straight Section Length: 120"
  • Material: Steel
  • Style: Feed Through Wireway
  • Cover Style: Hinged
Wireway Straight Section -- F22W120
from Pentair, Inc.

. FEED THROUGH TYPE. 14 GAUGE STEEL BODY/COVER MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 120 INCH. 2.5 INCH. 2.5 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, SCREW CLAMP COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. [See More]

  • Straight Section Length: 120"
  • Material: Steel
  • Style: Feed Through Wireway
  • Cover Style: Screw-on; Hinged
Wireway Straight Section -- SSJW410
from Wiegmann

". FEED-THROUGH TYPE. 14 GAUGE 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 120 INCH. 4 INCH. 4 INCH. UL 870, CSA APPROVAL. NEMA 4X/12 ENCLOSURE. HINGED, SCREW CLAMP COVER TYPE. NO KNOCKOUT(S). END FLANGE MATERIAL 10 GAUGE 304 STAINLESS STEEL. SSJW MODEL. " [See More]

  • Straight Section Length: 120"
  • Material: Stainless Steel
  • Style: Feed Through Wireway
  • Cover Style: Screw-on; Hinged
Wireway Straight Section -- AB-22120LW
from Austin Company (The)

LAY IN TYPE. FABRICATED 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 120 INCH. 120 LENGTH IN INCH. 2-1/2 INCH. 2.5 WIDTH IN INCH. 2-1/2 INCH. 2.5 HEIGHT IN INCH. 10 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 12 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. NO KNOCKOUT(S). [See More]

  • Straight Section Length: 120"
  • Material: Steel
  • Style: Lay-In Wireway
  • Cover Style: Hinged
Wireway Straight Section -- F44T3R120
from Pentair, Inc.

". LAY-IN TYPE. 14/16 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER, GALVANIZED FINISH. 120 INCH. 4 INCH. 4 INCH. UL 870, CSA APPROVAL. NEMA 3R, IP32 ENCLOSURE. LATCHED COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F30G MODEL. " [See More]

  • Straight Section Length: 120"
  • Material: Steel
  • Style: Lay-In Wireway
  • Cover Style: Hinged
Wireway Straight Section -- AB-44120JWFX
from Austin Company (The)

PULL THROUGH TYPE. FABRICATED 14 GAUGE 304 STAINLESS STEEL MATERIAL. 120 INCH. 120 LENGTH IN INCH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 10 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 4X/4/12 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. NO KNOCKOUT(S). HEIGHT IN INCH - UOM IN. LENGTH IN... [See More]

  • Straight Section Length: 120"
  • Material: Stainless Steel
  • Style: Feed Through Wireway
  • Cover Style: Hinged
Wireway Straight Section -- F44W120SS
from Pentair, Inc.

. FEED THROUGH TYPE. 16 GAUGE 304 STAINLESS STEEL MATERIAL. NO. 2B FINISH. 120 INCH. 4 INCH. 4 INCH. UL 870, CSA APPROVAL. NEMA 4/4X/12, IP66 ENCLOSURE. BUTT HINGED, SCREW CLAMP COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STAINLESS STEEL. ROHS COMPLIANT. F22... [See More]

  • Straight Section Length: 120"
  • Material: Stainless Steel
  • Style: Feed Through Wireway
  • Cover Style: Screw-on; Hinged
Wiring Gutter/Trough -- AB-1010120GST
from Austin Company (The)

FABRICATED STEEL MATERIAL. GALVANIZED FINISH. 120 INCH. 120 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 3/12 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. WITH NEOPRENE GASKET. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH -... [See More]

  • Straight Section Length: 120"
  • Material: Steel
  • Style: Wiring Trough
  • Cover Style: Screw-on
Wiring Gutter/Trough -- A1212120T1T
from Pentair, Inc.

. 14 GAUGE GALVANIZED STEEL MATERIAL. GALVANIZED FINISH. 120 INCH. 120 LENGTH IN INCH. 12 INCH. 12 WIDTH IN INCH. 12 INCH. 12 HEIGHT IN INCH. UL 870, CUL, CSA APPROVAL. NEMA 1, IP30 ENCLOSURE. WIRING TROUGH. HOFFMAN[R] BRAND. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM IN. [See More]

  • Straight Section Length: 120"
  • Material: Steel
  • Style: Wiring Trough
Wiring Gutter/Trough -- AB-1010120ST
from Austin Company (The)

FABRICATED STEEL MATERIAL. GALVANIZED FINISH. 120 INCH. 120 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM IN. AB MODEL [See More]

  • Straight Section Length: 120"
  • Material: Steel
  • Style: Wiring Trough
  • Cover Style: Screw-on