30" Wireways
Last Updated: April 1, 2025
Description
A 30" wireway is a type of enclosure designed to house and protect electrical wires and cables. It provides a secure pathway for the routing of electrical conductors, ensuring that they are organized and shielded from environmental factors. Wireways are typically constructed from materials such as metal or non-metallic substances, offering varying degrees of protection against physical damage and environmental hazards.
Working Principle
Wireways function by enclosing electrical wires within a protective casing, which can be either metallic or non-metallic. This enclosure serves to shield the wires from external elements such as moisture, dust, and physical impact. The design of wireways allows for easy access to the wires for maintenance or modifications, as they often feature removable covers. This accessibility makes wireways particularly useful in environments where frequent changes to the wiring system are anticipated. By organizing and protecting the wires, wireways help to maintain the integrity of electrical systems and reduce the risk of electrical faults.
Applications
Wireways are commonly used in industrial and commercial settings where large volumes of electrical wiring need to be managed efficiently. Specific examples include manufacturing facilities, where they organize and protect the extensive wiring required for machinery and equipment. They are also used in data centers to manage the complex network of cables necessary for IT infrastructure. Additionally, wireways are employed in telecommunications installations to protect and organize cables that connect various communication devices.
Advantages over other Wireways
One of the primary advantages of using wireways over other cable management solutions, such as conduit systems, is their ease of access. Wireways allow for quick and straightforward access to the enclosed cables, facilitating maintenance and modifications without the need for extensive disassembly. This can be particularly beneficial in environments where wiring changes are frequent. Additionally, wireways can accommodate a larger number of cables compared to some other systems, making them suitable for complex installations.
Limitations
Despite their advantages, wireways have certain limitations. They may not provide the same level of protection against environmental hazards as some other systems, such as fully enclosed conduits. This can make them less suitable for use in harsh outdoor environments where exposure to elements like water and chemicals is a concern. Additionally, wireways can be more expensive to install initially compared to simpler cable management solutions, particularly in large-scale applications.
Considerations
When selecting wireways, several factors should be considered. Initial costs can be higher than other cable management systems, but this can be offset by the reduced maintenance and modification expenses due to their accessibility. Operating expenses are generally low, as wireways require minimal upkeep once installed. Durability is another important consideration; while metal wireways offer robust protection, non-metallic options may be more susceptible to damage in certain environments. Finally, the ease of replacement and maintenance should be evaluated, as wireways allow for straightforward access to cables, simplifying any necessary repairs or upgrades.
from Hammond Manufacturing Company Inc.
Application. Designed to enclose and protect multiple wiring junctions from dirt, dust, oil and water. Standards. UL 870 Type 1, 12, 4. CSA Type 1, 12, 4. Complies with. NEMA Type 12, 4. IEC 60529, IP66. Construction. Formed 14 gauge steel. Smooth continuously welded seams. Butt hinged cover is... [See More]
- Straight Section Length: 30"; Other Length (30.00)
- Nominal Cross Section: 2.5"x2.5"
- Style: Wiring Trough
- Material: Steel; Stainless Steel
from Hammond Manufacturing Company Inc.
Application. Designed to enclose and protect multiple wiring junctions from dirt, dust, oil and water while providing a measure of corrosion protection. Standards. UL 870 Type 1, 12, 4, 4X. CSA Type 1, 12, 4, 4X. Complies with. NEMA Type 12, 4, 4X. IEC 60529, IP66. Construction. Formed 14 gauge 304... [See More]
- Straight Section Length: 30"; Other Length (30 in)
- Material: Steel; Stainless Steel
- Style: Wiring Trough
from Wiegmann
. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 30 INCH. 4 INCH. 4 INCH. UL 870, CSA, JIC EL-1-71 APPROVAL. NEMA 12/13 ENCLOSURE. HINGED COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). SERVICE TYPE INDOOR. ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER. [See More]
- Straight Section Length: 30"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Hinged
from Pentair, Inc.
". 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER FINISH. 30 INCH. 4 INCH. 4 INCH. UL 870, CSA, JIC APPROVAL. NEMA 12, IP55 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. INCLUDES (8) FASTENER. ROHS COMPLIANT. F20SC MODEL. " [See More]
- Straight Section Length: 30"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on
from Austin Company (The)
FABRICATED 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 30 INCH. 30 LENGTH IN INCH. 2-1/2 INCH. 2.5 WIDTH IN INCH. 2-1/2 INCH. 2.5 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 12 ENCLOSURE. BUTT HINGED, CLAMP COVER TYPE. WIRING TROUGH. WITH EXTERNAL MOUNTING FEET, NEOPRENE... [See More]
- Straight Section Length: 30"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Hinged
from Pentair, Inc.
. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER FINISH. 30 INCH. 4 INCH. 4 INCH. UL 870, CSA, JIC APPROVAL. NEMA 1/12, IP55, IP60 ENCLOSURE. BUTT HINGED, SCREW CLAMP COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. INCLUDES (3) CLAMP, (2) MOUNTING BRACKET. ROHS... [See More]
- Straight Section Length: 30"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on; Hinged